- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Protocol
- RoHS Status
- Type
- Operating Temperature
- Base Part Number
- Voltage - Supply
Attribute column
Manufacturer
Microchip Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Interface Standards | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Data Rate | Differential Output | Protocol | Input Characteristics | Max Dual Supply Voltage | Number of Drivers/Receivers | Driver Number of Bits | Screening Level | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Max Junction Temperature (Tj) | Number of Receivers | Ambient Temperature Range High | Number of Transmitters | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP2004AT-E/MD Microchip Technology | 28600 |
| Datasheet | 23 Weeks | - | Surface Mount | 8-VDFN Exposed Pad | YES | - | - | 37.393021mg | ISO 7637 | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | - | 6V~27V | DUAL | NO LEAD | 260 | 1 | 12V | 0.8mm | 40 | MCP2004 | - | S-PDSO-N8 | - | 27V | - | - | - | - | 90μA | - | - | - | NO | LINbus | SCHMITT TRIGGER | - | 1/1 | 1 | - | 1 | Half | 175mV | - | - | - | 600 ns | - | 400 ns | - | - | - | - | - | 1mm | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() KSZ9031RNXVA Microchip Technology | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount, Wettable Flank | 48-VFQFN Exposed Pad | YES | 48 | - | - | - | Automotive grade | -40°C~105°C TA | Tray | 2012 | Automotive, AEC-Q100 | - | - | Obsolete | 2 (1 Year) | 48 | - | Transceiver | - | - | - | - | - | 1.8V 2.5V 3.3V | QUAD | NO LEAD | - | 1 | 1.2V | 0.5mm | - | KSZ9031 | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet | - | - | 4/4 | - | - | - | Full | - | 4 | - | - | - | Full Duplex | - | - | - | - | - | - | 0.9mm | 7mm | 7mm | - | - | ROHS3 Compliant | - | ||
![]() MCP2003A-E/MD Microchip Technology | 293 |
| Datasheet | 10 Weeks | - | Surface Mount | 8-VDFN Exposed Pad | YES | 8 | - | 37.393021mg | ISO 7637 | - | -40°C~125°C | Tube | 2011 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 6V~27V | DUAL | NO LEAD | 260 | 1 | 12V | - | 40 | MCP2003 | - | - | - | - | - | - | - | - | 90μA | - | 150μA | 20 kbps | NO | LINbus | SCHMITT TRIGGER | - | 1/1 | 1 | - | 1 | Half | 175mV | - | - | - | 600 ns | - | 400 ns | - | - | - | 1 | - | - | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() MCP2022P-330E/SL Microchip Technology | 41 |
| Datasheet | 17 Weeks | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | 338.011364mg | - | - | -40°C~125°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 6V~18V | - | - | 260 | - | - | - | 40 | MCP2022 | - | - | - | 18V | - | - | - | - | 115μA | - | - | - | - | LINbus | - | - | 1/1 | - | - | - | Half | 175mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP2025-330E/MD Microchip Technology | 300 |
| Datasheet | 23 Weeks | - | Surface Mount | 8-VDFN Exposed Pad | YES | 8 | - | 37.393021mg | - | - | -40°C~125°C | Tube | 2012 | - | e3 | - | Active | 1 (Unlimited) | - | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 6V~18V | DUAL | NO LEAD | 260 | 1 | 12V | - | 40 | MCP2025 | - | - | - | - | - | - | - | - | 200μA | - | 1mA | 20 kbps | - | LINbus | - | - | 1/1 | - | - | - | Half | 175mV | - | - | - | - | - | - | - | - | - | 1 | - | - | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() USB3316B-CP-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | 24 | 24-QFN-EP (4x4) | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | flexPWR™ | - | - | Obsolete | 3 (168 Hours) | - | - | Transceiver | - | - | - | - | - | 1.62V~1.98V | - | - | - | - | - | - | - | USB3316 | - | - | - | - | - | - | - | - | - | - | - | - | - | USB 2.0 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP2022A-330E/SL Microchip Technology | 782 |
| Datasheet | 9 Weeks | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | 338.011364mg | - | Automotive grade | -40°C~125°C | Tube | 2012 | - | e3 | - | Active | 1 (Unlimited) | 14 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | - | 6V~18V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 40 | MCP2022 | - | R-PDSO-G14 | - | 18V | - | - | - | - | 200μA | - | - | - | - | LINbus | - | - | 1/1 | - | TS 16949 | - | Half | 175mV | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() USB3310C-CP-TR Microchip Technology | 3878 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | 24 | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2002 | flexPWR™ | e3 | - | Active | 1 (Unlimited) | 24 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.5mm | NOT SPECIFIED | USB3310 | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | USB 2.0 | - | - | 1/1 | - | - | - | Half | 150mV | - | 1 | - | - | - | - | - | - | - | - | - | - | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() KSZ8081RNBIA-TR Microchip Technology | 5888 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | 32-QFN (5x5) | - | - | - | -40°C~85°C | Cut Tape (CT) | 2015 | - | - | - | Active | 2 (1 Year) | - | - | Transceiver | - | 125°C | -40°C | - | - | 1.8V 2.5V 3.3V | - | - | - | - | - | - | - | KSZ8081 | - | - | - | 3.3V | 1 | Ethernet | 3.465V | 1.71V | - | - | 47mA | 100 Mbps | - | RMII | - | - | 1/1 | - | - | - | Full | - | - | 1 | - | - | Full Duplex | - | 125°C | - | 85°C | - | 1mm | - | 5mm | 5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() USB3317-GJ-TR Microchip Technology | 760 |
| Datasheet | - | Surface Mount | Surface Mount | 25-VFBGA | - | 25 | 25-VFBGA (3x3) | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | flexPWR™ | - | - | Obsolete | 3 (168 Hours) | - | - | Transceiver | - | 85°C | -40°C | - | - | 1.6V~3.6V | - | - | - | - | - | - | - | USB3317 | - | - | - | - | - | - | - | - | - | - | - | - | - | USB 2.0 | - | 5.5V | - | - | - | - | - | - | - | 1 | Yes | - | - | - | - | 1 | - | 1 | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ATA663354-GDQW Microchip Technology | In Stock | - | - | - | Surface Mount | Surface Mount | 16-UFDFN Exposed Pad | - | 16 | 16-VDFN (5.5x3) | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 3 (168 Hours) | - | - | Transceiver | - | - | - | - | - | 5V~28V | - | - | - | - | - | - | - | ATA663354 | - | - | - | - | - | - | 28V | 5V | - | - | - | - | - | LINbus | - | - | - | - | - | - | - | 175mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP2022-500E/P Microchip Technology | 16 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | 1.620005g | - | - | -40°C~125°C | Tube | 2009 | - | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 6V~18V | DUAL | - | NOT APPLICABLE | 1 | 12V | 2.54mm | NOT APPLICABLE | MCP2022 | 14 | - | - | - | - | - | - | - | 1mA | - | 1mA | - | - | LINbus | - | - | 1/1 | - | - | - | Half | 175mV | - | - | - | - | - | - | - | 1 | - | - | - | 5.334mm | - | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() MCP2021-330E/P Microchip Technology | 28600 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 930.006106mg | - | - | -40°C~125°C | Tube | 2009 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 6V~18V | DUAL | - | NOT APPLICABLE | 1 | 12V | 2.54mm | NOT APPLICABLE | MCP2021 | 8 | - | - | - | - | - | - | - | 25μA | - | 1mA | - | - | LINbus | - | - | 1/1 | - | - | - | Half | 175mV | - | - | - | - | - | - | - | 1 | - | - | - | 5.334mm | - | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() ATA6629-GAQW Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2011 | - | - | yes | Active | 3 (168 Hours) | - | - | Transceiver | - | - | - | - | - | 5V~27V | - | - | - | - | - | - | - | ATA6629 | - | - | - | - | - | - | - | - | - | - | - | - | - | LINbus | - | - | 1/1 | - | - | - | Half | 250mV | - | - | - | - | Half Duplex | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP2050-330E/SL Microchip Technology | 41 |
| Datasheet | 17 Weeks | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | 338.011364mg | - | Automotive grade | -40°C~125°C | Tube | 2012 | - | e3 | - | Active | 1 (Unlimited) | 14 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 6V~18V | DUAL | GULL WING | 260 | 1 | 12V | 1.27mm | 40 | MCP2050 | - | R-PDSO-G14 | - | 18V | - | - | - | - | 200μA | - | - | - | - | LINbus | - | - | 1/1 | - | TS 16949 | - | Half | 175mV | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MIC2550AYML25-TR Microchip Technology | 32 |
| Datasheet | 5 Weeks | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad, 14-MLF® | - | 16 | - | - | GENERAL PURPOSE | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2005 | - | - | yes | Active | 3 (168 Hours) | 16 | - | Transceiver | - | - | - | - | - | 4V~5.25V | QUAD | NO LEAD | - | 1 | 5V | 0.5mm | - | MIC2550A | - | - | - | 5.25V | 1 | - | - | - | - | - | - | 12Mbps | YES | USB 2.0 | DIFFERENTIAL SCHMITT TRIGGER | 5.25V | 1/1 | 1 | - | 1 | Half | 200mV | - | - | - | - | Half Duplex | - | - | - | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() KSZ8041NL-AM Microchip Technology | 6280 | - | Datasheet | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad, 32-MLF® | - | 32 | 32-MLF® (5x5) | - | - | Automotive grade | -40°C~85°C | Tube | - | - | - | - | Active | 3 (168 Hours) | - | - | Transceiver | - | 85°C | -40°C | - | 180mW | 3.135V~3.465V | - | - | - | - | - | - | - | KSZ8041 | - | - | - | 3.3V | 1 | - | 3.465V | 3.135V | - | 53mA | 58.3mA | 100 Mbps | - | MII, RMII | - | - | 1/1 | - | - | - | Full | - | - | 1 | - | - | Full Duplex | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VSC8641XKO-03 Microchip Technology | In Stock | - | Datasheet | - | - | - | LQFP | - | 100 | - | - | - | - | - | - | 2010 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 90°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() USB3317-CP-TR Microchip Technology | 2957 | - | Datasheet | - | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | 24 | 24-QFN-EP (4x4) | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | flexPWR™ | - | - | Obsolete | 3 (168 Hours) | - | - | Transceiver | - | 85°C | -40°C | - | - | 1.6V~3.6V | - | - | - | - | - | - | - | USB3317 | - | - | - | 3.3V | - | - | - | - | 28mA | - | - | - | - | USB 2.0 | - | 5.5V | - | - | - | - | - | - | - | 1 | Yes | - | - | - | - | 1 | - | 1 | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ATA6629-TAQY Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | Transceiver | - | - | - | - | - | 5V~27V | DUAL | GULL WING | - | 1 | 3.3V | - | - | ATA6629 | - | - | Not Qualified | - | - | - | - | - | - | - | 53mA | - | - | LINbus | - | - | 1/1 | - | - | - | Half | 250mV | - | - | - | - | - | - | - | 1 | - | - | - | - | 4.9mm | - | - | - | ROHS3 Compliant | - |