- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Protocol
- RoHS Status
- Type
- Operating Temperature
- Base Part Number
- Voltage - Supply
Attribute column
Manufacturer
Microchip Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Interface Standards | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Number of Ports | Nominal Supply Current | Max Supply Current | Propagation Delay | Turn On Delay Time | Data Rate | Supply Current-Max (Isup) | Differential Output | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Screening Level | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Transceivers | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | USB | Number of Receivers | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() USB3338E-GL-TR Microchip Technology | 26 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 25-WLCSP | - | 25 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | RapidCharge Anywhere™ | e1 | - | Active | 1 (Unlimited) | 25 | - | Transceiver | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | BOTTOM | BALL | 260 | 1 | 1.8V | 0.4mm | 40 | USB3338 | - | - | - | - | 1.8V | 2V | 1.6V | - | 1 | - | - | - | - | 480 Mbps | - | - | USB 2.0 | - | - | - | - | - | Half | 150mV | - | - | - | - | USB 2.0 | - | 0.62mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MCP2003B-H/MF Microchip Technology | 39 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | - | - | - | ISO 17987; ISO 7637 | Automotive grade | -40°C~125°C | Tube | 2016 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | - | 5.5V~30V | DUAL | NO LEAD | - | 1 | 12V | 0.65mm | - | MCP2003 | - | S-PDSO-N8 | - | - | - | - | - | - | - | - | - | - | - | 20kBaud | - | NO | LINbus | SCHMITT TRIGGER | 1/1 | 1 | TS 16949 | 1 | Half | - | - | 6000 ns | Half Duplex | 4000 ns | - | - | 1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() U2538B-MFPG3Y Microchip Technology | 400 | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SO | - | - | - | -40°C~105°C | Tape & Reel (TR) | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | Receiver | - | 105°C | -40°C | - | 110mW | 4.5V~5.5V | - | - | - | - | - | - | - | U2538B | - | - | - | - | 5.5V | - | - | - | - | 650μA | - | - | - | - | - | - | - | - | 0/1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ATA6562-GBQW1 Microchip Technology | 6016 |
| Datasheet | - | - | Surface Mount | 8-VDFN Exposed Pad | YES | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | Transceiver | - | - | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | ATA6562 | - | S-PDSO-N8 | - | - | - | - | - | - | - | - | - | - | - | 5Mbps | - | - | CAN | - | 1/1 | - | AEC-Q100; TS 16949 | - | Half | 120mV | - | - | - | - | - | - | 0.9mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MCP2003B-H/MC Microchip Technology | 28600 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | - | - | - | ISO 17987; ISO 7637 | Automotive grade | -40°C~125°C | Tube | 2016 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | - | 5.5V~30V | DUAL | NO LEAD | - | 1 | 12V | 0.5mm | - | MCP2003 | - | R-PDSO-N8 | - | - | - | - | - | - | - | - | - | - | - | 20kBaud | - | NO | LINbus | SCHMITT TRIGGER | 1/1 | 1 | TS 16949 | 1 | Half | - | - | 6000 ns | Half Duplex | 4000 ns | - | - | 1mm | 3mm | 2mm | - | ROHS3 Compliant | - | ||
![]() SY10EP89VKG-TR Microchip Technology | 32 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | - | - | - | - | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | Driver | - | 85°C | -40°C | - | - | 3.3V 5V | - | - | - | - | - | - | - | SY10EP89 | - | - | 4 | - | - | 5.5V | 3V | - | - | - | - | 420 ps | 420 ps | - | - | - | - | - | 2/0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP2544WFDT-H/MF Microchip Technology | 35 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | - | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Transceiver | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | NO LEAD | 260 | 1 | 5V | 0.65mm | 30 | - | - | S-PDSO-N8 | - | - | - | - | - | - | - | - | - | - | - | 8Mbps | - | - | CANbus | - | 1/1 | - | AEC-Q100; TS 16949 | - | - | 200mV | - | - | - | - | - | - | 1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() ATA6562-GBQW0 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 8-VDFN Exposed Pad | YES | - | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | Transceiver | - | - | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | NO LEAD | - | 1 | 5V | 0.65mm | - | ATA6562 | - | S-PDSO-N8 | - | - | - | - | - | - | - | - | - | - | - | 5Mbps | - | - | CAN | - | 1/1 | - | - | - | Half | 120mV | 1 | - | - | - | - | - | 0.9mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MCP2022T-500E/SL Microchip Technology | 16 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | 240.999296mg | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 1 (Unlimited) | 14 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 6V~18V | DUAL | GULL WING | 260 | 1 | 12V | - | 40 | MCP2022 | 14 | - | - | - | - | - | - | 1mA | - | - | 1mA | - | - | - | - | - | LINbus | - | 1/1 | - | - | - | Half | 175mV | - | - | - | - | - | 1 | - | 8.65mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MCP2021PT-330E/SN Microchip Technology | 32 |
| Datasheet | 17 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 540.001716mg | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 6V~18V | - | - | 260 | - | - | - | 40 | MCP2021 | - | - | - | - | 18V | - | - | 115μA | - | - | - | - | - | - | - | - | LINbus | - | 1/1 | - | - | - | Half | 175mV | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP2544WFDT-E/SN Microchip Technology | 26482 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2016 | - | - | yes | Active | 1 (Unlimited) | 8 | - | Transceiver | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | - | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | 8Mbps | - | - | CANbus | - | 1/1 | - | AEC-Q100; TS 16949 | - | - | 200mV | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MIC2550YTS-TR Microchip Technology | 23 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 14-TSSOP | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | Transceiver | - | 85°C | -40°C | - | - | 4V~5.25V | - | - | - | - | - | - | - | MIC2550 | - | - | - | - | - | - | - | - | - | - | - | - | - | 12Mbps | - | - | USB 2.0 | - | 1/1 | - | - | - | Half | 200mV | - | - | Half Duplex | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC2550YTS Microchip Technology | 16 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 14-TSSOP | - | - | Industrial grade | -40°C~85°C | Tube | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | Transceiver | - | 85°C | -40°C | - | - | 4V~5.25V | - | - | - | - | - | - | - | MIC2550 | - | - | - | - | - | - | - | - | - | - | - | - | - | 12Mbps | - | - | USB 2.0 | - | 1/1 | - | - | - | Half | 200mV | - | - | Half Duplex | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LE87411NQCT Microchip Technology | 39 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | QFN | - | 16 | 16-QFN (4x4) | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | Driver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP2050T-500E/SL Microchip Technology | 23 |
| Datasheet | 18 Weeks | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 14 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 6V~18V | DUAL | GULL WING | 260 | 1 | 12V | 1.27mm | 40 | MCP2050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LINbus | - | 1/1 | - | TS 16949 | - | Half | 175mV | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MCP2021PT-330E/MD Microchip Technology | 32 |
| Datasheet | 23 Weeks | - | Surface Mount | 8-VDFN Exposed Pad | YES | - | - | 37.393021mg | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 6V~18V | DUAL | NO LEAD | - | - | - | 0.8mm | - | MCP2021 | - | R-PDSO-N8 | - | Not Qualified | 18V | - | - | 115μA | - | - | - | - | - | - | 0.215mA | - | LINbus | - | 1/1 | - | - | - | Half | 175mV | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP2021PT-500E/MD Microchip Technology | 32 |
| Datasheet | 23 Weeks | - | Surface Mount | 8-VDFN Exposed Pad | YES | - | - | 37.393021mg | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 6V~18V | DUAL | NO LEAD | - | - | - | 0.8mm | - | MCP2021 | - | R-PDSO-N8 | - | Not Qualified | 18V | - | - | 115μA | - | - | - | - | - | - | 0.215mA | - | LINbus | - | 1/1 | - | - | - | Half | 175mV | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP2003BT-H/SN Microchip Technology | 110 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | ISO 17987; ISO 7637 | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | - | 5.5V~30V | DUAL | GULL WING | - | 1 | 12V | 1.27mm | - | MCP2003 | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | 20kBaud | - | NO | LINbus | SCHMITT TRIGGER | 1/1 | 1 | TS 16949 | 1 | Half | - | - | 6000 ns | Half Duplex | 4000 ns | - | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MCP2022PT-330E/SL Microchip Technology | 16 |
| Datasheet | 17 Weeks | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | 338.011364mg | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | - | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 6V~18V | - | - | 260 | - | - | - | 40 | MCP2022 | - | - | - | - | 18V | - | - | 115μA | - | - | - | - | - | - | - | - | LINbus | - | 1/1 | - | - | - | Half | 175mV | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP2022P-330E/ST Microchip Technology | 69 |
| Datasheet | 8 Weeks | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | 14-TSSOP | 140.30179mg | - | - | -40°C~125°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | Transceiver | - | 125°C | -40°C | - | - | 6V~18V | - | - | - | - | - | - | - | MCP2022 | - | - | - | - | 18V | - | - | 115μA | - | - | - | - | - | - | - | - | LINbus | - | 1/1 | - | - | - | Half | 175mV | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |