- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Protocol
- RoHS Status
- Type
- Operating Temperature
- Base Part Number
- Voltage - Supply
Attribute column
Manufacturer
Microchip Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Interface Standards | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Number of Channels | Operating Supply Current | Nominal Supply Current | Max Supply Current | Data Rate | Supply Current-Max (Isup) | Differential Output | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Screening Level | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Transceivers | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Number of Receivers | Number of Transmitters | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP2557FDT-H/MF Microchip Technology | 39 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | - | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | NO LEAD | - | 1 | 5V | 0.65mm | - | - | - | S-PDSO-N8 | - | - | - | - | - | - | - | - | - | CANbus | - | 1/1 | - | TS 16949 | - | - | 200mV | - | - | - | - | - | - | 1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() ATA6628-PGQW Microchip Technology | In Stock | - | - | - | Surface Mount | Surface Mount | 20-VQFN Exposed Pad | - | 20 | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2014 | - | - | - | Obsolete | 3 (168 Hours) | 20 | EAR99 | Transceiver | - | - | - | - | 5V~27V | QUAD | - | - | 1 | 3.3V | 0.65mm | - | ATA6628 | - | - | - | - | - | - | 53mA | 53mA | - | - | - | LINbus | - | 1/1 | - | - | - | Half | 250mV | - | - | - | - | 1 | - | - | 5mm | 5mm | No | ROHS3 Compliant | - | ||
![]() MCP25612FDT-E/SL Microchip Technology | 5000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 14 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 40 | MCP25612 | - | R-PDSO-G14 | - | - | - | - | - | - | 8Mbps | - | - | CANbus | - | 2/2 | - | TS 16949 | - | - | 200mV | - | - | - | - | - | - | 1.75mm | 8.65mm | 6mm | - | ROHS3 Compliant | - | ||
![]() MCP2022-500E/ST Microchip Technology | 32 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 140.30179mg | - | - | -40°C~125°C | Tube | 2009 | - | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | - | - | 6V~18V | DUAL | GULL WING | 260 | 1 | 12V | 0.65mm | 40 | MCP2022 | 14 | - | - | - | - | 1mA | - | 1mA | - | - | - | LINbus | - | 1/1 | - | - | - | Half | 175mV | - | - | - | - | 1 | - | - | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() MIC2551YML-TR Microchip Technology | 23 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-VQFN Exposed Pad, 16-MLF® | - | 16 | 16-MLF® (4x4) | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | - | - | Active | 3 (168 Hours) | - | - | Transceiver | - | 85°C | -40°C | - | 4V~5.25V | - | - | - | - | - | - | - | MIC2551 | - | - | - | - | - | - | - | - | 12Mbps | - | - | USB 2.0 | - | 1/1 | - | - | - | Half | 200mV | 1 | - | Half Duplex | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP2022PT-330E/ST Microchip Technology | 32 |
| Datasheet | 13 Weeks | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | 140.30179mg | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 14 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | 6V~18V | DUAL | GULL WING | - | - | - | 0.635mm | - | MCP2022 | - | R-PDSO-G14 | Not Qualified | 18V | - | 115μA | - | - | - | 0.215mA | - | LINbus | - | 1/1 | - | - | - | Half | 175mV | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP2022T-500E/ST Microchip Technology | 50 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 140.30179mg | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 1 (Unlimited) | 14 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | 6V~18V | DUAL | GULL WING | 260 | 1 | 12V | 0.65mm | 40 | MCP2022 | 14 | - | - | - | - | 1mA | 1mA | 1mA | - | - | - | LINbus | - | 1/1 | - | - | - | Half | 175mV | - | - | - | - | 1 | - | - | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() LAN8820-ABZJ-TR Microchip Technology | 16 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 56-VFQFN Exposed Pad | - | - | - | - | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 3 (168 Hours) | 56 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | 2.25V~2.75V | QUAD | NO LEAD | 260 | 1 | 1.2V | 0.5mm | 40 | LAN8820 | - | S-XQCC-N56 | - | - | - | - | - | - | - | - | - | Ethernet | - | 1/1 | - | - | - | Full | - | 1 | - | Full Duplex | - | - | - | - | 8mm | 8mm | - | ROHS3 Compliant | - | ||
![]() MCP25612FDT-H/SL Microchip Technology | 39 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 14 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 40 | MCP25612 | - | R-PDSO-G14 | - | - | - | - | - | - | 8Mbps | - | - | CANbus | - | 2/2 | - | TS 16949 | - | - | 200mV | - | - | - | - | - | - | 1.75mm | 8.65mm | 6mm | - | ROHS3 Compliant | - | ||
![]() MCP2003BT-E/MF Microchip Technology | 28600 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | - | - | - | ISO 17987; ISO 7637 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | 5.5V~30V | DUAL | NO LEAD | - | 1 | 12V | 0.65mm | - | MCP2003 | - | S-PDSO-N8 | - | - | - | - | - | - | 20kBaud | - | NO | LINbus | SCHMITT TRIGGER | 1/1 | 1 | TS 16949 | 1 | Half | - | - | 6000 ns | Half Duplex | 4000 ns | - | - | 1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MCP2003AT-E/MD Microchip Technology | 13534 |
| Datasheet | 10 Weeks | - | Surface Mount | 8-VDFN Exposed Pad | YES | 8 | - | 37.393021mg | ISO 7637 | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | - | - | 6V~27V | DUAL | NO LEAD | 260 | 1 | 12V | - | 40 | MCP2003 | - | - | - | - | - | 90μA | - | 150μA | - | - | NO | LINbus | SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 175mV | - | 600 ns | - | 400 ns | - | 1 | - | 4mm | 4mm | - | ROHS3 Compliant | - | ||
![]() ATA663331-GDQW Microchip Technology | In Stock | - | - | - | Surface Mount | Surface Mount | 16-VDFN Exposed Pad | - | 16 | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 3 (168 Hours) | 16 | - | Transceiver | Matte Tin (Sn) | - | - | 8542.39.00.01 | 5V~28V | DUAL | NO LEAD | 260 | 1 | 13.5V | 0.65mm | 30 | ATA663331 | - | - | - | - | - | - | - | - | - | - | - | LINbus | - | - | - | AEC-Q100 | - | - | 175mV | - | - | - | - | - | - | 0.9mm | 5.5mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MCP2025T-330E/MD Microchip Technology | 23 |
| Datasheet | 23 Weeks | - | Surface Mount | 8-VDFN Exposed Pad | YES | 8 | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | 6V~18V | DUAL | NO LEAD | 260 | 1 | 12V | - | 40 | MCP2025 | - | - | - | 3.3V | - | - | 70mA | - | - | - | - | LINbus | - | 1/1 | - | TS 16949 | - | Half | 175mV | - | - | - | - | - | - | 1mm | 4mm | 4mm | - | ROHS3 Compliant | - | ||
![]() MCP2022AT-500E/SL Microchip Technology | 23 |
| Datasheet | 9 Weeks | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 14 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | 6V~18V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 40 | MCP2022 | - | - | - | - | - | - | - | - | - | - | - | LINbus | - | 1/1 | - | TS 16949 | - | Half | 175mV | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() KSZ8041RNLI-TR Microchip Technology | 400 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad, 32-MLF® | - | 32 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 32 | - | Transceiver | Gold (Au) | - | - | - | 3.135V~3.465V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | KSZ8041 | - | - | - | 3.3V | 1 | - | 53mA | 53mA | 100 Mbps | - | - | RMII | - | 1/1 | - | - | - | Full | - | - | - | Full Duplex | - | - | - | 0.9mm | 5mm | 5mm | - | ROHS3 Compliant | Lead Free | ||
![]() ATA6565-GCQW0 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount, Wettable Flank | 14-VDFN Exposed Pad | YES | - | - | - | - | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 14 | - | Transceiver | - | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | NO LEAD | 260 | 1 | 5V | 0.65mm | 30 | - | - | R-PDSO-N14 | - | - | - | - | - | - | 5Mbps | - | - | CAN | - | 2/2 | - | TS 16949 | - | Half | 120mV | - | - | - | - | - | - | 0.9mm | 4.5mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MCP2021AT-330E/MD Microchip Technology | 49 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-VDFN Exposed Pad | YES | 8 | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | 6V~18V | DUAL | NO LEAD | 260 | 1 | 3.3V | - | 40 | MCP2021 | - | - | - | - | - | - | - | - | - | - | - | LINbus | - | 1/1 | - | TS 16949 | - | Half | 175mV | - | - | - | - | - | - | 1mm | 4mm | 4mm | - | ROHS3 Compliant | - | ||
![]() MCP2003BT-H/MC Microchip Technology | 39 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | - | - | - | ISO 17987; ISO 7637 | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | 5.5V~30V | DUAL | NO LEAD | - | 1 | 12V | 0.5mm | - | MCP2003 | - | R-PDSO-N8 | - | - | - | - | - | - | 20kBaud | - | NO | LINbus | SCHMITT TRIGGER | 1/1 | 1 | TS 16949 | 1 | Half | - | - | 6000 ns | Half Duplex | 4000 ns | - | - | 1mm | 3mm | 2mm | - | ROHS3 Compliant | - | ||
![]() MCP2022AT-330E/SL Microchip Technology | 23 |
| Datasheet | 9 Weeks | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SOIC | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | Transceiver | - | - | - | - | 6V~18V | - | - | - | - | - | - | - | MCP2022 | - | - | - | - | - | - | - | - | - | - | - | LINbus | - | 1/1 | - | - | - | Half | 175mV | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP2022AT-500E/ST Microchip Technology | 23 |
| Datasheet | 13 Weeks | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 14 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | 6V~18V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | MCP2022 | - | - | - | - | - | - | - | - | - | - | - | LINbus | - | 1/1 | - | TS 16949 | - | Half | 175mV | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | - | ROHS3 Compliant | - |