- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Protocol
- RoHS Status
- Type
- Operating Temperature
- Base Part Number
- Voltage - Supply
Attribute column
Manufacturer
Microchip Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Interface Standards | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Clock Frequency | Data Rate | Differential Output | Protocol | Input Characteristics | Max Dual Supply Voltage | Number of Drivers/Receivers | Driver Number of Bits | Screening Level | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Transceivers | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Number of Receivers | Bus Compatibility | Number of Transmitters | Baud Rate | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() USB3327C-GL-TR Microchip Technology | 16 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 25-WFBGA | - | 25 | - | - | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | 2002 | flexPWR™ | e1 | - | Active | 3 (168 Hours) | 25 | - | Transceiver | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | - | 1.8V | 0.4mm | - | 40 | USB3327 | 25 | - | Not Qualified | - | 1.8V | 2V | - | - | - | - | - | - | - | 27MHz | 480 Mbps | - | USB 2.0 | - | - | - | - | - | - | Half | 150mV | 1 | - | - | - | - | UART; VBUS | - | - | - | 0.62mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() KSZ8001SI Microchip Technology | 23 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | 48-SSOP | - | - | Industrial grade | -40°C~85°C | Tube | 2009 | - | - | - | Active | 3 (168 Hours) | - | - | Transceiver | - | 85°C | -40°C | - | 1.8V 3.3V | - | - | - | - | - | - | - | - | KSZ8001 | - | - | - | - | - | - | 1 | 3.465V | 1.71V | - | 52mA | - | - | - | 100 Mbps | - | MII, RMII, SMII | - | - | - | - | - | - | Full | - | - | - | Full Duplex | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() USB3370B-EZK-TR Microchip Technology | 33000 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 3 (168 Hours) | 32 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 4.2V | 0.5mm | 19.2MHz | NOT SPECIFIED | USB3370 | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 480 Mbps | - | USB | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 5mm | 5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP201-I/P Microchip Technology | 8000 | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 930.006106mg | - | - | -40°C~85°C | Tube | 2007 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 6V~18V | DUAL | - | - | 1 | 12V | 2.54mm | - | - | MCP201 | 8 | - | - | 5V | - | - | - | - | - | 1mA | - | 50mA | - | - | 20 kbps | - | LINbus | - | - | 1/1 | - | - | - | Half | 50mV | - | - | - | - | - | - | 1 | 20 kbaud | 3.3mm | - | 9.27mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATA6628-PGPW Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-VQFN Exposed Pad | - | 20 | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2011 | - | - | yes | Discontinued | 3 (168 Hours) | - | - | Transceiver | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | ATA6628 | - | - | - | - | - | - | - | - | - | - | 53mA | - | 53mA | - | - | - | LINbus | - | - | 1/1 | - | - | - | Half | 250mV | - | - | - | - | 1 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ATA6566-GBQW1 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount, Wettable Flank | 8-VDFN Exposed Pad | YES | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | Transceiver | - | - | - | 8542.39.00.01 | 4.75V~5.25V | DUAL | NO LEAD | - | 1 | 5V | 0.65mm | - | - | ATA6566 | - | S-PDSO-N8 | - | - | - | - | - | - | - | - | - | - | - | - | 5Mbps | - | CAN | - | - | 1/1 | - | - | - | Half | 120mV | - | - | - | - | - | - | - | - | - | 0.9mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() USB3336E-GL-TR Microchip Technology | 32 |
| Datasheet | 23 Weeks | - | Surface Mount | 25-WLCSP | YES | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 1998 | RapidCharge Anywhere™ | e1 | - | Active | 1 (Unlimited) | 25 | - | Transceiver | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | - | BOTTOM | BALL | 260 | 1 | 1.8V | 0.4mm | - | 40 | USB3336 | - | S-PBGA-B25 | - | - | - | - | - | - | - | - | - | - | - | - | 480 Mbps | - | USB 2.0 | - | - | - | - | - | - | Half | 150mV | - | - | - | - | - | - | - | - | - | 0.62mm | 1.97mm | 1.97mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ATA663354-FHQW Microchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 3 (168 Hours) | - | - | Transceiver | - | - | - | - | 5V~28V | - | - | - | - | - | - | - | - | ATA663354 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LINbus | - | - | - | - | - | - | - | 175mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KSZ8051MLLI-TR Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 48-LQFP | - | - | 48-LQFP (7x7) | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | - | - | Obsolete | 3 (168 Hours) | - | - | Transceiver | - | - | - | - | 1.8V 2.5V 3.3V | - | - | - | - | - | - | - | - | KSZ8051 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MII | - | - | 1/1 | - | - | - | Full | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATA6564-GBQW1 Microchip Technology | 6016 | - | Datasheet | - | - | Surface Mount, Wettable Flank | 8-VDFN Exposed Pad | YES | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | Transceiver | - | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | NO LEAD | - | 1 | 5V | 0.65mm | - | - | ATA6564 | - | S-PDSO-N8 | - | - | - | - | - | - | - | - | - | - | - | - | 5Mbps | - | CAN | - | - | 1/1 | - | - | - | Half | 120mV | - | - | - | - | - | - | - | - | - | 0.9mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP2544WFDT-H/SN Microchip Technology | 39 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | 8 | - | Transceiver | - | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | - | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | 8Mbps | - | CANbus | - | - | 1/1 | - | AEC-Q100; TS 16949 | - | - | 200mV | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() SY56016RMG-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-VFQFN Exposed Pad, 10-MLF® | - | 10 | - | - | GENERAL PURPOSE | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2016 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Transceiver | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.2V 1.8V 2.5V | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.5mm | - | 40 | SY56016 | - | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | YES | LVDS | DIFFERENTIAL | 2.625V | 1/1 | 1 | - | 1 | - | - | - | 0.25 ns | - | 0.25 ns | - | - | 1 | - | - | 0.9mm | 2mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() MCP2544WFDT-E/MNY Microchip Technology | 19 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Transceiver | Matte Tin (Sn) | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | - | 30 | - | - | R-PDSO-N8 | - | - | - | - | - | - | - | - | - | - | - | - | 8Mbps | - | CANbus | - | - | 1/1 | - | TS 16949 | - | - | 200mV | - | - | - | - | - | - | - | - | - | 0.8mm | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() KSZ9021GN-TR Microchip Technology | 1000 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 64-VFQFN Exposed Pad | - | - | 64-QFN (8x8) | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2010 | - | - | - | Active | 3 (168 Hours) | - | - | Transceiver | - | 70°C | 0°C | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | KSZ9021 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gigabit Ethernet | - | - | 8/8 | - | - | - | Full | - | - | - | Full Duplex | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATA6630-PGQW-19 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 20-VQFN Exposed Pad | - | 20 | 20-VQFN-EP (5x5) | - | - | - | -40°C~150°C | Cut Tape (CT) | 2002 | - | - | - | Obsolete | 2 (1 Year) | - | - | Transceiver | - | 150°C | -40°C | - | 5V~27V | - | - | - | - | - | - | - | - | ATA6630 | - | - | - | - | - | - | - | 27V | 5V | - | 800μA | - | 53mA | - | - | - | LINbus | - | - | 1/1 | - | - | - | Half | 250mV | - | - | - | - | 1 | - | 1 | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LE87502MQCT Microchip Technology | 32 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | QFN | - | 28 | 28-QFN (4x5) | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | Active | 3 (168 Hours) | - | - | Driver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4/0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP201T-E/SN Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 540.001716mg | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 6V~18V | DUAL | GULL WING | 260 | 1 | 12V | - | - | 40 | MCP201 | 8 | - | Not Qualified | - | - | - | - | - | - | 1mA | - | - | - | - | - | - | LINbus | - | - | 1/1 | - | - | - | Half | 50mV | - | - | - | - | 1 | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP2542WFDT-H/SN Microchip Technology | 39 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | 8 | - | Transceiver | - | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | - | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | 8Mbps | - | CANbus | - | - | 1/1 | - | AEC-Q100; TS 16949 | - | - | 200mV | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MCP2050T-500E/MQ Microchip Technology | 23 |
| Datasheet | 6 Weeks | - | Surface Mount | 20-VQFN Exposed Pad | YES | 20 | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 20 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | 6V~18V | QUAD | NO LEAD | 260 | 1 | 12V | 0.65mm | - | 40 | MCP2050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LINbus | - | - | 1/1 | - | TS 16949 | - | Half | 175mV | - | - | - | - | - | - | - | - | - | 1mm | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() USB3331E-GL-TR Microchip Technology | 23 |
| Datasheet | 23 Weeks | - | Surface Mount | 25-UFBGA | YES | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2002 | RapidCharge Anywhere™ | e1 | - | Active | 3 (168 Hours) | 25 | - | Transceiver | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | - | BOTTOM | BALL | 260 | 1 | 1.8V | 0.4mm | - | 40 | USB3331 | - | S-PBGA-B25 | - | - | - | - | - | - | - | - | - | - | - | - | 480 Mbps | - | USB 2.0 | - | - | - | - | - | - | Half | 150mV | - | - | - | - | - | - | - | - | - | 0.62mm | 1.97mm | 1.97mm | - | - | ROHS3 Compliant | Lead Free |