- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Protocol
- RoHS Status
- Type
- Operating Temperature
- Base Part Number
- Voltage - Supply
Attribute column
Manufacturer
Microchip Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Interface Standards | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Data Rate | Differential Output | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Screening Level | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Transmit Delay-Max | Supply Voltage1-Nom | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KSZ8721BLA4 TR Microchip Technology | In Stock | - | - | - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | Obsolete | 3 (168 Hours) | - | - | Transceiver | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | KSZ8721 | - | - | - | - | - | - | - | - | MII, RMII | - | 1/1 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() KSZ8051RNLI-TR Microchip Technology | 2172 | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | 32-QFN (5x5) | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 2 (1 Year) | - | - | Transceiver | - | - | - | 1.8V 2.5V 3.3V | - | - | - | - | - | - | - | KSZ8051 | - | - | - | - | - | - | - | - | RMII | - | 1/1 | - | - | - | Full | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SY10EP89VKI Microchip Technology | 32 |
| Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | - | - | - | - | - | Tube | 2005 | - | Discontinued | 1 (Unlimited) | - | - | Driver | - | - | - | 3.3V 5V | - | - | - | - | - | - | - | SY10EP89 | - | - | - | - | - | - | - | - | - | - | 2/0 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KSZ8051MNLI Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | 32-QFN (5x5) | - | - | - | - | -40°C~85°C | Tray | 2010 | - | Obsolete | 2 (1 Year) | - | - | Transceiver | - | - | - | 1.8V 2.5V 3.3V | - | - | - | - | - | - | - | KSZ8051 | - | - | - | - | - | - | - | - | MII | - | 1/1 | - | - | - | Full | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() KSZ9131RNXC Microchip Technology | 520 | - | Datasheet | 17 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | Automotive grade | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | 48 | - | Transceiver | - | - | - | 1.71V~1.89V 2.375V~2.75V 3.135V~3.63V | QUAD | NO LEAD | - | 1 | 1.2V | 0.5mm | - | - | - | S-PQCC-N48 | - | - | - | - | 10Mbps, 100Mbps, 1Gbps | - | Gigabit Ethernet | - | 4/4 | - | ISO/TS-16949 | - | Full, Half | 500mV | - | - | - | 0.9mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() LE87286NQC Microchip Technology | 1440 |
| - | 10 Weeks | Surface Mount | 16-QFN | YES | - | - | 85°C | -40°C | - | - | - | - | - | Active | 3 (168 Hours) | 16 | - | Driver | - | - | - | - | QUAD | NO LEAD | - | 1 | 12V | 0.65mm | - | - | - | S-XQCC-N16 | - | 13.2V | INDUSTRIAL | 8.5V | - | NO | - | STANDARD | 1/0 | 1 | - | - | - | - | - | - | - | 1mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() MIC2550ABML-TR Microchip Technology | 16 |
| Datasheet | - | Surface Mount | 16-VQFN Exposed Pad, 16-MLF® | YES | - | GENERAL PURPOSE | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | e0 | Discontinued | 1 (Unlimited) | 16 | EAR99 | Transceiver | Tin/Lead (Sn85Pb15) | ALSO INCLUDES TWO SINGLE ENDED RECEIVERS | 8542.39.00.01 | 4V~5.25V | QUAD | NO LEAD | 240 | 1 | 3V | 0.5mm | 30 | MIC2550A | 16 | S-XQCC-N16 | Not Qualified | - | - | - | 12Mbps | YES | USB 2.0 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 200mV | 15 ns | 15 ns | 5V | 1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() SY88927VKC Microchip Technology | 32 |
| Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | - | - | - | - | -40°C~85°C | Tube | 2005 | - | Discontinued | 1 (Unlimited) | - | - | Receiver | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | SY88927 | - | - | - | - | - | - | 2.5Gbps | - | - | - | 0/1 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KSZ8051MLL-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 48-LQFP | - | 48-LQFP (7x7) | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | Obsolete | 2 (1 Year) | - | - | Transceiver | - | - | - | 1.8V 2.5V 3.3V | - | - | - | - | - | - | - | KSZ8051 | - | - | - | - | - | - | - | - | MII | - | 1/1 | - | - | - | Full | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() KSZ8051MNL Microchip Technology | 6000 | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | 32-QFN (5x5) | - | - | - | - | 0°C~70°C | Tray | 2010 | - | Obsolete | 3 (168 Hours) | - | - | Transceiver | - | - | - | 1.8V 2.5V 3.3V | - | - | - | - | - | - | - | KSZ8051 | - | - | - | - | - | - | - | - | MII | - | 1/1 | - | - | - | Full | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() KSZ9131RNXC-TR Microchip Technology | 544 | - | Datasheet | 17 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | Automotive grade | 0°C~70°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 48 | - | Transceiver | - | - | - | 1.71V~1.89V 2.375V~2.75V 3.135V~3.63V | QUAD | NO LEAD | - | 1 | 1.2V | 0.5mm | - | - | - | S-PQCC-N48 | - | - | - | - | 10Mbps, 100Mbps, 1Gbps | - | Gigabit Ethernet | - | 4/4 | - | ISO/TS-16949 | - | Full, Half | 500mV | - | - | - | 0.9mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() KSZ9131RNXI-TR Microchip Technology | 15000 | - | Datasheet | 1 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 48 | - | Transceiver | - | - | - | 1.71V~1.89V 2.375V~2.75V 3.135V~3.63V | QUAD | NO LEAD | - | 1 | 1.2V | 0.5mm | - | - | - | S-PQCC-N48 | - | - | - | - | 10Mbps, 100Mbps, 1Gbps | - | Gigabit Ethernet | - | 4/4 | - | ISO/TS-16949 | - | Full, Half | 500mV | - | - | - | 0.9mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() ATA6625-TAQY 19 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 1997 | - | Obsolete | 3 (168 Hours) | - | - | Transceiver | - | - | - | 5V~27V | - | - | - | - | - | - | - | ATA6625 | - | - | - | - | - | - | - | - | LINbus | - | 1/1 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATA6660-TAQY 19 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | Obsolete | 3 (168 Hours) | - | - | Transceiver | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | ATA6660 | - | - | - | - | - | - | - | - | CANbus | - | 1/1 | - | - | - | Half | 70mV | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() KSZ8021RNL Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN-EP (4x4) | - | - | - | - | 0°C~70°C | Tube | 2010 | - | Obsolete | 3 (168 Hours) | - | - | Transceiver | - | - | - | 1.8V 2.5V 3.3V | - | - | - | - | - | - | - | KSZ8021 | - | - | - | - | - | - | - | - | RMII | - | 1/1 | - | - | - | Full | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATA6626-PGPW Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 20-VQFN Exposed Pad | - | - | - | - | - | - | - | Tape & Reel (TR) | 1997 | - | Obsolete | 3 (168 Hours) | - | - | Transceiver | - | - | - | 5V~27V | - | - | - | - | - | - | - | ATA6626 | - | - | - | - | - | - | - | - | LINbus | - | 1/1 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() KSZ8031RNLI Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | - | - | - | -40°C~85°C | Tube | 2010 | - | Obsolete | 2 (1 Year) | - | - | Transceiver | - | - | - | 1.8V 2.5V 3.3V | - | - | - | - | - | - | - | KSZ8031 | - | - | - | - | - | - | - | - | RMII | - | 1/1 | - | - | - | Full | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() KSZ8031RNL-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2010 | - | Obsolete | 2 (1 Year) | - | - | Transceiver | - | - | - | 1.8V 2.5V 3.3V | - | - | - | - | - | - | - | KSZ8031 | - | - | - | - | - | - | - | - | RMII | - | 1/1 | - | - | - | Full | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() KSZ8031RNLI-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | Obsolete | 2 (1 Year) | - | - | Transceiver | - | - | - | 1.8V 2.5V 3.3V | - | - | - | - | - | - | - | KSZ8031 | - | - | - | - | - | - | - | - | RMII | - | 1/1 | - | - | - | Full | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATA6625-TAPY 19 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SO | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 1997 | - | Obsolete | 3 (168 Hours) | - | - | Transceiver | - | - | - | 5V~27V | - | - | - | - | - | - | - | ATA6625 | - | - | - | - | - | - | - | - | LINbus | - | 1/1 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |