- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Protocol
- RoHS Status
- Type
- Operating Temperature
- Base Part Number
- Voltage - Supply
Attribute column
Manufacturer
Microchip Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Interface Standards | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Temperature Grade | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Number of Ports | Nominal Supply Current | Output Current | Max Supply Current | Propagation Delay | Turn On Delay Time | Data Rate | Differential Output | Protocol | Input Characteristics | Max Dual Supply Voltage | Number of Drivers/Receivers | Driver Number of Bits | Screening Level | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Transceivers | ESD Protection | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | USB | Number of Receivers | Ambient Temperature Range High | Number of Transmitters | Baud Rate | Number of Receive Buffers | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATA6625C-GAQW Microchip Technology | 20000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2002 | - | - | yes | Active | 3 (168 Hours) | - | - | Transceiver | - | - | - | - | - | 5V~27V | - | - | - | - | - | - | - | - | ATA6625C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LINbus | - | - | 1/1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() USB3320C-EZK-TR Microchip Technology | 2018 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | 32 | - | 188.609377mg | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2002 | flexPWR™ | e3 | yes | Active | 3 (168 Hours) | 32 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~3.3V | QUAD | - | 260 | 1 | 1.8V | 0.5mm | 60MHz | 40 | USB3320 | 32 | - | - | - | 5.5V | - | - | UART | - | - | 18μA | 1 | - | - | - | - | - | 12 Mbps | - | USB 2.0 | - | - | 1/1 | - | - | - | Half | 50mV | - | Yes | - | Half Duplex | - | USB 2.0 | - | 85°C | - | - | - | 1mm | - | 5.1mm | 5.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() USB3311C-CP-TR Microchip Technology | 2275 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | 24 | - | 928.191737mg | - | Industrial grade | -40°C~85°C | Cut Tape (CT) | 2002 | flexPWR™ | e3 | - | Active | 3 (168 Hours) | 24 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 1.6V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.5mm | - | NOT SPECIFIED | USB3311 | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | 480 Mbps | - | USB 2.0 | - | 5.5V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() MCP2542FDT-E/SN Microchip Technology | 4609 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 30 | - | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8Mbps | - | CANbus | - | - | 1/1 | - | TS 16949 | - | - | 200mV | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() ATA663211-GBQW Microchip Technology | 4000 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | - | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | Transceiver | Matte Tin (Sn) | - | - | - | - | 5V~28V | DUAL | NO LEAD | - | 1 | 13.5V | 0.65mm | - | - | ATA663211 | - | S-PDSO-N8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LINbus | - | - | 1/1 | - | AEC-Q100 | - | - | 175mV | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() KSZ9031RNXCA-TR Microchip Technology | 250 | - | Datasheet | 1 Weeks | - | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | - | 48 | - | - | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 3 (168 Hours) | 48 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V 2.5V 3.3V | QUAD | - | 260 | 1 | 1.2V | 0.5mm | - | 30 | KSZ9031 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 221mA | - | - | 1 Gbps | - | Ethernet | - | - | 4/4 | - | - | - | Full | - | - | - | - | Full Duplex | - | - | - | - | - | - | - | - | 0.9mm | 7mm | 7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP2004-E/SN Microchip Technology | 10500 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 540.001716mg | GENERAL PURPOSE | - | -40°C~125°C | Tube | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | - | THERMAL SHUTDOWN | - | 6V~27V | DUAL | GULL WING | 260 | 1 | 12V | - | - | 40 | MCP2004 | 8 | - | - | - | - | - | - | - | - | - | 90μA | - | 1mA | - | 1mA | - | - | - | NO | LINbus | SCHMITT TRIGGER | - | 1/1 | 1 | - | - | Half | 175mV | 2 | - | 6000 ns | - | 4000 ns | - | 1 | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LAN8710AI-EZK-ABC Microchip Technology | 4900 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | Automotive grade | -40°C~85°C | Tray | 2012 | - | e3 | - | Active | 3 (168 Hours) | 32 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | 8542.39.00.01 | 1.6V~3.6V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | - | LAN8710A | - | S-XQCC-N32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 Mbps | - | MII, RMII | - | - | 4/4 | - | TS 16949 | - | Full | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() KSZ8081MLXIA-TR Microchip Technology | 8284 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 48-LQFP | - | - | - | - | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 3 (168 Hours) | 48 | 5A991.B | Transceiver | Matte Tin (Sn) - annealed | - | - | - | 8542.39.00.01 | 3.3V | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | 40 | KSZ8081 | - | S-PQFP-G48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Mbps | - | Ethernet | - | - | 1/1 | - | - | - | Full | - | - | - | - | Full Duplex | - | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | - | - | ROHS3 Compliant | - | ||
![]() MCP2003B-E/SN Microchip Technology | 27370 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | ISO 17987; ISO 7637 | Automotive grade | -40°C~125°C | Tube | 2016 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | - | - | 8542.39.00.01 | 5.5V~30V | DUAL | GULL WING | 260 | 1 | 12V | 1.27mm | - | 40 | MCP2003 | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | 200mA | - | - | - | 20kBaud | NO | LINbus | SCHMITT TRIGGER | - | 1/1 | 1 | TS 16949 | 1 | Half | - | - | - | 6000 ns | Half Duplex | 4000 ns | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() LAN8710A-EZK-TR Microchip Technology | 10060 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | 188.609377mg | - | - | 0°C~85°C | Tape & Reel (TR) | 2002 | - | e3 | - | Active | 3 (168 Hours) | 32 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 1.6V~3.6V | QUAD | NO LEAD | 260 | 1 | 1.2V | - | - | 40 | LAN8710A | 32 | - | Not Qualified | - | 1.2V | - | 1 | - | - | - | - | - | - | - | 54mA | - | - | 100 Mbps | - | MII, RMII | - | - | 4/4 | - | - | - | Full | - | - | - | - | Full Duplex | - | - | - | - | - | - | - | 950μm | - | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MCP2562FDT-E/SN Microchip Technology | 3300 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 540.001716mg | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP2562 | - | - | - | - | - | - | - | - | - | - | 70mA | - | - | - | - | - | - | 8Mbps | - | CANbus | - | - | 1/1 | - | - | - | - | 200mV | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() USB3343-CP-TR Microchip Technology | 5500 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | 32 | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | RapidCharge Anywhere™ | e3 | - | Active | 3 (168 Hours) | 24 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | - | QUAD | - | - | 1 | 1.8V | 0.5mm | - | - | USB3343 | 24 | S-XQCC-N24 | - | - | - | - | - | - | 3.3V | 1.8V | 1.5A | - | - | - | - | - | - | 480 Mbps | - | USB 2.0 | - | - | 1/1 | - | - | - | - | 150mV | 1 | Yes | - | - | - | - | - | - | - | - | - | - | - | 4mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LAN8710AI-EZK-TR-ABC Microchip Technology | 13000 | - | Datasheet | 9 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | 32 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | 8542.39.00.01 | 1.6V~3.6V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | - | LAN8710A | - | S-XQCC-N32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MII, RMII | - | - | 4/4 | - | TS 16949 | - | Full | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() ATA663211-GAQW Microchip Technology | 15000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2011 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | Transceiver | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 5V~28V | DUAL | GULL WING | 260 | 1 | 13.5V | 1.27mm | - | 40 | ATA663211 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LINbus | - | - | 1/1 | - | AEC-Q100 | - | - | 100mV | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() LAN8720AI-CP-TR-ABC Microchip Technology | 15000 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | 24 | - | 928.191737mg | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 3 (168 Hours) | 24 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 1.6V~3.6V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | - | LAN8720A | - | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | 21mA | - | - | 100 Mbps | - | RMII | - | - | 2/2 | - | - | - | Full | - | 1 | - | - | Full Duplex | - | - | - | - | - | - | - | - | - | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() KSZ8091RNBIA-TR Microchip Technology | 3000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | 32-QFN (5x5) | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 2 (1 Year) | - | - | Transceiver | - | 85°C | -40°C | - | - | 1.8V 2.5V 3.3V | - | - | - | - | - | - | - | - | KSZ8091 | - | - | - | - | 3.3V | - | 1 | - | 3.465V | 3.135V | - | - | - | - | 47A | - | - | 100 Mbps | - | MII, RMII | - | - | 1/1 | - | - | - | Full | - | 1 | - | - | Full Duplex | - | - | - | - | - | - | - | 800μm | - | 5mm | 5mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() VSC8221XHH Microchip Technology | 261 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 100-TFBGA | YES | 100 | - | - | - | - | - | Tray | 2004 | - | - | - | Active | 3 (168 Hours) | 100 | - | Transceiver | - | 100°C | 0°C | - | - | 3V~3.6V | BOTTOM | BALL | NOT SPECIFIED | - | - | 0.8mm | - | NOT SPECIFIED | - | - | - | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | 1 | - | - | - | - | - | 1.25 Gbps | - | Gigabit Ethernet | - | - | 1/1 | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP2561-E/P Microchip Technology | 10000 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | -40°C~125°C | Tube | 2010 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | MCP2561 | - | - | - | - | - | - | - | CAN, LIN | - | - | - | - | 70mA | - | 70mA | 125 ns | 125 ns | 1 Mbps | - | CANbus | - | - | 1/1 | - | - | - | Half | - | - | - | - | - | - | - | - | - | - | - | 1 | 5mm | - | 10.2mm | 7.1mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP2003-E/MD Microchip Technology | 105 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | 37.393021mg | GENERAL PURPOSE | - | -40°C~125°C | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | - | THERMAL SHUTDOWN | - | 6V~27V | DUAL | - | 260 | 1 | 12V | - | - | 40 | MCP2003 | 8 | - | - | 27V | - | - | - | - | - | - | 90μA | - | 1mA | 200mA | 1mA | - | - | - | NO | LINbus | SCHMITT TRIGGER | - | 1/1 | 1 | - | 1 | Half | 175mV | - | - | 6000 ns | - | 4000 ns | - | - | - | 1 | 20 kbaud | - | 950μm | - | 4mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free |