- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Protocol
- RoHS Status
- Type
- Operating Temperature
- Base Part Number
- Voltage - Supply
Attribute column
Manufacturer
Microchip Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Manufacturer Package Identifier | Interface Standards | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Output Voltage | Operating Supply Voltage | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Clock Frequency | Propagation Delay | Turn On Delay Time | Data Rate | Differential Output | Protocol | Input Characteristics | Boundary Scan | Number of Drivers/Receivers | Driver Number of Bits | Low Power Mode | Screening Level | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Transceivers | ESD Protection | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Number of Serial I/Os | Max Junction Temperature (Tj) | Ambient Temperature Range High | Data Encoding/Decoding Method | Baud Rate | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KSZ8061RNBW-TR Microchip Technology | 1000 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | Automotive grade | -40°C~105°C | Tape & Reel (TR) | 2016 | - | - | yes | Active | 3 (168 Hours) | 32 | - | Transceiver | - | - | - | - | 1.8V 2.5V 3.3V | QUAD | NO LEAD | - | 1 | 1.2V | 0.5mm | - | KSZ8061 | - | S-XQCC-N32 | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Mbps | - | Ethernet | - | - | 1/1 | - | - | TS 16949 | - | Full | - | - | - | - | Full Duplex | - | - | - | - | - | - | - | 1mm | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MCP2562-H/SN Microchip Technology | 18 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | -40°C~150°C | Tube | 2013 | - | e3 | - | Active | 3 (168 Hours) | 8 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP2562 | - | - | - | - | - | - | - | - | - | 70mA | - | - | - | 125 ns | 125 ns | 1 Mbps | - | CANbus | - | - | 1/1 | - | - | - | - | Half | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() KSZ8061RNBW Microchip Technology | 380 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | - | - | - | Automotive grade | -40°C~105°C | Tray | 2015 | - | - | - | Active | 3 (168 Hours) | 32 | - | Transceiver | - | - | - | 8542.39.00.01 | 1.8V 2.5V 3.3V | QUAD | NO LEAD | - | 1 | 1.2V | 0.5mm | - | KSZ8061 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Mbps | - | Ethernet | - | - | 1/1 | - | - | - | - | Full | - | - | - | - | Full Duplex | - | - | - | - | - | - | - | 1mm | 5mm | 5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MCP2025-500E/SN Microchip Technology | 8000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 540.001716mg | C04-057-SN | - | - | -40°C~125°C | Tube | 2006 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | 6V~18V | DUAL | NO LEAD | 260 | 1 | 12V | - | 40 | MCP2025 | - | - | 5V | - | - | LIN | - | - | 200μA | - | 70mA | 1mA | - | - | - | - | - | LINbus | - | - | 1/1 | - | - | - | - | Half | 175mV | 1 | Yes | - | - | - | - | 150°C | 125°C | - | 20 kbaud | 1.75mm | - | 4.9mm | 3.9mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MCP2021A-330E/SN Microchip Technology | 85 | - | Datasheet | 1 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 540.001716mg | - | - | Automotive grade | -40°C~125°C | Tube | 2012 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | 6V~18V | DUAL | GULL WING | 260 | 1 | 7.3V | 1.27mm | 40 | MCP2021 | - | R-PDSO-G8 | - | 18V | - | - | - | - | 200μA | - | - | - | - | - | - | - | - | LINbus | - | - | 1/1 | - | - | TS 16949 | - | Half | 175mV | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MCP2021-330E/SN Microchip Technology | 2058 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 540.001716mg | - | - | - | -40°C~125°C | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | - | - | 6V~18V | DUAL | GULL WING | 260 | 1 | 12V | - | 40 | MCP2021 | 8 | - | - | - | - | - | - | - | 25μA | 1mA | - | 1mA | - | - | - | 20 kbps | - | LINbus | - | - | 1/1 | - | - | - | - | Half | 175mV | 1 | - | - | - | - | - | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LAN8720AI-CP-ABC Microchip Technology | 5 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | 24 | - | 928.191737mg | - | - | Automotive grade | -40°C~85°C | Tray | 2012 | - | e3 | - | Active | 3 (168 Hours) | 24 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | 1.6V~3.6V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | LAN8720A | - | - | - | 1.2V | - | - | - | - | - | - | - | 21mA | - | - | - | 100 Mbps | - | RMII | - | - | 2/2 | - | - | - | - | Full | - | 1 | - | - | Full Duplex | - | - | - | - | - | - | 950μm | - | 4.1mm | 4.1mm | - | - | ROHS3 Compliant | - | ||
![]() KSZ9031MNXCA Microchip Technology | 42 | - | Datasheet | 1 Weeks | Surface Mount | Surface Mount | 64-VFQFN Exposed Pad | - | 64 | 64-QFN (8x8) | - | - | - | - | 0°C~70°C | Tray | 2012 | - | - | - | Active | 3 (168 Hours) | - | - | Transceiver | - | 70°C | 0°C | - | 1.8V 2.5V 3.3V | - | - | - | - | - | - | - | KSZ9031 | - | - | - | - | 1 | - | 1.26V | 1.14V | - | - | - | 221mA | - | - | - | 1 Gbps | - | Ethernet | - | - | 4/4 | - | - | - | - | Full | - | 1 | - | - | Full Duplex | - | - | - | - | - | - | 750μm | - | 8mm | 8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() KSZ9021GNI Microchip Technology | 972 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 64-VFQFN Exposed Pad | - | 64 | - | - | - | - | Industrial grade | -40°C~85°C | Tray | 2010 | - | - | - | Active | 3 (168 Hours) | 64 | - | Transceiver | - | - | - | - | 3.135V~3.465V | QUAD | - | - | 1 | 1.2V | 0.4mm | - | KSZ9021 | - | - | - | - | - | - | - | - | - | - | - | 555mA | - | - | - | 1 Gbps | - | Gigabit Ethernet | - | - | 8/8 | - | - | - | - | Full | - | 1 | - | - | Full Duplex | - | - | - | - | - | - | - | 0.9mm | 8mm | 8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP2003A-E/SN Microchip Technology | 795 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 540.001716mg | - | ISO 7637 | - | -40°C~125°C | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | - | - | 6V~27V | DUAL | GULL WING | 260 | 1 | 12V | - | 40 | MCP2003 | - | - | - | - | - | - | - | - | 90μA | - | - | 150μA | - | - | - | 20.48 kbps | NO | LINbus | SCHMITT TRIGGER | - | 1/1 | 1 | - | - | 1 | Half | 175mV | 1 | - | 600 ns | - | 400 ns | - | - | - | - | 20 kbaud | 1.5mm | - | 4.9mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP2021A-500E/SN Microchip Technology | 333 | - | Datasheet | 9 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 540.001716mg | - | - | Automotive grade | -40°C~125°C | Tube | 2012 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | - | - | 6V~18V | DUAL | GULL WING | 260 | 1 | 7.3V | - | 40 | MCP2021 | - | - | 18V | - | - | - | - | - | 200μA | - | 200mA | 1mA | - | - | - | - | - | LINbus | - | - | 1/1 | - | - | - | - | Half | 175mV | 1 | - | - | - | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() LAN8740AI-EN-TR Microchip Technology | 9900 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2013 | flexPWR™ | e3 | - | Active | 3 (168 Hours) | 32 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | 1.8V~3.3V | QUAD | - | - | 1 | 1.2V | 0.5mm | - | LAN8740A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Mbps | - | Ethernet | - | - | 1/1 | - | - | - | - | Full | - | 1 | - | - | Full Duplex | - | - | - | - | - | - | - | - | 5mm | 5mm | No | - | ROHS3 Compliant | - | ||
![]() KSZ8081MLXIA Microchip Technology | 519 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 48-LQFP | - | 48 | - | - | - | - | Automotive grade | -40°C~85°C | Tray | - | - | e3 | - | Active | 3 (168 Hours) | 48 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | QUAD | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | KSZ8081 | - | - | - | 3.3V | 1 | - | - | - | - | - | - | 47mA | - | - | - | 100Mbps | - | Ethernet | - | - | 1/1 | - | - | - | - | Full | - | - | - | - | Full Duplex | - | - | - | - | - | - | - | - | 7mm | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() KSZ9031MNXCC-TR Microchip Technology | 410 |
| Datasheet | 18 Weeks | - | Surface Mount | 64-VFQFN Exposed Pad | YES | - | - | - | - | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 2017 | - | e3 | - | Active | 3 (168 Hours) | 64 | 5A991.B | Transceiver | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | 1.8V 2.5V 3.3V | QUAD | NO LEAD | 260 | 1 | 1.2V | 0.4mm | 40 | KSZ9031 | - | S-XQCC-N64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet | - | - | 4/4 | - | - | - | - | Full | - | - | - | - | Full Duplex | - | - | - | - | - | - | - | 0.9mm | 8mm | 8mm | - | - | ROHS3 Compliant | - | ||
![]() LAN8187I-JT Microchip Technology | 911 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 64-LQFP | - | 64 | - | - | - | - | - | 0°C~70°C | Tray | 1997 | - | e3 | - | Active | 3 (168 Hours) | 64 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | 1.6V~3.6V | QUAD | GULL WING | 260 | - | 3.3V | 0.5mm | 40 | LAN8187 | 64 | - | - | 3.3V | 1 | - | - | - | - | - | - | 79mA | 25MHz | - | - | 100 Mbps | - | Ethernet | - | NO | - | - | YES | - | - | - | - | - | - | - | - | - | 4 | - | - | NRZI; BIPH-LEVEL(MANCHESTER) | - | 1.45mm | - | 10.2mm | 10.2mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() KSZ8091RNDIA-TR Microchip Technology | 1000 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | - | - | - | - | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 2 (1 Year) | 24 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | 1.8V 2.5V 3.3V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | KSZ8091 | - | S-XQCC-N24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet | - | - | 1/1 | - | - | TS 16949 | - | Full | - | - | - | - | Full Duplex | - | - | - | - | - | - | - | 0.9mm | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() KSZ9021RL Microchip Technology | 300 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 64-LQFP Exposed Pad | - | 64 | - | - | - | - | Commercial grade | 0°C~70°C | Tray | 2009 | - | e3 | - | Active | 3 (168 Hours) | 64 | - | Transceiver | Matte Tin (Sn) | - | - | - | 3.135V~3.465V | QUAD | GULL WING | 260 | 1 | 1.2V | 0.5mm | 40 | KSZ9021 | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | 1 Gbps | - | Gigabit Ethernet | - | - | 8/8 | - | - | - | - | Full | - | 1 | - | - | Full Duplex | - | - | - | - | - | - | 1mm | - | 10mm | 10mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() KSZ8721CL-TR Microchip Technology | 561 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 48-LQFP | - | 48 | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2004 | - | e3 | - | Active | 3 (168 Hours) | 48 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | 3V~3.6V | QUAD | GULL WING | 260 | 1 | 2.5V | 0.5mm | 40 | KSZ8721 | - | - | - | 3.6V | 1 | - | - | - | - | 116mA | - | - | - | - | - | 100 Mbps | - | MII | - | - | 1/1 | - | - | - | - | Full | - | - | - | - | Full Duplex | - | - | - | - | - | - | - | - | 7mm | 7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP2542WFDT-E/MF Microchip Technology | 2500 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Transceiver | Matte Tin (Sn) | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | NO LEAD | 260 | 1 | 5V | 0.65mm | 40 | - | - | S-PDSO-N8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 8Mbps | - | CANbus | - | - | 1/1 | - | - | TS 16949 | - | - | 200mV | - | - | - | - | - | - | - | - | - | - | - | 1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() KSZ8041FTL-TR Microchip Technology | 460 |
| Datasheet | 2 Weeks | Surface Mount | Surface Mount | 48-TQFP | - | 48 | - | - | - | - | Automotive grade | 0°C~70°C | Tape & Reel (TR) | - | - | - | yes | Active | 3 (168 Hours) | 48 | - | Transceiver | - | - | - | - | 3.135V~3.465V | QUAD | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | KSZ8041 | - | - | - | 3.3V | 1 | - | - | - | - | 58.3A | - | - | - | - | - | 100 Mbps | - | MII, RMII | - | - | 1/1 | - | - | - | - | Full | - | - | - | - | Full Duplex | - | - | - | - | - | - | - | - | 7mm | 7mm | - | No SVHC | ROHS3 Compliant | Lead Free |