- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Protocol
- RoHS Status
- Type
- Operating Temperature
- Base Part Number
- Voltage - Supply
Attribute column
Manufacturer
Microchip Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Interface Standards | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Number of Ports | Nominal Supply Current | Max Supply Current | Clock Frequency | Propagation Delay | Turn On Delay Time | Data Rate | Differential Output | Protocol | Input Characteristics | Boundary Scan | Number of Drivers/Receivers | Driver Number of Bits | Low Power Mode | Screening Level | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Transceivers | ESD Protection | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | USB | Number of Serial I/Os | Max Junction Temperature (Tj) | Number of Receivers | Ambient Temperature Range High | Data Encoding/Decoding Method | Number of Receive Buffers | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LAN8700C-AEZG Microchip Technology | 55 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 36-VFQFN Exposed Pad | - | 36 | - | - | - | Commercial grade | 0°C~70°C | Tray | 2002 | - | e3 | - | Active | 3 (168 Hours) | 36 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 3V~3.6V | QUAD | - | - | - | 3.3V | 0.5mm | - | LAN8700 | 36 | - | 3.3V | - | - | - | - | - | - | - | 81.6mA | 25MHz | - | - | 100 Mbps | - | MII, RMII | - | NO | - | - | YES | - | - | Full | - | 1 | - | - | - | - | - | 4 | - | - | - | NRZI; BIPH-LEVEL(MANCHESTER) | - | 950μm | - | 6mm | 6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() KSZ8061MNXI Microchip Technology | 420 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | - | - | Automotive grade | -40°C~85°C | Tray | 2015 | - | e3 | - | Active | 3 (168 Hours) | 32 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | - | - | 8542.39.00.01 | 1.8V 2.5V 3.3V | QUAD | NO LEAD | 260 | 1 | 1.2V | 0.5mm | 30 | KSZ8061 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Mbps | - | Ethernet | - | - | 1/1 | - | - | - | - | Full | - | - | - | - | Full Duplex | - | - | - | - | - | - | - | - | - | 1mm | 5mm | 5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() ATA663431-GDQW Microchip Technology | 6016 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-VDFN Exposed Pad | - | 16 | - | - | - | Automotive grade | -40°C~150°C | Cut Tape (CT) | 2011 | Automotive, AEC-Q100 | e3 | yes | Discontinued | 3 (168 Hours) | 16 | - | Transceiver | Matte Tin (Sn) | - | - | - | - | 5V~28V | DUAL | NO LEAD | - | 1 | 13.5V | 0.65mm | - | ATA663431 | - | - | - | - | - | - | - | 200mA | - | - | - | - | - | - | - | - | LINbus | - | - | 1/1 | - | - | - | - | Full | 100mV | - | - | - | Full Duplex | - | - | - | - | - | - | - | - | - | 0.9mm | 5.5mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP2562FD-H/MF Microchip Technology | 12464 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | 37.393021mg | - | Automotive grade | -40°C~150°C | Tube | 2014 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 4.5V~5.5V | DUAL | NO LEAD | 260 | 1 | 5V | 0.65mm | 40 | MCP2562 | - | - | - | - | - | - | - | 70mA | - | - | - | - | - | - | 8Mbps | - | CANbus | - | - | 1/1 | - | - | - | - | - | 200mV | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP2544FD-E/SN Microchip Technology | 26484 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | Automotive grade | -40°C~125°C | Tube | - | - | e3 | - | Active | 3 (168 Hours) | 8 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 40 | - | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | 8Mbps | - | CANbus | - | - | 1/1 | - | - | TS 16949 | - | - | 200mV | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MCP2021T-500E/SN Microchip Technology | 10000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 142.994995mg | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 6V~18V | DUAL | GULL WING | 260 | 1 | 12V | - | 40 | MCP2021 | 8 | - | - | - | - | - | - | 1mA | - | 1mA | 1mA | - | - | - | - | - | LINbus | - | - | 1/1 | - | - | - | - | Half | 175mV | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() KSZ8001LI-TR Microchip Technology | 1000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | 48-LQFP (7x7) | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | - | Active | 3 (168 Hours) | - | - | Transceiver | - | 85°C | -40°C | - | - | 1.8V 3.3V | - | - | - | - | - | - | - | KSZ8001 | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | 100 Mbps | - | MII, RMII, SMII | - | - | - | - | - | - | - | Full | - | - | - | - | Full Duplex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VSC8211XVW Microchip Technology | 24 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 117-LBGA | - | 117 | 117-LBGA (10x14) | - | - | - | - | Tray | - | - | - | - | Active | 3 (168 Hours) | - | - | Transceiver | - | 100°C | 0°C | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | 1 | Ethernet | 3.6V | 3V | - | - | - | - | - | - | - | 1.25 Gbps | - | Gigabit Ethernet | - | - | 1/1 | - | - | - | - | - | - | - | - | - | Duplex | - | - | - | 125°C | - | - | - | - | 1.7mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LAN8740A-EN-TR Microchip Technology | 2707 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | - | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 2013 | flexPWR™ | e3 | - | Active | 3 (168 Hours) | 32 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~3.3V | QUAD | - | - | 1 | 1.2V | 0.5mm | - | LAN8740A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Mbps | - | Ethernet | - | - | 1/1 | - | - | - | - | Full | - | 1 | - | - | Full Duplex | - | - | - | - | - | - | - | - | - | - | 5mm | 5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() KSZ8081MLXCA-TR Microchip Technology | 45 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | - | - | - | Automotive grade | 0°C~70°C | Cut Tape (CT) | 2015 | - | e3 | - | Active | 3 (168 Hours) | 48 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | 30 | KSZ8081 | - | - | 3.3V | - | - | - | - | - | - | - | 47mA | - | - | - | 100Mbps | - | Ethernet | - | - | 1/1 | - | - | - | - | Full | - | 1 | - | - | Full Duplex | - | - | - | - | - | - | - | - | 1.45mm | - | 7.1mm | 9.1mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MCP2562FD-H/SN Microchip Technology | 5000 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 540.001716mg | - | Automotive grade | -40°C~150°C | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP2562 | - | - | - | - | - | - | - | 70mA | - | - | - | - | - | - | 8Mbps | - | CANbus | - | - | 1/1 | - | - | - | - | - | 200mV | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MCP2561FD-E/MF Microchip Technology | 600 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | 37.393021mg | - | Automotive grade | -40°C~125°C | Tube | 2014 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 4.5V~5.5V | DUAL | NO LEAD | 260 | 1 | 5V | 0.65mm | 40 | MCP2561 | - | - | - | - | CAN | - | - | 70mA | - | - | 70mA | - | - | - | 8Mbps | - | CANbus | - | - | 1/1 | - | - | - | - | - | 200mV | - | - | - | - | - | - | - | - | 1 | - | - | - | 950μm | - | 3mm | 3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATA6662C-GAQW Microchip Technology | 24000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | GENERAL PURPOSE | - | -40°C~150°C | Tape & Reel (TR) | 2002 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | Transceiver | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 5V~27V | DUAL | GULL WING | 260 | 1 | 13.5V | 1.27mm | 40 | ATA6662C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | LINbus | - | - | 1/1 | 1 | - | - | 1 | Half | 500mV | - | - | - | Half Duplex | - | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP2544FDT-E/MF Microchip Technology | 2198 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | NO LEAD | 260 | 1 | 5V | 0.65mm | 40 | - | - | S-PDSO-N8 | - | - | - | - | - | - | - | - | - | - | - | - | 8Mbps | - | CANbus | - | - | 1/1 | - | - | TS 16949 | - | - | 200mV | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP2562-E/P Microchip Technology | 178 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | -40°C~125°C | Tube | 2010 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | MCP2562 | - | - | - | - | CAN, LIN | - | - | - | - | 70mA | 70mA | - | 125 ns | 125 ns | 1 Mbps | - | CANbus | - | - | 1/1 | - | - | - | - | Half | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 5mm | - | 10.2mm | 7.1mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() KSZ8041MLL-TR Microchip Technology | 14000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | - | yes | Active | 3 (168 Hours) | 48 | - | Transceiver | - | - | - | - | - | 3.135V~3.465V | QUAD | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | KSZ8041 | - | - | - | - | - | - | - | - | - | - | 58.3mA | - | - | - | 100 Mbps | - | MII | - | - | 1/1 | - | - | - | - | Full | - | 1 | - | - | Full Duplex | - | - | - | - | - | - | - | - | - | - | 7mm | 7mm | - | - | ROHS3 Compliant | - | ||
![]() ATA6563-GAQW1 Microchip Technology | 2000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | Transceiver | - | - | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | ATA6563 | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | 5Mbps | - | CAN | - | - | 1/1 | - | - | AEC-Q100; TS 16949 | - | Half | 120mV | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MCP2003T-E/SN Microchip Technology | 28135 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 540.001716mg | GENERAL PURPOSE | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | - | THERMAL SHUTDOWN | - | 6V~27V | DUAL | GULL WING | 260 | 1 | 12V | - | 40 | MCP2003 | 8 | - | - | - | - | - | - | 90μA | - | 1mA | 1mA | - | - | - | - | NO | LINbus | SCHMITT TRIGGER | - | 1/1 | 1 | - | - | - | Half | 175mV | - | - | 6000 ns | - | 4000 ns | - | - | - | 1 | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LAN8741A-EN Microchip Technology | 4900 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | - | - | Commercial grade | 0°C~70°C | Tray | 2012 | flexPWR™ | e3 | - | Active | 3 (168 Hours) | 32 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | 1.6V~3.6V | QUAD | - | - | 1 | 1.2V | 0.5mm | - | LAN8741A | - | - | - | - | - | - | - | - | - | - | 55mA | - | - | - | 100 Mbps | - | Ethernet | - | - | 1/1 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 950μm | - | 5.1mm | 5.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() USB3343-CP Microchip Technology | 5390 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | 24 | - | 928.191737mg | - | Automotive grade | -40°C~85°C | Tray | 2015 | RapidCharge Anywhere™ | e3 | - | Active | 3 (168 Hours) | 24 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | - | - | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.5mm | NOT SPECIFIED | USB3343 | - | - | 3.3V | - | UART, USB | 5.5V | 1.6V | 40mA | 1 | - | - | - | - | - | 480 Mbps | - | USB 2.0 | - | - | 1/1 | - | - | - | - | - | 150mV | - | Yes | - | - | - | USB 2.0 | - | - | - | 85°C | - | - | 1mm | - | 3.95mm | 3.95mm | - | No SVHC | ROHS3 Compliant | - |