- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Type
- Voltage - Supply, Digital
- Terminal Position
- JESD-609 Code
Attribute column
Manufacturer
Microchip Interface - Encoders, Decoders, Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Bandwidth-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom | Temperature Coefficient-Nom | Total Resistance-Nom | Usage Level | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Voltage | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Number of Bits | Logic Function | Converter Type | Seated Height-Max | Voltage - Supply, Analog | Voltage - Supply, Digital | Screening Level | Resistor Terminal Voltage-Max | Touchscreen | Resistor Terminal Voltage-Min | Resistance Law | Control Interface | Resistance Tolerance-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP2120-I/SL Microchip Technology | 900 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Infrared Encoder/Decoder | - | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP2120 | 14 | - | - | 5.5V | 3/5V | INDUSTRIAL | 1 | - | 5.5V | 2.5V | - | - | - | - | - | - | - | 2.5V~5.5V | 2.5V~5.5V | - | - | Infrared (IR) | - | - | - | - | 1.25mm | - | 8.65mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP2122-E/SN Microchip Technology | 7800 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2016 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Infrared Encoder/Decoder | - | - | 125°C | -40°C | Data-Logging, Data Exchange | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP2122 | 8 | - | - | - | 2/5V | AUTOMOTIVE | 1 | - | 5.5V | 1.8V | 100μA | - | - | - | Decoder | - | - | 1.8V~5.5V | 1.8V~5.5V | - | - | Infrared (IR) | - | - | - | - | 1.2446mm | - | 4.8768mm | 3.9116mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP2122T-E/SN Microchip Technology | 16798 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Infrared Encoder/Decoder | - | Matte Tin (Sn) - annealed | - | - | Data-Logging, Data Exchange | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 40 | MCP2122 | 8 | R-PDSO-G8 | Not Qualified | - | 2/5V | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | - | 1.8V~5.5V | 1.8V~5.5V | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.91mm | - | - | ROHS3 Compliant | - | ||
![]() MCP2120T-I/SL Microchip Technology | 900 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | Tape & Reel (TR) | 2001 | - | - | Active | 1 (Unlimited) | - | - | Infrared Encoder/Decoder | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | MCP2120 | - | - | - | - | - | - | 1 | 5V | 5.5V | 2.5V | - | 1.4mA | 700mW | 16 | - | - | - | 2.5V~5.5V | 2.5V~5.5V | - | - | Infrared (IR) | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP2120-I/P Microchip Technology | 1667 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Infrared Encoder/Decoder | - | Matte Tin (Sn) | 85°C | -40°C | - | - | DUAL | - | - | 1 | 5V | 2.54mm | - | - | MCP2120 | 14 | - | - | 5.5V | 3/5V | INDUSTRIAL | 1 | - | 5.5V | 2.5V | - | - | - | - | Decoder | - | - | 2.5V~5.5V | 2.5V~5.5V | - | - | Infrared (IR) | - | - | - | - | 4.95mm | - | 19.69mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP2122-E/P Microchip Technology | 1 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2016 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Infrared Encoder/Decoder | - | Matte Tin (Sn) | 125°C | -40°C | Data-Logging, Data Exchange | - | DUAL | - | - | 1 | 5V | 2.54mm | - | - | MCP2122 | 8 | - | - | - | 2/5V | AUTOMOTIVE | - | - | 5.5V | 1.8V | 100μA | - | - | - | - | - | - | 1.8V~5.5V | 1.8V~5.5V | - | - | Infrared (IR) | - | - | - | - | 3.3mm | - | 9.27mm | 6.35mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AT85C51SND3B1-RTTUL Microchip Technology | 138 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | - | 100-LQFP (14x14) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2002 | - | - | Obsolete | 3 (168 Hours) | - | - | Audio Encoder/Decoder | - | - | - | - | Mobile Phones, Cellular, Video Displays | - | - | - | - | - | - | - | - | - | AT85C51 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP2122-E/PG Microchip Technology | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | Infrared Encoder/Decoder | - | Matte Tin (Sn) | 125°C | -40°C | Data-Logging, Data Exchange | - | DUAL | - | - | - | - | 2.54mm | - | - | MCP2122 | - | - | - | - | 2/5V | AUTOMOTIVE | 1 | - | 5.5V | 1.8V | 100μA | - | - | - | - | - | - | 1.8V~5.5V | 1.8V~5.5V | - | - | Infrared (IR) | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP2122T-E/SNG Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Infrared Encoder/Decoder | - | Matte Tin (Sn) | 125°C | -40°C | Data-Logging, Data Exchange | - | DUAL | GULL WING | - | - | - | - | - | - | MCP2122 | - | R-PDSO-G8 | - | - | 2/5V | AUTOMOTIVE | 1 | - | 5.5V | 1.8V | 100μA | - | - | - | - | - | - | 1.8V~5.5V | 1.8V~5.5V | - | - | Infrared (IR) | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCP41HV51-502E/STVAO Microchip Technology Inc | 3300 | - | Datasheet | - | - | - | - | - | YES | - | - | 14 | 0.48 kHz | MICROCHIP TECHNOLOGY INC | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-14 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | Yes | - | 100 ppm/°C | 5000 Ω | - | - | - | e3 | - | - | - | - | - | - | 256 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.65 mm | unknown | NOT SPECIFIED | - | - | R-PDSO-G14 | - | - | - | - | - | - | - | - | - | - | - | - | - | DIGITAL POTENTIOMETER | 1.2 mm | - | - | AEC-Q100; TS 16949 | 18 V | - | -5 V | LINEAR | 3-WIRE SERIAL | 20% | - | - | 5 mm | 4.4 mm | - | - | - | - | ||
![]() MCP40D18-103E/LT Microchip Technology Inc | In Stock | - | Datasheet | - | - | - | - | - | YES | - | - | 6 | 1 kHz | MICROCHIP TECHNOLOGY INC | 1 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SOIC | Yes | 2.7 V | 150 ppm/°C | 10000 Ω | - | - | - | e3 | Yes | - | - | - | - | - | 128 | MATTE TIN | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | - | 0.65 mm | compliant | 40 | - | 6 | R-PDSO-G6 | Not Qualified | - | - | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | DIGITAL POTENTIOMETER | 1.1 mm | - | - | - | 5.5 V | - | - | LINEAR | 2-WIRE SERIAL | 20% | - | - | 2 mm | 1.25 mm | - | - | - | - | ||
![]() MCP4251-104E/SN Microchip Technology Inc | In Stock | - | Datasheet | - | - | - | - | - | YES | - | - | 8 | 0.1 kHz | MICROCHIP TECHNOLOGY INC | 1 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | 5 V | 150 ppm/°C | 100000 Ω | - | - | - | e3 | Yes | - | - | - | - | - | 257 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | - | 1.27 mm | compliant | - | - | 8 | R-PDSO-G8 | Not Qualified | - | - | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | DIGITAL POTENTIOMETER | 1.75 mm | - | - | - | 5 V | - | - | LINEAR | INCREMENT/DECREMENT | 20% | - | - | 4.9 mm | 3.9 mm | - | - | - | - | ||
![]() MCP4651-103E/ML Microchip Technology Inc | In Stock | - | Datasheet | - | - | - | - | - | YES | - | - | 16 | - | MICROCHIP TECHNOLOGY INC | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | QCCN | QCCN, LCC16,.16SQ,25 | LCC16,.16SQ,25 | SQUARE | CHIP CARRIER | Active | QFN | Yes | - | 150 ppm/°C | 10000 Ω | - | - | - | - | - | - | - | - | - | - | 257 | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | - | 0.635 mm | compliant | - | - | 16 | S-PQCC-N16 | Not Qualified | - | - | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | DIGITAL POTENTIOMETER | - | - | - | - | 5.5 V | - | - | LINEAR | INCREMENT/DECREMENT | 20% | - | - | - | - | - | - | - | - | ||
![]() AT85C51SND3B1-7FTUL Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-TFBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2002 | - | - | Obsolete | 3 (168 Hours) | - | - | Audio Encoder/Decoder | - | - | - | - | Mobile Phones, Cellular, Video Displays | - | - | - | - | - | - | - | - | - | AT85C51 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT83SND2CMP3A1-7FTUL Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-TFBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2007 | - | - | Obsolete | 3 (168 Hours) | - | - | Decoder | - | - | - | - | MP3 Players, Portable Media Players | - | - | - | - | - | - | - | - | - | AT83SND2CMP3A1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4V~3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT83SND2CMP3-7FTJL Microchip Technology | In Stock | - | - | - | - | - | Surface Mount | 100-VFBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2016 | - | - | Obsolete | 3 (168 Hours) | - | - | Decoder | - | - | - | - | MP3 Players, Portable Media Players | - | - | - | - | - | - | - | - | - | AT83SND2CMP3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4V~3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP2130T-I/UN Microchip Technology | In Stock | - | - | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | Obsolete | 1 (Unlimited) | - | - | Infrared Encoder/Decoder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCP2130 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP2130T-I/SL Microchip Technology | In Stock | - | - | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | Obsolete | 1 (Unlimited) | - | - | Infrared Encoder/Decoder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCP2130 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP2130-I/P Microchip Technology | In Stock | - | - | - | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | - | - | Obsolete | 1 (Unlimited) | - | - | Infrared Encoder/Decoder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCP2130 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP2130-I/SL Microchip Technology | In Stock | - | - | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | - | - | Obsolete | 1 (Unlimited) | - | - | Infrared Encoder/Decoder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCP2130 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |