- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Operating Temperature
- Packaging
- Published
- Base Part Number
- Mount
Attribute column
Manufacturer
Microchip Interface - Sensor and Detector Interfaces
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Element Configuration | Nominal Supply Current | Quiescent Current | Input Type | Current - Supply | Min Input Voltage | Max Input Voltage | Nominal Input Voltage | Number of Drivers | Input Current | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RE46C141S16TF Microchip Technology | 14 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -25°C~75°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Smoke Detector | Matte Tin (Sn) - annealed | - | - | DUAL | GULL WING | - | - | 9V | 1.27mm | - | RE46C141 | - | R-PDSO-G16 | - | Not Qualified | Voltage | - | 12V | - | 9V | - | - | - | 8μA | - | 5.5μA | - | Photoelectric | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RE46C317E8F Microchip Technology | 48 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | -10°C~60°C | Tube | 2010 | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Horn Driver | Matte Tin (Sn) - annealed | - | - | DUAL | - | NOT APPLICABLE | 1 | 3V | 2.54mm | NOT APPLICABLE | RE46C317 | - | - | - | Not Qualified | - | - | - | - | 3V | - | 5V | 2V | 300μA | - | - | 500nA | Voltage | - | - | - | - | - | - | 3.3mm | - | 9.27mm | 7.62mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RE46C100S8TF Microchip Technology | 7813 |
| Datasheet | 30 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Horn Driver | Matte Tin (Sn) - annealed | - | - | DUAL | GULL WING | 260 | 1 | 9V | 1.27mm | 40 | RE46C100 | 8 | - | - | Not Qualified | - | - | - | 16V | 9V | 6V | - | - | 100nA | - | - | - | Logic | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RE46C109S16F Microchip Technology | 55 | - | Datasheet | 27 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~85°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Horn Driver | Matte Tin (Sn) - annealed | - | - | - | GULL WING | - | - | 9V | - | - | RE46C109 | - | - | - | Not Qualified | - | - | - | - | 9V | - | 12V | 6V | 350μA | Dual | 350μA | - | Logic | - | - | - | - | 2 | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() RE46C114E8F Microchip Technology | 14 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | -10°C~60°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | Through Hole | EAR99 | Horn Driver | Matte Tin (Sn) - annealed | ALSO OPERATES FROM 6V TO 12V | - | DUAL | - | - | 1 | 3V | 1.27mm | - | RE46C114 | 8 | - | - | - | Voltage | - | - | - | 9V | - | 12V | 6V | 90μA | - | - | - | Ionization | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() RE46C108E8F Microchip Technology | 359 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | -40°C~85°C | Tube | 2009 | - | yes | Active | 1 (Unlimited) | - | - | - | Horn Driver | - | - | - | - | - | - | - | - | - | - | RE46C108 | - | - | - | - | - | - | - | - | - | - | 13.8V | 6V | 4μA | - | 4μA | - | Logic | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() RE46C104E14F Microchip Technology | 44 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | - | 0°C~50°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Horn Driver | Matte Tin (Sn) - annealed | - | - | DUAL | - | - | - | 5V | 2.54mm | - | RE46C104 | - | - | - | Not Qualified | - | - | - | - | 5V | - | 8V | 4V | 500μA | - | 200μA | - | Logic | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() RE46C190S16TF Microchip Technology | 2338 |
| Datasheet | 28 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -10°C~60°C | Tape & Reel (TR) | 2010 | e3 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Smoke Detector | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | 40 | RE46C190 | 16 | - | - | - | Voltage | - | 5V | 5V | 3V | 2V | - | - | 1μA | - | - | 2μA | Photoelectric | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() RE46C120E16F Microchip Technology | 44 | - | Datasheet | 25 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | -10°C~60°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Smoke Detector | Matte Tin (Sn) - annealed | - | - | DUAL | - | - | - | 9V | 2.54mm | - | RE46C120 | - | - | - | - | Voltage | - | - | - | 9V | - | 12V | 6V | 9μA | - | 4.5μA | - | Ionization | - | - | - | 4.5V | - | 9A | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() RE46C119S16F Microchip Technology | 55 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~85°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Horn Driver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 9V | 1.27mm | 40 | RE46C119 | 16 | - | - | Not Qualified | - | - | - | - | 9V | - | 12V | 6V | 350μA | - | 6.5μA | - | Logic | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() RE46C166S16F Microchip Technology | 5500 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -25°C~75°C | Tube | 2010 | e3 | - | Active | 1 (Unlimited) | 16 | - | - | Smoke Detector | Matte Tin (Sn) - annealed | - | - | DUAL | GULL WING | 260 | 1 | 9V | - | 40 | RE46C166 | 16 | - | - | Not Qualified | Voltage | - | - | - | 9V | - | 12V | 6V | 6μA | - | 4μA | 5.5μA | Photoelectric | - | - | - | 12V | 1 | - | 250μm | - | 9.9mm | 3.9mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MTCH650-I/MV Microchip Technology | 44 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 28-UFQFN Exposed Pad | - | 28 | - | 1MHz | Industrial grade | -40°C~85°C | Tube | 2014 | e3 | - | Active | 1 (Unlimited) | 28 | - | - | Level Shifter | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | QUAD | - | 260 | 1 | 3.6V | - | 40 | MTCH650 | - | - | 21 | - | - | 100mA | 5.5V | - | - | - | - | - | 1.4mA | - | - | - | - | - | 1.8V | 5.5V | - | - | - | 500μm | - | 4mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() RE46C144E16F Microchip Technology | 14 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | -25°C~75°C | Tube | 2009 | - | yes | Active | 1 (Unlimited) | - | - | - | Smoke Detector | - | - | - | - | - | - | - | - | - | - | RE46C144 | - | - | - | - | Voltage | - | - | - | - | - | 12V | 6V | 8μA | - | 5.5μA | - | Photoelectric | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() RE46C101S8F Microchip Technology | 33000 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 0°C~50°C | Tube | 2009 | - | yes | Active | 1 (Unlimited) | - | - | - | Horn Driver | - | - | - | - | - | - | - | - | - | - | RE46C101 | - | - | - | - | - | - | - | - | - | - | 16V | 6V | 100nA | - | 100nA | - | Logic | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() RE46C100D8TF Microchip Technology | 57677 | - | Datasheet | 18 Weeks | - | Surface Mount | 8-VFDFN Exposed Pad | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Controller | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | DUAL | NO LEAD | 260 | 1 | 9V | 0.5mm | 40 | - | - | R-PDSO-N8 | - | - | - | - | - | 16V | - | 6V | - | - | - | - | - | - | - | 100nA | - | - | - | - | - | - | 1mm | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() MTCH650-I/SS Microchip Technology | 44 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | 2.26799g | 1MHz | Industrial grade | -40°C~85°C | Tube | 2014 | e3 | - | Active | 1 (Unlimited) | 28 | - | - | Level Shifter | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | 40 | MTCH650 | - | - | 21 | - | - | 100mA | 5.5V | - | - | - | - | - | 1.4mA | - | - | - | - | - | 1.8V | 5.5V | - | - | - | 1.75mm | - | 10.2mm | 5.3mm | No | - | ROHS3 Compliant | - | ||
![]() RE46C162E16F Microchip Technology | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | -10°C~60°C | Tube | 2010 | e3 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Smoke Detector | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | DUAL | - | - | 1 | 9V | 2.54mm | - | RE46C162 | 16 | - | - | - | Voltage | - | - | - | 9V | - | 12V | 6V | 6.5μA | - | - | 5μA | Logic | - | - | - | 12V | - | - | 3.3mm | - | 19.69mm | 7.11mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() RE46C140E16F Microchip Technology | 527 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | -25°C~75°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | Through Hole | - | Smoke Detector | Matte Tin (Sn) - annealed | - | - | DUAL | - | - | - | 9V | 2.54mm | - | RE46C140 | - | - | - | Not Qualified | Voltage | - | - | - | 9V | - | 12V | 6V | 8μA | - | 5.5μA | - | Photoelectric | - | - | - | 17V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() RE46C143SW16F Microchip Technology | 82 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -25°C~75°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Smoke Detector | Matte Tin (Sn) - annealed | - | - | DUAL | GULL WING | - | - | 9V | 1.27mm | - | RE46C143 | - | - | - | Not Qualified | Voltage | - | - | - | 9V | - | 12V | 6V | 8μA | - | 5.5μA | - | Photoelectric | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() RE46C318E8F Microchip Technology | 30 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Commercial grade | -10°C~60°C | Tube | 2010 | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Horn Driver | Matte Tin (Sn) - annealed | - | - | DUAL | - | NOT APPLICABLE | 1 | 3V | 2.54mm | NOT APPLICABLE | RE46C318 | - | - | - | Not Qualified | - | - | - | - | 3V | - | 5V | 2V | 300μA | - | - | 100nA | Voltage | - | - | - | - | - | - | 3.3mm | - | 9.27mm | 7.62mm | - | No SVHC | ROHS3 Compliant | Lead Free |