- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Published
- RoHS Status
- Package / Case
- Mounting Type
- Number of Inputs
- Proximity Detection
- Type
- Operating Temperature
- Voltage - Supply
Attribute column
Manufacturer
Microchip Interface - Sensor, Capacitive Touch
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Operating Supply Current | Load Capacitance | Nominal Supply Current | Output Configuration | Output Current | Max Supply Current | Current - Supply | Response Time | Number of Inputs | Resolution | Sensing Method | Screening Level | Housing | Touchscreen | Output Range | Proximity Detection | LED Driver Channels | Height | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT42QT1010-TSHR Microchip Technology | 4500 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | -40°C~85°C | Tape & Reel (TR) | 1997 | QTouch™ | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | Buttons | NOT SPECIFIED | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | NOT SPECIFIED | - | - | - | - | Digital | - | - | 5.5V | - | - | Serial | 729μA | 20pF | 729μA | - | - | - | - | - | 1 | 14 b | Capacitive | - | - | - | - | Yes | - | 1.3mm | - | 3mm | 1.75mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT42QT1040-MMHR Microchip Technology | 6000 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 20-VFQFN Exposed Pad | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 1997 | QTouch™ | - | - | Active | 3 (168 Hours) | 20 | - | - | Buttons | - | - | 1.8V~5.5V | QUAD | - | - | 1 | 3.3V | - | - | - | - | S-XQCC-N20 | - | - | - | - | - | 5.5V | 1.8V | - | - | - | - | - | - | - | - | 10mA | - | Up to 4 | - | - | - | - | - | - | No | 4 | - | 0.85mm | 3mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() AT42QT1011-TSHR Microchip Technology | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | -40°C~85°C | Tape & Reel (TR) | 1997 | QTouch™ | - | yes | Active | 1 (Unlimited) | - | - | - | Buttons | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 378.5μA | 50pF | 729μA | - | - | - | - | - | 1 | 14 b | - | - | - | Capacitive | - | Yes | - | 1.3mm | - | 3mm | 1.75mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() QT60240-ISG Microchip Technology | 14 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | -40°C~85°C | Tape & Reel (TR) | 2006 | QMatrix™ | - | yes | Active | 3 (168 Hours) | - | SMD/SMT | - | Buttons | - | - | 1.8V~5.25V | - | - | - | - | - | - | - | - | QT60240 | - | - | - | - | - | - | - | - | - | I2C, SPI | 4.6mA | 20pF | 40μA | - | - | - | - | - | Up to 24 | 10 b | - | - | - | Capacitive | - | No | - | 1mm | - | 5mm | 5mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() AT42QT1012-TSHR Microchip Technology | In Stock |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | -40°C~85°C | Tape & Reel (TR) | 1997 | QTouch™ | - | yes | Active | 1 (Unlimited) | - | - | - | Buttons | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Serial | 59μA | 20pF | 124μA | - | - | - | - | - | 1 | 14 b | Capacitive | - | - | - | - | No | - | 1.3mm | - | 3mm | 1.75mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT42QT1010-MAHR Microchip Technology | 600 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 8-UFDFN Exposed Pad | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 1997 | QTouch™ | - | yes | Active | 1 (Unlimited) | 8 | - | - | Buttons | - | - | 1.8V~5.5V | DUAL | NO LEAD | - | 1 | 3V | 0.5mm | - | - | - | S-PDSO-N8 | - | - | - | - | - | 5.5V | - | - | - | - | - | - | - | - | - | 378.5μA | - | 1 | 14 b | - | - | - | - | - | Yes | - | - | 0.65mm | 2mm | 2mm | - | - | - | ROHS3 Compliant | - | ||
![]() AT42QT2120-MMHR Microchip Technology | 30000 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 20-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Cut Tape (CT) | 2011 | QTouch™ | - | yes | Active | 3 (168 Hours) | - | - | - | Buttons, Slider, Wheel | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | AT42QT2120 | - | - | - | - | - | - | - | - | 12 | I2C | - | - | - | - | - | - | - | - | Up to 12 | - | - | - | - | - | - | Yes | Up to 10 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT42QT1070-MMHR Microchip Technology | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | 20-VFQFN Exposed Pad | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2008 | QTouch™ | - | - | Active | 3 (168 Hours) | - | - | - | Buttons | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | AT42QT1070 | - | 3mm | 3 mm | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | Up to 7 | - | - | - | PLASTIC | - | 0.6-2.6V | No | Up to 5 | - | - | - | - | 0.8mm | - | - | ROHS3 Compliant | - | ||
![]() AT42QT2120-XU Microchip Technology | 916 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | -40°C~85°C | Tray | 1997 | QTouch™ | e3 | yes | Active | 3 (168 Hours) | 20 | SMD/SMT | - | Buttons, Slider, Wheel | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 400kHz | 40 | AT42QT2120 | - | - | - | - | - | 5.5V | - | 1.8V | 12 | I2C | - | 30pF | - | - | 10mA | - | - | 16 ms | Up to 12 | - | Capacitive | - | - | - | - | Yes | Up to 10 | 1.2mm | - | 6.6mm | 4.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() AT42QT2120-MMH Microchip Technology | 35 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tray | 1997 | QTouch™ | - | yes | Active | 3 (168 Hours) | 20 | SMD/SMT | - | Buttons, Slider, Wheel | - | - | 1.8V~5.5V | QUAD | NO LEAD | - | 1 | 3.3V | 0.45mm | - | - | AT42QT2120 | S-PQCC-N20 | - | - | - | - | 5.5V | - | 1.8V | 12 | I2C | - | 30pF | - | - | - | - | - | - | Up to 12 | - | - | - | - | Capacitive | - | Yes | Up to 10 | - | 0.85mm | 3mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() AT42QT1110-AZ Microchip Technology | 48 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 32-TQFP | - | 32 | - | -40°C~85°C | Tape & Reel (TR) | 2010 | QTouch™ | e3 | yes | Active | 3 (168 Hours) | - | SMD/SMT | - | Buttons | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | 7mm | 7 mm | - | - | 5.5V | - | - | 11 | SPI | 12mA | 20pF | 12mA | - | - | - | - | - | Up to 11 | - | - | - | PLASTIC | Capacitive | 0-5V | No | Up to 7 | - | - | - | - | 1.2mm | - | - | ROHS3 Compliant | - | ||
![]() AT42QT1070-SSUR Microchip Technology | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | QTouch™ | - | - | Active | 3 (168 Hours) | - | - | - | Buttons | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | AT42QT1070 | - | 8.645mm | 3.895 mm | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | Up to 7 | - | - | - | PLASTIC | - | 0.6-2.6V | No | Up to 5 | - | - | - | - | 1.55mm | - | - | ROHS3 Compliant | - | ||
![]() MTCH101T-I/OT Microchip Technology | In Stock |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | Proximity Only | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | MTCH101 | - | - | - | - | 25mA | - | - | - | 1 | Open Drain | 340μA | - | - | - | - | 80mA | - | - | Up to 1 | - | - | - | - | - | - | Yes | Up to 1 | 1.3mm | - | 3.1mm | 1.8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MTCH101-I/OT Microchip Technology | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | -40°C~85°C | Bulk | 2007 | - | e3 | - | Active | 1 (Unlimited) | - | - | - | Proximity Only | Matte Tin (Sn) - annealed | - | 2V~5.5V | - | - | - | - | - | - | - | - | MTCH101 | - | - | - | - | 25mA | - | - | - | 1 | Open Drain | - | - | 120μA | Digital | - | 25mA | 340μA | 900000 μs | Up to 1 | - | Capacitive | - | PLASTIC | - | - | Yes | Up to 1 | 1.3mm | - | 3.1mm | 1.8mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() MTCH102-I/MS Microchip Technology | 100 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | Automotive grade | -40°C~85°C | Tube | 2016 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Buttons | Matte Tin (Sn) - annealed | - | 2.05V~3.6V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | 40 | MTCH102 | - | - | - | - | - | - | 3.6V | 2.05V | 2 | Open Drain | 80mA | - | - | - | - | - | - | - | Up to 2 | - | - | TS 16949 | - | - | - | Yes | Up to 2 | - | 1.1mm | 3mm | 3mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CAP1296-1-AIA-TR Microchip Technology | 21000 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | - | -40°C~125°C | Tape & Reel (TR) | 2014 | - | e4 | - | Active | 1 (Unlimited) | 10 | SMD/SMT | - | Buttons | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | 3V~5.5V | DUAL | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | 40 | CAP1296 | - | - | - | - | - | 5V | - | 3V | 6 | I2C, SMBus | 500μA | - | 500μA | - | - | - | - | - | 6 | - | - | - | - | Capacitive | - | Yes | - | - | 0.9mm | 3mm | 3mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() AT42QT1011-MAHR Microchip Technology | 1718 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 8-UFDFN Exposed Pad | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | QTouch™ | - | yes | Active | 1 (Unlimited) | 8 | - | - | Buttons | - | - | 1.8V~5.5V | DUAL | NO LEAD | - | 1 | 3V | 0.5mm | - | - | - | S-PDSO-N8 | - | - | - | - | - | 5.5V | - | - | - | - | - | - | - | - | - | 378.5μA | - | 1 | 14 b | - | - | - | - | - | Yes | - | - | 0.65mm | 2mm | 2mm | - | - | - | ROHS3 Compliant | - | ||
![]() AT42QT1060-MMUR Microchip Technology | 26 | - | Datasheet | 17 Weeks | - | - | Surface Mount | 28-VFQFN Exposed Pad | YES | 28 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 1997 | QTouch™ | - | yes | Active | 3 (168 Hours) | 28 | - | - | Buttons | - | - | 1.8V~5.5V | QUAD | - | - | 1 | 3.3V | 0.45mm | - | - | - | - | - | - | - | - | - | 5.5V | 1.8V | - | I2C | - | - | - | - | - | - | - | - | Up to 6 | - | - | - | - | - | - | No | Up to 7 | - | 1mm | 4mm | 4mm | - | - | - | ROHS3 Compliant | - | ||
![]() MTCH105T-I/ST Microchip Technology | 64 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | 14 | - | - | Buttons | Matte Tin (Sn) - annealed | 8542.39.00.01 | 2.05V~3.6V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | 40 | MTCH105 | R-PDSO-G14 | - | - | - | - | - | 3.6V | 2.05V | 5 | Open Drain | 80mA | - | - | - | - | - | - | - | Up to 5 | - | - | TS 16949 | - | - | - | Yes | Up to 5 | - | 1.2mm | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() CAP1188-1-CP-TR Microchip Technology | 182 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 24-TFQFN Exposed Pad | - | 24 | - | -40°C~125°C | Tape & Reel (TR) | 2003 | - | e3 | - | Active | 3 (168 Hours) | - | - | EAR99 | Buttons | Matte Tin (Sn) - annealed | - | 3V~3.6V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | CAP1188 | - | - | - | - | - | 3.3V | - | - | - | I2C, SMBus, SPI | 500μA | 400pF | - | - | - | - | - | - | 8 | - | - | - | - | Capacitive | - | Yes | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |


Product
Brand
Articles
Tools