- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Published
- RoHS Status
- Package / Case
- Mounting Type
- Number of Inputs
- Proximity Detection
- Type
- Operating Temperature
- Voltage - Supply
Attribute column
Manufacturer
Microchip Interface - Sensor, Capacitive Touch
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Body Length or Diameter | Body Breadth | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Nominal Supply Current | Max Supply Current | Supply Current-Max | Current - Supply | Max Output Voltage | Number of Inputs | Resolution | Sensing Method | Screening Level | Number of Segments | Multiplexed Display Capability | Ambient Temperature Range High | Touchscreen | Output Range | Data Input Mode | Proximity Detection | LED Driver Channels | Height | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT42QT2160-MMU Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 28-VFQFN Exposed Pad | - | 28 | - | - | -40°C~85°C | Strip | 2008 | QMatrix™, QSlide™ | - | yes | Active | 3 (168 Hours) | - | SMD/SMT | - | Buttons, Slider | - | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | AT42QT2160 | - | - | - | - | - | - | 16 | I2C | - | - | 1.1μA | 20pF | 1.127mA | - | - | - | - | Up to 16 | 10 b | - | - | - | - | - | Capacitive | - | - | No | 11 | 950μm | - | 4.05mm | 4.05mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAP1114-1-EZK-TR Microchip Technology | In Stock |
| Datasheet | 7 Weeks | - | - | Surface Mount | 32-TFQFN Exposed Pad | YES | 32 | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 32 | - | EAR99 | Buttons, Slider | Matte Tin (Sn) - annealed | - | - | - | 8542.39.00.01 | 3V~3.6V | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | 40 | - | - | - | - | 3V | - | - | 14 | SMBus | - | - | 550μA | 400pF | - | - | 1mA | - | - | Up to 14 | - | - | - | 11 | NO | - | Capacitive | - | SERIAL | Yes | 11 | - | 1mm | 5mm | 5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAP1203-1-AC3-TR Microchip Technology | 3950 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2014 | RightTouch™ | e4 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | Buttons | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~5.5V | DUAL | - | - | 1 | - | 0.5mm | - | CAP1203 | - | - | - | 5V | - | 3V | - | I2C, SMBus | - | - | 500μA | - | 500μA | - | - | - | - | 3 | - | - | TS 16949 | - | - | - | Capacitive | - | - | No | - | - | - | 2mm | 3mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() AT42QT2160-MMUR Microchip Technology | 95 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 28-VFQFN Exposed Pad | YES | - | - | Industrial grade | -40°C~85°C | Cut Tape (CT) | 1997 | QMatrix™, QSlide™ | - | - | Active | 3 (168 Hours) | 28 | - | - | Buttons, Slider | - | - | - | - | - | 1.8V~5.5V | QUAD | - | 260 | 1 | 5V | 0.45mm | - | AT42QT2160 | S-XQCC-N28 | - | - | - | 5.5V | 1.8V | 16 | I2C | - | - | - | - | - | - | - | 1.127mA | - | Up to 16 | 10 b | - | - | - | - | - | - | - | - | No | 11 | - | 1mm | 4mm | 4mm | - | - | - | ROHS3 Compliant | - | ||
![]() AT42QT1110-MUR Microchip Technology | 12135 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | QTouch™ | - | - | Active | 3 (168 Hours) | 32 | - | - | Buttons | - | - | - | - | - | 3V~5.5V | QUAD | - | - | 1 | 5V | 0.5mm | - | - | S-XQCC-N32 | - | - | - | 5.5V | 3V | - | SPI | - | - | - | - | - | - | - | 10mA | - | Up to 11 | 10 b | - | - | - | - | - | - | - | - | No | - | - | 1mm | 5mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() AT42QT1481-AU Microchip Technology | 260 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | - | -40°C~105°C | Tray | 1997 | QMatrix™ | e3 | yes | Active | 3 (168 Hours) | 44 | SMD/SMT | - | Buttons | - | - | - | - | - | 4.75V~5.25V | QUAD | GULL WING | 260 | 1 | 5V | 0.8mm | 40 | AT42QT1481 | - | - | - | 5V | - | - | 48 | SPI, UART | - | - | 13mA | - | - | - | - | - | - | Up to 48 | 11 b | - | - | - | - | - | - | - | - | No | - | - | 1.2mm | 10mm | 10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAP1106-1-AIA-TR Microchip Technology | 10 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | - | - | -40°C~125°C | Tape & Reel (TR) | 2002 | - | e4 | - | Active | 1 (Unlimited) | 10 | - | - | Buttons | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | 3V~3.6V | DUAL | NO LEAD | 260 | 1 | 3.3V | 0.5mm | 40 | CAP1106 | - | - | - | 3V | - | 3V | - | I2C, SMBus | - | - | 500μA | 400pF | - | - | - | - | - | 6 | - | - | - | - | - | - | Capacitive | - | - | Yes | - | - | 0.9mm | 3mm | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AT42QT1481-AUR Microchip Technology | 1135 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | - | -40°C~105°C | Digi-Reel® | 2013 | QMatrix™ | e3 | yes | Active | 3 (168 Hours) | 44 | - | - | Buttons | Matte Tin (Sn) - annealed | - | - | - | - | 4.75V~5.25V | QUAD | GULL WING | 260 | 1 | 5V | 0.8mm | 40 | AT42QT1481 | - | - | - | - | 5.25V | 4.75V | 48 | SPI, UART | - | - | 13mA | - | - | 25mA | - | - | 600mV | Up to 48 | 11 b | Capacitive | - | - | - | - | - | - | - | No | - | 1.05mm | - | 10.1mm | 10.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() AT42QT2100-MUR Microchip Technology | 3538 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | - | -40°C~85°C | Cut Tape (CT) | 2013 | QTouch™ | - | yes | Active | 3 (168 Hours) | - | - | - | Buttons, Slider, Wheel | - | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | AT42QT2100 | - | - | - | 5.5V | - | - | - | SPI | - | - | - | - | - | - | - | - | - | Up to 8 | 14 b | - | - | - | - | - | Capacitive | - | - | Yes | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT42QT1110-MZ Microchip Technology | 44 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | QTouch™ | - | yes | Active | 3 (168 Hours) | - | - | - | Buttons | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | 5mm | 5 mm | 5.5V | - | - | 11 | SPI | - | - | 12mA | 20pF | 12mA | - | - | - | - | Up to 11 | - | - | - | - | - | - | Capacitive | 0-5V | - | No | Up to 7 | - | - | - | - | 0.85mm | - | - | ROHS3 Compliant | - | ||
![]() CAP1298-1-A4-TR Microchip Technology | 2170 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | - | e3 | - | Active | 1 (Unlimited) | 16 | SMD/SMT | - | Buttons | Matte Tin (Sn) | - | - | IT ALSO OPERATES AT 5V | - | 3V~5.5V | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | 40 | CAP1298 | - | - | - | 5V | - | 3V | 8 | I2C, SMBus | - | - | 500μA | - | 500μA | - | - | - | - | 8 | - | - | - | - | - | - | Capacitive | - | - | Yes | - | - | 0.9mm | 3mm | 3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT42QT2120-SU Microchip Technology | 684 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~85°C | Tube | 2011 | QTouch™ | e3 | yes | Active | 3 (168 Hours) | 20 | - | - | Buttons, Slider, Wheel | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 250 | 1 | 3.3V | 1.27mm | 40 | AT42QT2120 | R-PDSO-G20 | - | - | - | 5.5V | 1.8V | 12 | I2C | - | - | - | - | - | - | - | - | - | Up to 12 | - | - | - | - | - | - | - | - | - | Yes | Up to 10 | - | 2.65mm | - | 7.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MTCH102T-I/MS Microchip Technology | 5000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Buttons | Matte Tin (Sn) - annealed | - | - | - | 8542.39.00.01 | 2.05V~3.6V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | 40 | MTCH102 | S-PDSO-G8 | - | - | - | 3.6V | 2.05V | 2 | Open Drain | - | - | 80mA | - | - | - | - | - | - | Up to 2 | - | - | TS 16949 | - | - | - | - | - | - | Yes | Up to 2 | - | 1.1mm | 3mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() AT42QT1111-AU Microchip Technology | 2000 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 32-TQFP | - | 32 | 32-TQFP (7x7) | - | -40°C~85°C | Tape & Reel (TR) | 2010 | QTouch™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | Buttons | - | 85°C | -40°C | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | AT42QT1111 | - | - | - | - | - | - | 11 | SPI | 5.5V | 1.8V | 12mA | 20pF | 10mA | - | - | 12mA | - | Up to 11 | - | - | - | - | - | - | Capacitive | - | - | No | Up to 7 | 1.05mm | - | 7.1mm | 7.1mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CAP1203-1-SN-TR Microchip Technology | 186 |
| Datasheet | 2 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2016 | - | - | yes | Active | 3 (168 Hours) | 8 | - | - | Buttons | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | - | 1.27mm | - | CAP1203 | R-PDSO-G8 | - | - | - | 5.5V | 3V | - | I2C, SMBus | - | - | 750μA | - | - | - | - | - | - | 3 | 8 b | - | TS 16949 | - | - | - | - | - | - | No | - | - | 1.75mm | 4.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MTCH102T-I/MU Microchip Technology | 1900 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-UDFN Exposed Pad | YES | - | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Buttons | Matte Tin (Sn) - annealed | - | - | - | 8542.39.00.01 | 2.05V~3.6V | DUAL | NO LEAD | - | - | 3V | 0.5mm | - | MTCH102 | R-PDSO-N8 | - | - | - | 3.6V | 2.05V | 2 | Open Drain | - | - | 80mA | - | - | - | - | - | - | Up to 2 | - | - | TS 16949 | - | - | - | - | - | - | Yes | Up to 2 | - | 0.55mm | 3mm | 2mm | - | - | - | ROHS3 Compliant | - | ||
![]() CAP1166-1-BP-TR Microchip Technology | 1202 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 20-TQFN Exposed Pad | - | 20 | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 3 (168 Hours) | - | - | EAR99 | Buttons | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 3V~3.6V | - | - | 260 | - | - | - | 40 | CAP1166 | - | - | - | 3.3V | - | - | - | I2C, SMBus, SPI | - | - | 500μA | 400pF | - | - | - | - | - | 6 | - | - | - | - | - | - | Capacitive | - | - | Yes | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() QT60160-ISG Microchip Technology | 55 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | QMatrix™ | - | yes | Active | 3 (168 Hours) | - | SMD/SMT | - | Buttons | - | - | - | - | - | 1.8V~5.25V | - | - | - | - | - | - | - | QT60160 | - | - | - | - | - | - | - | I2C, SPI | - | - | 4.6mA | 20pF | 40μA | - | - | - | - | Up to 16 | 10 b | - | - | - | - | - | Capacitive | - | - | No | - | 1mm | - | 5mm | 5mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() AT42QT1012-MAHR Microchip Technology | 71 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 8-UFDFN Exposed Pad | YES | - | - | - | -40°C~85°C | Cut Tape (CT) | 2010 | QTouch™ | - | - | Active | 3 (168 Hours) | 8 | - | - | Buttons | - | - | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 3V | 0.5mm | - | - | S-PDSO-N8 | - | - | - | 5.5V | - | - | - | - | - | - | - | - | - | - | 59μA | - | 1 | 14 b | - | - | - | - | - | - | - | - | No | - | - | 0.65mm | 2mm | 2mm | - | - | - | ROHS3 Compliant | - | ||
![]() MTCH105-I/ML Microchip Technology | 1456 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 16-VQFN Exposed Pad | YES | - | - | Automotive grade | -40°C~85°C | Tube | 2016 | - | e3 | - | Active | 3 (168 Hours) | 14 | - | - | Buttons | Matte Tin (Sn) - annealed | - | - | - | - | 2.05V~3.6V | QUAD | NO LEAD | 260 | - | 3V | - | 40 | MTCH105 | S-PQCC-N16 | - | - | - | 3.6V | - | 5 | Open Drain | - | - | 80mA | - | - | - | - | - | - | Up to 5 | - | Capacitive | TS 16949 | - | - | 125°C | - | - | - | Yes | Up to 5 | 1mm | - | 4mm | 4mm | - | - | - | ROHS3 Compliant | - |