- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Published
- RoHS Status
- Package / Case
- Mounting Type
- Number of Inputs
- Proximity Detection
- Type
- Operating Temperature
- Voltage - Supply
Attribute column
Manufacturer
Microchip Interface - Sensor, Capacitive Touch
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Operating Supply Current | Load Capacitance | Nominal Supply Current | Current - Supply | Number of Inputs | Resolution | Screening Level | Touchscreen | Proximity Detection | LED Driver Channels | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT42QT1244-AU Microchip Technology | 35 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 32-TQFP | - | - | - | - | - | -40°C~105°C | Tray | 2009 | QMatrix™ | - | yes | Active | 3 (168 Hours) | - | - | Buttons | - | - | 3V~5V | - | - | - | - | - | - | - | AT42QT1244 | - | - | - | - | - | 24 | I2C | - | 6.6mA | - | - | - | Up to 24 | 10 b | - | - | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MTCH105-I/ST Microchip Technology | 1460 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | Automotive grade | -40°C~85°C | Tube | 2016 | - | e3 | - | Active | 1 (Unlimited) | 14 | - | Buttons | Matte Tin (Sn) - annealed | - | 2.05V~3.6V | DUAL | GULL WING | 260 | - | 3V | - | 40 | MTCH105 | - | - | 3.6V | - | - | 5 | Open Drain | - | 80mA | - | - | - | Up to 5 | - | TS 16949 | - | Yes | Up to 5 | 1.2mm | - | 4.4mm | No SVHC | ROHS3 Compliant | - | ||
![]() CAP1298-1-SL Microchip Technology | 687 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | Automotive grade | -40°C~125°C | Tube | 2015 | - | - | yes | Active | 3 (168 Hours) | 14 | - | Buttons | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | - | 1.27mm | - | CAP1298 | - | - | 5.5V | - | 3V | - | I2C, SMBus | - | 750μA | - | - | - | 8 | 8 b | TS 16949 | - | Yes | - | 1.75mm | - | 3.9mm | No SVHC | ROHS3 Compliant | - | ||
![]() ATMXT336S-MAUR Microchip Technology | 26695 |
| Datasheet | 6 Weeks | - | - | - | - | YES | - | 85°C | -40°C | - | - | Cut Tape (CT) | 2011 | maXTouch™ | - | - | Active | 3 (168 Hours) | 56 | - | - | - | - | - | QUAD | NO LEAD | - | 1 | 1.8V | 0.35mm | - | - | S-XQCC-N56 | - | 3.47V | INDUSTRIAL | 1.71V | 336 | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | 0.6mm | 6mm | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() CAP1298-1-SL-TR Microchip Technology | 79 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | yes | Active | 3 (168 Hours) | 14 | - | Buttons | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | - | 1.27mm | - | CAP1298 | R-PDSO-G14 | - | 5.5V | - | 3V | - | I2C, SMBus | - | 750μA | - | - | - | 8 | 8 b | TS 16949 | - | Yes | - | 1.75mm | - | 3.9mm | - | ROHS3 Compliant | - | ||
![]() CAP1293-1-AC3-TR Microchip Technology | 10 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | - | e4 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | Buttons | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~5.5V | DUAL | NO LEAD | 260 | 1 | 3.3V | 0.5mm | 40 | CAP1293 | - | 5V | - | - | 3V | - | I2C, SMBus | - | 500μA | - | 500μA | - | 3 | - | - | Capacitive | Yes | - | - | 2mm | 3mm | No SVHC | ROHS3 Compliant | - | ||
![]() CAP1208-1-A4-TR Microchip Technology | 5000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | - | e3 | - | Active | 3 (168 Hours) | 16 | SMD/SMT | Buttons | Matte Tin (Sn) | - | 3V~5.5V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | 40 | CAP1208 | - | 5V | - | - | 3V | 8 | I2C, SMBus | - | 500μA | - | 500μA | - | 8 | - | - | Capacitive | No | - | 0.9mm | 3mm | 3mm | No SVHC | ROHS3 Compliant | - | ||
![]() AT42QT1245-MU Microchip Technology | 35 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | -40°C~105°C | Tray | 2009 | QMatrix™ | e3 | yes | Active | 3 (168 Hours) | 32 | - | Buttons | Matte Tin (Sn) | - | 3V~5V | QUAD | - | - | 1 | - | 0.5mm | - | AT42QT1245 | S-XQCC-N32 | - | 5V | - | 3V | - | SPI | - | 6.6mA | - | - | - | Up to 24 | 10 b | - | - | No | - | 1mm | 5mm | 5mm | - | ROHS3 Compliant | - | ||
![]() AT42QT2120-XUR Microchip Technology | 5766 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | - | - | -40°C~85°C | Cut Tape (CT) | 1997 | QTouch™ | e3 | yes | Active | 1 (Unlimited) | 20 | - | Buttons, Slider, Wheel | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40 | AT42QT2120 | - | - | 5.5V | - | 1.8V | 12 | I2C | - | - | - | - | - | Up to 12 | - | - | - | Yes | Up to 10 | 1.2mm | 6.5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() CAP1206-1-AIA-TR Microchip Technology | 15000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | - | e4 | yes | Active | 3 (168 Hours) | 10 | SMD/SMT | Buttons | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~5.5V | DUAL | - | 260 | 1 | 3.3V | 0.5mm | 30 | CAP1206 | - | 5V | - | - | 3V | - | I2C, SMBus | - | 500μA | - | 500μA | - | 6 | - | - | Capacitive | No | - | 0.9mm | 3mm | 3mm | No SVHC | ROHS3 Compliant | - | ||
![]() AT42QT1110-AUR Microchip Technology | In Stock |
| Datasheet | 6 Weeks | - | - | Surface Mount | 32-TQFP | YES | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | QTouch™ | - | yes | Active | 3 (168 Hours) | 32 | - | Buttons | - | - | 3V~5.5V | QUAD | GULL WING | - | 1 | 5V | 0.8mm | - | - | S-PQFP-G32 | - | 5.5V | - | 3V | - | SPI | - | - | - | - | 12mA | Up to 11 | - | - | - | No | Up to 7 | 1.2mm | 7mm | 7mm | - | ROHS3 Compliant | - | ||
![]() AT42QT1245-AU Microchip Technology | 35 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 32-TQFP | - | - | - | - | - | -40°C~105°C | Tray | 2009 | QMatrix™ | - | yes | Active | 3 (168 Hours) | - | - | Buttons | - | - | 3V~5V | - | - | - | - | - | - | - | AT42QT1245 | - | - | - | - | - | - | SPI | - | 6.6mA | - | - | - | Up to 24 | 10 b | - | - | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT42QT1050-UUR Microchip Technology | 10 |
| Datasheet | 16 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 12-UFBGA, WLCSP | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2013 | QTouch™ | e1 | yes | Discontinued | 3 (168 Hours) | - | - | Buttons | Tin/Silver/Copper (Sn/Ag/Cu) | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | - | 5.5V | - | - | - | - | I2C | - | - | 30pF | - | - | Up to 5 | - | - | Capacitive | Yes | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT42QT1244-MU Microchip Technology | 705 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | -40°C~105°C | Tray | 2009 | QMatrix™ | - | yes | Active | 3 (168 Hours) | - | - | Buttons | - | - | 3V~5V | - | - | - | - | - | - | - | AT42QT1244 | - | - | - | - | - | 24 | I2C | - | 6.6mA | - | - | - | Up to 24 | 10 b | - | - | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAP1203-1-SN Microchip Technology | 1400 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Automotive grade | -40°C~125°C | Tube | 2013 | - | - | yes | Active | 3 (168 Hours) | 8 | - | Buttons | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | - | 1.27mm | - | CAP1203 | R-PDSO-G8 | - | 5.5V | - | 3V | - | I2C, SMBus | - | 750μA | - | - | - | 3 | 8 b | TS 16949 | - | No | - | 1.75mm | 4.9mm | - | - | ROHS3 Compliant | - | ||
![]() CAP1296-1-SL Microchip Technology | 386 |
| Datasheet | 3 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | - | -40°C~125°C | Tube | 2016 | - | - | yes | Active | 3 (168 Hours) | 14 | - | Buttons | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | - | 1.27mm | - | CAP1296 | - | - | 5.5V | - | 3V | - | I2C, SMBus | - | 750μA | - | - | - | 6 | 8 b | - | - | Yes | - | 1.75mm | - | 3.9mm | No SVHC | ROHS3 Compliant | - | ||
![]() AT42QT1050-MMH Microchip Technology | 2690 | - | Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C | Tray | 2015 | QTouch™ | e4 | yes | Active | 3 (168 Hours) | - | - | Buttons | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | - | 5.5V | - | - | - | - | I2C | - | - | 30pF | - | - | Up to 5 | - | - | Capacitive | Yes | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MTCH105T-I/ML Microchip Technology | 35 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 16-VQFN Exposed Pad | YES | - | - | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | 14 | - | Buttons | Matte Tin (Sn) - annealed | 8542.39.00.01 | 2.05V~3.6V | QUAD | NO LEAD | 260 | - | 3V | 0.65mm | 40 | MTCH105 | S-PQCC-N16 | - | 3.6V | - | 2.05V | 5 | Open Drain | - | 80mA | - | - | - | Up to 5 | - | TS 16949 | - | Yes | Up to 5 | 1mm | 4mm | 4mm | - | ROHS3 Compliant | - | ||
![]() AT42QT1244-AUR Microchip Technology | 2000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 32-TQFP | - | 32 | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2009 | QMatrix™ | e3 | yes | Active | 3 (168 Hours) | 32 | - | Buttons | Matte Tin (Sn) - annealed | - | 3V~5V | QUAD | GULL WING | - | 1 | - | 0.8mm | - | AT42QT1244 | - | - | 5V | - | 3V | - | I2C | - | 6.6mA | - | - | - | Up to 24 | 10 b | - | - | No | - | 1.2mm | 7mm | 7mm | - | ROHS3 Compliant | - | ||
![]() MTCH108T-I/SS Microchip Technology | 2990 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | - | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | 20 | - | Buttons | Matte Tin (Sn) - annealed | 8542.39.00.01 | 2.05V~3.6V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | 40 | MTCH108 | R-PDSO-G20 | - | 3.6V | - | 2.05V | 8 | Open Drain | - | 80mA | - | - | - | Up to 8 | - | TS 16949 | - | Yes | Up to 8 | 2mm | 7.2mm | 5.3mm | - | ROHS3 Compliant | - |