- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Published
- RoHS Status
- Package / Case
- Mounting Type
- Number of Inputs
- Proximity Detection
- Type
- Operating Temperature
- Voltage - Supply
Attribute column
Manufacturer
Microchip Interface - Sensor, Capacitive Touch
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Current - Supply | Number of Inputs | Resolution | Touchscreen | Proximity Detection | LED Driver Channels | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATMXT1716E-CHPST8 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMXT1386E-CHPST8 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMXT1536E-S-CUR Microchip Technology | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | maXTouch™ | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() QT60168-ASG Microchip Technology | 476 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 32-TQFP | - | 32 | - | -40°C~105°C | Tray | 2005 | QMatrix™, QProx™ | - | yes | Active | 3 (168 Hours) | - | SMD/SMT | - | Buttons | - | - | - | - | 3V~5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | SPI | - | - | 25mA | 25mA | - | Up to 16 | 9 b | - | No | - | 1mm | - | 7mm | 7mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() QT60160-ATG Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 32-TQFP | - | 32 | 32-TQFP (7x7) | -40°C~85°C | Tape & Reel (TR) | 2006 | QMatrix™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | Buttons | - | 85°C | -40°C | - | 1.8V~5.25V | - | - | - | - | - | - | - | - | QT60160 | - | - | 5V | - | - | - | I2C, SPI | 5.5V | 1.8V | 4.6mA | 10mA | 4.6mA | Up to 16 | 10 b | - | No | - | 1mm | - | 5mm | 5mm | No SVHC | ROHS3 Compliant | - | ||
![]() ATMXT1536E-M-CUR Microchip Technology | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | maXTouch™ | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAP1105-1-AIA-TR Microchip Technology | In Stock | - | - | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e4 | - | Obsolete | 1 (Unlimited) | 10 | - | - | Buttons | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~3.6V | DUAL | NO LEAD | 260 | 1 | 3.3V | - | - | 40 | - | - | S-PDSO-N10 | - | 3.6V | 3V | 5 | SPI | - | - | 120μA | - | - | 5 | - | - | Yes | - | - | 0.9mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() QT60326-ASG Microchip Technology | 77 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | -40°C~105°C | Tray | 2005 | QMatrix™ | - | - | Active | 3 (168 Hours) | - | - | EAR99 | Buttons | - | - | - | 8542.31.00.01 | 4.75V~5.25V | - | - | - | - | - | - | - | - | QT60326 | - | - | 5V | - | - | 32 | SPI, UART | - | - | 25mA | 25mA | - | Up to 32 | 9 b | Capacitive | No | - | 1mm | - | 10mm | 10mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() QT510-IS Microchip Technology | In Stock | - | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14-SOIC | -40°C~85°C | Tube | 2016 | QSlide™, QWheel™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | Wheel | - | 85°C | -40°C | - | 2.5V~5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI | - | - | 750μA | - | 750μA | 3 | 7 b | - | Yes | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ATMXT768E-ABR Microchip Technology | 399 | - | Datasheet | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2011 | - | - | - | Discontinued | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAP1005-1-AIA-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | - | - | Tape & Reel (TR) | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Buttons | - | 85°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | SPI | - | - | 120μA | - | - | 5 | - | - | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT42QT1481-AN Microchip Technology | 44 |
| Datasheet | 10 Weeks | - | Surface Mount | 44-TQFP | YES | - | - | -40°C~105°C | - | - | QMatrix™ | - | - | Active | 3 (168 Hours) | 44 | - | - | Buttons | - | - | - | - | 4.75V~5.25V | QUAD | GULL WING | - | 1 | 5V | 0.8mm | compliant | - | - | - | S-PQFP-G44 | - | 5.25V | 4.75V | - | SPI, UART | - | - | - | - | 13mA | Up to 48 | 11 b | - | No | - | - | 1.2mm | 10mm | 10mm | - | - | - | ||
![]() AT42QT1481-ANR Microchip Technology | 44 |
| Datasheet | 7 Weeks | - | Surface Mount | 44-TQFP | YES | - | - | -40°C~105°C | Tape & Reel (TR) | - | QMatrix™ | - | - | Active | 3 (168 Hours) | 44 | - | - | Buttons | - | - | - | - | 4.75V~5.25V | QUAD | GULL WING | - | 1 | 5V | 0.8mm | compliant | - | - | - | S-PQFP-G44 | - | 5.25V | 4.75V | - | SPI, UART | - | - | - | - | 13mA | Up to 48 | 11 b | - | No | - | - | 1.2mm | 10mm | 10mm | - | - | - | ||
![]() QT60040-ISG Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14-SOIC | -40°C~85°C | Tape & Reel (TR) | 2003 | QMatrix™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | Buttons | - | 85°C | -40°C | - | 2.5V~5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650μA | - | 650μA | 4 | 12 b | - | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT42QT2100-MU Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | -40°C~85°C | Tray | 2013 | QTouch™ | e3 | yes | Obsolete | 1 (Unlimited) | 32 | - | - | Buttons, Slider, Wheel | Matte Tin (Sn) | - | - | - | 2V~5.5V | QUAD | NO LEAD | 260 | 1 | 5V | 0.5mm | - | 40 | AT42QT2100 | - | S-XQCC-N32 | - | 5.5V | 2V | - | SPI | - | - | - | - | - | Up to 8 | 14 b | - | Yes | - | - | 1mm | 5mm | 5mm | - | ROHS3 Compliant | - | ||
![]() QT160-ASG Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | - | 28-SSOP | -40°C~105°C | Tape & Reel (TR) | 2004 | QProx™, QTouch™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | Buttons | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5mA | Up to 6 | 14 b | - | Yes | Up to 6 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() QT1081-ISG Microchip Technology | 296 | - | Datasheet | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | QTouch™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | Buttons | - | - | - | - | 2.8V~5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.6mA | Up to 8 | 8 b | - | Yes | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() QT1080-ISG Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | QTouch™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | Buttons | - | - | - | - | 2.8V~5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mA | 8 | 8 b | - | Yes | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() QT320-ISG Microchip Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() QT113A-ISG Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | QProx™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | Buttons | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600μA | 1 | 14 b | - | Yes | - | - | - | - | - | - | ROHS3 Compliant | - |