- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Published
- RoHS Status
- Package / Case
- Mounting Type
- Number of Inputs
- Proximity Detection
- Type
- Operating Temperature
- Voltage - Supply
Attribute column
Manufacturer
Microchip Interface - Sensor, Capacitive Touch
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Current - Supply | Number of Inputs | Resolution | Proximity Detection | LED Driver Channels | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QT60168-AS Microchip Technology | In Stock | - | - | - | Surface Mount | 32-TQFP | - | - | - | -40°C~105°C | Tray | 2016 | QMatrix™, QProx™ | yes | Obsolete | 3 (168 Hours) | - | - | Buttons | - | - | - | 3V~5.25V | - | - | - | - | - | - | - | - | - | SPI | - | - | 25mA Max | Up to 16 | 9 b | No | - | - | - | - | Non-RoHS Compliant | ||
![]() QT411-ISSG Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | QSlide™ | - | Obsolete | 1 (Unlimited) | 14 | - | Slider | - | - | - | 2.5V~5V | DUAL | GULL WING | 1 | 5V | 0.65mm | - | R-PDSO-G14 | 5.5V | 2.5V | SPI | - | - | 750μA | 3 | 7 b | Yes | - | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() QT102-ISG Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | - | - | SOT-23-6 | -40°C~85°C | Tape & Reel (TR) | 2007 | QTouch™ | - | Obsolete | 1 (Unlimited) | - | - | Buttons | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 600μA | 1 | 14 b | Yes | - | - | - | - | ROHS3 Compliant | ||
![]() AT42QT2100-AUR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 32-TQFP | - | - | - | -40°C~85°C | Digi-Reel® | 1997 | QTouch™ | - | Obsolete | 3 (168 Hours) | - | - | Buttons, Slider, Wheel | - | - | - | 2V~5.5V | - | - | - | - | - | AT42QT2100 | - | - | - | SPI | - | - | - | Up to 8 | 14 b | Yes | - | - | - | - | ROHS3 Compliant | ||
![]() ATMXT768E-CU Microchip Technology | 202 | - | Datasheet | 6 Weeks | Surface Mount | 96-VFBGA | - | 96 | 96-VFBGA (6x6) | - | Tape & Reel (TR) | - | maXTouch™ | - | Active | 3 (168 Hours) | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | I2C | 3.3V | 1.8V | - | - | 32 b | No | - | - | - | - | ROHS3 Compliant | ||
![]() QT510-ISG Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14-SOIC | -40°C~85°C | Tape & Reel (TR) | 2005 | QSlide™, QWheel™ | - | Obsolete | 1 (Unlimited) | - | - | Wheel | - | - | - | 2.5V~5V | - | - | - | - | - | - | - | - | - | SPI | - | - | 750μA | 3 | 7 b | Yes | - | - | - | - | ROHS3 Compliant | ||
![]() QT161-ASG Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2004 | QProx™, QTouch™ | - | Obsolete | 1 (Unlimited) | - | - | Buttons | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 2.5mA | Up to 6 | 14 b | Yes | Up to 6 | - | - | - | ROHS3 Compliant | ||
![]() QT401-ISG Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14-SOIC | -40°C~85°C | Tape & Reel (TR) | 2005 | QSlide™ | - | Obsolete | 1 (Unlimited) | - | - | Slider | - | - | - | 2.5V~5V | - | - | - | - | - | - | - | - | - | SPI | - | - | 750μA | 2 | 7 b | Yes | - | - | - | - | ROHS3 Compliant | ||
![]() QT60486-AS Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 44-TQFP | - | - | 44-TQFP (10x10) | -40°C~105°C | Tray | 2003 | QMatrix™ | - | Obsolete | 3 (168 Hours) | - | - | Buttons | - | - | - | 4.75V~5.25V | - | - | - | - | - | QT60486 | - | - | - | SPI, UART | - | - | 25mA Max | Up to 48 | 9 b | No | - | - | - | - | Non-RoHS Compliant | ||
![]() QT60326-AS Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 44-TQFP | - | - | - | -40°C~105°C | Tray | 2003 | QMatrix™ | - | Obsolete | 3 (168 Hours) | - | EAR99 | Buttons | - | - | 8542.31.00.01 | 4.75V~5.25V | - | - | - | - | - | QT60326 | - | - | - | SPI, UART | - | - | 25mA Max | Up to 32 | 9 b | No | - | - | - | - | Non-RoHS Compliant | ||
![]() QT60645-AS Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 44-QFP | - | - | 44-TQFP | -40°C~105°C | Tray | 2002 | QMatrix™ | - | Obsolete | 3 (168 Hours) | - | - | Buttons | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | SPI | - | - | 15mA Max | Up to 64 | 8 b | No | - | - | - | - | Non-RoHS Compliant | ||
![]() QT115-D Microchip Technology | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-DIP | 0°C~70°C | Bulk | 2001 | QProx™ | - | Obsolete | 1 (Unlimited) | - | - | Buttons | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 60μA | Up to 10 | - | Yes | Up to 1 | - | - | - | Non-RoHS Compliant | ||
![]() QT1100A-ISG Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 48-SSOP (0.295, 7.50mm Width) | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | QTouch™ | - | Obsolete | 3 (168 Hours) | - | - | Buttons | - | - | - | 3.3V~5V | - | - | - | - | - | - | - | - | - | SPI, UART | - | - | 2.9mA | 10 | 9 b | Yes | - | - | - | - | ROHS3 Compliant | ||
![]() QT1103-ISG Microchip Technology | 450 | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | QTouch™ | - | Obsolete | 3 (168 Hours) | - | - | Buttons, Slider | - | - | - | 2.8V~5V | - | - | - | - | - | - | - | - | - | - | - | - | 4.2mA | Up to 10 | 8 b | No | - | - | - | - | ROHS3 Compliant | ||
![]() QT1080-IS48G Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 48-SSOP (0.295, 7.50mm Width) | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | QTouch™ | - | Obsolete | 3 (168 Hours) | - | - | Buttons | - | - | - | 2.8V~5V | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mA | 8 | 8 b | Yes | - | - | - | - | ROHS3 Compliant | ||
![]() QT1101-ISG Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Cut Tape (CT) | 2006 | QTouch™ | - | Obsolete | 3 (168 Hours) | - | - | Buttons, Slider | - | - | - | 2.8V~5V | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mA | Up to 10 | 8 b | Yes | - | - | - | - | ROHS3 Compliant | ||
![]() QT118HA-ISG Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SO | -40°C~85°C | Tape & Reel (TR) | 2008 | QProx™ | - | Obsolete | 1 (Unlimited) | - | - | Buttons | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 30μA | Up to 1 | 14 b | Yes | Up to 1 | - | - | - | ROHS3 Compliant | ||
![]() QT115-IS Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SO | -40°C~85°C | Tube | 2001 | QProx™ | - | Obsolete | 1 (Unlimited) | - | - | Buttons | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 60μA | Up to 10 | - | Yes | Up to 1 | - | - | - | Non-RoHS Compliant | ||
![]() QT100A-ISG Microchip Technology | 625 | - | Datasheet | - | Surface Mount | 6-WDFN Exposed Pad | - | - | 6-WSON (3x3) | -40°C~85°C | Tape & Reel (TR) | 1997 | QTouch™ | - | Obsolete | 3 (168 Hours) | - | - | Buttons | - | - | - | 2V~5.5V | - | - | - | - | - | QT100 | - | - | - | - | - | - | 600μA | 1 | 14 b | Yes | - | - | - | - | ROHS3 Compliant | ||
![]() QT100A-ISMG Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | 10-MSOP | -40°C~85°C | Tape & Reel (TR) | 2008 | QTouch™ | - | Obsolete | 3 (168 Hours) | - | - | Buttons | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 600μA | 1 | 14 b | Yes | - | - | - | - | ROHS3 Compliant |