- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Base Part Number
- Number of Terminations
- Terminal Position
- Published
- Applications
Attribute column
Manufacturer
Microchip Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of I/Os | Operating Temperature (Max.) | Turn Off Delay Time | Usage Level | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Operating Supply Current | Number of Ports | RAM Size | uPs/uCs/Peripheral ICs Type | Number of Bits | Clock Frequency | Supply Current-Max | Turn On Delay Time | Data Rate | Data Bus Width | Number of Timers/Counters | Resolution | Address Bus Width | Boundary Scan | Screening Level | External Data Bus Width | Telecom IC Type | Number of Transceivers | RAM (words) | Bus Compatibility | Data Transfer Rate-Max | Drive Interface Standard | Host Interface Standard | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FDC37C669-MS Microchip Technology | 990 |
| Datasheet | 28 Weeks | - | Surface Mount | Surface Mount | 100-BQFP | - | 100 | 8.190007g | 13 | - | - | - | Tray | 2007 | - | - | Active | 3 (168 Hours) | 100 | - | - | - | 70°C | 0°C | - | - | - | 4.5V~5.5V | QUAD | GULL WING | - | - | 5V | 0.635mm | - | FDC37C669 | - | - | - | - | - | 5V | COMMERCIAL | - | - | ISA Host | - | 35mA | - | - | - | - | - | - | - | - | 8b | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SCH3116I-NU Microchip Technology | 1600 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 128-TQFP | - | 128 | - | 46 | - | - | - | Tray | 2002 | e3 | - | Active | 3 (168 Hours) | 128 | - | - | Matte Tin (Sn) - annealed | 85°C | -40°C | Controller | - | - | 3.3V | QUAD | GULL WING | - | - | 3.3V | 0.4mm | - | SCH3116 | - | - | - | - | - | 3.3V | INDUSTRIAL | - | - | LPC | - | - | - | - | MULTIFUNCTION PERIPHERAL | - | - | 1mA | - | - | 8b | - | - | - | NO | - | - | - | - | 256 | LPC | - | - | - | 1.05mm | - | 14.2mm | 14.2mm | No | - | ROHS3 Compliant | - | ||
![]() SCH5127-NW Microchip Technology | 660 |
| - | 7 Weeks | - | - | Surface Mount | 128-BFQFP | YES | - | - | - | 70°C | - | - | Tray | - | - | - | Active | 1 (Unlimited) | 128 | - | - | - | - | - | - | - | - | 3.3V | QUAD | GULL WING | NOT SPECIFIED | - | 3.3V | 0.5mm | NOT SPECIFIED | SCH5127 | - | R-PQFP-G128 | - | - | - | - | COMMERCIAL | - | - | LPC | - | - | - | - | MICROPROCESSOR CIRCUIT | - | 14.318MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.4mm | 20mm | 14mm | - | - | ROHS3 Compliant | - | ||
![]() MD0105K6-G Microchip Technology | 15 |
| Datasheet | 1 Weeks | Gold | Surface Mount | Surface Mount | 18-VFDFN Exposed Pad | - | 18 | - | - | - | 20 ns | - | Tray | 2013 | e4 | - | Active | 3 (168 Hours) | 18 | - | 15Ohm | - | 125°C | -40°C | High Voltage | 8542.39.00.01 | 1.6W | - | DUAL | NO LEAD | 260 | 1 | - | - | 40 | MD0105 | - | - | Not Qualified | - | - | - | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | - | 20 ns | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | 880μm | - | 5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() USB2227-NU-11 Microchip Technology | 60 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 128-TQFP | - | 128 | - | - | - | - | - | Tray | 2002 | e3 | yes | Active | 1 (Unlimited) | 128 | - | - | Matte Tin (Sn) - annealed | 70°C | 0°C | Controller | 8542.31.00.01 | - | 3.3V | QUAD | GULL WING | 260 | - | 1.8V | 0.4mm | 40 | USB2227 | 128 | - | - | - | - | - | COMMERCIAL | - | - | - | - | - | - | 768B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDE | USB | - | 1.2mm | 14mm | 14mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LPC47M112-MW Microchip Technology | 44 | - | Datasheet | 1 Weeks | - | - | Surface Mount | 100-BQFP | YES | 100 | - | - | 70°C | - | - | Tray | 2005 | - | - | Active | 3 (168 Hours) | 100 | - | - | - | - | - | - | - | - | - | QUAD | GULL WING | - | - | 3.3V | 0.635mm | - | LPC47M112 | - | - | - | 3.3V | - | - | COMMERCIAL | - | - | LPC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() USB2641I-HZH-02 Microchip Technology | 5000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | - | 48 | - | - | - | - | Industrial grade | Tray | 2002 | e3 | - | Active | 3 (168 Hours) | 48 | - | - | Matte Tin (Sn) - annealed | 85°C | -40°C | Controller | - | - | - | QUAD | - | - | - | 3.3V | 0.5mm | - | USB2641 | - | - | - | 3.3V | - | - | INDUSTRIAL | - | - | Serial | - | 280mA | 2 | - | - | - | - | - | - | 480 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SCH5027D-NW Microchip Technology | 40 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 128-BFQFP | YES | 128 | - | 25 | 70°C | - | - | Tray | 2016 | - | - | Active | 3 (168 Hours) | 128 | - | - | - | - | - | - | 8542.39.00.01 | - | - | QUAD | GULL WING | - | - | - | - | - | SCH5027 | - | - | - | 3.3V | - | - | COMMERCIAL | - | - | LPC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | 8042; IBM PC-XT; IBM PC-AT; IRDA; PCI; SMBUS | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() LPC47N237-MT Microchip Technology | 5000 | - | Datasheet | 17 Weeks | - | - | Surface Mount | 100-LQFP | YES | 100 | 657.000198mg | - | - | - | - | Tray | 2005 | - | - | Active | 3 (168 Hours) | 100 | - | - | - | 70°C | 0°C | Controller | - | - | - | QUAD | GULL WING | - | - | 3.3V | 0.5mm | - | LPC47N237 | - | - | - | 3.3V | - | - | COMMERCIAL | - | - | LPC | - | - | - | - | - | - | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() LPC47S457-NS Microchip Technology | 44 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 128-BFQFP | - | 128 | - | 63 | - | - | - | Tray | 2009 | - | - | Active | 3 (168 Hours) | 128 | - | - | - | 70°C | 0°C | Controller | - | - | 3.3V | QUAD | GULL WING | - | - | 3.3V | 0.5mm | - | LPC47S457 | - | - | - | - | - | - | COMMERCIAL | - | - | LPC | - | - | - | - | - | - | 14.318MHz | - | - | - | - | - | - | 4 | NO | - | 4 | - | - | 256 | - | - | - | - | - | 3.4mm | 20mm | 14mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SCH5027E-NW Microchip Technology | 5000 |
| Datasheet | 1 Weeks | - | - | Surface Mount | 128-BFQFP | YES | 128 | - | 25 | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | 128 | - | - | - | 70°C | 0°C | - | 8542.39.00.01 | - | 3.3V | QUAD | GULL WING | - | - | - | - | - | SCH5027 | - | - | - | - | - | - | COMMERCIAL | - | - | LPC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | 8042; IBM PC-XT; IBM PC-AT; IRDA; PCI; SMBUS | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() USB2251I-NU-06 Microchip Technology | 1041 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 128-TQFP | - | 128 | - | - | - | - | Industrial grade | Tray | 2002 | e3 | - | Active | 3 (168 Hours) | 128 | - | - | Matte Tin (Sn) - annealed | 85°C | -40°C | Controller | - | - | - | QUAD | GULL WING | - | - | 3.3V | 0.4mm | - | USB2251 | - | - | Not Qualified | 3.3V | - | - | INDUSTRIAL | - | - | - | - | 135mA | - | - | - | - | - | - | - | 480 Mbps | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 1.05mm | - | 14.2mm | 14.2mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MEC1308-NU Microchip Technology | 9999 | - | - | 7 Weeks | - | - | Surface Mount | 128-TQFP | YES | 128 | - | 48 | - | - | Automotive grade | Tray | 2012 | - | - | Active | 1 (Unlimited) | 128 | - | - | - | 70°C | 0°C | Notebook Computer | - | - | - | QUAD | GULL WING | - | - | 3.3V | 0.4mm | - | MEC1308 | - | - | - | 3.3V | - | - | OTHER | - | - | LPC | - | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | 8b | - | - | - | - | TS 16949 | - | - | - | - | - | - | - | - | - | 1.2mm | 14mm | - | No | - | ROHS3 Compliant | - | ||
![]() MD0100N8-G Microchip Technology | 37576 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | TO-243AA | - | 3 | 130.492855mg | - | - | 20 ns | Automotive grade | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | - | - | 15Ohm | Matte Tin (Sn) - annealed | 125°C | -40°C | High Voltage | - | 1.6W | - | - | - | 260 | - | - | - | 40 | MD0100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 ns | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | 4.6mm | - | No | - | ROHS3 Compliant | - | ||
![]() SEC1110I-A5-02 Microchip Technology | 10000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | - | 16 | - | - | - | - | Industrial grade | Tray | 2016 | e3 | - | Active | 3 (168 Hours) | 16 | - | - | Matte Tin (Sn) - annealed | 85°C | -40°C | Smart Card | - | - | 3V~5.5V | QUAD | NO LEAD | - | - | 5V | 0.8mm | - | SEC1110 | 16 | - | Not Qualified | - | - | - | INDUSTRIAL | - | - | SPI Serial, USB, UART | - | - | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | 7.5mA | - | - | - | 3 | - | - | - | - | - | - | - | - | - | 1.2 MBps | - | - | 950μm | - | 5.1mm | 5.1mm | - | - | ROHS3 Compliant | - | ||
![]() LPC47N217N-ABZJ Microchip Technology | 10006 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 56-VFQFN Exposed Pad | YES | 56 | 1.764389g | 13 | - | - | - | Tray | 2002 | - | - | Active | 3 (168 Hours) | 56 | - | - | - | - | - | Controller | 8542.39.00.01 | - | - | QUAD | - | - | - | 3.3V | 0.5mm | - | LPC47N217 | - | - | - | 3.3V | - | - | - | - | - | LPC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | PCI; ISA | - | - | - | - | 1mm | 8mm | 8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC520ACOE Microchip Technology | 15 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | - | - | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | 70°C | 0°C | Computer Peripheral Interface, Data Acquisition System Interface, Portable Instruments | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | TC52 | 16 | - | - | 6V | 5.5V | - | COMMERCIAL | 4.5V | 1 | Serial | ANALOG CIRCUIT | - | - | - | - | 18 | - | - | - | - | - | - | 2.125 B | - | - | - | - | - | - | - | - | - | - | - | - | 2.64mm | - | 7.495mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SCH3112I-NU Microchip Technology | 9999 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 128-TQFP | - | 128 | - | 46 | - | - | - | Tray | 2002 | e3 | - | Active | 3 (168 Hours) | 128 | - | - | Matte Tin (Sn) - annealed | 85°C | -40°C | Controller | - | - | 3.3V | QUAD | GULL WING | - | - | 3.3V | 0.4mm | - | SCH3112 | - | - | - | - | - | 3.3V | INDUSTRIAL | - | - | LPC | - | - | - | 256B | MULTIFUNCTION PERIPHERAL | - | - | 1mA | - | - | - | - | - | - | NO | - | - | - | - | 256 | LPC | - | - | - | 1mm | - | 14mm | 14mm | No | - | ROHS3 Compliant | - | ||
![]() SCH3114I-NU Microchip Technology | 500 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 128-TQFP | - | 128 | - | 46 | - | - | - | Tray | 2002 | e3 | - | Active | 3 (168 Hours) | 128 | - | - | Matte Tin (Sn) - annealed | 85°C | -40°C | Controller | - | - | 3.3V | QUAD | GULL WING | - | - | 3.3V | 0.4mm | - | SCH3114 | - | - | - | - | - | 3.3V | INDUSTRIAL | - | - | LPC | - | - | - | 256B | MULTIFUNCTION PERIPHERAL | - | - | 1mA | - | - | 8b | - | - | - | NO | - | - | - | - | 256 | LPC | - | - | - | 1.05mm | - | 14.2mm | 14.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SCH3116-NU Microchip Technology | 15 |
| Datasheet | 1 Weeks | Tin | Surface Mount | Surface Mount | 128-TQFP | - | 128 | - | 46 | - | - | - | Tray | 2002 | e3 | - | Active | 3 (168 Hours) | 128 | - | - | - | 70°C | 0°C | - | - | - | 3.3V | QUAD | GULL WING | - | - | 3.3V | 0.4mm | - | SCH3116 | - | - | - | - | - | 3.3V | COMMERCIAL | - | - | LPC | - | - | - | - | MULTIFUNCTION PERIPHERAL | - | - | 1mA | - | - | 8b | - | - | - | NO | - | - | - | - | 256 | LPC | - | - | - | 1mm | - | 14mm | 14mm | No | No SVHC | ROHS3 Compliant | Lead Free |