- Amplifier Type
- Base Part Number
- Current - Input Bias
- Factory Lead Time
- Input Offset Voltage (Vos)
- Lead Free
- Length
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
Attribute column
Manufacturer
Microchip Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Number of Circuits | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Current - Supply | Min Input Voltage | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Max Input Voltage | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Low-Bias | Micropower | -3db Bandwidth | Max Frequency | Bias Current-Max (IIB) @25C | Programmable Power | Wideband | Power | Non-linearity-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP6054-E/SL Microchip Technology | 5 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | -40°C~125°C | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) - annealed | - | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | 40 | MCP6054 | 14 | - | Rail-to-Rail | - | 2/5V | 4 | - | - | - | 30μA | 26mA | - | 30μA | - | 0.15V/μs | VOLTAGE-FEEDBACK | General Purpose | 72 dB | 1pA | - | 1.8V~6V | - | 150μV | - | - | 385 kHz | 115dB | 0.0001μA | 70dB | YES | YES | 7V | - | YES | YES | - | - | 0.0001μA | NO | - | - | - | 1.25mm | - | 8.65mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6024T-E/ST Microchip Technology | 99898 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 4 | - | -40°C~125°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | MCP6024 | 14 | - | Rail-to-Rail | - | 3/5V | - | - | - | 1mA | 1mA | 22mA | - | - | - | 7V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 1pA | - | 2.5V~5.5V | 30mA | 250μV | - | 10MHz | 10000 kHz | 110dB | 0.005μA | 74dB | NO | YES | 7V | 500μV | YES | - | - | - | - | - | - | - | - | - | 1.1mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6404T-E/SL Microchip Technology | 1636 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 4 | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) - annealed | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 1.8V | 1.27mm | 40 | MCP6404 | 14 | Not Qualified | Rail-to-Rail | - | 2/5V | - | - | - | - | 45μA | 15mA | - | 45μA | - | 0.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 56 dB | 1pA | - | 1.8V~6V | - | 4.5mV | - | 1MHz | 1000 kHz | 110dB | 0.0001μA | 63dB | NO | YES | 7V | - | YES | YES | - | - | 0.0001μA | - | - | - | - | - | 1.75mm | 8.65mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCP665-E/UN Microchip Technology | 18 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | - | -40°C~125°C | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | - | Matte Tin (Sn) - annealed | - | DUAL | GULL WING | 260 | 2 | 2.5V | 0.5mm | 40 | MCP665 | 10 | - | Rail-to-Rail | - | 3/5V | 2 | 2 | - | - | 6mA | 90mA | - | - | - | 32V/μs | VOLTAGE-FEEDBACK | General Purpose | 64 dB | 6pA | - | 2.5V~5.5V ±1.25V~2.75V | - | 8mV | 60MHz | - | 60000 kHz | 126dB | 0.005μA | 61dB | NO | YES | 6.5V | 1.8mV | YES | NO | - | - | - | NO | - | - | - | 939.8μm | - | 2.9972mm | 2.9972mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6272-E/P Microchip Technology | 320 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | -40°C~125°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | DUAL | - | - | 2 | 5V | - | - | MCP6272 | 8 | - | Rail-to-Rail | - | - | 2 | - | - | 170μA | 170μA | 25mA | - | - | 2V | 0.9V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 1pA | 6V | 2V~6V | 25mA | 3mV | - | - | 2000 kHz | 110dB | 0.005μA | 70dB | NO | YES | 7V | - | YES | YES | - | 1kHz | - | - | - | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6442-E/SN Microchip Technology | 18853 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~125°C | Tube | 2011 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | MCP6442 | 8 | - | Rail-to-Rail | - | 1.5/5V | 2 | - | - | 450nA | 450nA | 22mA | - | - | - | 0.003V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.4V~6V | 22mA | 4.5mV | 9 kHz | - | 9000 kHz | 110dB | - | 65dB | NO | YES | 7V | - | YES | YES | - | - | - | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6272T-E/SN Microchip Technology | 11944 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | MCP6272 | 8 | - | Rail-to-Rail | - | - | - | - | - | - | 170μA | 25mA | - | 170μA | - | 0.9V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 1pA | - | 2V~6V | - | 3mV | - | 2MHz | 2000 kHz | 110dB | 0.005μA | 70dB | NO | YES | 7V | - | YES | YES | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP617-I/P Microchip Technology | 4145 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | Industrial grade | -40°C~85°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | DUAL | - | - | 2 | 5V | - | - | MCP617 | 8 | - | Rail-to-Rail | - | - | 2 | 2 | - | - | 19μA | 17mA | - | - | - | 0.08V/μs | VOLTAGE-FEEDBACK | General Purpose | 80 dB | 15nA | - | 2.3V~5.5V | - | 150μV | - | - | 190 kHz | 120dB | 0.005μA | 86dB | YES | YES | 7V | - | - | YES | - | 1kHz | 0.005μA | - | - | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6L72T-E/SN Microchip Technology | 3254 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | MCP6L72 | 8 | - | Rail-to-Rail | - | 5V | 2 | 2 | - | - | 150μA | 25mA | - | - | - | 0.9V/μs | VOLTAGE-FEEDBACK | General Purpose | 91 dB | 1pA | - | 2V~6V | - | 4mV | 2MHz | - | 2000 kHz | 105dB | - | - | NO | YES | 7V | 1mV | YES | YES | - | - | - | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6S28T-I/SL Microchip Technology | 4770 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 6.4kOhm | Matte Tin (Sn) - annealed | - | DUAL | GULL WING | 260 | 1 | 4V | - | 40 | MCP6S28 | 16 | - | Push-Pull, Rail-to-Rail | 5V | - | - | 8 | ANALOG CIRCUIT | 1mA | - | - | - | - | - | 22V/μs | - | Programmable Gain | - | 1pA | - | 2.5V~5.5V | 30mA | 275μV | - | - | - | 30.1dB | - | 70dB | - | - | - | - | - | - | 12MHz | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6441T-E/OT Microchip Technology | 278 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) - annealed | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP6441 | 5 | - | Rail-to-Rail | - | - | 1 | - | - | - | 450nA | 22mA | - | 450nA | - | 0.003V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.4V~6V | - | 4.5mV | - | - | 9000 kHz | 110dB | - | 65dB | NO | YES | 7V | - | YES | YES | - | - | - | NO | - | - | - | 1.2954mm | - | 3.0988mm | 1.8034mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6031-E/SN Microchip Technology | 500 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~125°C | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 1.8V | - | 40 | MCP6031 | 8 | - | Rail-to-Rail | - | 2/5V | 1 | 1 | - | - | 900nA | 23mA | - | - | 1.8V | 0.004V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 1pA | 5.5V | 1.8V~5.5V | - | 150μV | - | - | 10000 kHz | 115dB | 0.005μA | 70dB | YES | YES | 7V | - | YES | YES | - | 1kHz | - | NO | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6S91-E/SN Microchip Technology | 120 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 1 | - | -40°C~125°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 10 TΩ | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP6S91 | 8 | - | Rail-to-Rail | 5V | - | - | - | ANALOG CIRCUIT | 1mA | 1.6mA | - | - | - | - | 22V/μs | - | Programmable Gain | - | 1pA | - | 2.5V~5.5V | 25mA | 4mV | - | 18MHz | - | 30.1dB | - | 70dB | - | - | - | 400μV | - | - | - | - | - | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6141T-E/SN Microchip Technology | 33000 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP6141 | 8 | - | Rail-to-Rail | - | - | - | - | - | - | 600nA | 21mA | - | 600nA | - | 0.003V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.4V~6V | - | 3mV | - | 100kHz | 100 kHz | 115dB | 0.005μA | 70dB | NO | - | 7V | - | YES | YES | - | - | - | NO | NO | - | - | - | - | 4.9mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCP661-E/SN Microchip Technology | 3742 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~125°C | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MCP661 | 8 | - | Rail-to-Rail | - | 3/5V | 1 | - | - | 6mA | 6mA | 90mA | - | - | - | 32V/μs | VOLTAGE-FEEDBACK | General Purpose | 64 dB | 6pA | - | 2.5V~5.5V ±1.25V~2.75V | 80mA | 8mV | - | - | 60000 kHz | 126dB | 0.005μA | 61dB | NO | YES | 6.5V | 1.8mV | YES | NO | - | - | - | NO | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6L1T-E/SN Microchip Technology | 1 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP6L1 | 8 | - | Rail-to-Rail | 6V | 5V | 1 | - | - | 200μA | 200μA | 20mA | - | - | - | 2.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 90 dB | 1pA | - | 2.7V~6V | 20mA | 3mV | - | - | 2800 kHz | 105dB | - | 90dB | NO | YES | 7V | 1mV | YES | YES | - | - | - | NO | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6V01-E/SN Microchip Technology | 8717 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~125°C | Tube | 2000 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | DUAL | GULL WING | 260 | 1 | 1.8V | - | 40 | MCP6V01 | 8 | - | Rail-to-Rail | - | 2/5V | 1 | - | - | 300μA | 300μA | 22mA | - | - | - | 0.5V/μs | VOLTAGE-FEEDBACK | Zero-Drift | 130 dB | 1pA | - | 1.8V~5.5V | 22mA | 2μV | - | - | 1300 kHz | 156dB | 0.005μA | 130dB | YES | YES | 6.5V | - | YES | YES | - | - | - | NO | - | - | - | 1.2446mm | - | 4.8768mm | 3.9116mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6N11T-001E/MNY Microchip Technology | 1731 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | 8 | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | - | 260 | 1 | - | 0.5mm | 40 | MCP6N11 | 8 | - | Rail-to-Rail | - | - | 1 | 1 | - | - | 800μA | - | 800μA | - | - | 9V/μs | - | Instrumentation | 70 dB | 10pA | - | 1.8V~5.5V | - | 3mV | - | - | - | - | 0.005μA | 62dB | - | - | 6.5V | - | - | - | 35MHz | - | - | - | - | - | 0.05% | 750μm | - | 3mm | 2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6241UT-E/LT Microchip Technology | 2800 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | - | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP6241 | 5 | - | Rail-to-Rail | - | - | 1 | - | - | - | 50μA | 23mA | - | 50μA | - | 0.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.8V~5.5V | - | 5mV | - | - | 550 kHz | 110dB | - | - | NO | YES | 7V | - | YES | YES | - | - | - | - | - | NO | - | 1mm | - | 2.25mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP652-E/SN Microchip Technology | 6 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~125°C | Tube | 2009 | mCal Technology | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | DUAL | GULL WING | 260 | 2 | 2.5V | - | 40 | MCP652 | 8 | - | Rail-to-Rail | - | 3/5V | 2 | - | - | 6mA | 6mA | 95mA | - | - | - | 30V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 6pA | - | 2.5V~5.5V | 100mA | 200μV | 50MHz | - | 50000 kHz | 123dB | 0.005μA | 61dB | YES | YES | 6.5V | - | YES | NO | - | - | - | NO | - | - | - | 1.25mm | - | 4.8768mm | 3.9116mm | No | No SVHC | ROHS3 Compliant | Lead Free |