- Amplifier Type
- Base Part Number
- Current - Input Bias
- Factory Lead Time
- Input Offset Voltage (Vos)
- Lead Free
- Length
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
Attribute column
Manufacturer
Microchip Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Number of Circuits | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Current - Supply | Min Input Voltage | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Max Input Voltage | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | Low-Bias | Micropower | -3db Bandwidth | Max Frequency | Programmable Power | Wideband | Power | Voltage Gain-Nom | Non-linearity-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP6144-I/P Microchip Technology | 5 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | Industrial grade | -40°C~85°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | DUAL | - | - | 4 | 5V | - | - | MCP6144 | 14 | - | - | Rail-to-Rail | - | 1.5/5V | 4 | - | - | 600nA | 21mA | - | 600nA | - | 0.003V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.4V~6V | - | 3mV | - | - | 100 kHz | 115dB | 0.0001μA | 70dB | NO | YES AVCL>=10 | 7V | - | - | YES | YES | - | - | - | - | - | - | - | 3.3mm | - | 19.05mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6474-E/SL Microchip Technology | 13 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | -40°C~125°C | Tube | 2013 | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) - annealed | - | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | 40 | MCP6474 | - | - | - | Rail-to-Rail | - | - | 4 | 4 | - | 100μA | 10mA | - | - | - | 1.1V/μs | - | General Purpose | 65 dB | 1pA | - | 2V~5.5V ±1V~2.75V | 10mA | 1.5mV | 2MHz | - | 2000 kHz | 115dB | - | 91dB | - | - | 6.5V | - | - | - | - | - | 10kHz | - | - | - | - | - | 1.25mm | - | 8.65mm | 3.9mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP6V12-E/MS Microchip Technology | 1 | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | -40°C~125°C | Tube | 2014 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | DUAL | GULL WING | 260 | 2 | - | 0.65mm | 40 | MCP6V12 | - | - | - | Rail-to-Rail | - | - | 2 | - | - | 6.5μA | - | - | 6.5μA | - | 0.03V/μs | - | Zero-Drift | 119 dB | 5pA | - | 1.6V~5.5V | - | 8μV | 80 kHz | - | 80 kHz | - | - | - | - | - | 6.5V | - | 17mA | - | - | - | - | - | - | - | - | - | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP6033-E/SN Microchip Technology | 25 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~125°C | Tube | 2000 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 1.8V | - | 40 | MCP6033 | 8 | - | - | Rail-to-Rail | - | 2/5V | 1 | - | 900nA | 900nA | 23mA | - | - | - | 0.004V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 1pA | - | 1.8V~5.5V | 23mA | 150μV | - | - | 10000 kHz | 115dB | 0.005μA | 70dB | YES | YES | 7V | - | - | YES | YES | - | 1kHz | NO | - | - | - | - | 1.2446mm | - | 4.8768mm | 3.9116mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6142T-E/SN Microchip Technology | 20000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | MCP6142 | 8 | - | - | Rail-to-Rail | - | 1.5/5V | - | - | - | 600nA | 21mA | - | 600nA | - | 0.003V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.4V~6V | - | 3mV | - | 100kHz | 100 kHz | 115dB | 0.005μA | 70dB | NO | YES AVCL>=10 | 7V | - | - | YES | YES | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6N11-002E/SN Microchip Technology | 92 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 2 | - | -40°C~125°C | Tube | 2011 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | DUAL | GULL WING | 260 | 1 | - | - | 40 | MCP6N11 | 8 | - | - | Rail-to-Rail | - | - | 1 | 1 | - | 800μA | - | 800μA | - | - | 9V/μs | - | Instrumentation | 69 dB | 10pA | - | 1.8V~5.5V | - | 2mV | - | - | - | - | 0.005μA | 68dB | - | - | 6.5V | - | - | - | - | 35MHz | - | - | - | - | - | 0.05% | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6244-E/ST Microchip Technology | 2500 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | -40°C~125°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | MCP6244 | 14 | - | - | Rail-to-Rail | - | 2/5V | 4 | - | 50μA | 50μA | 23mA | - | - | - | 0.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.8V~5.5V | 23mA | 5mV | - | - | 550 kHz | 110dB | - | - | NO | YES | 7V | - | - | YES | YES | - | - | - | - | - | - | - | 900μm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6494T-E/SL Microchip Technology | 36455 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) - annealed | - | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | 40 | MCP6494 | - | - | - | Rail-to-Rail | - | - | - | 4 | - | - | - | - | 530μA | - | 6V/μs | - | General Purpose | 65 dB | 1pA | - | 2.4V~5.5V ±1.2V~2.75V | - | 2.75V | - | 7.5MHz | 7500 kHz | 115dB | - | - | - | - | 6.5V | 1.5mV | 15mA | - | - | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | - | No | - | ROHS3 Compliant | - | ||
![]() MCP6141T-I/MS Microchip Technology | 25000 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 1 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | MCP6141 | 8 | - | Not Qualified | Rail-to-Rail | - | - | - | - | - | 600nA | 21mA | - | 600nA | - | 0.003V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.4V~6V | - | 3mV | - | 100kHz | 100 kHz | 115dB | - | 70dB | NO | - | 7V | - | - | YES | YES | - | - | NO | NO | - | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6044-E/SL Microchip Technology | 100 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | -40°C~125°C | Tube | 2000 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) - annealed | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 40 | MCP6044 | 14 | - | - | Rail-to-Rail | 5.5V | 1.5/5V | 4 | - | - | 600nA | 21mA | - | 600nA | - | 0.003V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.4V~6V | - | 3mV | 14 kHz | - | 14 kHz | 115dB | 0.005μA | 70dB | NO | YES | 7V | - | - | YES | YES | - | - | - | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6024T-E/SL Microchip Technology | 15800 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 4 | - | -40°C~125°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | TR | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 40 | MCP6024 | 14 | - | - | Rail-to-Rail | - | 3/5V | - | - | 1mA | 1mA | 22mA | - | - | - | 7V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 1pA | - | 2.5V~5.5V | 30mA | 250μV | - | 10MHz | 10000 kHz | 110dB | 0.005μA | 74dB | NO | YES | 7V | 500μV | - | YES | NO | - | - | NO | NO | - | - | - | - | 1.75mm | 8.65mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6042-E/SN Microchip Technology | 954 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~125°C | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP6042 | 8 | - | - | Rail-to-Rail | 5.5V | 1.5/5V | 2 | - | - | 600nA | 21mA | - | 600nA | - | 0.003V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.4V~6V | - | 3mV | 14 kHz | - | 14 kHz | 115dB | 0.005μA | 70dB | NO | YES | 7V | - | - | YES | YES | - | - | - | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6444-E/ST Microchip Technology | 17000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | -40°C~125°C | Tube | 2005 | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) - annealed | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | MCP6444 | 14 | - | - | Rail-to-Rail | - | 1.5/5V | 4 | - | 450nA | 450nA | 22mA | - | - | - | 0.003V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.4V~6V | 22mA | 4.5mV | 9 kHz | - | 9000 kHz | 110dB | - | 65dB | NO | YES | 7V | - | - | YES | YES | - | - | - | - | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6231-E/SN Microchip Technology | 30124 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~125°C | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP6231 | 8 | - | - | Rail-to-Rail | 5.5V | 2/5V | 1 | 1 | - | 20μA | 23mA | - | - | 1.8V | 0.15V/μs | VOLTAGE-FEEDBACK | General Purpose | 61 dB | 1pA | 6V | 1.8V~6V | - | 5mV | - | - | 300 kHz | 110dB | - | - | NO | YES | 7V | - | - | YES | YES | - | 1kHz | NO | - | NO | - | - | 1.2446mm | - | 4.8768mm | 3.9116mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6021-I/P Microchip Technology | 2190 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 5 | - | Industrial grade | -40°C~85°C | Tube | 2006 | e3 | yes | Active | Not Applicable | 8 | EAR99 | Matte Tin (Sn) | - | DUAL | - | - | 1 | 5V | - | - | MCP6021 | 8 | R-PDIP-T8 | Not Qualified | Rail-to-Rail | - | - | 1 | 1 | - | 1mA | 22mA | - | - | 2.5V | 7V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 1pA | 5.5V | 2.5V~5.5V | - | 500μV | - | - | 10000 kHz | 110dB | - | 74dB | YES | YES | 7V | - | - | YES | NO | - | 10kHz | NO | - | - | - | - | 4.953mm | - | 10.16mm | 7.112mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6G01-E/MS Microchip Technology | 5 | - | Datasheet | 29 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | -40°C~125°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 40 | MCP6G01 | 8 | - | - | Rail-to-Rail | 5V | - | 1 | - | 110μA | 110μA | - | - | - | - | 4.5V/μs | - | General Purpose | - | 1pA | - | 1.8V~5.5V | 20mA | 4.5mV | 900 kHz | - | - | 33.98dB | - | 65dB | - | - | 7V | 1mV | - | - | - | 0.9MHz | - | - | - | - | 10 | 0.05% | 1.1mm | - | 3mm | 4.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6042T-E/SN Microchip Technology | 37500 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP6042 | 8 | - | - | Rail-to-Rail | 5.5V | 1.5/5V | - | - | - | 600nA | 21mA | - | 600nA | - | 0.003V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.4V~6V | - | 3mV | - | 14kHz | 14 kHz | 115dB | 0.005μA | 70dB | NO | YES | 7V | - | - | YES | YES | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6231-E/P Microchip Technology | 8810 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | -40°C~125°C | Tube | 2000 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | DUAL | - | - | 1 | 5V | 2.54mm | - | MCP6231 | 8 | - | - | Rail-to-Rail | 5.5V | 2/5V | 1 | - | 20μA | 20μA | 23mA | - | - | 1.8V | 0.15V/μs | VOLTAGE-FEEDBACK | General Purpose | 61 dB | 1pA | 6V | 1.8V~6V | 23mA | 5mV | - | - | 300 kHz | 110dB | - | - | NO | YES | 7V | - | - | YES | YES | - | 1kHz | NO | - | NO | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP603-E/ST Microchip Technology | 25 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | 1 | - | -40°C~125°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | MCP603 | 8 | - | - | Rail-to-Rail | 5.5V | 3/5V | - | 1 | - | 230μA | 22mA | - | - | - | 2.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 75 dB | 1pA | - | 2.7V~6V | - | 2mV | - | 2.8MHz | 2800 kHz | 115dB | 0.005μA | 80dB | NO | YES | 7V | 700μV | - | YES | YES | - | - | NO | NO | - | - | - | - | - | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6242T-E/SN Microchip Technology | 600000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2005 | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | MCP6242 | 8 | - | - | Rail-to-Rail | - | - | - | - | - | 50μA | 23mA | - | 50μA | - | 0.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.8V~5.5V | - | 5mV | - | - | 550 kHz | 110dB | - | - | NO | YES | 7V | - | - | YES | YES | - | - | NO | - | NO | - | - | - | 1.55mm | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free |