- Amplifier Type
- Base Part Number
- Current - Input Bias
- Factory Lead Time
- Input Offset Voltage (Vos)
- Lead Free
- Length
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
Attribute column
Manufacturer
Microchip Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Number of Circuits | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Quiescent Current | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Max Input Voltage | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | Low-Bias | Micropower | -3db Bandwidth | Max Frequency | Bias Current-Max (IIB) @25C | Programmable Power | Wideband | Power | Voltage Gain-Nom | Non-linearity-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP6404T-H/SL Microchip Technology | 25 | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 4 | - | -40°C~150°C | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | Matte Tin (Sn) - annealed | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 1.8V | 1.27mm | 40 | MCP6404 | 14 | - | - | Rail-to-Rail | - | 2/5V | - | 4 | - | 45μA | 15mA | - | - | - | 0.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 56 dB | 1pA | - | 1.8V~6V | - | 4.5mV | - | 1MHz | 1000 kHz | 110dB | 0.0001μA | 63dB | NO | YES | 7V | 800μV | - | YES | YES | - | - | 0.0001μA | - | - | - | - | - | - | 1.75mm | 8.65mm | - | No | - | ROHS3 Compliant | - | ||
![]() MCP6V02-E/MD Microchip Technology | 989 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | 2 | - | -40°C~125°C | Tube | 2000 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | DUAL | - | 260 | 2 | 1.8V | - | 40 | MCP6V02 | 8 | - | - | Rail-to-Rail | - | - | - | 2 | - | 300μA | 22mA | - | - | - | 0.5V/μs | VOLTAGE-FEEDBACK | Zero-Drift | 130 dB | 1pA | - | 1.8V~5.5V | - | 2μV | - | 1.3MHz | 1300 kHz | 156dB | 0.005μA | 130dB | YES | YES | 6.5V | - | - | YES | YES | - | 100kHz | - | - | - | - | - | - | 950μm | - | 4mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6144-E/P Microchip Technology | 5 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | - | -40°C~125°C | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Matte Tin (Sn) | - | DUAL | - | - | 4 | 5V | - | - | MCP6144 | 14 | - | - | Rail-to-Rail | - | 1.5/5V | 4 | - | 600nA | 600nA | 21mA | - | - | - | 0.003V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.4V~6V | 20mA | 3mV | - | - | 100 kHz | 115dB | 0.005μA | 70dB | NO | YES AVCL>=10 | 7V | - | - | YES | YES | - | - | - | - | - | - | - | - | 4.953mm | - | 19.69mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP632-E/MF Microchip Technology | 28194 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | - | - | -40°C~125°C | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | DUAL | - | 260 | 2 | 2.5V | 0.65mm | 40 | MCP632 | 8 | - | - | Rail-to-Rail | - | 3/5V | 2 | - | 2.5mA | 2.5mA | 70mA | - | - | - | 10V/μs | VOLTAGE-FEEDBACK | General Purpose | 63 dB | 4pA | - | 2.5V~5.5V | 70mA | 8mV | 24MHz | - | 24000 kHz | 124dB | 0.005μA | 61dB | NO | YES | 6.5V | 1.8mV | - | YES | NO | - | 1MHz | - | NO | - | - | - | - | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6241-E/MS Microchip Technology | 21600 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | -40°C~125°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | MCP6241 | 8 | - | - | Rail-to-Rail | - | 2/5V | 1 | - | 50μA | 50μA | 23mA | - | - | - | 0.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.8V~5.5V | 23mA | 5mV | - | - | 550 kHz | 110dB | - | - | NO | YES | 7V | - | - | YES | YES | - | - | - | NO | - | NO | - | - | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP661T-E/OT Microchip Technology | 45000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 5 | - | - | Matte Tin (Sn) - annealed | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | - | - | 40 | MCP661 | - | - | Not Qualified | Rail-to-Rail | - | - | - | 1 | - | 6mA | 90mA | - | - | - | 32V/μs | VOLTAGE-FEEDBACK | General Purpose | 66 dB | 6pA | - | 2.5V~5.5V ±1.25V~2.75V | - | 8mV | - | - | 60000 kHz | 126dB | - | 61dB | NO | YES | - | 1.8mV | - | YES | NO | - | - | - | NO | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCP6482T-E/SN Microchip Technology | 18 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | DUAL | GULL WING | 260 | 2 | 3V | - | 40 | MCP6482 | - | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | 2 | - | - | - | - | - | 240μA | 2.7V/μs | - | General Purpose | 65 dB | 1pA | - | 2.2V~5.5V ±1.1V~2.75V | - | 2.75V | - | 4MHz | 4000 kHz | 115dB | - | - | - | - | 6.5V | 1.5mV | 12mA | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() MCP6285-E/P Microchip Technology | 600 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 2 | - | -40°C~125°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | DUAL | - | - | 2 | 5V | - | - | MCP6285 | 8 | - | - | Rail-to-Rail | - | - | - | - | - | 450μA | 25mA | - | 450μA | - | 2.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 1pA | - | 2.2V~6V | - | 3mV | - | 5MHz | 5000 kHz | 110dB | 0.005μA | 70dB | NO | YES | 7V | - | - | YES | YES | - | - | - | NO | NO | - | - | - | - | 5.334mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP6043T-E/SN Microchip Technology | 18 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP6043 | 8 | - | - | Rail-to-Rail | 5.5V | - | - | - | 600nA | 600nA | 21mA | - | - | - | 0.003V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.4V~6V | 20mA | 3mV | - | 14kHz | 14 kHz | 115dB | 0.005μA | 70dB | NO | YES | 7V | - | - | YES | YES | - | - | - | NO | NO | - | - | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6023-E/SN Microchip Technology | 25719 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~125°C | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP6023 | 8 | - | - | Rail-to-Rail | - | 3/5V | 1 | - | 1mA | 1mA | 22mA | - | - | - | 7V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 1pA | - | 2.5V~5.5V | 30mA | 250μV | - | - | 10000 kHz | 110dB | 0.005μA | 74dB | NO | YES | 7V | 500μV | - | YES | NO | - | - | - | NO | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6273-E/MS Microchip Technology | 18 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | -40°C~125°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | MCP6273 | 8 | - | - | Rail-to-Rail | - | 2.5/5V | 1 | - | 170μA | 170μA | 25mA | - | - | - | 0.9V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 1pA | - | 2V~6V | 25mA | 3mV | - | - | 2000 kHz | 110dB | 0.005μA | 70dB | NO | YES | 7V | - | - | YES | YES | - | - | - | NO | - | - | - | - | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP616-I/MS Microchip Technology | 11200 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | Industrial grade | -40°C~85°C | Tube | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | MCP616 | 8 | - | - | Rail-to-Rail | - | 2.5/5V | 1 | 1 | - | 19μA | 17mA | - | - | - | 0.08V/μs | VOLTAGE-FEEDBACK | General Purpose | 80 dB | 15nA | - | 2.3V~5.5V | - | 150μV | - | - | 190 kHz | 120dB | 0.005μA | 86dB | YES | YES | 7V | - | - | NO | YES | - | 1kHz | 0.005μA | - | - | - | - | - | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP632T-E/MF Microchip Technology | 3300 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | TAPE AND REEL | DUAL | - | 260 | 2 | 2.5V | 0.65mm | 40 | MCP632 | 8 | - | - | Rail-to-Rail | - | 3/5V | - | - | 2.5mA | 2.5mA | 70mA | - | - | - | 10V/μs | VOLTAGE-FEEDBACK | General Purpose | 63 dB | 4pA | - | 2.5V~5.5V | 70mA | 1.8mV | - | 24MHz | 24000 kHz | 124dB | 0.005μA | 61dB | NO | YES | 6.5V | - | - | YES | NO | - | - | - | NO | NO | - | - | - | - | 1mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6N11-005E/SN Microchip Technology | 239 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 2 | - | -40°C~125°C | Tube | 2011 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | DUAL | GULL WING | 260 | 1 | - | - | 40 | MCP6N11 | 8 | - | - | Rail-to-Rail | - | - | 1 | 1 | - | 800μA | - | 800μA | - | - | 9V/μs | - | Instrumentation | 75 dB | 10pA | - | 1.8V~5.5V | - | 850μV | - | - | - | - | 0.005μA | 75dB | - | - | 6.5V | - | - | - | - | 35MHz | - | - | - | - | - | - | 0.05% | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6004-E/P Microchip Technology | 1395 | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | - | -40°C~125°C | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Matte Tin (Sn) | - | DUAL | - | - | 4 | 5V | - | - | MCP6004 | 14 | - | - | Rail-to-Rail | 5.5V | 2/5V | 4 | - | 100μA | 100μA | 23mA | - | - | - | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.8V~6V | 23mA | 4.5mV | - | - | 1000 kHz | 112dB | - | 86dB | NO | YES | 7V | - | - | YES | YES | - | - | - | - | - | - | - | - | 4.953mm | - | 19.69mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6G01T-E/OT Microchip Technology | 8895 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | -40°C~125°C | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | - | - | 40 | MCP6G01 | 5 | - | - | Rail-to-Rail | - | - | 1 | 1 | - | 110μA | - | - | - | - | 4.5V/μs | - | General Purpose | 80 dB | 1pA | 5.5V | 1.8V~5.5V | - | 4.5mV | - | - | - | 33.98dB | - | 80dB | - | - | 7V | 1mV | - | - | - | 0.9MHz | - | - | - | - | - | 10 | - | 1.3mm | - | 3.1mm | 1.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6442T-E/SN Microchip Technology | 25255 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | MCP6442 | 8 | - | - | Rail-to-Rail | - | 1.5/5V | - | - | - | 450nA | 22mA | - | - | 450nA | 0.003V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.4V~6V | - | 4.5mV | - | 9kHz | 9000 kHz | 110dB | - | 65dB | NO | YES | 7V | - | - | YES | YES | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() MCP6284T-E/ST Microchip Technology | 19 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 4 | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Matte Tin (Sn) | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | MCP6284 | 14 | - | - | Rail-to-Rail | - | 2.5/5V | - | - | 450μA | 450μA | 25mA | - | - | - | 2.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 1μA | - | 2.2V~6V | 25mA | 3mV | - | 5MHz | 5000 kHz | 110dB | 0.005μA | 70dB | NO | YES | 7V | - | - | YES | YES | - | - | - | - | - | - | - | - | - | 1.2mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP654-E/SL Microchip Technology | 2 | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | -40°C~125°C | Tube | 2010 | mCal Technology | e3 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | Matte Tin (Sn) - annealed | - | DUAL | GULL WING | 260 | 4 | 2.5V | 1.27mm | 40 | MCP654 | 14 | - | - | Rail-to-Rail | - | 3/5V | 4 | - | 6mA | 6mA | 95mA | - | - | - | 30V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 6pA | - | 2.5V~5.5V | 150mA | 200μV | - | - | 50000 kHz | 123dB | 0.005μA | 61dB | YES | YES | 6.5V | - | - | YES | NO | - | - | - | NO | - | - | - | - | 1.5mm | - | 8.65mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6H01-E/SN Microchip Technology | 1353 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~125°C | Tube | 2001 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP6H01 | 8 | - | - | Rail-to-Rail | 8V | - | 1 | 1 | - | 135μA | 50mA | - | - | - | 0.8V/μs | VOLTAGE-FEEDBACK | General Purpose | 78 dB | 10pA | - | 3.5V~16V ±1.75V~8V | - | 3.5mV | - | - | 1200 kHz | 115dB | 0.025μA | 87dB | NO | YES | - | 700μV | - | YES | YES | - | - | - | NO | - | - | - | - | 1.2446mm | - | 4.8768mm | 3.9116mm | No | No SVHC | ROHS3 Compliant | Lead Free |