- Amplifier Type
- Base Part Number
- Current - Input Bias
- Factory Lead Time
- Input Offset Voltage (Vos)
- Lead Free
- Length
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
Attribute column
Manufacturer
Microchip Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Quiescent Current | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Gain Bandwidth Product | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | Low-Bias | Micropower | -3db Bandwidth | Programmable Power | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Common-mode Reject Ratio-Min | Voltage Gain-Nom | Non-linearity-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP6295-E/P Microchip Technology | 22 | - | Datasheet | 7 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 2 | - | -40°C~125°C | Tube | 2005 | - | e3 | yes | Active | Not Applicable | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | - | - | 2 | 5V | - | - | MCP6295 | 8 | - | - | Rail-to-Rail | - | - | - | - | - | - | 1mA | 1mA | 25mA | 1mA | - | 7V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 1pA | 2.4V~6V | 25mA | 3mV | - | 10000 kHz | 110dB | 0.005μA | 70dB | NO | YES | 7V | - | - | YES | NO | - | NO | - | - | - | - | - | - | - | 3.3mm | - | 9.27mm | 6.35mm | No | ROHS3 Compliant | Lead Free | ||
![]() MCP6H81T-E/SN Microchip Technology | 35 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP6H81 | - | - | - | Rail-to-Rail | - | - | - | 1 | - | - | 700μA | - | - | - | - | 5V/μs | VOLTAGE-FEEDBACK | General Purpose | 76 dB | 10pA | 3.5V~12V ±1.75V~6V | 55mA | 1mV | 5.5MHz | 5500 kHz | 120dB | - | 82dB | NO | YES | - | - | - | YES | NO | - | NO | NO | - | - | - | - | - | - | - | - | 4.9mm | - | No | ROHS3 Compliant | - | ||
![]() MCP6V84T-E/ST Microchip Technology | 5 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | DUAL | NO LEAD | 260 | 4 | 2.2V | 0.65mm | 40 | - | - | - | - | Rail-to-Rail | - | - | - | 4 | - | - | 500μA | - | - | - | - | 4V/μs | - | Zero-Drift | 136 dB | 2pA | 2.2V~5.5V | 40mA | 9μV | 5MHz | 5000 kHz | - | 0.00005μA | - | - | - | 6.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MCP621T-E/MNY Microchip Technology | 18 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2011 | mCal Technology | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | - | 260 | 1 | 2.5V | 0.5mm | 40 | MCP621 | 8 | - | - | Rail-to-Rail | - | - | - | - | - | - | 2.5mA | 2.5mA | 70mA | - | - | 10V/μs | - | General Purpose | 65 dB | 5pA | 2.5V~5.5V | 70mA | 200μV | 20MHz | 20000 kHz | 126dB | 0.005μA | 61dB | - | - | 6.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | No | ROHS3 Compliant | - | ||
![]() MCP6V32T-E/MNY Microchip Technology | 18 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2014 | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | 10 TΩ | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | NO LEAD | 260 | 2 | - | 0.5mm | 40 | MCP6V32 | - | - | - | Rail-to-Rail | - | - | - | - | - | - | - | - | - | - | 21μA | 0.13V/μs | - | Zero-Drift | 110 dB | 5pA | 1.8V~5.5V | - | - | 300kHz | 300 kHz | - | - | 120dB | - | - | 6.5V | 8μV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP6031T-E/OTVAO Microchip Technology | 25 | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 5 | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 3V | 0.95mm | - | MCP6031 | - | R-PDSO-G5 | - | Rail-to-Rail | - | - | - | 1 | - | - | - | - | - | - | 900nA | 0.004V/μs | - | General Purpose | 93 dB | 1pA | 1.8V~5.5V | - | - | 10kHz | 10 kHz | - | 0.005μA | - | - | - | 7V | 150μV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() MCP6V74T-E/ST Microchip Technology | 5 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | DUAL | GULL WING | 260 | 4 | - | 0.65mm | 40 | MCP6V74 | - | - | - | Rail-to-Rail | - | - | - | 4 | - | - | 170μA | - | - | - | - | 1V/μs | - | Zero-Drift | 130 dB | 1pA | 2V~5.5V | 26mA | 8μV | 2MHz | 2000 kHz | - | 0.00005μA | - | - | - | 6.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MCP6N16T-010E/MF Microchip Technology | 35 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | TR | DUAL | NO LEAD | 260 | 1 | 2.9V | 0.65mm | 40 | MCP6N16 | - | S-PDSO-N8 | - | Rail-to-Rail | - | - | - | 1 | - | - | 1.1mA | - | - | - | - | - | - | Instrumentation | - | 2pA | 1.8V~5.5V | 10mA | 85μV | 500kHz | - | - | - | - | - | - | 6.5V | - | - | - | - | - | - | - | - | 0.0008μA | 10 | - | 118 | 0.25% | - | - | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP6V26T-E/MS Microchip Technology | 18 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | TAPE AND REEL | DUAL | GULL WING | - | 1 | 2.3V | 0.65mm | - | MCP6V26 | 8 | - | Not Qualified | Rail-to-Rail | - | 2.5/5V | - | - | - | - | - | 620μA | 22mA | - | 620μA | 1V/μs | VOLTAGE-FEEDBACK | Zero-Drift | 120 dB | 7pA | 2.3V~5.5V | - | 2μV | 2MHz | 2000 kHz | 155dB | - | 125dB | YES | YES | 6.5V | - | - | YES | YES | - | NO | NO | - | - | - | - | - | - | - | - | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP6021T-E/MS Microchip Technology | 11200 | - | Datasheet | 17 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | TR | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | MCP6021 | 8 | S-PDSO-G8 | Not Qualified | Rail-to-Rail | - | 3/5V | - | 1 | - | - | - | - | - | - | 1mA | 7V/μs | VOLTAGE-FEEDBACK | General Purpose | 90 dB | 1pA | 2.5V~5.5V | - | - | 10MHz | 10000 kHz | - | 0.005μA | - | NO | YES | 7V | 500μV | - | YES | NO | - | NO | NO | NO | - | - | 74 dB | - | - | - | - | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP634T-E/ST Microchip Technology | 14 | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 4 | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | DUAL | GULL WING | 260 | 4 | 2.5V | 0.65mm | 40 | MCP634 | 14 | - | - | Rail-to-Rail | - | - | - | 4 | - | - | - | 2.5mA | 70mA | - | - | 10V/μs | - | General Purpose | 63 dB | 4pA | 2.5V~5.5V | - | 8mV | 24MHz | 24000 kHz | 124dB | 0.005μA | 61dB | - | - | 6.5V | 1.8mV | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MCP6401T-H/OTVAO Microchip Technology | 10000 | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 5 | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.95mm | NOT SPECIFIED | MCP6401 | - | R-PDSO-G5 | - | Rail-to-Rail | - | - | - | 1 | - | - | - | - | - | - | 45μA | 0.5V/μs | - | General Purpose | 78 dB | 1pA | 1.8V~6V | - | - | 1MHz | 1000 kHz | - | - | - | - | - | 7V | 4.5mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() MCP6484T-E/SL Microchip Technology | 20000 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | 40 | MCP6484 | - | - | - | Rail-to-Rail | - | - | - | 4 | - | - | - | - | - | - | 240μA | 2.7V/μs | - | General Purpose | 65 dB | 1pA | 2.2V~5.5V ±1.1V~2.75V | - | 2.75V | 4MHz | 4000 kHz | 115dB | - | - | - | - | 6.5V | 1.5mV | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | - | No | ROHS3 Compliant | - | ||
![]() SY84403BLMG-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-VFQFN Exposed Pad, 10-MLF® | - | 10 | 10-MLF® (2x2) | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | SY84403B | - | - | - | Differential | - | - | - | 1 | - | - | 41mA | - | - | - | 41mA | - | - | Limiting | - | - | 3V~3.6V | 25mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP635T-E/MF Microchip Technology | 900 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | TAPE AND REEL | DUAL | - | 260 | 2 | 2.5V | 0.5mm | 40 | MCP635 | 10 | - | - | Rail-to-Rail | - | 3/5V | - | - | - | - | 2.5mA | 2.5mA | 70mA | - | - | 10V/μs | VOLTAGE-FEEDBACK | General Purpose | 63 dB | 4pA | 2.5V~5.5V | 70mA | 1.8mV | 24MHz | 24000 kHz | 124dB | 0.005μA | 61dB | NO | YES | 6.5V | - | - | YES | NO | - | NO | NO | - | - | - | - | - | - | - | 1mm | 3mm | - | No | ROHS3 Compliant | - | ||
![]() MCP6V92T-E/MNY Microchip Technology | 32 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | - | 8-TDFN (2x3) | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | 2 | - | - | 1.1mA | - | - | - | 1.1mA | 9.5V/μs | - | Zero-Drift | - | 2pA | 2.4V~5.5V | 40mA | 9μV | 10MHz | - | - | - | - | - | - | - | 9μV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC914YM5-TR Microchip Technology | 15000 | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | SOT-23-5 | - | - | -40°C~85°C | Tape & Reel (TR) | - | IttyBitty® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | MIC914 | - | - | - | - | - | - | 1 | 1 | 9V | - | 4.2mA | - | - | - | 4.2mA | 500V/μs | - | Voltage Feedback | - | 5.5μA | ±2.5V~9V | 90mA | 1mV | 350MHz | - | - | - | - | - | - | - | 1mV | 90mA | - | - | 240MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6H74T-E/SL Microchip Technology | 18 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 40 | MCP6H74 | - | - | - | Rail-to-Rail | - | +-1.75/+-6/3.5/12V | - | 4 | - | - | 480μA | - | - | - | - | 2V/μs | VOLTAGE-FEEDBACK | General Purpose | 76 dB | 10pA | 3.5V~12V ±1.75V~6V | 32mA | 1mV | 2.7MHz | 2700 kHz | 120dB | - | 82dB | NO | YES | 13.2V | - | - | YES | YES | - | - | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | - | No | ROHS3 Compliant | - | ||
![]() MCP669T-E/ML Microchip Technology | 5 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | - | 16 | - | 4 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | TAPE AND REEL | QUAD | - | 260 | 4 | 2.5V | 0.65mm | 40 | MCP669 | 16 | - | - | Rail-to-Rail | - | 3/5V | - | - | - | - | 6mA | 6mA | 90mA | - | - | 32V/μs | VOLTAGE-FEEDBACK | General Purpose | 64 dB | 6pA | 2.5V~5.5V ±1.25V~2.75V | 80mA | 1.8mV | 60MHz | 60000 kHz | 126dB | 0.005μA | 61dB | NO | YES | 6.5V | - | - | YES | NO | - | NO | NO | - | - | - | - | - | - | - | 1mm | - | - | No | ROHS3 Compliant | - | ||
![]() SY88303BLMG-TR Microchip Technology | 39000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad, 16-MLF® | - | 16 | 16-MLF® (3x3) | 1 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | 50Ohm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | SY88303B | - | - | - | Differential | 3.3V | - | 1 | 1 | 3.6V | 3V | 38mA | - | - | - | 38mA | - | - | Limiting | - | - | 3V~3.6V | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 2GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |