- Amplifier Type
- Base Part Number
- Current - Input Bias
- Factory Lead Time
- Input Offset Voltage (Vos)
- Lead Free
- Length
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
Attribute column
Manufacturer
Microchip Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Lead Pitch | Output Type | Max Output Current | Operating Supply Voltage | Power Supplies | Row Spacing | Number of Channels | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Current - Supply | Min Input Voltage | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Max Input Voltage | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | Low-Bias | Micropower | Max Frequency | Bias Current-Max (IIB) @25C | Programmable Power | Sensing Method | Power | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP6L94T-E/ST Microchip Technology | 7000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | e3 | - | Active | 3 (168 Hours) | 14 | EAR99 | Matte Tin (Sn) - annealed | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | MCP6L94 | 14 | - | Rail-to-Rail | - | - | - | - | 4 | 850μA | 850μA | 25mA | - | - | - | 7V/μs | - | General Purpose | 91 dB | 1pA | - | 2.4V~6V | 25mA | 4mV | - | - | 10000 kHz | 105dB | - | - | - | - | 7V | 1mV | - | - | - | - | - | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6292-E/MS Microchip Technology | 30 | - | Datasheet | 2 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | -40°C~125°C | Tube | 2000 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 40 | MCP6292 | 8 | - | Rail-to-Rail | - | - | - | - | 2 | 1mA | 1mA | 25mA | - | - | - | 7V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 1pA | - | 2.4V~6V | 25mA | 3mV | 10MHz | - | 10000 kHz | 110dB | 0.005μA | 70dB | NO | YES | 7V | - | - | YES | NO | - | - | NO | - | - | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6231UT-E/OT Microchip Technology | 8000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP6231 | 5 | - | Rail-to-Rail | - | 5.5V | - | - | 1 | - | 20μA | 23mA | - | 20μA | - | 0.15V/μs | VOLTAGE-FEEDBACK | General Purpose | 61 dB | 1pA | - | 1.8V~6V | - | 5mV | - | - | 300 kHz | 110dB | - | - | NO | YES | 7V | - | - | YES | YES | - | - | - | - | NO | 1.3mm | - | 3.1mm | 1.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6L01T-E/LT Microchip Technology | 33187 | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) - annealed | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP6L01 | 5 | - | Rail-to-Rail | - | - | 5V | - | 1 | 85μA | 85μA | 20mA | - | - | - | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 78 dB | 2pA | - | 1.8V~6V | 20mA | 5mV | - | - | 1000 kHz | 105dB | - | - | NO | YES | 7V | 1mV | - | YES | YES | - | - | NO | - | NO | 1mm | - | 2.25mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6061T-E/OT Microchip Technology | 3000 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) - annealed | - | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | MCP6061 | 5 | - | Rail-to-Rail | - | - | - | - | 1 | - | 60μA | 27mA | - | 60μA | - | 0.25V/μs | - | General Purpose | 72 dB | 1pA | - | 1.8V~6V | - | 150μV | - | - | 730 kHz | 115dB | - | 70dB | - | - | 7V | - | - | - | - | - | - | - | - | - | 1.2954mm | - | 3.0988mm | 1.8034mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6032T-E/SN Microchip Technology | 28950 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2000 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 1.8V | - | 40 | MCP6032 | 8 | - | Rail-to-Rail | - | - | - | - | - | 900nA | 900nA | 23mA | - | - | - | 0.004V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 1pA | - | 1.8V~5.5V | 23mA | 150μV | - | - | 10000 kHz | 115dB | 0.005μA | 70dB | YES | YES | 7V | - | - | YES | YES | 1kHz | 0.0001μA | NO | - | - | 1.2446mm | - | 4.8768mm | 3.9116mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6272T-E/MS Microchip Technology | 2387 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 40 | MCP6272 | 8 | - | Rail-to-Rail | - | - | - | - | - | - | 170μA | 25mA | - | 170μA | - | 0.9V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 1pA | - | 2V~6V | - | 3mV | - | - | 2000 kHz | 110dB | 0.005μA | 70dB | NO | YES | 7V | - | - | YES | YES | - | - | - | - | - | - | 1.1mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6072T-E/SN Microchip Technology | 66000 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 3V | - | 40 | MCP6072 | 8 | - | Rail-to-Rail | - | - | - | - | - | 110μA | 110μA | 28mA | - | - | - | 0.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 72 dB | 1pA | - | 1.8V~6V | 28mA | 150μV | 1.2MHz | - | 1200 kHz | 115dB | 0.005μA | 70dB | YES | YES | 7V | - | - | YES | YES | - | 0.0001μA | - | - | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6041-I/P Microchip Technology | 3 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | Industrial grade | -40°C~85°C | Tube | 2000 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | DUAL | - | - | 1 | 5V | - | - | MCP6041 | 8 | 2.54mm | Rail-to-Rail | 30mA | 5.5V | - | 9.4 mm | 1 | 600nA | 600nA | 21mA | 2mA | - | - | 0.003V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.4V~6V | 20mA | 3mV | - | 14kHz | 14 kHz | 115dB | - | 70dB | NO | YES | 7V | - | - | YES | YES | - | - | NO | - | - | 3.3mm | - | 9.27mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6022T-I/SN Microchip Technology | 15800 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | TR | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | MCP6022 | 8 | - | Rail-to-Rail | - | - | 3/5V | - | - | 1mA | 1mA | 22mA | - | - | - | 7V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 1pA | - | 2.5V~5.5V | 30mA | 500μV | 10MHz | - | 10000 kHz | 110dB | 0.00015μA | 74dB | YES | YES | 7V | - | - | YES | NO | - | - | NO | - | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6272-E/MS Microchip Technology | 779 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | -40°C~125°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 40 | MCP6272 | 8 | - | Rail-to-Rail | - | - | - | - | 2 | 170μA | 170μA | 25mA | - | - | - | 0.9V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 1pA | - | 2V~6V | 25mA | 3mV | - | - | 2000 kHz | 110dB | 0.005μA | 70dB | NO | YES | 7V | - | - | YES | YES | - | - | - | - | - | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP606-I/SN Microchip Technology | 23 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Industrial grade | -40°C~85°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP606 | 8 | - | Rail-to-Rail | - | 5.5V | 3/5V | - | 1 | - | 25μA | 17mA | - | 18.7μA | 2.5V | 0.08V/μs | VOLTAGE-FEEDBACK | General Purpose | 75 dB | 1pA | 6V | 2.5V~6V | - | 250μV | - | - | 155 kHz | 121dB | - | 80dB | YES | YES | 7V | - | - | YES | YES | 1kHz | - | NO | - | - | 1.2446mm | - | 4.8768mm | 3.9116mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6042T-I/MS Microchip Technology | 19 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | MCP6042 | 8 | - | Rail-to-Rail | - | 5.5V | 1.5/5V | - | - | - | 600nA | 21mA | - | 600nA | - | 0.003V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.4V~6V | - | 3mV | 14 kHz | - | 14 kHz | 115dB | 0.0001μA | 70dB | NO | YES | 7V | - | 20mA | YES | YES | - | - | - | - | - | - | 1.1mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6021-I/SN Microchip Technology | 50 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Industrial grade | -40°C~85°C | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP6021 | 8 | - | Rail-to-Rail | - | - | 3/5V | - | 1 | - | 1mA | 22mA | - | 1mA | - | 7V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 1pA | - | 2.5V~5.5V | - | 500μV | 10MHz | - | 10000 kHz | 110dB | - | 74dB | YES | YES | 7V | - | - | YES | NO | - | - | NO | - | - | 1.2446mm | - | 4.8768mm | 3.9116mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6231UT-E/LT Microchip Technology | 15000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP6231 | 5 | - | Rail-to-Rail | - | 5.5V | - | - | 1 | - | 20μA | 23mA | - | 20μA | - | 0.15V/μs | VOLTAGE-FEEDBACK | General Purpose | 61 dB | 1pA | - | 1.8V~6V | - | 5mV | - | - | 300 kHz | 110dB | - | 83dB | NO | YES | 7V | - | - | YES | YES | - | - | - | - | - | 1mm | - | 2.25mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6142-I/SN Microchip Technology | 20000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~85°C | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | MCP6142 | 8 | - | Rail-to-Rail | - | - | 1.5/5V | - | 2 | - | 600nA | 21mA | - | 600nA | - | 0.003V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.4V~6V | - | 3mV | - | - | 100 kHz | 115dB | 0.0001μA | 70dB | NO | YES AVCL>=10 | 7V | - | - | YES | YES | - | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6001T-E/LT Microchip Technology | 19000 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP6001 | 5 | - | Rail-to-Rail | - | 5.5V | - | - | 1 | - | 100μA | 23mA | - | 100μA | - | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.8V~6V | - | 4.5mV | - | - | 1000 kHz | 112dB | - | 86dB | NO | YES | 7V | - | - | YES | YES | - | - | NO | - | - | 1mm | - | 2.25mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6141-I/SN Microchip Technology | 179 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Industrial grade | -40°C~85°C | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP6141 | 8 | - | Rail-to-Rail | - | - | - | - | 1 | - | 600nA | 21mA | - | 600nA | - | 0.003V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.4V~6V | - | 3mV | - | - | 100 kHz | 115dB | - | 70dB | NO | - | 7V | - | - | YES | YES | - | - | NO | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6022-I/ST Microchip Technology | 695 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | 2 | Industrial grade | -40°C~85°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 40 | MCP6022 | 8 | - | Rail-to-Rail | - | - | 3/5V | - | - | - | 1mA | 22mA | - | 1mA | - | 7V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 1pA | - | 2.5V~5.5V | 30mA | 500μV | - | - | 10000 kHz | 110dB | 0.00015μA | 74dB | YES | YES | 7V | - | - | YES | NO | - | - | NO | - | - | 1mm | - | 3mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6274-E/SL Microchip Technology | 9155 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | -40°C~125°C | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 40 | MCP6274 | 14 | - | Rail-to-Rail | - | - | 2.5/5V | - | 4 | 170μA | 170μA | 25mA | - | - | - | 0.9V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 1pA | - | 2V~6V | 25mA | 3mV | - | - | 2000 kHz | 110dB | 0.005μA | 70dB | NO | YES | 7V | - | - | YES | YES | - | - | - | Resistive | - | 1.25mm | - | 8.65mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free |