- Amplifier Type
- Base Part Number
- Current - Input Bias
- Factory Lead Time
- Input Offset Voltage (Vos)
- Lead Free
- Length
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
Attribute column
Manufacturer
Microchip Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Temperature Grade | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Supply Current-Max | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Gain Bandwidth Product | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | Low-Bias | Micropower | -3db Bandwidth | Bias Current-Max (IIB) @25C | Programmable Power | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Common-mode Reject Ratio-Min | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP6V51-E/MS Microchip Technology | 11200 | - | Datasheet | 7 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | - | - | -40°C~125°C TA | Tube | - | - | - | - | Active | 2 (1 Year) | 8 | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 0.65mm | compliant | - | - | - | S-PDSO-G8 | - | Rail-to-Rail | - | - | - | 1 | - | - | - | - | - | 470μA | 1.2V/μs | VOLTAGE-FEEDBACK | Zero-Drift | 150 dB | 60pA | 4.5V~45V ±2.25V~22.5V | - | - | 2MHz | 2 kHz | - | - | - | YES | NO | 45V | 2.4μV | - | YES | NO | - | - | YES | - | NO | NO | 0.0025μA | - | - | - | 3mm | - | - | - | ||
![]() MCP6V51T-E/MS Microchip Technology | 11200 | - | Datasheet | 11 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | 8 | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 0.65mm | compliant | - | - | - | S-PDSO-G8 | - | Rail-to-Rail | - | - | - | 1 | - | - | - | - | - | 470μA | 1.2V/μs | VOLTAGE-FEEDBACK | Zero-Drift | 150 dB | 60pA | 4.5V~45V ±2.25V~22.5V | - | - | 2MHz | 2 kHz | - | - | - | YES | NO | 45V | 2.4μV | - | YES | NO | - | - | YES | - | NO | NO | 0.0025μA | - | - | - | 3mm | - | - | - | ||
![]() MCP6V37T-E/MNY Microchip Technology | 7 | - | Datasheet | 5 Weeks | - | Surface Mount | 8-WFDFN Exposed Pad | YES | - | - | - | 125°C | -40°C | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | TR | DUAL | NO LEAD | - | 1 | - | 0.5mm | - | - | - | - | R-PDSO-N8 | - | - | - | AUTOMOTIVE | - | - | - | - | - | - | 0.034mA | - | 0.13 V/us | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 135 dB | - | - | - | - | - | 300 kHz | - | - | - | YES | YES | 5.5V | - | - | - | YES | - | - | NO | 25μV | NO | NO | - | 100 | 100 dB | 0.8mm | 3mm | 2mm | ROHS3 Compliant | - | ||
![]() MCP6V51T-E/OT Microchip Technology | 100 | - | Datasheet | 7 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | 5 | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 0.95mm | compliant | - | - | - | R-PDSO-G5 | - | Rail-to-Rail | - | - | - | 1 | - | - | - | - | - | 470μA | 1.2V/μs | VOLTAGE-FEEDBACK | Zero-Drift | 150 dB | 60pA | 4.5V~45V ±2.25V~22.5V | - | - | 2MHz | 2 kHz | - | - | - | YES | NO | 45V | 2.4μV | - | YES | NO | - | - | YES | - | NO | NO | 0.0025μA | - | - | - | 2.9mm | - | - | - | ||
![]() MCP6D11-E/MS Microchip Technology | 595 | - | Datasheet | 7 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | - | - | -40°C~125°C | Tube | - | - | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | - | DUAL | GULL WING | - | 1 | 3V | 0.65mm | - | - | - | - | S-PDSO-G8 | - | Rail-to-Rail | - | - | - | 1 | - | - | - | - | - | 1.4mA | 25V/μs | - | Current Sense | 112 dB | - | 2.5V~5.5V | - | - | 90MHz | 90000 kHz | - | - | - | - | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | ROHS3 Compliant | - | ||
![]() MCP6V19-E/ST Microchip Technology | 33000 | - | Datasheet | 5 Weeks | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | - | -40°C~125°C TA | Tube | - | - | - | - | Active | 1 (Unlimited) | 14 | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 0.65mm | - | - | - | - | R-PDSO-G16 | - | Rail-to-Rail | - | - | - | 4 | - | - | - | - | - | 6.5μA | 0.03V/μs | VOLTAGE-FEEDBACK | Zero-Drift | 135 dB | 5pA | 1.6V~5.5V | - | - | 80kHz | 80 kHz | - | - | - | YES | YES | 5.5V | - | - | - | YES | - | - | NO | 25μV | NO | NO | - | 102 | 98 dB | 1.2mm | 5mm | - | ROHS3 Compliant | - | ||
![]() MCP6D11T-E/MS Microchip Technology | 14 | - | Datasheet | 7 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | 8 | - | - | - | - | - | DUAL | GULL WING | - | 1 | 3V | 0.65mm | - | - | - | - | S-PDSO-G8 | - | Rail-to-Rail | - | - | - | 1 | - | - | - | - | - | 1.4mA | 25V/μs | - | Current Sense | 112 dB | - | 2.5V~5.5V | - | - | 90MHz | 90000 kHz | - | - | - | - | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | ROHS3 Compliant | - | ||
![]() MCP6V16UT-E/LTY Microchip Technology | 33000 | - | Datasheet | 7 Weeks | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 5 | - | - | - | - | TR | DUAL | GULL WING | - | 1 | - | 0.65mm | - | - | - | - | R-PDSO-G5 | - | Rail-to-Rail | - | - | - | 1 | - | - | - | - | - | 7.5μA | 0.03 V/us | VOLTAGE-FEEDBACK | Zero-Drift | 135 dB | 5pA | 1.6V~5.5V | - | - | 80kHz | 80 kHz | - | - | - | YES | YES | 5.5V | - | - | - | YES | - | - | NO | 25μV | NO | NO | - | 102 | 98 dB | - | 2mm | - | ROHS3 Compliant | - | ||
![]() MCP6002-E/MSVAO Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | - | Automotive grade | -40°C~125°C | Tube | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 0.65mm | - | NOT SPECIFIED | MCP6002 | - | S-PDSO-G8 | - | Rail-to-Rail | - | - | - | 2 | - | - | - | - | - | 100μA | 0.6V/μs | - | General Purpose | 76 dB | 1pA | 1.8V~6V | - | - | 1MHz | 1000 kHz | - | - | - | - | - | 7V | 4.5mV | 23mA | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MCP6001T-E/LTVAO Microchip Technology | 35 | - | Datasheet | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 5 | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | MCP6001 | - | R-PDSO-G5 | - | Rail-to-Rail | - | - | - | 1 | - | - | - | - | - | 100μA | 0.6V/μs | - | General Purpose | 76 dB | 1pA | 1.8V~6V | - | - | 1MHz | 1000 kHz | - | - | - | - | - | 7V | 4.5mV | 23mA | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | ROHS3 Compliant | - | ||
![]() MCP6004T-E/SLVAO Microchip Technology | 2788 | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 14 | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 1.27mm | - | NOT SPECIFIED | MCP6004 | - | - | - | Rail-to-Rail | - | - | - | 4 | - | - | - | - | - | 100μA | 0.6V/μs | - | General Purpose | 76 dB | 1pA | 1.8V~6V | - | - | 1MHz | 1000 kHz | - | - | - | - | - | 7V | 4.5mV | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | - | ROHS3 Compliant | - | ||
![]() TC1029EUATR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | 2 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | TC1029 | - | - | - | Rail-to-Rail | 5V | - | 2 | 2 | 5.5V | 1.8V | 12μA | 12μA | - | 12μA | 0.035V/μs | - | General Purpose | 70 dB | 50pA | 1.8V~5.5V ±0.9V~2.75V | 4mA | 500μV | 90kHz | - | 100dB | - | 80dB | - | - | - | 100μV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC1029EUA Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 2 | - | - | - | -40°C~85°C | Tube | 2002 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | unknown | 40 | TC1029 | 8 | - | Not Qualified | Rail-to-Rail | 5V | - | - | - | - | - | 12μA | 12μA | - | - | 0.035V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 50pA | 1.8V~5.5V ±0.9V~2.75V | 4mA | 500μV | 90kHz | 90 kHz | 100dB | 0.0001μA | 80dB | NO | YES | 6V | 100μV | - | YES | YES | - | 0.0001μA | - | - | - | - | - | - | - | 1.1mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MCP6C02T-100H/Q8B Microchip Technology | 11200 | - | Datasheet | 21 Weeks | - | Surface Mount | 8-VDFN Exposed Pad | YES | - | - | - | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | TR | DUAL | NO LEAD | - | 1 | - | 0.65mm | - | - | - | - | S-PDSO-N8 | - | - | - | - | - | 1 | - | - | - | - | - | 490μA | - | VOLTAGE-FEEDBACK | Current Sense | 165 dB | 170μA | 2V~5.5V | - | - | 500kHz | - | - | - | - | YES | YES | 5.5V | 1.9μV | - | NO | YES | - | - | - | - | - | - | - | 100 | - | 0.9mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MIC918YC5-TR Microchip Technology | 5000 | - | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | SC-70-5 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC918 | - | - | - | - | - | - | 1 | 1 | 9V | - | 550μA | - | - | 550μA | 1500V/μs | - | General Purpose | - | 230nA | ±2.5V~9V | 65mA | 300μV | 51MHz | - | - | - | - | - | - | - | 300μV | - | - | - | 109MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6402T-H/SNVAO Microchip Technology | 10000 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | - | - | NOT SPECIFIED | MCP6402 | - | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | 2 | - | - | - | - | - | 45μA | 0.5V/μs | - | General Purpose | 78 dB | 1pA | 1.8V~6V | - | - | 1MHz | 1000 kHz | - | 0.0001μA | - | - | - | 7V | 800μV | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | ROHS3 Compliant | - | ||
![]() MIC922YC5-TR Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | SC-70-5 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | Teeny™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIC922 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 2.5mA | 1500V/μs | - | General Purpose | - | 1.7μA | ±2.5V~9V | - | - | 230MHz | - | - | - | - | - | - | - | 400μV | 84mA | - | - | 400MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC7122BMM Microchip Technology | 3334 | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8-MSOP | - | - | - | - | -40°C~85°C | Tube | 2005 | MM8™ | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIC7111 | - | - | - | Rail-to-Rail | - | - | - | 2 | - | - | - | - | - | 900μA | 0.5V/μs | - | General Purpose | - | 1pA | 2.2V~15V ±1.1V~7.5V | - | - | 420kHz | - | - | - | - | - | - | - | 500μV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MCP6V16UT-E/OT Microchip Technology | 50000 | - | Datasheet | 9 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 5 | - | - | - | - | TR | DUAL | GULL WING | - | 1 | - | 0.95mm | - | - | - | - | R-PDSO-G5 | - | Rail-to-Rail | - | - | - | 1 | - | - | - | - | - | 7.5μA | 0.03 V/us | VOLTAGE-FEEDBACK | Zero-Drift | 135 dB | 5pA | 1.6V~5.5V | - | - | 80kHz | 80 kHz | - | - | - | YES | YES | 5.5V | - | - | - | YES | - | - | NO | 25μV | NO | NO | - | 102 | 98 dB | - | 2.9mm | - | ROHS3 Compliant | - | ||
![]() MCP6V39-E/ST Microchip Technology | 251 | - | Datasheet | 5 Weeks | - | - | - | YES | - | - | - | 125°C | -40°C | - | - | Tube | - | - | - | - | Active | 1 (Unlimited) | 14 | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 0.65mm | - | - | - | - | R-PDSO-G14 | - | - | - | AUTOMOTIVE | - | - | - | - | - | - | 0.034mA | - | 0.13 V/us | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 135 dB | - | - | - | - | - | 300 kHz | - | - | - | YES | YES | 5.5V | - | - | - | YES | - | - | NO | 25μV | NO | NO | - | 100 | 100 dB | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | - |