- Amplifier Type
- Base Part Number
- Current - Input Bias
- Factory Lead Time
- Input Offset Voltage (Vos)
- Lead Free
- Length
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
Attribute column
Manufacturer
Microchip Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Output Type | Temperature Grade | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Gain Bandwidth Product | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Screening Level | Input Offset Voltage-Max | Total Dose | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP6272T-E/MSVAO Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 2 (1 Year) | 8 | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 0.65mm | compliant | NOT SPECIFIED | - | S-PDSO-G8 | Rail-to-Rail | - | 2 | 170μA | 0.9V/μs | General Purpose | 85 dB | 1pA | 2V~6V | 2MHz | 2000 kHz | 0.005μA | 7V | 3mV | - | - | - | - | - | 1.1mm | 3mm | - | RoHS Compliant | ||
![]() MCP6032T-E/SNVAO Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 1 (Unlimited) | 8 | DUAL | GULL WING | - | 2 | 1.8V | - | - | - | MCP6032 | R-PDSO-G8 | Rail-to-Rail | - | 2 | 900nA | 0.004V/μs | General Purpose | 93 dB | 1pA | 1.8V~5.5V | 10kHz | 10 kHz | 0.005μA | 7V | 150μV | - | - | - | - | - | 1.75mm | 4.9mm | - | ROHS3 Compliant | ||
![]() MCP6231UT-E/OTVAO Microchip Technology | 9110 | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 1 (Unlimited) | 5 | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.95mm | - | NOT SPECIFIED | MCP6231 | R-PDSO-G5 | Rail-to-Rail | - | 1 | 20μA | 0.15V/μs | General Purpose | 75 dB | 1pA | 1.8V~6V | 300kHz | 300 kHz | - | 7V | 5mV | - | - | - | - | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() MCP6234T-E/STVAO Microchip Technology | 269 | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 1 (Unlimited) | 14 | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 0.65mm | - | NOT SPECIFIED | MCP6234 | - | Rail-to-Rail | - | 4 | 20μA | 0.15V/μs | General Purpose | 75 dB | 1pA | 1.8V~6V | 300kHz | 300 kHz | - | 7V | 5mV | - | - | - | - | - | 1.2mm | 5mm | - | ROHS3 Compliant | ||
![]() MCP619-I/SLVAO Microchip Technology | 3300 | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C | Tube | - | Automotive, AEC-Q100 | Active | 1 (Unlimited) | 14 | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 1.27mm | - | NOT SPECIFIED | MCP619 | - | Rail-to-Rail | - | 4 | 19μA | 0.08V/μs | General Purpose | 100 dB | 15nA | 2.3V~5.5V | 190kHz | 190 kHz | 0.005μA | 7V | 150μV | - | - | - | - | - | 1.75mm | 8.65mm | - | ROHS3 Compliant | ||
![]() MCP6232-E/MSVAO Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | - | -40°C~125°C | Tube | - | Automotive, AEC-Q100 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | MCP6232 | - | Rail-to-Rail | - | 2 | 20μA | 0.15V/μs | General Purpose | - | 1pA | 1.8V~6V | 300kHz | - | - | - | 5mV | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SY88309BLMG-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 16-VFQFN Exposed Pad, 16-MLF® | - | 16-MLF® (3x3) | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | SY88309B | - | Differential | - | 1 | 38mA | - | Limiting | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCP6231T-E/OTVAO Microchip Technology | 1814 | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 1 (Unlimited) | 5 | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.95mm | - | NOT SPECIFIED | MCP6231 | R-PDSO-G5 | Rail-to-Rail | - | 1 | 20μA | 0.15V/μs | General Purpose | 75 dB | 1pA | 1.8V~6V | 300kHz | 300 kHz | - | 7V | 5mV | - | - | - | - | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() MIC916YQS Microchip Technology | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | - | - | -40°C~85°C | Tube | 2005 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | MIC916 | - | - | - | 3 | 2.5mA | 270V/μs | Voltage Feedback | - | 3.5μA | ±2.5V~9V | 135MHz | - | - | - | 1mV | - | 192MHz | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SY88343HLMG Microchip Technology | In Stock | - | Datasheet | Surface Mount | 16-VFQFN Exposed Pad, 16-MLF® | - | 16-MLF® (3x3) | - | - | - | -40°C~85°C | Tube | 2016 | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | SY88343 | - | Differential | - | 1 | 45mA | - | Limiting | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCP6274T-E/STVAO Microchip Technology | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 1 (Unlimited) | 14 | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 0.65mm | compliant | NOT SPECIFIED | - | - | Rail-to-Rail | - | 4 | 170μA | 0.9V/μs | General Purpose | 85 dB | 1pA | 2V~6V | 2MHz | 2000 kHz | 0.005μA | 7V | 3mV | - | - | - | - | - | 1.2mm | 5mm | - | RoHS Compliant | ||
![]() MCP6232T-E/MSVAO Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | MCP6232 | - | Rail-to-Rail | - | 2 | 20μA | 0.15V/μs | General Purpose | - | 1pA | 1.8V~6V | 300kHz | - | - | - | 5mV | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LMC7101BYM5-TX Microchip Technology | 50000 | - | Datasheet | - | SOT-23 | YES | - | 85°C | -40°C | - | - | - | - | - | - | - | 5 | DUAL | GULL WING | - | 1 | 2.7V | 0.95mm | - | - | - | R-PDSO-G5 | - | INDUSTRIAL | - | - | 0.4 V/us | OPERATIONAL AMPLIFIER | 70 dB | - | - | - | 500 kHz | 0.000064μA | 15V | - | - | - | - | 9000μV | - | 1.45mm | 2.91mm | 1.625mm | Non-RoHS Compliant | ||
![]() SY88343HLMG-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 16-VFQFN Exposed Pad, 16-MLF® | - | 16-MLF® (3x3) | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | SY88343 | - | Differential | - | 1 | 45mA | - | Limiting | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCP6042-E/SNVAO Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Automotive grade | -40°C~125°C TA | Tube | - | Automotive, AEC-Q100 | Active | 3 (168 Hours) | 8 | DUAL | GULL WING | - | 1 | 5V | - | compliant | - | - | R-PDSO-G8 | Rail-to-Rail | - | 2 | 600nA | 0.003V/μs | General Purpose | 80 dB | 1pA | 1.4V~6V | 14kHz | 14 kHz | 0.005μA | 7V | 3mV | - | - | - | - | - | 1.75mm | 4.9mm | - | - | ||
![]() MCP6032T-E/MSVAO Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 2 (1 Year) | 8 | DUAL | GULL WING | - | 2 | 1.8V | 0.65mm | - | - | - | S-PDSO-G8 | Rail-to-Rail | - | 2 | 900nA | 0.004V/μs | General Purpose | 93 dB | 1pA | 1.8V~5.5V | 10kHz | 10 kHz | 0.005μA | 7V | 150μV | - | - | - | - | - | 1.1mm | 3mm | - | ROHS3 Compliant | ||
![]() SY88309BLMG Microchip Technology | In Stock | - | Datasheet | Surface Mount | 16-VFQFN Exposed Pad, 16-MLF® | - | 16-MLF® (3x3) | - | - | - | -40°C~85°C | Tube | 2010 | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | SY88309B | - | Differential | - | 1 | 38mA | - | Limiting | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCP6042T-E/SNVAO Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 3 (168 Hours) | 8 | DUAL | GULL WING | - | 1 | 5V | - | compliant | - | - | R-PDSO-G8 | Rail-to-Rail | - | 2 | 600nA | 0.003V/μs | General Purpose | 80 dB | 1pA | 1.4V~6V | 14kHz | 14 kHz | 0.005μA | 7V | 3mV | 20mA | - | - | - | - | 1.75mm | 4.9mm | - | - | ||
![]() MCP6042-E/MSVAO Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | Automotive grade | -40°C~125°C TA | Tube | - | Automotive, AEC-Q100 | Active | 2 (1 Year) | 8 | DUAL | GULL WING | - | 1 | 5V | 0.65mm | compliant | - | - | S-PDSO-G8 | Rail-to-Rail | - | 2 | 600nA | 0.003V/μs | General Purpose | 80 dB | 1pA | 1.4V~6V | 14kHz | 14 kHz | 0.005μA | 7V | 3mV | - | - | - | - | - | 1.1mm | 3mm | - | - | ||
![]() MCP6232T-E/MNYVAO Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-WFDFN Exposed Pad | YES | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 1 (Unlimited) | 8 | DUAL | NO LEAD | - | 2 | 5V | - | - | - | MCP6232 | R-PDSO-N8 | Rail-to-Rail | - | 2 | 20μA | 0.15V/μs | General Purpose | 75 dB | 1pA | 1.8V~6V | 300kHz | 300 kHz | - | 7V | 5mV | - | - | AEC-Q100,TS 16949 | - | AEC-Q100,TS 16949 V | - | - | - | ROHS3 Compliant |