- Amplifier Type
- Base Part Number
- Current - Input Bias
- Factory Lead Time
- Input Offset Voltage (Vos)
- Lead Free
- Length
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
Attribute column
Manufacturer
Microchip Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Output Type | Temperature Grade | Number of Circuits | Supply Current-Max | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Gain Bandwidth Product | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | Low-Bias | Micropower | -3db Bandwidth | Programmable Power | Input Offset Voltage-Max | Wideband | Power | Voltage Gain-Min | Common-mode Reject Ratio-Min | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC7300BMM Microchip Technology | 36 | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | - | - | - | -40°C~85°C | Tube | 2005 | MM8™ | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC7300 | - | Rail-to-Rail | - | 1 | - | 1.5mA | 0.5V/μs | - | General Purpose | - | 0.5pA | 2.2V~10V ±1.1V~5V | 370kHz | - | - | - | - | - | 1mV | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MIC862YM8 Microchip Technology | 1280 |
| Datasheet | - | Surface Mount | SOT-23-8 | - | SOT-23-8 | - | - | - | -40°C~85°C | Tube | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC862 | - | Rail-to-Rail | - | 2 | - | 31μA | 4V/μs | - | General Purpose | - | 10pA | 2V~5.25V | 3MHz | - | - | - | - | - | 100μV | - | - | - | 5MHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCP6V66T-E/OT Microchip Technology | 6896 | - | Datasheet | 7 Weeks | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 5 | - | DUAL | GULL WING | - | 1 | 1.8V | 0.95mm | - | - | - | R-PDSO-G5 | Rail-to-Rail | - | 1 | - | 80μA | 0.45V/μs | - | Zero-Drift | 134 dB | 1pA | 1.8V~5.5V | 1MHz | 1000 kHz | 0.00005μA | - | - | 6.5V | 25μV | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() MCP6V36UT-E/LTY Microchip Technology | 7 | - | Datasheet | 6 Weeks | - | - | YES | - | 125°C | -40°C | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 5 | TR | DUAL | GULL WING | - | 1 | - | 0.65mm | - | - | - | R-PDSO-G5 | - | AUTOMOTIVE | - | 0.034mA | - | 0.13 V/us | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 135 dB | - | - | - | 300 kHz | - | YES | YES | 5.5V | - | - | - | YES | - | NO | 25μV | NO | NO | 100 | 100 dB | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() MIC7122BMM-TR Microchip Technology | 5 | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | MM8™ | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC7122 | - | Rail-to-Rail | - | 2 | - | 900μA | 0.5V/μs | - | General Purpose | - | 1pA | 2.2V~15V ±1.1V~7.5V | 420kHz | - | - | - | - | - | 500μV | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MCP6442T-E/MSVAO Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 2 (1 Year) | 8 | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 0.65mm | - | NOT SPECIFIED | - | S-PDSO-G8 | Rail-to-Rail | - | 2 | - | 450nA | 3V/ms | - | General Purpose | 76 dB | 1pA | 1.4V~6V | 9kHz | 9000 kHz | - | - | - | 7V | 4.5mV | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | - | ROHS3 Compliant | ||
![]() MCP6284T-E/STVAO Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 1 (Unlimited) | 14 | - | DUAL | GULL WING | - | 4 | 5V | 0.65mm | compliant | - | - | - | Rail-to-Rail | - | 4 | - | 450μA | 2.5V/μs | - | General Purpose | 85 dB | 1pA | 2.2V~6V | 5MHz | 5000 kHz | 0.005μA | - | - | 7V | 3mV | - | - | - | - | - | - | - | - | - | - | 1.2mm | 5mm | - | - | ||
![]() MCP6422T-E/MSVAO Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 2 (1 Year) | 8 | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 3V | 0.65mm | - | NOT SPECIFIED | - | S-PDSO-G8 | Rail-to-Rail | - | 2 | - | 4.4μA | 0.05V/μs | - | General Purpose | 90 dB | 1pA | 1.8V~5.5V | 90kHz | 90 kHz | 0.00005μA | - | - | 6.5V | 1mV | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | - | ROHS3 Compliant | ||
![]() MCP6472T-E/MSVAO Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 2 (1 Year) | 8 | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 3V | 0.65mm | - | NOT SPECIFIED | - | S-PDSO-G8 | Rail-to-Rail | - | 2 | - | 100μA | 1.1V/μs | - | General Purpose | 88 dB | 1pA | 2V~5.5V | 2MHz | 2000 kHz | 0.00035μA | - | - | 6.5V | 1.5mV | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | - | ROHS3 Compliant | ||
![]() MCP6V91UT-E/OTVAO Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 1 (Unlimited) | 5 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.4V | 0.95mm | compliant | NOT SPECIFIED | - | R-PDSO-G5 | Rail-to-Rail | - | 1 | - | 1.1mA | 9.5V/μs | - | Zero-Drift | 140 dB | 2pA | 2.4V~5.5V | 10MHz | 10000 kHz | 0.00005μA | - | - | 6.5V | 9μV | 40mA | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | RoHS Compliant | ||
![]() MCP6C02T-100H/Q8BVAO Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-VDFN Exposed Pad | YES | - | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | - | Zero-Drift | Active | - | 8 | TR | DUAL | NO LEAD | - | 1 | - | 0.65mm | compliant | - | - | S-PDSO-N8 | - | - | 1 | - | 490μA | - | VOLTAGE-FEEDBACK | Current Sense | 165 dB | 170μA | 2V~5.5V | 500kHz | - | - | YES | YES | 5.5V | 1.9μV | - | NO | YES | - | - | - | - | - | 100 | - | 0.9mm | 3mm | - | - | ||
![]() MCP6C02T-100E/CHYVAO Microchip Technology | 3300 | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Zero-Drift | Active | - | 6 | TR | DUAL | GULL WING | - | 1 | - | 0.95mm | compliant | - | - | R-PDSO-G6 | - | - | 1 | - | 490μA | - | VOLTAGE-FEEDBACK | Current Sense | 165 dB | 170μA | 2V~5.5V | 500kHz | - | - | YES | YES | 5.5V | 1.9μV | - | NO | YES | - | - | - | - | - | 100 | - | - | 2.9mm | - | - | ||
![]() MCP6V26T-E/MSVAO Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 2 (1 Year) | 8 | - | DUAL | GULL WING | - | 1 | 2.3V | 0.65mm | - | - | - | S-PDSO-G8 | Rail-to-Rail | - | 1 | - | 620μA | 1V/μs | - | Zero-Drift | 142 dB | 7pA | 2.3V~5.5V | 2MHz | 2000 kHz | - | - | - | 6.5V | 2μV | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | ROHS3 Compliant | ||
![]() MCP604T-E/STVAO Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 1 (Unlimited) | 14 | - | DUAL | GULL WING | - | 4 | 5V | 0.65mm | - | - | MCP604 | - | Rail-to-Rail | - | 4 | - | 230μA | 2.3V/μs | - | General Purpose | 90 dB | 1pA | 2.7V~6V | 2.8MHz | 2800 kHz | 0.005μA | - | - | 7V | 700μV | 22mA | - | - | - | - | - | - | - | - | - | 1.2mm | 5mm | - | ROHS3 Compliant | ||
![]() MCP6024T-I/SLVAO Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 1 (Unlimited) | 14 | TR | DUAL | GULL WING | - | 4 | 5V | 1.27mm | - | - | MCP6024 | - | Rail-to-Rail | - | 4 | - | 1mA | 7V/μs | VOLTAGE-FEEDBACK | General Purpose | 90 dB | 1pA | 2.5V~5.5V | 10MHz | 10000 kHz | 0.00015μA | YES | YES | 7V | 500μV | - | YES | NO | - | NO | - | NO | NO | 31620 | - | 1.75mm | 8.65mm | - | ROHS3 Compliant | ||
![]() MCP6292T-E/MSVAO Microchip Technology | In Stock | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 1 (Unlimited) | 8 | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 0.65mm | - | NOT SPECIFIED | MCP6292 | S-PDSO-G8 | Rail-to-Rail | - | 2 | - | 1mA | 7V/μs | - | General Purpose | 85 dB | 1pA | 2.4V~6V | 10MHz | 10000 kHz | 0.005μA | - | - | 7V | 3mV | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | - | ROHS3 Compliant | ||
![]() MCP6072T-E/SNVAO Microchip Technology | 3300 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 1 (Unlimited) | 8 | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | - | - | NOT SPECIFIED | MCP6072 | R-PDSO-G8 | Rail-to-Rail | - | 2 | - | 110μA | 0.5V/μs | - | General Purpose | 91 dB | 1pA | 1.8V~6V | 1.2MHz | 155 kHz | 0.00008μA | - | - | 7V | 150μV | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | ROHS3 Compliant | ||
![]() MCP6407T-H/SNVAO Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 1 (Unlimited) | 8 | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | - | - | NOT SPECIFIED | MCP6407 | R-PDSO-G8 | Rail-to-Rail | - | 2 | - | 45μA | 0.5V/μs | - | General Purpose | 78 dB | 1pA | 1.8V~6V | 1MHz | 1000 kHz | 0.0001μA | - | - | 7V | 4.5mV | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | ROHS3 Compliant | ||
![]() MCP6284-E/SLVAO Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Automotive grade | -40°C~125°C | Tube | - | Automotive, AEC-Q100 | Active | 1 (Unlimited) | 14 | - | DUAL | GULL WING | - | 4 | 5V | 1.27mm | - | - | MCP6284 | - | Rail-to-Rail | - | 4 | - | 450μA | 2.5V/μs | - | General Purpose | 85 dB | 1pA | 2.2V~6V | 5MHz | 5000 kHz | 0.005μA | - | - | 7V | 3mV | - | - | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | - | ROHS3 Compliant | ||
![]() MCP6H02-E/SNVAO Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Automotive grade | -40°C~125°C | Tube | - | Automotive, AEC-Q100 | Active | 1 (Unlimited) | 8 | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | - | - | NOT SPECIFIED | MCP6H02 | R-PDSO-G8 | Rail-to-Rail | - | 2 | - | 135μA | 0.8V/μs | - | General Purpose | 100 dB | 10pA | 3.5V~16V ±1.75V~8V | 1.2MHz | 1200 kHz | - | - | - | 17V | 700μV | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | ROHS3 Compliant |