Filters
  • Amplifier Type
  • Base Part Number
  • Current - Input Bias
  • Factory Lead Time
  • Input Offset Voltage (Vos)
  • Lead Free
  • Length
  • Moisture Sensitivity Level (MSL)
  • Mount
  • Mounting Type
  • Number of Pins
  • Operating Temperature

Attribute column

Manufacturer

Microchip Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps

View Mode:
1329 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Surface Mount

Usage Level

Operating Temperature

Packaging

Series

Part Status

Moisture Sensitivity Level (MSL)

Number of Terminations

Terminal Position

Terminal Form

Peak Reflow Temperature (Cel)

Number of Functions

Supply Voltage

Terminal Pitch

Reach Compliance Code

Time@Peak Reflow Temperature-Max (s)

JESD-30 Code

Output Type

Number of Circuits

Current - Supply

Slew Rate

Amplifier Type

Common Mode Rejection Ratio

Current - Input Bias

Voltage - Supply, Single/Dual (±)

Gain Bandwidth Product

Unity Gain BW-Nom

Average Bias Current-Max (IIB)

Supply Voltage Limit-Max

Voltage - Input Offset

Height Seated (Max)

Length

RoHS Status

MCP6V34T-E/STVAO
MCP6V34T-E/STVAO

Microchip Technology

In Stock

-

Datasheet

Surface Mount

14-TSSOP (0.173, 4.40mm Width)

YES

-

-40°C~125°C

Tape & Reel (TR)

Automotive, AEC-Q100

Active

1 (Unlimited)

14

DUAL

GULL WING

NOT SPECIFIED

4

1.8V

0.65mm

-

NOT SPECIFIED

-

Rail-to-Rail

4

21μA

0.13V/μs

Zero-Drift

135 dB

5pA

1.8V~5.5V

300kHz

300 kHz

0.005μA

6.5V

8μV

1.2mm

5mm

ROHS3 Compliant

MCP6064T-E/STVAO
MCP6064T-E/STVAO

Microchip Technology

3300

-

-

Surface Mount

14-TSSOP (0.173, 4.40mm Width)

YES

-

-40°C~125°C TA

Tape & Reel (TR)

Automotive, AEC-Q100

Active

1 (Unlimited)

14

DUAL

NO LEAD

-

4

3V

0.65mm

compliant

-

-

Rail-to-Rail

4

60μA

0.25V/μs

General Purpose

91 dB

1pA

1.8V~6V

730kHz

730 kHz

0.0001μA

7V

150μV

1.2mm

5mm

-

MCP6051T-E/OTVAO
MCP6051T-E/OTVAO

Microchip Technology

In Stock

-

-

Surface Mount

SC-74A, SOT-753

YES

Automotive grade

-40°C~125°C TA

Tape & Reel (TR)

Automotive, AEC-Q100

Active

1 (Unlimited)

5

DUAL

GULL WING

-

1

3V

0.95mm

compliant

-

R-PDSO-G5

Rail-to-Rail

1

30μA

0.15V/μs

General Purpose

91 dB

1pA

1.8V~6V

385kHz

385 kHz

-

7V

150μV

-

2.9mm

-

MCP6054T-E/STVAO
MCP6054T-E/STVAO

Microchip Technology

3300

-

-

Surface Mount

14-TSSOP (0.173, 4.40mm Width)

YES

Automotive grade

-40°C~125°C TA

Tape & Reel (TR)

Automotive, AEC-Q100

Active

1 (Unlimited)

14

DUAL

GULL WING

-

4

3V

0.65mm

compliant

-

-

Rail-to-Rail

4

30μA

0.15V/μs

General Purpose

91 dB

1pA

1.8V~6V

385kHz

385 kHz

0.0001μA

7V

150μV

1.2mm

5mm

-

MCP6061T-E/OTVAO
MCP6061T-E/OTVAO

Microchip Technology

3300

-

-

Surface Mount

SC-74A, SOT-753

YES

-

-40°C~125°C TA

Tape & Reel (TR)

Automotive, AEC-Q100

Active

1 (Unlimited)

5

DUAL

GULL WING

-

1

3V

0.95mm

compliant

-

R-PDSO-G5

Rail-to-Rail

1

60μA

0.25V/μs

General Purpose

91 dB

1pA

1.8V~6V

730kHz

730 kHz

-

7V

150μV

-

2.9mm

-

MCP6074T-E/STVAO
MCP6074T-E/STVAO

Microchip Technology

3300

-

-

Surface Mount

14-TSSOP (0.173, 4.40mm Width)

YES

-

-40°C~125°C TA

Tape & Reel (TR)

Automotive, AEC-Q100

Active

1 (Unlimited)

14

DUAL

GULL WING

NOT SPECIFIED

4

5V

0.65mm

compliant

NOT SPECIFIED

-

Rail-to-Rail

4

110μA

0.5V/μs

General Purpose

91 dB

1pA

1.8V~6V

1.2MHz

155 kHz

0.00008μA

7V

150μV

1.2mm

5mm

RoHS Compliant

MCP6074-E/STVAO
MCP6074-E/STVAO

Microchip Technology

3300

-

-

Surface Mount

14-TSSOP (0.173, 4.40mm Width)

YES

-

-40°C~125°C TA

Tube

Automotive, AEC-Q100

Active

1 (Unlimited)

14

DUAL

GULL WING

NOT SPECIFIED

4

5V

0.65mm

compliant

NOT SPECIFIED

-

Rail-to-Rail

4

110μA

0.5V/μs

General Purpose

91 dB

1pA

1.8V~6V

1.2MHz

155 kHz

0.00008μA

7V

150μV

1.2mm

5mm

RoHS Compliant

MCP6064-E/STVAO
MCP6064-E/STVAO

Microchip Technology

3300

-

-

Surface Mount

14-TSSOP (0.173, 4.40mm Width)

YES

-

-40°C~125°C TA

Tube

Automotive, AEC-Q100

Active

1 (Unlimited)

14

DUAL

NO LEAD

-

4

3V

0.65mm

compliant

-

-

Rail-to-Rail

4

60μA

0.25V/μs

General Purpose

91 dB

1pA

1.8V~6V

730kHz

730 kHz

0.0001μA

7V

150μV

1.2mm

5mm

-

MCP6054-E/STVAO
MCP6054-E/STVAO

Microchip Technology

In Stock

-

-

Surface Mount

14-TSSOP (0.173, 4.40mm Width)

YES

Automotive grade

-40°C~125°C TA

Tube

Automotive, AEC-Q100

Active

1 (Unlimited)

14

DUAL

GULL WING

-

4

3V

0.65mm

compliant

-

-

Rail-to-Rail

4

30μA

0.15V/μs

General Purpose

91 dB

1pA

1.8V~6V

385kHz

385 kHz

0.0001μA

7V

150μV

1.2mm

5mm

-