- Base Part Number
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
Attribute column
Manufacturer
Microchip Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Supply Current-Max | Turn On Delay Time | Response Time | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Max Input Current | Input Bias Current | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Natural Thermal Resistance | Propagation Delay (Max) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP6541RT-I/OT Microchip Technology | 250 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 1 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP6541 | 5 | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | - | - | 1mA | 2mA | 1mA | 8 μs | 1μA | - | - | 4000 ns | 70 dB | 1.6V~5.5V | 2mA | 7mV | - | - | 80dB | 7V | 1pA | 1pA | 1μA | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | 70dB CMRR, 80dB PSRR | 256 °C/W | - | 1.3mm | - | 3.1mm | 1.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6566T-E/LT Microchip Technology | 7500 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | General Purpose | Matte Tin (Sn) - annealed | - | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | - | 40 | MCP6566 | 5 | - | CMOS, Open-Drain | 5V | - | 1 | - | - | 130μA | 50mA | 130μA | 80 ns | 130μA | - | 56 ns | 56 ns | 66 dB | 1.8V~5.5V | 30mA | 10mV | - | - | 70dB | - | 1pA | 1pA | - | 10mV @ 5.5V | 1pA @ 5.5V | 5mV | 66dB CMRR, 70dB PSRR | - | - | 1mm | - | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6564T-E/ST Microchip Technology | 1875 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 4 | - | -40°C~125°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | Matte Tin (Sn) - annealed | - | - | TR | DUAL | GULL WING | 260 | 4 | 1.8V | 0.65mm | 40 | MCP6564 | 14 | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | 2/5V | - | - | - | - | 50mA | - | 80 ns | 130μA | - | - | 56 ns | 66 dB | 1.8V~5.5V | - | 10mV | - | 0.005μA | 70dB | 6.5V | 1pA | 1pA | 130μA | 10mV @ 5.5V | 1pA @ 5.5V | 5mV | 66dB CMRR, 70dB PSRR | - | - | - | 1.2mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6542-E/MS Microchip Technology | 797 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | 2 | - | -40°C~125°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Matte Tin (Sn) - annealed | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 40 | MCP6542 | 8 | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | 1.6/5.5V | - | - | - | 600nA | - | - | 8 μs | 1μA | - | - | 4000 ns | 70 dB | 1.6V~5.5V | - | 7mV | - | 0.005μA | 80dB | 7V | - | 1pA | 1μA | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | 70dB CMRR, 80dB PSRR | 211 °C/W | - | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6549-E/ST Microchip Technology | 2259 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 4 | - | -40°C~125°C | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | MCP6549 | 14 | - | CMOS, Open-Drain, Rail-to-Rail, TTL | - | 1.6/5.5V | - | - | - | - | 30mA | - | 8 μs | 1μA | 0.001mA | - | 3000 ns | 70 dB | 1.6V~5.5V | - | 7mV | - | 0.005μA | 80dB | 7V | - | 1pA | 1μA | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | 70dB CMRR, 80dB PSRR | - | - | - | 1.2mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6546UT-I/LT Microchip Technology | 6000 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP6546 | - | - | CMOS, Open-Drain, Rail-to-Rail, TTL | - | - | - | - | - | 1μA | 30mA | 1μA | 8 μs | 1μA | - | 4 μs | - | 70 dB | 1.6V~5.5V | 30mA | 7mV | - | - | 80dB | 7V | 1pA | 1pA | - | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | 70dB CMRR, 80dB PSRR | - | - | 1mm | - | 2.25mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6547-I/MS Microchip Technology | 8900 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | 2 | Industrial grade | -40°C~85°C | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 40 | MCP6547 | 8 | Not Qualified | CMOS, Open-Drain, Rail-to-Rail, TTL | 5V | - | - | - | - | 1μA | 30mA | 1μA | 8 μs | 1μA | - | - | 3000 ns | 70 dB | 1.6V~5.5V | 2mA | 7mV | - | - | 80dB | 7V | 1pA | 1pA | - | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | 70dB CMRR, 80dB PSRR | 206 °C/W | - | 850μm | - | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6544T-I/SL Microchip Technology | 50 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 4 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 40 | MCP6544 | 14 | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | 1.6/5.5V | - | - | - | 1mA | 2mA | 1mA | 8 μs | 1μA | - | - | 4000 ns | 70 dB | 1.6V~5.5V | 2mA | 7mV | - | - | 80dB | 7V | - | 1pA | 1μA | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | 70dB CMRR, 80dB PSRR | 95.3 °C/W | - | - | 1.75mm | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6542T-E/MS Microchip Technology | 11200 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Matte Tin (Sn) - annealed | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 40 | MCP6542 | 8 | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | 1.6/5.5V | - | - | - | - | - | - | 8 μs | 1μA | - | - | 4000 ns | 70 dB | 1.6V~5.5V | - | 7mV | - | 0.005μA | 80dB | 7V | 1pA | 1pA | 1μA | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | 70dB CMRR, 80dB PSRR | 206 °C/W | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6561RT-E/OT Microchip Technology | 12000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | Matte Tin (Sn) - annealed | - | - | TR | DUAL | GULL WING | 260 | 1 | 1.8V | - | 40 | MCP6561R | 5 | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | - | - | 130μA | 50mA | 130μA | 80 ns | 130μA | - | 56 ns | 56 ns | 66 dB | 1.8V~5.5V | 30mA | 10mV | - | - | 70dB | - | 1pA | 1pA | - | 10mV @ 5.5V | 1pA @ 5.5V | 5mV | 66dB CMRR, 70dB PSRR | - | - | 1.3mm | - | 3.1mm | 1.8mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP6542T-E/SN Microchip Technology | 9960 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | MCP6542 | 8 | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | 1.6/5.5V | - | - | - | - | - | - | 8 μs | 1μA | - | - | 4000 ns | 70 dB | 1.6V~5.5V | - | 7mV | - | 0.005μA | 80dB | 7V | - | 1pA | 1μA | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | 70dB CMRR, 80dB PSRR | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC7221YM5-TR Microchip Technology | 28600 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | SOT-23-5 | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | IttyBitty® | - | - | Active | 1 (Unlimited) | - | - | - | General Purpose | - | 85°C | -40°C | - | - | - | - | - | - | - | - | MIC7221 | - | - | Open Drain | - | - | 1 | 10V | 2.2V | 14μA | - | 25μA | 5 μs | 25μA | - | - | 5 μs | 70 dB | 2.2V~10V | 100mA | 10mV | 125dB | - | 90dB | - | 500 fA | 500 fA | 25μA | 10mV @ 5V | 0.5pA @ 5V | - | 70dB CMRR, 90dB PSRR | 235 °C/W | 5μs | 1.3mm | - | 2.9mm | 1.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6546UT-E/OT Microchip Technology | 2765 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP6546 | 5 | - | CMOS, Open-Drain, Rail-to-Rail, TTL | - | - | - | - | - | 1μA | 30mA | 1μA | 8 μs | 1μA | - | 4 μs | 3000 ns | 70 dB | 1.6V~5.5V | 2mA | 7mV | - | - | 80dB | 7V | 1pA | 1pA | - | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | 70dB CMRR, 80dB PSRR | - | - | 1.3mm | - | 3.1mm | 1.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6541T-I/MS Microchip Technology | 2259 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | 1 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | MCP6541 | 8 | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | - | - | 1mA | 2mA | 1mA | 8 μs | 1μA | - | - | 4000 ns | 70 dB | 1.6V~5.5V | 2mA | 7mV | - | - | 80dB | 7V | 1pA | 1pA | 1μA | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | 70dB CMRR, 80dB PSRR | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6542-I/P Microchip Technology | 561 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 2 | Industrial grade | -40°C~85°C | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | - | - | 2 | 5V | - | - | MCP6542 | 8 | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | 1.6/5.5V | - | - | - | 1mA | 2mA | 1mA | 8 μs | 1μA | - | - | 4000 ns | 70 dB | 1.6V~5.5V | 2mA | 7mV | - | - | 80dB | 7V | - | 1pA | 1μA | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | 70dB CMRR, 80dB PSRR | - | - | 5.33mm | - | 10.16mm | 7.11mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6567T-E/MS Microchip Technology | 12500 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Matte Tin (Sn) - annealed | - | - | - | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | 40 | MCP6567 | 8 | Not Qualified | CMOS, Open-Drain | - | - | - | - | - | - | 50mA | - | 80 ns | 130μA | - | - | 56 ns | 66 dB | 1.8V~5.5V | - | 10mV | - | - | 70dB | 6.5V | - | 1pA | 130μA | 10mV @ 5.5V | 1pA @ 5.5V | 5mV | 66dB CMRR, 70dB PSRR | - | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP6541UT-I/LT Microchip Technology | 9000 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP6541 | 5 | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | - | - | 600nA | - | - | 8 μs | 1μA | - | - | 4000 ns | 70 dB | 1.6V~5.5V | - | 7mV | - | - | 80dB | 7V | 1pA | 1pA | 1μA | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | 70dB CMRR, 80dB PSRR | - | - | 1mm | - | 2.25mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6567-E/MS Microchip Technology | 5900 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | 2 | - | -40°C~125°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Matte Tin (Sn) - annealed | - | - | - | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | 40 | MCP6567 | 8 | - | CMOS, Open-Drain | - | - | - | - | - | 100μA | 50mA | - | 80 ns | 130μA | - | - | 56 ns | 66 dB | 1.8V~5.5V | - | 10mV | - | - | 70dB | 6.5V | 1pA | 1pA | 130μA | 10mV @ 5.5V | 1pA @ 5.5V | 5mV | 66dB CMRR, 70dB PSRR | - | - | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6562T-E/SN Microchip Technology | 115 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Matte Tin (Sn) - annealed | - | - | TR | DUAL | GULL WING | 260 | 2 | 1.8V | - | 40 | MCP6562 | 8 | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | - | - | - | 50mA | - | 80 ns | 130μA | - | - | 56 ns | 66 dB | 1.8V~5.5V | - | 10mV | - | 0.005μA | 70dB | 6.5V | - | 1pA | 130μA | 10mV @ 5.5V | 1pA @ 5.5V | 5mV | 66dB CMRR, 70dB PSRR | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6541T-I/SN Microchip Technology | 6600 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP6541 | 8 | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | - | - | 1mA | 2mA | 1mA | 8 μs | 1μA | - | - | 4000 ns | 70 dB | 1.6V~5.5V | 2mA | 7mV | - | - | 80dB | 7V | 1pA | 1pA | 1μA | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | 70dB CMRR, 80dB PSRR | 163 °C/W | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free |