- Base Part Number
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
Attribute column
Manufacturer
Microchip Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Supply Current-Max | Response Time | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Max Input Current | Input Bias Current | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP6546-E/P Microchip Technology | 25 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 1 | - | -40°C~125°C | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | NOT APPLICABLE | MCP6546 | 8 | - | Not Qualified | CMOS, Open-Drain, Rail-to-Rail, TTL | 5V | - | - | - | 600nA | 30mA | - | 8 μs | 1μA | - | 3000 ns | 70 dB | 1.6V~5.5V | - | 7mV | 0.005μA | 80dB | 7V | - | 1pA | 1μA | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | 70dB CMRR, 80dB PSRR | - | - | 3.3mm | - | 9.27mm | 6.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6546T-E/SN Microchip Technology | 24 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | MCP6546 | 8 | - | - | CMOS, Open-Drain, Rail-to-Rail, TTL | - | - | - | - | - | 30mA | - | 8 μs | 1μA | - | - | 70 dB | 1.6V~5.5V | - | 7mV | - | 80dB | - | - | 1pA | 1μA | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | 70dB CMRR, 80dB PSRR | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6548T-E/MS Microchip Technology | 24 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | MCP6548 | 8 | - | - | CMOS, Open-Drain, Rail-to-Rail, TTL | - | - | - | - | - | 30mA | - | 8 μs | 1μA | - | 3000 ns | 70 dB | 1.6V~5.5V | - | 7mV | 0.005μA | 80dB | 7V | - | 1pA | 1μA | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | 70dB CMRR, 80dB PSRR | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6546T-I/MS Microchip Technology | 50 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 1 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | MCP6546 | 8 | - | - | CMOS, Open-Drain, Rail-to-Rail, TTL | - | - | - | - | 1μA | 30mA | 1μA | 8 μs | 1μA | - | 3000 ns | 70 dB | 1.6V~5.5V | 2mA | 7mV | - | 80dB | 7V | 1pA | 1pA | - | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | 70dB CMRR, 80dB PSRR | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6547-I/P Microchip Technology | 456 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 2 | Industrial grade | -40°C~85°C | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | - | - | 2 | 5V | - | - | MCP6547 | 8 | - | - | CMOS, Open-Drain, Rail-to-Rail, TTL | - | 1.6/5.5V | - | - | 1μA | 30mA | 1μA | 8 μs | 1μA | - | 3000 ns | 70 dB | 1.6V~5.5V | 2mA | 7mV | - | 80dB | 7V | - | 1pA | - | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | 70dB CMRR, 80dB PSRR | - | - | 5.33mm | - | 10.16mm | 7.11mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6549T-E/SL Microchip Technology | 33 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 4 | - | -40°C~125°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 40 | MCP6549 | 14 | - | - | CMOS, Open-Drain, Rail-to-Rail, TTL | - | 1.6/5.5V | - | - | - | 30mA | - | 8 μs | 1μA | 0.001mA | 3000 ns | 70 dB | 1.6V~5.5V | - | 7mV | 0.005μA | 80dB | 7V | 1pA | 1pA | 1μA | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | 70dB CMRR, 80dB PSRR | - | - | - | 1.75mm | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6546T-E/MS Microchip Technology | 41 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | MCP6546 | 8 | - | Not Qualified | CMOS, Open-Drain, Rail-to-Rail, TTL | - | - | - | - | - | 30mA | - | 8 μs | 1μA | - | 3000 ns | 70 dB | 1.6V~5.5V | - | 7mV | 0.005μA | 80dB | 7V | - | 1pA | 1μA | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | 70dB CMRR, 80dB PSRR | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6547-E/P Microchip Technology | 8 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 2 | - | -40°C~125°C | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | - | - | 2 | 5V | - | - | MCP6547 | 8 | - | - | CMOS, Open-Drain, Rail-to-Rail, TTL | - | 1.6/5.5V | - | - | - | 30mA | - | 8 μs | 1μA | - | 3000 ns | 70 dB | 1.6V~5.5V | - | 7mV | 0.005μA | 80dB | 7V | - | 1pA | 1μA | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | 70dB CMRR, 80dB PSRR | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6549-I/P Microchip Technology | 25 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | 4 | Industrial grade | -40°C~85°C | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | - | NOT APPLICABLE | 4 | 5V | - | NOT APPLICABLE | MCP6549 | 8 | - | Not Qualified | CMOS, Open-Drain, Rail-to-Rail, TTL | 5V | - | - | - | 1μA | 30mA | 1μA | 8 μs | 1μA | - | 3000 ns | 70 dB | 1.6V~5.5V | 2mA | 7mV | - | 80dB | 7V | - | 1pA | - | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | 70dB CMRR, 80dB PSRR | - | - | 3.3mm | - | 19.05mm | 6.35mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() MCP6548T-I/MS Microchip Technology | 2004 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 1 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | MCP6548 | 8 | - | Not Qualified | CMOS, Open-Drain, Rail-to-Rail, TTL | - | - | - | - | 1μA | 30mA | 1μA | 8 μs | 1μA | - | 3000 ns | 70 dB | 1.6V~5.5V | 2mA | 7mV | - | 80dB | 7V | - | 1pA | - | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | 70dB CMRR, 80dB PSRR | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6548-E/P Microchip Technology | 41 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 1 | - | -40°C~125°C | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | - | - | 1 | 5V | 2.54mm | - | MCP6548 | 8 | - | - | CMOS, Open-Drain, Rail-to-Rail, TTL | - | - | - | - | 600nA | 30mA | - | 8 μs | 1μA | - | 3000 ns | 70 dB | 1.6V~5.5V | - | 7mV | 0.005μA | 80dB | 7V | 1pA | 1pA | 1μA | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | 70dB CMRR, 80dB PSRR | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6548-E/MS Microchip Technology | 24 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 1 | - | -40°C~125°C | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | MCP6548 | 8 | - | - | CMOS, Open-Drain, Rail-to-Rail, TTL | - | - | - | - | 600nA | 30mA | - | 8 μs | 1μA | - | 3000 ns | 70 dB | 1.6V~5.5V | - | 7mV | 0.005μA | 80dB | 7V | - | 1pA | 1μA | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | 70dB CMRR, 80dB PSRR | - | - | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6548-E/SN Microchip Technology | 24 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 1 | - | -40°C~125°C | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP6548 | 8 | - | - | CMOS, Open-Drain, Rail-to-Rail, TTL | - | - | - | - | 600nA | 30mA | - | 8 μs | 1μA | - | 3000 ns | 70 dB | 1.6V~5.5V | - | 7mV | 0.005μA | 80dB | 7V | 1pA | 1pA | 1μA | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | 70dB CMRR, 80dB PSRR | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6561T-E/OTVAO Microchip Technology | 12000 |
| Datasheet | 26 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | 1 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 5 | - | General Purpose | - | - | - | TR | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.8V | 0.95mm | NOT SPECIFIED | MCP6561 | - | R-PDSO-G5 | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | - | - | - | - | - | - | - | 56 ns | - | 1.8V~5.5V | - | - | 0.005μA | - | 6.5V | - | - | 130μA | 10mV @ 5.5V | 1pA @ 5.5V | 5mV | 66dB CMRR, 70dB PSRR | 50mA | 80ns | - | - | 2.9mm | 2.55mm | - | - | ROHS3 Compliant | - | ||
![]() MCP6564T-E/SL Microchip Technology | 66 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 4 | - | -40°C~125°C | Tape & Reel (TR) | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | - | - | - | TR | DUAL | GULL WING | 260 | 4 | 1.8V | 1.27mm | 40 | MCP6564 | 14 | - | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | 2/5V | - | - | - | 50mA | - | 80 ns | 130μA | 0.52mA | 56 ns | 66 dB | 1.8V~5.5V | - | 10mV | 0.005μA | 70dB | 6.5V | - | 1pA | 130μA | 10mV @ 5.5V | 1pA @ 5.5V | 5mV | 66dB CMRR, 70dB PSRR | - | - | - | 1.75mm | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MIC834YM5-TR Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | SOT-23-5 | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2002 | IttyBitty® | - | - | Obsolete | 1 (Unlimited) | - | - | with Voltage Reference | - | 85°C | -40°C | - | - | - | - | - | - | - | - | MIC834 | - | - | - | Open Drain | - | - | 5.5V | 1.5V | 1.5mA | 20mA | - | 12 μs | - | - | - | - | 1.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | 12μs | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC842HYMT-T5 Microchip Technology | 8 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 4-UFDFN Exposed Pad | - | 4 | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2016 | Teeny™ | e4 | yes | Active | 1 (Unlimited) | 4 | - | with Voltage Reference | Nickel/Palladium (Ni/Pd) | - | - | TR | DUAL | NO LEAD | - | 1 | 1.5V | 0.5mm | - | MIC842 | - | - | - | Push-Pull | 5.5V | - | - | - | - | 20mA | - | 50 μs | 3μA | - | 12000 ns | - | 1.5V~5.5V | - | - | - | - | 7V | - | - | - | - | - | 20mV | - | - | 12μs | 500μm | - | 1.6mm | 1.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP6541T-E/SN Microchip Technology | 45 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP6541 | 8 | - | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | - | - | - | - | 8 μs | 1μA | - | 4000 ns | 70 dB | 1.6V~5.5V | - | 7mV | 0.005μA | 80dB | 7V | - | 1pA | 1μA | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | 70dB CMRR, 80dB PSRR | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP6548T-I/SN Microchip Technology | 41 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 1 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP6548 | 8 | - | - | CMOS, Open-Drain, Rail-to-Rail, TTL | - | - | - | - | 1μA | 30mA | 1μA | 8 μs | 1μA | - | 3000 ns | 70 dB | 1.6V~5.5V | 2mA | 7mV | - | 80dB | 7V | 1pA | 1pA | - | 7mV @ 5.5V | 1pA @ 5.5V | 6.5mV | 70dB CMRR, 80dB PSRR | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC841LYMT-TR Microchip Technology | 33 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | - | - | 1 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2016 | Teeny™ | e4 | yes | Active | 1 (Unlimited) | 6 | - | with Voltage Reference | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | DUAL | NO LEAD | - | 1 | 1.5V | 0.5mm | - | MIC841 | - | S-PDSO-N6 | - | Push-Pull | - | - | - | - | - | 20mA | - | 50 μs | 3μA | - | 12000 ns | - | 1.5V~5.5V | - | - | - | - | 7V | - | - | - | - | - | 20mV | - | - | 12μs | - | 0.6mm | - | - | - | - | ROHS3 Compliant | - |