- Package / Case
- Packaging
- Series
- Type
- Base Part Number
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
Attribute column
Manufacturer
Microchip Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Bits | Clock Frequency | Family | Current - Quiescent (Iq) | Output Characteristics | Output Polarity | Number of Bits per Element | Trigger Type | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | fmax-Min | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SY10EP451LTG-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 32-TQFP | - | 32-TQFP (7x7) | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2007 | 10EP | - | Obsolete | 3 (168 Hours) | - | D-Type | - | - | -3V~-3.6V | - | - | - | - | - | 10EP451 | - | Master Reset | - | Differential | - | - | - | - | - | 105mA | - | - | 6 | Positive Edge | - | - | - | - | - | ROHS3 Compliant | ||
![]() SY100E151JZ Microchip Technology | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | 1 | 0°C~70°C TA | Tube | 2014 | 100E | - | Obsolete | 2 (1 Year) | - | D-Type | - | - | -4.2V~-5.46V | - | - | - | - | - | 100E151 | - | Master Reset | - | Differential | - | - | - | 1.4GHz | - | 78mA | - | - | 6 | Positive Edge | - | - | - | - | - | ROHS3 Compliant | ||
![]() SY100E451JY Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | 1 | -40°C~85°C TA | Tube | 2006 | 100E | - | Obsolete | 2 (1 Year) | - | D-Type | - | - | -4.2V~-5.5V | - | - | - | - | - | 100E451 | - | Master Reset | - | Non-Inverted | - | - | - | 1.4GHz | - | 101mA | - | - | 6 | Positive Edge | - | - | - | - | - | ROHS3 Compliant | ||
![]() SY10E131JY Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | YES | - | 1 | -40°C~85°C TA | Tube | - | 10E | e3 | Obsolete | 2 (1 Year) | 28 | D-Type | Matte Tin (Sn) | - | -4.2V~-5.5V | QUAD | J BEND | 260 | - | 40 | 10E131 | S-PQCC-J28 | Set(Preset) and Reset | Not Qualified | Differential | - | - | - | 1.4GHz | 10E | 70mA | OPEN-EMITTER | COMPLEMENTARY | 4 | Positive Edge | 0.675 ns | 70mA | - | - | - | ROHS3 Compliant | ||
![]() SY100EP451LTG Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 32-TQFP | - | 32-TQFP (7x7) | 1 | -40°C~85°C TA | Tray | 2007 | 100EP | - | Obsolete | 3 (168 Hours) | - | D-Type | - | - | -3V~-3.6V | - | - | - | - | - | 100EP451 | - | Master Reset | - | Differential | - | - | - | 3GHz | - | 120mA | - | - | 6 | Positive Edge | - | - | - | - | - | ROHS3 Compliant | ||
![]() SY10EP451LTG Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 32-TQFP | - | 32-TQFP (7x7) | 1 | -40°C~85°C TA | Tray | 2007 | 10EP | - | Obsolete | 3 (168 Hours) | - | D-Type | - | - | -3V~-3.6V | - | - | - | - | - | 10EP451 | - | Master Reset | - | Differential | - | - | - | 3GHz | - | 105mA | - | - | 6 | Positive Edge | - | - | - | - | - | ROHS3 Compliant | ||
![]() SY10EP52VZG-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2005 | 10EP | e4 | Obsolete | 1 (Unlimited) | 8 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | NECL MODE OPERATING RANGE: VCC=0V, VEE=-3.3V TO -5.5V | -3.3V~-5V | DUAL | GULL WING | 260 | 3.3V | 40 | 10EP52 | R-PDSO-G8 | Standard | Not Qualified | Differential | 3.63V | 2.97V | 1 | 4GHz | 10E | 47mA | - | COMPLEMENTARY | - | Positive, Negative | 0.38 ns | - | 4000 MHz | 4.93mm | 3.94mm | ROHS3 Compliant | ||
![]() SY100S351JZ Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | 1 | 0°C~70°C TA | Tube | 2010 | 100S | - | Obsolete | 2 (1 Year) | - | D-Type | - | - | -4.2V~-5.5V | - | - | - | - | - | 100S351 | - | Master Reset | - | Differential | - | - | - | 700MHz | - | -49mA | - | - | 6 | Positive Edge | - | - | - | - | - | ROHS3 Compliant | ||
![]() SY100S331JZ Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | 3 | 0°C~70°C TA | Tube | 2010 | 100S | - | Obsolete | 2 (1 Year) | - | D-Type | - | - | -4.2V~-5.5V | - | - | - | - | - | 100S331 | - | Master Reset | - | Differential | - | - | - | 800MHz | - | -35mA | - | - | 1 | Positive Edge | - | - | - | - | - | ROHS3 Compliant | ||
![]() SY100E451JY-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 100E | - | Obsolete | 2 (1 Year) | - | D-Type | - | - | -4.2V~-5.5V | - | - | - | - | - | 100E451 | - | Master Reset | - | Non-Inverted | - | - | - | 1.4GHz | - | 101mA | - | - | 6 | Positive Edge | - | - | - | - | - | ROHS3 Compliant | ||
![]() SY100E131JY-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 100E | - | Obsolete | 2 (1 Year) | - | D-Type | - | - | -4.2V~-5.5V | - | - | - | - | - | 100E131 | - | Set(Preset) and Reset | - | Differential | - | - | - | 1.4GHz | - | 70mA | - | - | 4 | Positive Edge | - | - | - | - | - | ROHS3 Compliant | ||
![]() SY10EL52ZG Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 1 | -40°C~85°C TA | Tube | 2006 | 10EL | - | Obsolete | 3 (168 Hours) | - | D-Type | - | - | -4.75V~-5.5V | - | - | - | - | - | 10EL52 | - | Standard | - | Differential | - | - | - | 2.8GHz | - | 25mA | - | - | 1 | Positive, Negative | - | - | - | - | - | ROHS3 Compliant | ||
![]() SY10EL52ZG TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 10EL | - | Obsolete | 3 (168 Hours) | - | D-Type | - | - | -4.75V~-5.5V | - | - | - | - | - | 10EL52 | - | Standard | - | Differential | - | - | - | 2.8GHz | - | 25mA | - | - | 1 | Positive, Negative | - | - | - | - | - | ROHS3 Compliant | ||
![]() SY10E431JZ TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | 3 | 0°C~70°C TA | Tape & Reel (TR) | 2006 | 10E | - | Obsolete | 3 (168 Hours) | - | D-Type | - | - | -4.2V~-5.5V | - | - | - | - | - | 10E431 | - | Set(Preset) and Reset | - | Differential | - | - | - | 1.4GHz | - | 132mA | - | - | 1 | Positive Edge | - | - | - | - | - | ROHS3 Compliant | ||
![]() SY10E452JY Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | 1 | -40°C~85°C TA | Tube | - | 10E | - | Obsolete | 3 (168 Hours) | - | D-Type | - | - | -4.2V~-5.5V | - | - | - | - | - | 10E452 | - | Master Reset | - | Differential | - | - | - | 1.4GHz | - | 89mA | - | - | 5 | Positive Edge | - | - | - | - | - | ROHS3 Compliant | ||
![]() SY10EL51ZG TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 10EL | - | Obsolete | 3 (168 Hours) | - | D-Type | - | - | -4.75V~-5.5V | - | - | - | - | - | 10EL51 | - | Reset | - | Differential | - | - | - | 2.8GHz | - | 29mA | - | - | 1 | Positive, Negative | - | - | - | - | - | ROHS3 Compliant | ||
![]() SY10EP31VZG-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2005 | 10EP | - | Obsolete | 1 (Unlimited) | - | D-Type | - | - | -3.3V~-5V | - | - | - | - | - | 10EP31 | - | Set(Preset) and Reset | - | Differential | - | - | - | 3GHz | - | 45mA | - | - | 1 | Positive Edge | - | - | - | - | - | ROHS3 Compliant | ||
![]() SY100S331JZ-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | 3 | 0°C~70°C TA | Tape & Reel (TR) | 2010 | 100S | - | Obsolete | 2 (1 Year) | - | D-Type | - | - | -4.2V~-5.5V | - | - | - | - | - | 100S331 | - | Master Reset | - | Differential | - | - | - | 800MHz | - | -35mA | - | - | 1 | Positive Edge | - | - | - | - | - | ROHS3 Compliant | ||
![]() SY100E151JZ TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | 1 | 0°C~70°C TA | Tape & Reel (TR) | - | 100E | - | Obsolete | 2 (1 Year) | - | D-Type | - | - | -4.2V~-5.46V | - | - | - | - | - | 100E151 | - | Master Reset | - | Differential | - | - | - | 1.4GHz | - | 78mA | - | - | 6 | Positive Edge | - | - | - | - | - | ROHS3 Compliant | ||
![]() SY10EL35ZG-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 10EL | - | Obsolete | 1 (Unlimited) | - | D-Type | - | - | -4.75V~-5.5V | - | - | - | - | - | 10EL35 | - | Reset | - | Differential | - | - | - | 2.2GHz | - | 32mA | - | - | 1 | Positive Edge | - | - | - | - | - | ROHS3 Compliant |