- Package / Case
- Packaging
- Series
- Type
- Base Part Number
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
Attribute column
Manufacturer
Microchip Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Bits | Clock Frequency | Family | Current - Quiescent (Iq) | Output Characteristics | Output Polarity | Number of Bits per Element | Trigger Type | Propagation Delay (tpd) | fmax-Min | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SY100EP451LTGTR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 32-TQFP | - | 32-TQFP (7x7) | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2007 | 100EP | - | - | Obsolete | 3 (168 Hours) | - | D-Type | - | - | - | -3V~-3.6V | - | - | - | - | - | - | - | 100EP451 | - | Master Reset | - | Differential | - | - | - | - | 3GHz | - | 120mA | - | - | 6 | Positive Edge | - | - | - | - | - | ROHS3 Compliant | ||
![]() SY10EP52VKG-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2005 | 10EP | e4 | - | Obsolete | 1 (Unlimited) | 8 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | NECL MODE OPERATING RANGE: VCC=0V, VEE=-3.3V TO -5.5V | - | -3.3V~-5V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | - | 40 | 10EP52 | S-PDSO-G8 | Standard | Not Qualified | Differential | 3.63V | - | 2.97V | 1 | 4GHz | 10E | 47mA | - | COMPLEMENTARY | - | Positive, Negative | 0.38 ns | 4000 MHz | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() SY100E431JZ TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | 3 | 0°C~70°C TA | Tape & Reel (TR) | 2006 | 100E | - | - | Obsolete | 3 (168 Hours) | - | D-Type | - | - | - | -4.2V~-5.5V | - | - | - | - | - | - | - | 100E431 | - | Set(Preset) and Reset | - | Differential | - | - | - | - | 1.4GHz | - | 132mA | - | - | 1 | Positive Edge | - | - | - | - | - | ROHS3 Compliant | ||
![]() SY10EP51VZG Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 1 | -40°C~85°C TA | Tube | 2009 | 10EP | - | - | Obsolete | 1 (Unlimited) | - | D-Type | - | - | - | -3V~-5.5V | - | - | - | - | - | - | - | 10EP51 | - | Reset | - | Differential | - | - | - | - | 3GHz | - | 40mA | - | - | 1 | Positive, Negative | - | - | - | - | - | ROHS3 Compliant | ||
![]() SY10E452JY TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 10E | e3 | yes | Obsolete | 3 (168 Hours) | 28 | D-Type | Matte Tin (Sn) | - | - | -4.2V~-5.5V | QUAD | J BEND | 260 | - | - | - | NOT SPECIFIED | 10E452 | S-PQCC-J28 | Master Reset | Not Qualified | Differential | - | - | - | - | 1.4GHz | 10E | 89mA | - | COMPLEMENTARY | 5 | Positive Edge | 0.8 ns | - | - | - | - | ROHS3 Compliant | ||
![]() SY10EP53VKG Microchip Technology | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | 1 | -40°C~85°C TA | Tube | 2008 | 10EP | e4 | - | Obsolete | 1 (Unlimited) | 10 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | - | -3V~-5.5V | DUAL | GULL WING | 260 | 3.3V | 0.5mm | - | 40 | 10EP53 | - | Set(Preset) and Reset | Not Qualified | Differential | 5.5V | - | 3V | 1 | 3GHz | 10E | 47mA | - | COMPLEMENTARY | - | Positive, Negative | 0.35 ns | - | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() SY10E431JZ Microchip Technology | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | 3 | 0°C~70°C TA | Tube | - | 10E | - | - | Obsolete | 3 (168 Hours) | - | D-Type | - | - | - | -4.2V~-5.5V | - | - | - | - | - | - | - | 10E431 | - | Set(Preset) and Reset | - | Differential | - | - | - | - | 1.4GHz | - | 132mA | - | - | 1 | Positive Edge | - | - | - | - | - | ROHS3 Compliant | ||
![]() SY100E431JZ Microchip Technology | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | 3 | 0°C~70°C TA | Tube | - | 100E | - | - | Obsolete | 3 (168 Hours) | - | D-Type | - | - | - | -4.2V~-5.5V | - | - | - | - | - | - | - | 100E431 | - | Set(Preset) and Reset | - | Differential | - | - | - | - | 1.4GHz | - | 132mA | - | - | 1 | Positive Edge | - | - | - | - | - | ROHS3 Compliant | ||
![]() SY100E451JI Microchip Technology | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | 1 | -40°C~85°C TA | Bulk | 2006 | 100E | - | - | Discontinued | 1 (Unlimited) | - | D-Type | - | - | - | -4.2V~-5.5V | - | - | - | - | - | - | - | 100E451 | - | Master Reset | - | Non-Inverted | - | - | - | - | 1.4GHz | - | 101mA | - | - | 6 | Positive Edge | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SY100E431JC-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 3 | 0°C~70°C TA | Tape & Reel (TR) | 2006 | 100E | e0 | - | Discontinued | 1 (Unlimited) | 28 | D-Type | - | - | TAPE AND REEL | -4.2V~-5.5V | QUAD | J BEND | 240 | - | - | not_compliant | 30 | 100E431 | S-PQCC-J28 | Set(Preset) and Reset | Not Qualified | Differential | - | -4.5V | - | - | 1.4GHz | - | 132mA | OPEN-EMITTER | COMPLEMENTARY | 1 | Positive Edge | 0.8 ns | - | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() SY100EL31ZI-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 100EL | - | - | Discontinued | 1 (Unlimited) | - | D-Type | - | - | - | -4.2V~-5.5V | - | - | - | - | - | - | - | 100EL31 | - | Set(Preset) and Reset | - | Differential | - | - | - | - | 2.8GHz | - | 32mA | - | - | 1 | Positive Edge | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SY10E431JC Microchip Technology | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | 3 | 0°C~70°C TA | Tube | 2006 | 10E | - | - | Discontinued | 1 (Unlimited) | - | D-Type | - | - | - | -4.2V~-5.5V | - | - | - | - | - | - | - | 10E431 | - | Set(Preset) and Reset | - | Differential | - | - | - | - | 1.4GHz | - | 132mA | - | - | 1 | Positive Edge | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SY100EL31ZI Microchip Technology | 27 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 1 | -40°C~85°C TA | Tube | 2006 | 100EL | - | - | Discontinued | 1 (Unlimited) | - | D-Type | - | - | - | -4.2V~-5.5V | - | - | - | - | - | - | - | 100EL31 | - | Set(Preset) and Reset | - | Differential | - | - | - | - | 2.8GHz | - | 32mA | - | - | 1 | Positive Edge | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SY10EL31ZI Microchip Technology | 11 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 1 | -40°C~85°C TA | Tube | 2006 | 10EL | - | - | Discontinued | 1 (Unlimited) | - | D-Type | - | - | - | -4.75V~-5.5V | - | - | - | - | - | - | - | 10EL31 | - | Set(Preset) and Reset | - | Differential | - | - | - | - | 2.8GHz | - | 32mA | - | - | 1 | Positive Edge | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SY10EL52ZI Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 1 | -40°C~85°C TA | Tube | 2006 | 10EL | - | - | Discontinued | 1 (Unlimited) | - | D-Type | - | - | - | -4.75V~-5.5V | - | - | - | - | - | - | - | 10EL52 | - | Standard | - | Differential | - | - | - | - | 2.8GHz | - | 25mA | - | - | 1 | Positive, Negative | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SY10EP52VZC-TR Microchip Technology | 11 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 1 | 0°C~70°C TA | Tape & Reel (TR) | 2005 | 10EP | - | - | Discontinued | 1 (Unlimited) | - | D-Type | - | - | - | -3.3V~-5V | - | - | - | - | - | - | - | 10EP52 | - | Standard | - | Differential | - | - | - | - | 4GHz | - | 47mA | - | - | 1 | Positive, Negative | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SY10EL51ZI-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 10EL | - | - | Discontinued | 1 (Unlimited) | - | D-Type | - | - | - | -4.75V~-5.5V | - | - | - | - | - | - | - | 10EL51 | - | Reset | - | Differential | - | - | - | - | 2.8GHz | - | 29mA | - | - | 1 | Positive, Negative | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SY10EP51VZI-TR Microchip Technology | 36 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2009 | 10EP | - | - | Discontinued | 1 (Unlimited) | - | D-Type | - | - | - | -3V~-5.5V | - | - | - | - | - | - | - | 10EP51 | - | Reset | - | Differential | - | - | - | - | 3GHz | - | 40mA | - | - | 1 | Positive, Negative | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SY10EL31ZC-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 1 | 0°C~70°C TA | Tape & Reel (TR) | 2006 | 10EL | - | - | Discontinued | 1 (Unlimited) | - | D-Type | - | - | - | -4.75V~-5.5V | - | - | - | - | - | - | - | 10EL31 | - | Set(Preset) and Reset | - | Differential | - | - | - | - | 2.8GHz | - | 32mA | - | - | 1 | Positive Edge | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SY100EL31ZC Microchip Technology | 11 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 1 | 0°C~70°C TA | Tube | 2006 | 100EL | - | - | Discontinued | 1 (Unlimited) | - | D-Type | - | - | - | -4.2V~-5.5V | - | - | - | - | - | - | - | 100EL31 | - | Set(Preset) and Reset | - | Differential | - | - | - | - | 2.8GHz | - | 32mA | - | - | 1 | Positive Edge | - | - | - | - | - | Non-RoHS Compliant |