- Number of Inputs
- Series
- Base Part Number
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Microchip Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Material | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Note | Number of Circuits | Propagation Delay | Family | Logic Function | Number of Inputs | Output Characteristics | Seated Height-Max | Logic Type | Logic IC Type | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) | Enclosure Type | IP Rating | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74S09N Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74S02N Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN54HC00J Microchip | In Stock | - | - | - | - | - | - | - | - | ABS FR | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 159 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Instrument | - | - | - | - | ||
![]() SY100S304DC Microchip Technology Inc | In Stock | - | Datasheet | - | - | - | NO | - | - | - | 24 | MICREL INC | 85 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP24,.4 | DIP24,.4 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | - | - | - | e0 | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 5 | 2.54 mm | compliant | - | 24 | R-GDIP-T24 | Not Qualified | OTHER | - | - | - | 100S | - | 2 | OPEN-EMITTER | 5.84 mm | - | AND/NAND GATE | - | 1.75 ns | 1.25 ns | NO | 60 mA | - | - | 30.605 mm | 10.16 mm | - | ||
![]() SN74F02N Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74S260N Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74S00N Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM74132N Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY100S321JZ Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | 28-PLCC (11.48x11.48) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C | Tube | 2014 | 100S | - | Discontinued | 2 (1 Year) | - | 85°C | 0°C | - | -4.2V~-5.5V | - | - | - | - | - | 100S321 | - | - | - | - | - | 9 | 700 ps | - | Inverter | 9 | - | - | Inverter | - | 700ps @ -5V, - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SY100S321JZ-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.48x11.48) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C | Tape & Reel (TR) | 2016 | 100S | - | Obsolete | 2 (1 Year) | - | - | - | - | -4.2V~-5.5V | - | - | - | - | - | 100S321 | - | - | - | - | - | 9 | - | - | - | 9 | - | - | Inverter | - | 700ps @ -5V, - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SY100S321JC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.48x11.48) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C | Tube | 2007 | 100S | - | Discontinued | 1 (Unlimited) | - | - | - | - | -4.2V~-5.5V | - | - | - | - | - | 100S321 | - | - | - | - | - | 9 | - | - | - | 9 | - | - | Inverter | - | 700ps @ -5V, - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SY100S321FC Microchip Technology | In Stock | - | - | - | Surface Mount | 24-CQFlatpack, Cerpack | - | - | 24-CerPack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C | Tube | 2007 | 100S | - | Discontinued | 1 (Unlimited) | - | - | - | - | -4.2V~-5.5V | - | - | - | - | - | 100S321 | - | - | - | - | - | 9 | - | - | - | 9 | - | - | Inverter | - | 700ps @ -5V, - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |