- Base Part Number
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Inputs
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Schmitt Trigger Input
Attribute column
Manufacturer
Microchip Logic - Gates and Inverters - Multi-Function, Configurable
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Number of Outputs | Output Type | Supply Voltage-Max (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Logic Type | Rise Time | Number of Gates | High Level Output Current | Low Level Output Current | Number of Input Lines | Number of Output Lines | Schmitt Trigger Input | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SY55851AUKG Microchip Technology | 22 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | Industrial grade | -40°C~85°C | Tube | 2008 | SY55 | e4 | Active | 2 (1 Year) | 10 | SMD/SMT | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.5mm | 40 | 55851 | 2 | Differential | 3.6V | - | - | - | 46mA | 280 ps | 280 ps | Multi Function | 2 | Configurable Multiple Function | 100ps | 1 | - | - | - | - | No | 920μm | - | 3mm | 3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SY10EP05VZG Microchip Technology | 10000 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | 1 | - | -40°C~85°C | Tube | 2005 | 10EP | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | 3V~5.5V | - | - | - | - | - | - | - | 10EP05 | 2 | Differential | - | 1 | 5.5V | 3V | - | 180 ps | - | AND, NAND | 2 Input (1, 1) | AND/NAND Gate | - | 2 | -50mA | 50mA | - | - | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SY58051AUMG Microchip Technology | 47 |
| Datasheet | 9 Weeks | - | Surface Mount | 16-VFQFN Exposed Pad | YES | - | - | - | - | -40°C~85°C | Tube | - | SY58 | e4 | Active | 2 (1 Year) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.5V~3.3V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | 40 | 58051 | - | Differential | - | 1 | - | - | - | - | - | - | 2 | Configurable Multiple Function | - | - | - | - | - | - | No | - | 0.95mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() SY100EL01ZG Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | 1 | - | -40°C~85°C | Tube | 2006 | 100EL | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | 4.2V~5.5V | - | - | - | - | - | - | - | 100EL01 | 2 | Differential | - | 1 | -5.5V | -4.2V | - | 330 ps | - | NOR, OR | 4 | NOR/OR Gate | - | 1 | - | - | - | - | No | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SY10E104JY Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | 28-PLCC (11.48x11.48) | 5 | - | -40°C~85°C | Tube | 2006 | 10E | - | Obsolete | 2 (1 Year) | - | - | - | 85°C | -40°C | 4.2V~5.5V | - | - | - | - | - | - | - | 10E104 | - | Differential | - | 5 | - | - | - | 1 ns | - | AND, NAND | 10 Input (2, 2, 2, 2, 2) | AND/NAND Gate | - | 5 | - | - | 2 | 4 | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SY10EP05VZG-TR Microchip Technology | 10000 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 10EP | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | 3V~5.5V | - | - | - | - | - | - | - | 10EP05 | 2 | Differential | - | 1 | 5.5V | 3V | - | - | - | AND, NAND | 2 Input (1, 1) | AND/NAND Gate | - | - | -50mA | 50mA | - | - | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SY10EP05VKG Microchip Technology | In Stock | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | 1 | - | -40°C~85°C | Tube | 2005 | 10EP | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | 3V~5.5V | - | - | - | - | - | - | - | 10EP05 | 2 | Differential | - | 1 | 5.5V | 3V | - | - | - | AND, NAND | 2 Input (1, 1) | AND/NAND Gate | - | - | -50mA | 50mA | - | - | No | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SY10E101JY Microchip Technology | 88 |
| - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | 28-PLCC (11.48x11.48) | 4 | - | -40°C~85°C | Tube | 2006 | 10E | - | Obsolete | 2 (1 Year) | - | - | - | 85°C | -40°C | 4.2V~5.5V | - | - | - | - | - | - | - | 10E101 | 2 | Differential | - | 4 | - | - | - | 500 ps | - | NOR, OR | 16 Input (4, 4, 4, 4) | NOR/OR Gate | - | 4 | - | - | 4 | 2 | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SY55851AUKG-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | SY55 | e4 | Active | 1 (Unlimited) | 10 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.5mm | 40 | 55851 | - | Differential | 3.6V | 1 | - | - | - | - | - | Multi Function | 2 | Configurable Multiple Function | - | - | - | - | - | - | No | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SY10EP01VKG Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | 1 | - | -40°C~85°C | Tube | 2006 | 10EP | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | 3V~5.5V | - | - | - | - | - | - | - | 10EP01 | 2 | Differential | - | 1 | 5.5V | 3V | - | - | - | NOR, OR | 4 | NOR/OR Gate | - | 1 | -50mA | 50mA | - | - | No | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SY58051AUMG-TR Microchip Technology | 17 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2016 | SY58 | e4 | Active | 2 (1 Year) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.5V~3.3V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | 40 | 58051 | - | Differential | - | 1 | - | - | - | 160 ps | - | - | 2 | Configurable Multiple Function | - | - | - | - | 3 | - | No | - | 0.95mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SY100E101JY Microchip Technology | In Stock | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | 28-PLCC (11.48x11.48) | 4 | - | -40°C~85°C | Tube | 2006 | 100E | - | Obsolete | 2 (1 Year) | - | - | - | 85°C | -40°C | 4.2V~5.5V | - | - | - | - | - | - | - | 100E101 | 2 | Differential | - | 4 | -5.5V | -4.2V | - | 350 ps | - | NOR, OR | 16 Input (4, 4, 4, 4) | NOR/OR Gate | - | 4 | - | - | 4 | 4 | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SY100EL07ZG Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | 1 | - | -40°C~85°C | Tube | 2006 | 100EL | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | 4.2V~5.5V | - | - | - | - | - | - | - | 100EL07 | 2 | Differential | - | 1 | -5.5V | -4.2V | - | - | - | XNOR, XOR | 2 | XOR/XNOR Gate | - | - | - | - | - | - | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SY10EP01VZG-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 10EP | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | 3V~5.5V | - | - | - | - | - | - | - | 10EP01 | 2 | Differential | - | 1 | 5.5V | 3V | - | - | - | NOR, OR | 4 | NOR/OR Gate | - | - | -50mA | 50mA | - | - | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SY100S307JZ Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | 28-PLCC (11.48x11.48) | 5 | - | 0°C~85°C | Tube | 2010 | 100S | - | Obsolete | 2 (1 Year) | - | - | - | 85°C | 0°C | 4.2V~5.5V | - | - | - | - | - | - | - | 100S307 | - | Differential | - | 5 | -5.5V | -4.2V | - | - | - | NOR, XNOR, XOR | 10 Input (2, 2, 2, 2, 2) | XOR/NOR Gate | - | - | - | - | - | - | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SY10EP05VKG-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 10EP | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | 3V~5.5V | - | - | - | - | - | - | - | 10EP05 | 2 | Differential | - | 1 | 5.5V | 3V | - | - | - | AND, NAND | 2 Input (1, 1) | AND/NAND Gate | - | - | -50mA | 50mA | - | - | No | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SY10EP01VKG-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 10EP | - | Discontinued | 1 (Unlimited) | - | - | - | 85°C | -40°C | 3V~5.5V | - | - | - | - | - | - | - | 10EP01 | 2 | Differential | - | 1 | 5.5V | 3V | - | - | - | NOR, OR | 4 | NOR/OR Gate | - | 1 | -50mA | 50mA | - | - | No | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SY100EL04ZG Microchip Technology | 82 |
| Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | 1 | - | -40°C~85°C | Tube | 2014 | 100EL | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | 4.2V~5.5V | - | - | - | - | - | - | - | 100EL04 | 2 | Differential | - | 1 | -5.5V | -4.2V | - | - | - | AND, NAND | 2 | AND/NAND Gate | - | - | - | - | - | - | No | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SY100E107JZ-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | 28-PLCC (11.48x11.48) | 5 | - | 0°C~85°C | Tape & Reel (TR) | 2016 | 100E | - | Discontinued | 2 (1 Year) | - | - | - | 85°C | 0°C | 4.2V~5.5V | - | - | - | - | - | - | - | 100E107 | - | Differential | - | 5 | -5.5V | -4.2V | - | - | - | XNOR, XOR | 10 Input (2, 2, 2, 2, 2) | XOR/XNOR Gate | - | - | - | - | - | - | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SY10EP08VKG-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 10EP | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | 3V~5.5V | - | - | - | - | - | - | - | 10EP08 | 2 | Differential | - | 1 | 5.5V | 3V | - | - | - | XNOR, XOR | 2 Input (1, 1) | XOR/XNOR Gate | - | - | -50mA | 50mA | - | - | No | - | - | - | - | - | - | ROHS3 Compliant | - |