- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mount
- Base Part Number
- Circuit
- Mounting Type
- Operating Temperature
- Package / Case
- Series
- Supply Type
Attribute column
Manufacturer
Microchip Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Number of Outputs | Qualification Status | Operating Supply Voltage | Circuit | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Logic Function | Data Rate | Max Input Voltage | Output Characteristics | Supply Type | Supply Current-Max (Isup) | Output Polarity | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | Number of Input Lines | Voltage Supply Source | Independent Circuits | Number of Output Lines | fmax-Min | Switch-on Time-Max | Number of Receivers | Number of True Outputs | Duty Cycle | Input Conditioning | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SY89473UMG Microchip Technology | 3590 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad, 24-MLF® | 24 | - | - | -40°C~85°C | Tube | 2010 | Precision Edge® | e4 | Active | 3 (168 Hours) | 24 | Multiplexer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES AT 3.3V SUPPLY | - | 2.375V~2.625V 3V~3.6V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | - | - | 40 | 89473 | - | 2 | - | - | 1 x 2:1 | - | - | - | - | - | - | - | - | - | 360 ps | 65mA | 600 ps | - | - | 4V | - | Single | - | COMPLEMENTARY | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | DIFFERENTIAL MUX | - | 0.9mm | 4mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SY89540UMY-TR Microchip Technology | 8300 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 44-VFQFN Exposed Pad, 44-MLF® | 44 | - | - | -40°C~85°C | Tape & Reel (TR) | - | Precision Edge® | e3 | Active | 3 (168 Hours) | 44 | Crosspoint Switch | Matte Tin (Sn) | - | - | - | - | 2.375V~2.625V | QUAD | - | - | 1 | 2.5V | 0.5mm | - | - | - | 89540 | SEPARATE OUTPUT | - | - | 2.5V | 1 x 4:4 | 2.625V | 2.375V | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | 280mA | - | - | - | - | - | Single Supply | 1 | - | - | 0.48ns | - | - | - | - | - | - | 7mm | 7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SY89474UMG-TR Microchip Technology | 6 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad, 24-MLF® | 24 | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | Precision Edge® | e4 | Active | 3 (168 Hours) | 24 | Multiplexer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2.375V~2.625V | QUAD | - | - | 1 | 2.5V | 0.5mm | - | - | - | 89474 | - | 2 | - | 2.5V | 1 x 2:1 | - | - | - | - | - | - | - | - | DPST | 550 ps | 110mA | 550 ps | - | - | - | - | Single | - | - | 0.47 ns | - | - | - | Single Supply | 1 | - | - | - | - | - | - | DIFFERENTIAL MUX | - | 0.9mm | 4mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SY89852UMG Microchip Technology | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad, 16-MLF® | 16 | - | - | -40°C~85°C | Tube | 2008 | Precision Edge® | e4 | Active | 2 (1 Year) | 16 | Multiplexer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | IT CAN ALSO OPERATE WITH 3.3 VOLT SUPPLY | - | 2.375V~2.625V 3V~3.6V | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.5mm | - | - | 40 | 89852 | - | 1 | Not Qualified | - | 1 x 2:1 | 2.625V | 2.375V | - | - | - | - | - | 58mW | DPST | - | - | - | - | - | - | - | Single | - | COMPLEMENTARY | - | 0.34 ns | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | 0.95mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SY58018UMG-TR Microchip Technology | 43 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad, 16-MLF® | 16 | 16-MLF® (3x3) | - | -40°C~85°C | Tape & Reel (TR) | - | Precision Edge® | - | Active | 2 (1 Year) | - | Multiplexer | - | 85°C | -40°C | - | - | 2.375V~2.625V 3V~3.6V | - | - | - | - | - | - | - | - | - | 58018 | - | 1 | - | - | 1 x 2:1 | - | - | - | - | 3.6V | 2.375V | - | - | - | 350 ps | 65mA | - | - | - | 3.3V | - | Single | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SY58037UMY-TR Microchip Technology | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 44-VFQFN Exposed Pad, 44-MLF® | 44 | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | Precision Edge® | - | Active | 2 (1 Year) | 44 | Multiplexer | - | - | - | ALSO OPERATES WITH 3.3V SUPPLY | TR | 2.375V~2.625V 3V~3.6V | QUAD | NO LEAD | - | 1 | 2.5V | 0.5mm | unknown | - | - | 58037 | - | 2 | - | - | 1 x 8:1 | - | - | 8 | - | - | - | - | - | - | 550 ps | - | - | - | - | - | - | Single | - | COMPLEMENTARY | - | - | - | - | Single Supply | 1 | - | 4000 MHz | - | - | - | - | DIFFERENTIAL MUX | - | - | 7mm | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SY89841UMG Microchip Technology | 12000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad, 16-MLF® | 16 | - | - | -40°C~85°C | Tube | 2005 | Precision Edge® | e4 | Active | 2 (1 Year) | 16 | Multiplexer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.375V~2.625V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | - | - | 40 | 89841 | - | 1 | - | 2.5V | 1 x 2:1 | - | - | 2 | - | - | - | - | - | DPST | 625 ps | - | 900 ps | - | - | 4V | - | Single | - | INVERTED | - | - | - | - | Single Supply | - | - | - | - | - | - | - | DIFFERENTIAL MUX | 800μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SY58611UMG-TR Microchip Technology | 44 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad, 16-MLF® | 16 | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2016 | Precision Edge® | e4 | Active | 2 (1 Year) | 16 | Multiplexer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2.375V~2.625V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | - | - | 40 | 58611 | - | 1 | - | 2.5V | 2 x 2:1 | - | - | - | - | - | - | - | - | - | 470 ps | - | 470 ps | - | 3.2 Gbps | - | - | Single | - | COMPLEMENTARY | - | - | 60mA | - | Single Supply | - | - | - | - | 2 | 2 | - | DIFFERENTIAL MUX | - | 0.9mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() SY89859UMY Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-VFQFN Exposed Pad, 44-MLF® | 44 | - | - | -40°C~85°C | Tray | - | Precision Edge® | e4 | Active | 2 (1 Year) | 44 | Multiplexer | NICKEL PALLADIUM GOLD | - | - | ALSO OPERATES WITH 3.3V SUPPLY | - | 2.375V~2.625V 3V~3.6V | QUAD | - | - | 1 | 2.5V | 0.5mm | - | - | - | 89859 | - | 2 | - | - | 1 x 8:1 | - | - | - | - | - | - | - | - | - | 850 ps | 85mA | - | - | - | - | OPEN-EMITTER | Single | - | COMPLEMENTARY | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | - | 7mm | 7mm | No | - | ROHS3 Compliant | - | ||
![]() SY58017UMG Microchip Technology | 524 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad, 16-MLF® | 16 | 16-MLF® (3x3) | - | -40°C~85°C | Tube | 2007 | Precision Edge® | - | Active | 2 (1 Year) | - | Multiplexer | - | 85°C | -40°C | - | - | 2.375V~2.625V 3V~3.6V | - | - | - | - | - | - | - | - | - | 58017 | - | 1 | - | - | 1 x 2:1 | - | - | 2 | - | 3.6V | 2.375V | - | - | DPST | 180 ps | - | 350 ps | Multiplexer | - | 3.3V | - | Single | - | - | - | - | - | 2 | Single Supply | 1 | 1 | - | - | - | - | - | - | 800μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SY89844UMG Microchip Technology | 35 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad, 24-MLF® | 24 | - | - | -40°C~85°C | Tube | - | Precision Edge® | e4 | Active | 2 (1 Year) | 24 | Multiplexer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.375V~2.625V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | - | - | 40 | 89844 | - | 1 | - | 2.5V | 1 x 2:1 | - | - | 2 | - | - | - | - | - | - | 900 ps | - | 900 ps | - | - | - | - | Single | - | COMPLEMENTARY | - | - | - | - | Single Supply | 1 | - | - | - | - | 4 | - | DIFFERENTIAL MUX | - | 0.9mm | 4mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SY58610UMG Microchip Technology | 44 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad, 16-MLF® | 16 | - | - | -40°C~85°C | Tube | 2007 | Precision Edge® | e4 | Active | 2 (1 Year) | 16 | Multiplexer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.375V~2.625V 3V~3.6V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | - | - | 40 | 58610 | - | 1 | - | 3.3V | 2 x 2:1 | - | - | - | - | - | - | - | - | - | 340 ps | - | 470 ps | - | - | 4V | - | Single | - | COMPLEMENTARY | - | - | - | 2 | Single Supply | - | - | - | - | - | - | 53 % | - | 800μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SY58017UMG-TR Microchip Technology | 35 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad, 16-MLF® | 16 | 16-MLF® (3x3) | - | -40°C~85°C | Tape & Reel (TR) | 2007 | Precision Edge® | - | Active | 2 (1 Year) | - | Multiplexer | - | 85°C | -40°C | - | - | 2.375V~2.625V 3V~3.6V | - | - | - | - | - | - | - | - | - | 58017 | - | 1 | - | - | 1 x 2:1 | - | - | - | - | 3.6V | 2.375V | - | - | - | 350 ps | - | 350 ps | - | - | 3.3V | - | Single | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SY89547LMG-TR Microchip Technology | 44 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad, 32-MLF® | 32 | 32-MLF® (5x5) | - | -40°C~85°C | Tape & Reel (TR) | 2009 | Precision Edge® | - | Active | 3 (168 Hours) | - | Multiplexer | - | 85°C | -40°C | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | 89547 | - | 2 | - | 3.3V | 1 x 4:1 | - | - | 4 | - | 3.6V | 3V | - | - | 4PST | 700 ps | 90mA | - | - | - | - | - | Single | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SY58609UMG Microchip Technology | 90 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad, 16-MLF® | 16 | - | - | -40°C~85°C | Tube | 2007 | Precision Edge® | e4 | Active | 2 (1 Year) | 16 | Multiplexer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.375V~2.625V 3V~3.6V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | - | 3GHz | 40 | 58609 | - | 1 | - | 3.3V | 2 x 2:1 | - | - | - | LVDS | - | - | 50mA | - | - | 370 ps | - | 450 ps | - | - | 4V | - | Single | - | COMPLEMENTARY | - | - | 60mA | 2 | Single Supply | 1 | - | - | - | - | 2 | 53 % | DIFFERENTIAL MUX | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SY58038UMY Microchip Technology | 49 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 44-VFQFN Exposed Pad, 44-MLF® | 44 | - | - | -40°C~85°C | Tray | - | Precision Edge® | e3 | Active | 2 (1 Year) | 44 | Multiplexer | Matte Tin (Sn) | - | - | ALSO OPERATES AT 3.3V SUPPLY | - | 2.375V~2.625V 3V~3.6V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | - | - | 40 | 58038 | - | 2 | - | - | 1 x 8:1 | - | - | 8 | - | - | - | - | - | - | 600 ps | - | - | - | - | - | - | Single | - | COMPLEMENTARY | - | - | - | - | Single Supply | 1 | - | 3500 MHz | - | - | - | - | DIFFERENTIAL MUX | - | 0.9mm | 7mm | 7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SY58030UMG Microchip Technology | 36 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad, 32-MLF® | 32 | - | - | -40°C~85°C | Tube | 2005 | Precision Edge® | e4 | Active | 2 (1 Year) | 32 | Multiplexer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES WITH 3.3V SUPPLY | - | 2.375V~2.625V 3V~3.6V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | - | - | 40 | 58030 | - | - | - | - | 1 x 4:1 | - | - | - | - | - | - | - | - | - | 260 ps | - | - | - | - | - | - | Single | - | COMPLEMENTARY | - | - | - | 4 | Single Supply | 1 | 2 | - | - | - | - | - | DIFFERENTIAL MUX | - | 0.9mm | 5mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SY58609UMG-TR Microchip Technology | 450 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad, 16-MLF® | 16 | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | Precision Edge® | e4 | Active | 2 (1 Year) | 16 | Multiplexer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | IT CAN ALSO OPERATE WITH 3.3 VOLT SUPPLY | TR | 2.375V~2.625V 3V~3.6V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | - | - | 40 | 58609 | - | 2 | - | - | 2 x 2:1 | - | - | - | - | - | - | - | - | - | 450 ps | - | 450 ps | - | - | - | - | Single | - | COMPLEMENTARY | - | - | 60mA | - | Single Supply | 1 | - | - | - | - | - | 53 % | DIFFERENTIAL MUX | - | 0.9mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() SY89842UMG Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad, 16-MLF® | 16 | - | - | -40°C~85°C | Tube | 2005 | Precision Edge® | e4 | Active | 2 (1 Year) | 16 | Multiplexer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES AT 3.3V SUPPLY | - | 2.375V~2.625V 3V~3.6V | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.5mm | - | - | 40 | 89842 | - | 1 | Not Qualified | - | 1 x 2:1 | - | - | 2 | - | - | - | - | - | DPST | - | 110mA | - | - | - | - | - | Single | - | COMPLEMENTARY | - | 0.84 ns | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | 0.95mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SY89840UMG Microchip Technology | 6 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad, 16-MLF® | 16 | - | - | -40°C~85°C | Tube | 2010 | Precision Edge® | e4 | Active | 3 (168 Hours) | 16 | Multiplexer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES AT 3.3V SUPPLY | - | 2.375V~2.625V 3V~3.6V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | - | - | 40 | 89840 | - | 1 | - | - | 1 x 2:1 | - | - | - | - | - | - | - | - | DPST | 625 ps | 95mA | 900 ps | - | - | 4V | - | Single | - | COMPLEMENTARY | - | - | - | 2 | Single Supply | - | - | - | - | - | - | - | DIFFERENTIAL MUX | - | 0.95mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free |