- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mount
- Base Part Number
- Circuit
- Mounting Type
- Operating Temperature
- Package / Case
- Series
- Supply Type
Attribute column
Manufacturer
Microchip Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Number of Outputs | Qualification Status | Operating Supply Voltage | Circuit | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Data Rate | Max Input Voltage | Output Characteristics | Supply Type | Output Polarity | Max Dual Supply Voltage | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | Number of Input Lines | Voltage Supply Source | Independent Circuits | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Duty Cycle | Input Conditioning | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SY58026UMG Microchip Technology | 35 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad, 32-MLF® | 32 | - | -40°C~85°C | Tube | 2005 | Precision Edge® | e4 | Active | 2 (1 Year) | 32 | Multiplexer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | SEATED HT-CALCULATED; ALSO OPERATES AT 3.3V SUPPLY | - | 2.375V~2.625V 3V~3.6V | QUAD | - | 260 | 2 | 2.5V | 0.5mm | 40 | 58026 | 2 | - | - | 1 x 2:1 | - | - | - | - | - | DPST | 230 ps | 130mA | 400 ps | - | - | - | Single | COMPLEMENTARY | - | - | - | 4 | Single Supply | - | - | - | - | - | - | 0.9mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() SY89840UMG-TR Microchip Technology | 36 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad, 16-MLF® | 16 | - | -40°C~85°C | Tape & Reel (TR) | 2010 | Precision Edge® | e4 | Active | 3 (168 Hours) | 16 | Multiplexer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES AT 3.3V SUPPLY | TR | 2.375V~2.625V 3V~3.6V | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.5mm | 40 | 89840 | 1 | Not Qualified | - | 1 x 2:1 | 2.625V | 2.375V | - | - | - | DPST | - | 95mA | - | - | - | - | Single | COMPLEMENTARY | - | 0.88 ns | - | - | Single Supply | 1 | - | - | 2 | - | DIFFERENTIAL MUX | 0.95mm | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() SY89543LMG-TR Microchip Technology | 16 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad, 32-MLF® | 32 | 32-MLF® (5x5) | -40°C~85°C | Tape & Reel (TR) | 2008 | Precision Edge® | - | Active | 3 (168 Hours) | - | Multiplexer | - | 85°C | -40°C | - | - | 3V~3.6V | - | - | - | - | - | - | - | 89543 | - | - | 3.3V | 1 x 2:1 | - | - | 2 | 3.6V | 3V | - | - | - | - | - | - | - | Single | - | - | - | - | - | Single Supply | 2 | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SY58037UMY Microchip Technology | 55 | - | Datasheet | - | Surface Mount | Surface Mount | 44-VFQFN Exposed Pad, 44-MLF® | 44 | - | -40°C~85°C | Tray | 2008 | Precision Edge® | - | Active | 2 (1 Year) | 44 | Multiplexer | - | - | - | ALSO OPERATES WITH 3.3V SUPPLY | - | 2.375V~2.625V 3V~3.6V | QUAD | - | - | 1 | 2.5V | 0.5mm | - | 58037 | 2 | - | - | 1 x 8:1 | - | - | 8 | - | - | - | 550 ps | - | - | - | - | - | Single | COMPLEMENTARY | - | - | - | - | Single Supply | 1 | 4000 MHz | - | - | - | DIFFERENTIAL MUX | - | 7mm | 7mm | No | ROHS3 Compliant | Lead Free | ||
![]() SY58023UMG-TR Microchip Technology | 800 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad, 16-MLF® | 16 | 16-MLF® (3x3) | -40°C~85°C | Tape & Reel (TR) | 2007 | Precision Edge® | - | Active | 2 (1 Year) | - | Crosspoint Switch | - | 85°C | -40°C | - | - | 2.375V~2.625V 3V~3.6V | - | - | - | - | - | - | - | 58023 | - | - | 3.3V | 1 x 2:2 | - | - | - | 3.6V | 2.375V | DPDT | - | - | - | 10.7 Gbps | 3.3V | - | Single | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SY58610UMG-TR Microchip Technology | 29 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad, 16-MLF® | 16 | - | -40°C~85°C | Tape & Reel (TR) | 2007 | Precision Edge® | e4 | Active | 2 (1 Year) | 16 | Multiplexer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | IT CAN ALSO OPERATE WITH 3.3 VOLT SUPPLY | - | 2.375V~2.625V 3V~3.6V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | 40 | 58610 | 1 | - | - | 2 x 2:1 | 2.625V | 2.375V | - | - | - | - | 470 ps | - | 470 ps | - | - | - | Single | COMPLEMENTARY | - | - | - | - | Single Supply | 1 | - | - | - | 53 % | - | 0.9mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() SY89542UMG-TR Microchip Technology | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad, 32-MLF® | 32 | - | -40°C~85°C | Tape & Reel (TR) | 2007 | Precision Edge® | e4 | Active | 2 (1 Year) | 32 | Multiplexer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2.375V~2.625V | QUAD | NO LEAD | 260 | 2 | 2.5V | 0.5mm | 40 | 89542 | 1 | Not Qualified | 2.5V | 1 x 2:1 | - | - | - | - | - | - | - | 95mA | - | - | - | - | Single | COMPLEMENTARY | - | 0.45 ns | - | - | Single Supply | 2 | - | - | 2 | - | DIFFERENTIAL MUX | 0.9mm | 5mm | 5mm | - | ROHS3 Compliant | - | ||
![]() SY89473UMG-TR Microchip Technology | 36 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad, 24-MLF® | 24 | - | -40°C~85°C | Tape & Reel (TR) | 2007 | Precision Edge® | e4 | Active | 3 (168 Hours) | 24 | Multiplexer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES AT 3.3V SUPPLY | TR | 2.375V~2.625V 3V~3.6V | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.5mm | 40 | 89473 | 2 | Not Qualified | - | 1 x 2:1 | - | - | - | - | - | DPST | 600 ps | 65mA | - | - | - | - | Single | COMPLEMENTARY | - | - | - | - | Single Supply | 1 | - | - | - | - | DIFFERENTIAL MUX | 0.9mm | 4mm | 4mm | - | ROHS3 Compliant | Lead Free | ||
![]() SY89844UMG-TR Microchip Technology | 36 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad, 24-MLF® | 24 | - | -40°C~85°C | Tape & Reel (TR) | 2016 | Precision Edge® | e4 | Active | 3 (168 Hours) | 24 | Multiplexer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2.375V~2.625V | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.5mm | 40 | 89844 | 1 | Not Qualified | 2.5V | 1 x 2:1 | 2.625V | 2.375V | - | - | - | DPST | - | - | - | - | - | - | Single | COMPLEMENTARY | - | 0.87 ns | - | - | Single Supply | 1 | - | 0.02 ns | 4 | - | DIFFERENTIAL MUX | 0.9mm | 4mm | 4mm | - | ROHS3 Compliant | Lead Free | ||
![]() SY58030UMG-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad, 32-MLF® | 32 | - | -40°C~85°C | Tape & Reel (TR) | 2007 | Precision Edge® | e4 | Active | 2 (1 Year) | 32 | Multiplexer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES WITH 3.3V SUPPLY | TR | 2.375V~2.625V 3V~3.6V | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.5mm | 40 | 58030 | 2 | Not Qualified | - | 1 x 4:1 | - | - | - | - | - | - | 500 ps | - | - | - | - | - | Single | COMPLEMENTARY | - | - | - | - | Single Supply | 1 | - | - | - | - | DIFFERENTIAL MUX | 0.9mm | 5mm | 5mm | - | ROHS3 Compliant | - | ||
![]() SY55858UHG-TR Microchip Technology | 29 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 32-TQFP Exposed Pad | 32 | 32-TQFP-EP (7x7) | -40°C~85°C | Tape & Reel (TR) | 2005 | SuperLite™ | - | Active | 3 (168 Hours) | - | Crosspoint Switch | - | 85°C | -40°C | - | - | 2.3V~3.6V | - | - | - | - | - | - | - | 55858 | - | - | 3.3V | 2 x 2:2 | - | - | - | 3.6V | 2.3V | - | - | - | - | 3 Gbps | - | - | Single | - | - | - | - | - | Single Supply | 2 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PM8305-LGI Microchip Technology | In Stock | - | - | - | Surface Mount | - | - | - | - | - | Tray | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V | - | - | - | - | - | - | - | - | - | - | 3 Gbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SY58027UMG-TR Microchip Technology | 5098 |
| Datasheet | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad, 32-MLF® | 32 | - | -40°C~85°C | Tape & Reel (TR) | 2007 | Precision Edge® | e4 | Active | 2 (1 Year) | 32 | Multiplexer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | SEATED HT-CALCULATED; ALSO OPERATES AT 3.3V SUPPLY | TR | 2.375V~2.625V 3V~3.6V | QUAD | NO LEAD | 260 | 2 | 2.5V | 0.5mm | 40 | 58027 | 1 | Not Qualified | - | 1 x 2:1 | - | - | - | - | - | - | - | - | - | - | - | - | Single | COMPLEMENTARY | - | - | 140mA | - | Single Supply | 2 | - | - | 2 | - | DIFFERENTIAL MUX | 0.9mm | 5mm | 5mm | - | ROHS3 Compliant | - | ||
![]() SY89545LMG-TR Microchip Technology | 383 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad, 32-MLF® | 32 | 32-MLF® (5x5) | -40°C~85°C | Tape & Reel (TR) | 2008 | Precision Edge® | - | Active | 3 (168 Hours) | - | Multiplexer | - | 85°C | -40°C | - | - | 3V~3.6V | - | - | - | - | - | - | - | 89545 | 1 | - | 3.3V | 1 x 4:1 | - | - | - | 3.6V | 3V | - | 750 ps | 60mA | - | - | - | - | Single | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() SY89843UMG-TR Microchip Technology | 100 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad, 24-MLF® | 24 | 24-MLF® (4x4) | -40°C~85°C | Tape & Reel (TR) | 2016 | Precision Edge® | - | Active | 3 (168 Hours) | - | Multiplexer | - | 85°C | -40°C | - | - | 2.375V~2.625V 3V~3.6V | - | - | - | - | - | - | - | 89843 | 2 | - | - | 1 x 2:1 | - | - | 2 | 3.6V | 2.375V | DPST | 900 ps | 100mA | - | - | - | - | Single | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SY89842UMG-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad, 16-MLF® | 16 | - | -40°C~85°C | Tape & Reel (TR) | 2005 | Precision Edge® | e4 | Active | 2 (1 Year) | 16 | Multiplexer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES AT 3.3V SUPPLY | - | 2.375V~2.625V 3V~3.6V | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.5mm | 40 | 89842 | 1 | Not Qualified | - | 1 x 2:1 | 2.625V | 2.375V | - | - | - | DPST | - | 110mA | - | - | - | - | Single | COMPLEMENTARY | - | 0.84 ns | - | - | Single Supply | 1 | - | - | - | - | - | 0.95mm | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() SY89859UMY-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-VFQFN Exposed Pad, 44-MLF® | 44 | - | -40°C~85°C | Tape & Reel (TR) | 2016 | Precision Edge® | e3 | Active | 2 (1 Year) | 44 | Multiplexer | MATTE TIN | - | - | ALSO OPERATES WITH 3.3V SUPPLY | - | 2.375V~2.625V 3V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 2.5V | 0.5mm | NOT SPECIFIED | 89859 | 1 | - | - | 1 x 8:1 | 2.625V | 2.375V | - | - | - | - | - | 85mA | - | - | - | OPEN-EMITTER | Single | COMPLEMENTARY | - | 0.64 ns | - | - | Single Supply | 1 | - | - | - | - | - | - | 7mm | 7mm | - | ROHS3 Compliant | - | ||
![]() SY56023RMG Microchip Technology | 36 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad, 16-MLF® | 16 | 16-MLF® (3x3) | -40°C~85°C | Tube | 2016 | Precision Edge® | - | Active | 2 (1 Year) | - | Crosspoint Switch | - | 85°C | -40°C | - | - | 2.375V~2.625V | - | - | - | - | - | - | - | 56023 | - | - | 2.5V | 1 x 2:2 | - | - | - | 2.65V | 2.375V | - | - | - | - | 6.4 Gbps | - | - | Single | - | 2.625V | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SY56040ARMY-TR Microchip Technology | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 44-VFQFN Exposed Pad, 44-MLF® | 44 | 44-MLF® (7x7) | -40°C~85°C | Tape & Reel (TR) | 2008 | Precision Edge® | - | Active | 2 (1 Year) | - | Crosspoint Switch | - | 85°C | -40°C | - | - | 2.375V~2.625V | - | - | - | - | - | - | - | 56040 | - | - | 2.625V | 1 x 4:4 | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PM8307-LGI Microchip Technology | In Stock | - | - | - | - | - | - | - | - | - | Tray | 2011 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |