- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mount
- Base Part Number
- Circuit
- Mounting Type
- Operating Temperature
- Package / Case
- Series
- Supply Type
Attribute column
Manufacturer
Microchip Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Number of Outputs | Qualification Status | Operating Supply Voltage | Circuit | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Throw Configuration | Propagation Delay | Logic Function | Data Rate | Number of Inputs | Supply Type | Output Polarity | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | Number of Input Lines | Voltage Supply Source | Independent Circuits | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SY100S371JZ-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | 28-PLCC (11.48x11.48) | 0°C~85°C | Tape & Reel (TR) | 2007 | 100S | - | Discontinued | 2 (1 Year) | - | Multiplexer | - | 85°C | 0°C | - | 4.2V~5.5V | - | - | - | - | - | - | 100S371 | - | - | - | 2 x 4:1 | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | Single Supply | 1 | - | - | - | ROHS3 Compliant | - | ||
![]() PM8372-NGI Microchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VSC3172XJN-02 Microchip Technology | 1100 | - | Datasheet | - | - | - | FCBGA | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5 Gbps | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SY89208VMG-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad, 8-MLF® | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2005 | Precision Edge® | e4 | Obsolete | 1 (Unlimited) | 8 | Multiplexer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ECL MODE: VCC = 0V WITH VEE = -3V TO -3.6V; ALSO OPERATES AT 5V SUPPLY | ±3V~5.5V | NO LEAD | 260 | 1 | 3.3V | 0.5mm | 40 | 89208 | 1 | Not Qualified | 5.5V | 1 x 2:1 | 3.6V | 3V | 2 | - | - | - | - | - | - | - | Dual | COMPLEMENTARY | - | 50mA | - | Dual Supply | 1 | 0.9754mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SY100EL58ZG-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 100EL | e4 | Obsolete | 1 (Unlimited) | 8 | Multiplexer | NICKEL PALLADIUM GOLD | - | - | - | - | GULL WING | 260 | 1 | - | - | NOT SPECIFIED | 100EL58 | 1 | Not Qualified | - | 1 x 2:1 | - | - | - | -5.5V | -4.2V | DPST | 370 ps | Mux | - | - | Dual | COMPLEMENTARY | - | - | 2 | Dual Supply | - | - | 4.93mm | 3.94mm | ROHS3 Compliant | Contains Lead | ||
![]() PM5337-FXI Microchip Technology | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | Tray | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() VSC3172XJN-12 Microchip Technology | In Stock | - | Datasheet | - | - | - | FCBGA | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.709 Gbps | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VSC3144XHR-12 Microchip Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VSC9295SM Microchip Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PM5338-FGI Microchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SY58038UMI-TR Microchip Technology | 36 |
| Datasheet | - | - | Surface Mount | 44-VFQFN Exposed Pad, 44-MLF® | - | - | 44-MLF® (7x7) | -40°C~85°C | Tape & Reel (TR) | - | Precision Edge® | - | Discontinued | 3 (168 Hours) | - | Multiplexer | - | - | - | - | 2.375V~2.625V 3V~3.6V | - | - | - | - | - | - | 58038 | - | - | - | 1 x 8:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | Non-RoHS Compliant | - | ||
![]() SY10EP58VKG Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8-MSOP | -40°C~85°C | Tube | 2006 | 10EP | - | Obsolete | 3 (168 Hours) | - | Multiplexer | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | 10EP58 | - | - | - | 1 x 2:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Supply | 1 | - | - | - | ROHS3 Compliant | - | ||
![]() SY55859LMI-TR Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 32-VFQFN Exposed Pad, 32-MLF® | - | - | 32-MLF® (5x5) | -40°C~85°C | Tape & Reel (TR) | - | SuperLite™ | - | Discontinued | 3 (168 Hours) | - | Crosspoint Switch | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | 55859 | - | - | - | 2 x 2:2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 2 | - | - | - | Non-RoHS Compliant | - | ||
![]() SY100EL57ZG Microchip Technology | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tube | 2010 | 100EL | e4 | Obsolete | 1 (Unlimited) | 16 | Multiplexer | NICKEL PALLADIUM GOLD | - | - | - | 3V~3.8V | GULL WING | - | 1 | - | - | - | 100EL57 | 1 | Not Qualified | - | 4 x 2:1 | - | - | - | - | - | - | - | - | - | 4 | - | COMPLEMENTARY | 0.56 ns | - | - | Dual Supply | 1 | - | 9.93mm | 3.94mm | ROHS3 Compliant | - | ||
![]() SY100E157JI Microchip Technology | 106 |
| Datasheet | - | - | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.48x11.48) | -40°C~85°C | Tube | 2006 | 100E | - | Discontinued | 1 (Unlimited) | - | Multiplexer | - | - | - | - | -4.2V~-5.5V | - | - | - | - | - | - | 100E157 | - | - | - | 1 x 2:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 4 | - | - | - | Non-RoHS Compliant | - | ||
![]() SY10E157JC Microchip Technology | 873 |
| Datasheet | - | - | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.48x11.48) | -40°C~85°C | Tube | 2006 | 10E | - | Discontinued | 1 (Unlimited) | - | Multiplexer | - | - | - | - | -4.2V~-5.5V | - | - | - | - | - | - | 10E157 | - | - | - | 1 x 2:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 4 | - | - | - | Non-RoHS Compliant | - | ||
![]() SY100S371JC Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.48x11.48) | 0°C~85°C | Tube | 2007 | 100S | - | Discontinued | 1 (Unlimited) | - | Multiplexer | - | - | - | - | 4.2V~5.5V | - | - | - | - | - | - | 100S371 | - | - | - | 2 x 4:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | Non-RoHS Compliant | - | ||
![]() SY58026UMI Microchip Technology | 36 |
| Datasheet | - | - | Surface Mount | 32-VFQFN Exposed Pad, 32-MLF® | - | - | 32-MLF® (5x5) | -40°C~85°C | Tube | 2006 | Precision Edge® | - | Discontinued | 1 (Unlimited) | - | Multiplexer | - | - | - | - | 2.375V~2.625V 3V~3.6V | - | - | - | - | - | - | 58026 | - | - | - | 1 x 2:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 2 | - | - | - | Non-RoHS Compliant | - | ||
![]() SY55854UYY-TR Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 16-LSSOP (0.154, 3.90mm Width) Exposed Pad | - | - | 16-QSOP-EP | -40°C~85°C | Tape & Reel (TR) | 2007 | SuperLite™ | - | Obsolete | 3 (168 Hours) | - | Crosspoint Switch | - | - | - | - | 2.3V~5.7V | - | - | - | - | - | - | 55854 | - | - | - | 1 x 2:2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | ROHS3 Compliant | - | ||
![]() SY10E158JC-TR Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.48x11.48) | 0°C~85°C | Tape & Reel (TR) | 2006 | 10E | - | Discontinued | 1 (Unlimited) | - | Multiplexer | - | - | - | - | -4.2V~-5.5V | - | - | - | - | - | - | 10E158 | - | - | - | 5 x 2:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | Non-RoHS Compliant | - |