- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- Base Part Number
- Logic Type
- RoHS Status
- Supply Voltage
- Published
Attribute column
Manufacturer
Microchip Logic - Specialty Logic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Interface Standards | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Number of Outputs | Qualification Status | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Number of Bits | Propagation Delay | Turn On Delay Time | Logic Function | Data Rate | Max Input Voltage | Logic Type | Differential Output | Interface IC Type | Driver Number of Bits | Receiver Number of Bits | Receive Delay-Max | Negative Supply Voltage-Nom | Transmit Delay-Max | Same Edge Skew-Max (tskwd) | Number of Receivers | Number of True Outputs | Duty Cycle | Input Conditioning | Number of Transmitters | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SY100EP16VSKY Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8 | 8-MSOP-EP | - | - | -40°C~85°C | Tube | 2006 | 100EP | - | Obsolete | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | - | 3V~5.5V | - | - | 100EP16 | - | - | - | 5.5V | 2.97V | 51mA | - | - | - | Receiver | 2.5 Gbps | - | Differential Receiver/Driver | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SY100EL16VAZG-TR Microchip Technology | 268 |
| Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 100EL | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | 3.3V 5V | - | - | 100EL16 | - | - | 5V | - | - | 40mA | 1 | - | - | Receiver | - | - | Differential Receiver | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SY100EL16VDKG Microchip Technology | 27 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | 10-MSOP | - | - | -40°C~85°C | Tube | 2003 | 100EL | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | 3.3V 5V | - | - | 100EL16 | - | - | 5V | - | - | 40mA | 1 | - | - | Receiver | - | - | Differential Receiver | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SY100EL16VFKG-TR Microchip Technology | 27 |
| - | 8 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-MSOP | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 100EL | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | 3.3V 5V | - | - | 100EL16 | - | - | 5V | - | - | - | 1 | - | - | Receiver | - | - | Differential Receiver | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SY100EL16VDKG-TR Microchip Technology | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | 10-MSOP | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 100EL | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | 3.3V 5V | - | - | 100EL16 | - | - | 5V | - | - | - | 1 | - | - | Receiver | - | - | Differential Receiver | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SY54016ARMG-TR Microchip Technology | 94 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad, 8-MLF® | 8 | 8-MLF® (2x2) | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | 2.375V~2.625V | - | - | 54016 | 2 | - | - | 2.625V | 2.375V | - | - | 280 ps | 280 ps | Receiver | 3.2 Gbps | - | Differential Receiver/Driver | - | - | - | - | - | - | - | - | - | - | 53 % | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SY10EP16VZG Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | - | -40°C~85°C | Tube | 2006 | 10EP | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | 3V~5.5V | - | - | 10EP16 | - | - | 5.5V | - | - | 42mA | 1 | - | - | Receiver | - | 4.28V | Differential Receiver/Driver | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SY100E116JY Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | GENERAL PURPOSE | - | -40°C~85°C | Tube | - | 100E | e3 | Obsolete | 2 (1 Year) | 28 | EAR99 | Matte Tin (Sn) | - | - | - | QUAD | J BEND | 260 | 5 | 4.2V~5.5V | 1.27mm | 40 | 100E116 | - | Not Qualified | 5.5V | - | - | - | - | - | - | Receiver | - | - | Differential Receiver | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | 11.48mm | 11.48mm | - | ROHS3 Compliant | Lead Free | ||
![]() SY100EP16UMG-TR Microchip Technology | 5820 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad, 8-MLF® | 8 | - | GENERAL PURPOSE | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 100EP | e4 | Active | 1 (Unlimited) | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES WITH NEG SUPPLY FROM -2.375V TO -3.6V IN NECL MODE | DUAL | NO LEAD | 260 | 1 | 2.375V~3.6V | 0.5mm | 40 | 100EP16 | - | Not Qualified | - | 3.6V | 2.375V | 25mA | - | - | - | Receiver | 2.5 Gbps | - | Differential Receiver/Driver | YES | LINE TRANSCEIVER | 1 | 1 | 0.33 ns | - | 0.33 ns | - | - | - | - | - | 1 | 0.9mm | 2mm | 2mm | - | ROHS3 Compliant | - | ||
![]() SY100EL16VFKG Microchip Technology | 177 |
| - | 8 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-MSOP | - | - | -40°C~85°C | Tube | - | 100EL | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | 3.3V 5V | - | - | 100EL16 | - | - | 5V | - | - | 46mA | 1 | - | - | Receiver | - | - | Differential Receiver | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SY100S314JZ Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | - | - | -40°C~85°C | Tube | 2010 | 100S | - | Obsolete | 2 (1 Year) | - | - | - | 85°C | -40°C | - | - | - | - | - | 4.2V~5.5V | - | - | 100S314 | - | - | 5.5V | - | - | - | 5 | - | - | Receiver | - | - | Differential Receiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SY100S815ZH Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | 0°C~85°C | Tube | 2006 | 100S | e4 | Obsolete | 2 (1 Year) | 16 | - | NICKEL PALLADIUM GOLD | - | - | - | DUAL | GULL WING | 260 | 1 | 4.75V~5.25V | 1.27mm | 40 | 100S815 | - | - | 5V | 5.25V | 4.75V | - | 4 | 950 ps | - | Receiver | - | 4.12V | Differential Receiver | - | - | - | - | - | - | - | 0.05 ns | - | 4 | - | DIFFERENTIAL MUX | - | 2.65mm | - | 7.52mm | No | ROHS3 Compliant | Lead Free | ||
![]() SY100EL16VDWC Microchip Technology | 27 |
| - | 6 Weeks | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-MSOP | - | - | -40°C~85°C | Tube | 2006 | 100EL | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | 3.3V 5V | - | - | 100EL16 | - | - | - | - | - | - | 1 | - | - | - | - | - | Differential Receiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SY89316VMG-TR Microchip Technology | 51 |
| Datasheet | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad, 8-MLF® | 8 | - | GENERAL PURPOSE | - | -40°C~85°C | Tape & Reel (TR) | 2006 | SY89 | e4 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES AT 5V SUPPLY AND VEE =-3.3, VCC=0 | DUAL | NO LEAD | 260 | 1 | 3V~3.6V 4.5V~5.5V | 0.5mm | 40 | 89316 | - | Not Qualified | 5.5V | - | - | - | - | - | - | Receiver | - | - | Differential Receiver | YES | - | - | 1 | 0.3 ns | -3.3V | - | - | - | - | - | - | - | 0.9254mm | 2mm | 2mm | - | ROHS3 Compliant | - | ||
![]() SY10E116JY Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | GENERAL PURPOSE | - | -40°C~85°C | Tube | 2006 | 10E | e3 | Obsolete | 2 (1 Year) | 28 | EAR99 | MATTE TIN | - | - | - | QUAD | J BEND | 260 | 5 | 4.2V~5.5V | 1.27mm | 40 | 10E116 | - | Not Qualified | 5.5V | - | - | - | 5 | - | - | Receiver | - | - | Differential Receiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.48mm | 11.48mm | - | ROHS3 Compliant | Lead Free | ||
![]() SY54016RMG-TR Microchip Technology | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad, 8-MLF® | 8 | - | GENERAL PURPOSE | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | NO LEAD | 260 | 1 | 2.375V~2.625V | 0.5mm | 40 | 54016 | - | - | 2.625V | - | - | - | - | - | - | Receiver | 3.2 Gbps | - | Differential Receiver/Driver | YES | LINE TRANSCEIVER | 1 | 1 | 0.42 ns | - | 0.42 ns | - | - | - | - | - | - | 0.9mm | 2mm | 2mm | - | ROHS3 Compliant | Lead Free | ||
![]() SY100EL16VOKG Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | GENERAL PURPOSE | - | -40°C~85°C | Tube | 2006 | 100EL | e4 | Obsolete | 1 (Unlimited) | 10 | EAR99 | NICKEL PALLADIUM GOLD | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V 5V | 0.5mm | NOT SPECIFIED | 100EL16 | - | Not Qualified | 5V | 5.5V | 3V | - | 1 | - | - | Receiver | - | - | Differential Receiver | - | - | - | - | 0.65 ns | - | - | - | 2 | - | - | - | - | - | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() SY100EL16VSKG-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-MSOP | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | 100EL | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | 3.3V 5V | - | - | 100EL16 | - | - | - | 5V | 3.3V | 22mA | 1 | - | - | Receiver | - | - | Differential Receiver | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SY100EL16VAZG Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | - | -40°C~85°C | Tube | 2012 | 100EL | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | 3.3V 5V | - | - | 100EL16 | - | - | 5V | - | - | 40mA | 1 | - | - | Receiver | - | - | Differential Receiver | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SY100EP16VZG-TR Microchip Technology | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 100EP | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | 3V~5.5V | - | - | 100EP16 | - | - | 5.5V | - | - | 30mA | - | - | - | Receiver | - | - | Differential Receiver/Driver | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |