- Series
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Base Part Number
- Mounting Type
- Package / Case
- Translator Type
- Channel Type
- Input Signal
- Output Signal
Attribute column
Manufacturer
Microchip Logic - Translators, Level Shifters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Output Current | Number of Bits | Propagation Delay | Turn On Delay Time | Logic Function | Data Rate | Number of Inputs | Rise Time | Output Polarity | Interface IC Type | High Level Output Current | Channel Type | Low Level Output Current | Output Signal | Translator Type | Input Signal | Channels per Circuit | Output Latch or Register | Delay-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SY100ELT22LZG-TR Microchip Technology | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | 100ELT | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 100ELT22 | - | - | Differential | 3.3V | 2 | 1 | 3.8V | 3V | 25mA | - | - | 300 ps | 600 ps | Translator | - | - | - | - | - | -50mA | Unidirectional | 50mA | PECL | Mixed Signal | TTL | 2 | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SY100EPT21LKG Microchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | Industrial grade | -40°C~85°C TA | Tube | 2005 | 100EPT | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40 | 100EPT21 | 1 | - | Non-Inverted | 3.3V | - | - | 3.8V | -500mV | 14mA | - | 1 | 2.5 ns | 2.5 ns | Translator | - | - | - | TRUE | - | -3mA | Unidirectional | 24mA | LVTTL | Mixed Signal | LVPECL | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SY100ELT23ZG Microchip Technology | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~85°C TA | Tube | 2008 | 100ELT | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | 100ELT23 | - | - | Non-Inverted | 5V | - | 1 | 5.5V | 4.5V | 30mA | 24mA | 1 | 3 ns | 3.5 ns | Translator | - | 2 | 1ns | TRUE | - | -15mA | Unidirectional | 24mA | TTL | Mixed Signal | PECL | - | - | - | 1.48mm | 4.93mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SY100ELT23LZG Microchip Technology | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | -40°C~85°C TA | Tube | 2003 | 100ELT | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 100ELT23 | 2 | - | Non-Inverted | 3.3V | 2 | 1 | 3.465V | 3.135V | 30mA | 24mA | - | 2 ns | 2.5 ns | Translator | - | 2 | 1ns | - | - | -3mA | Unidirectional | 24mA | LVTTL | Mixed Signal | LVPECL | 2 | - | - | 1.48mm | 4.93mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SY100ELT23LZG-TR Microchip Technology | In Stock | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 100ELT | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 100ELT23 | - | - | Non-Inverted | 3.3V | 2 | 1 | 3.465V | 3.135V | 30mA | - | - | 2.5 ns | 2.5 ns | Translator | - | - | - | - | - | -3mA | Unidirectional | 24mA | LVTTL | Mixed Signal | LVPECL | 2 | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SY55855VKG Microchip Technology | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | 10-MSOP | - | -40°C~85°C TA | Tube | 2005 | SY55 | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 55855 | 2 | - | Differential | - | 2 | 1 | 5.7V | 3V | 30mA | - | - | 700 ps | 700 ps | Translator | 1.5Gbps | - | - | - | - | -4mA | Unidirectional | 4mA | LVDS | Mixed Signal | CML, PECL, LVPECL | 2 | - | - | 1.016mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SY100ELT21LZG Microchip Technology | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | -40°C~85°C TA | Tube | 2006 | 100ELT | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 100ELT21 | 1 | - | Non-Inverted | 3.3V | 1 | 1 | 3.465V | 3.135V | 14mA | - | - | 2 ns | 2.5 ns | Translator | - | 1 | - | - | - | -3mA | Unidirectional | 24mA | LVTTL | Mixed Signal | LVPECL | 1 | - | - | 1.48mm | 4.93mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SY100EL92ZG Microchip Technology | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | -40°C~85°C TA | Tube | 2006 | 100EL | e4 | Active | 2 (1 Year) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 3 | 5V | - | 40 | 100EL92 | 6 | - | Differential | - | - | 1 | 5.5V | 4.5V | 8mA | 500mA | 1 | 500 ps | 710 ps | Translator | - | 3 | - | COMPLEMENTARY | PECL TO LVPECL TRANSCEIVER | - | Unidirectional | - | PECL, LVPECL | Mixed Signal | LVPECL, PECL | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SY100EPT23LZG Microchip Technology | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | -40°C~85°C TA | Tube | 2005 | 100EPT | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 100EPT23 | - | - | Non-Inverted | 3.3V | 2 | 1 | 3.6V | 3V | 30mA | 24mA | - | 1.9 ns | 2.5 ns | Translator | - | 2 | - | - | - | -3mA | Unidirectional | 24mA | LVTTL | Mixed Signal | LVPECL | 2 | - | - | 1.48mm | 4.93mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SY100ELT23ZG-TR Microchip Technology | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | 100ELT | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | 100ELT23 | - | - | Non-Inverted | 5V | - | 1 | 5.5V | 4.5V | 30mA | - | 1 | 3.5 ns | 3.5 ns | Translator | - | - | - | TRUE | - | -15mA | Unidirectional | 24mA | TTL | Mixed Signal | PECL | 2 | - | - | - | 4.93mm | 3.94mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SY100ELT22ZG Microchip Technology | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | -40°C~85°C TA | Tube | 2003 | 100ELT | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 100ELT22 | - | - | Differential | 5V | 2 | 1 | 5.5V | 4.2V | - | 50mA | - | 600 ps | 600 ps | Translator | - | 2 | 500ps | - | - | -50mA | Unidirectional | 50mA | PECL | Mixed Signal | TTL | 2 | - | - | 1.48mm | 4.93mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SY100ELT22LZG Microchip Technology | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | -40°C~85°C TA | Tube | 2008 | 100ELT | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 100ELT22 | - | - | Differential | 3.3V | 2 | 1 | 3.8V | 3V | 25mA | 50mA | - | 300 ps | 600 ps | Translator | - | 2 | 500ps | - | - | -50mA | Unidirectional | 50mA | PECL | Mixed Signal | TTL | 2 | - | - | 1.48mm | 4.93mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SY100EPT21LZG-TR Microchip Technology | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | 100EPT | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 100EPT21 | - | - | Non-Inverted | 3.3V | 1 | - | 3.8V | -500mV | 14mA | - | 1 | 1.9 ns | 2.5 ns | Translator | - | - | - | TRUE | - | -3mA | Unidirectional | 24mA | LVTTL | Mixed Signal | LVPECL | - | - | - | - | 4.93mm | 3.94mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SY89323LMG-TR Microchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad, 8-MLF® | 8 | 8-MLF® (2x2) | - | -40°C~85°C TA | Tape & Reel (TR) | - | SY89 | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 89323 | - | - | Non-Inverted | 3.3V | 2 | 1 | 3.6V | 3V | 30mA | - | - | 1.9 ns | 2.5 ns | Translator | - | - | - | - | - | -3mA | Unidirectional | 24mA | LVTTL | Mixed Signal | LVPECL | 2 | - | - | 900μm | 2mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SY100EPT22VKG Microchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-MSOP | - | -40°C~85°C TA | Tube | 2008 | 100EPT | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 100EPT22 | - | - | Differential | - | 2 | 1 | 5.25V | 3.135V | - | 50mA | - | 600 ps | 600 ps | Translator | - | 2 | - | - | - | -50mA | Unidirectional | 50mA | LVPECL | Mixed Signal | LVCMOS, LVTTL | 2 | - | - | 920μm | 3mm | 3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SY100EPT22VZG Microchip Technology | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | -40°C~85°C TA | Tube | 2008 | 100EPT | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 100EPT22 | - | - | Differential | - | 2 | 1 | 5.25V | 3.135V | 25mA | - | - | 300 ps | 600 ps | Translator | - | - | - | - | - | -50mA | Unidirectional | 50mA | LVPECL | Mixed Signal | LVCMOS, LVTTL | 2 | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SY55855VKG-TR Microchip Technology | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | 10-MSOP | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | SY55 | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 55855 | - | - | Differential | - | 2 | 1 | 5.7V | 3V | - | - | 2 | 700 ps | 700 ps | Translator | 1.5Gbps | - | - | - | - | -4mA | Unidirectional | 4mA | LVDS | Mixed Signal | CML, PECL, LVPECL | 2 | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SY100EPT21LZG Microchip Technology | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~85°C TA | Tube | 2005 | 100EPT | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 100EPT21 | - | - | Non-Inverted | 3.3V | - | 1 | 3.8V | -500mV | 14mA | - | 1 | 2.5 ns | 2.5 ns | Translator | - | - | - | TRUE | - | -3mA | Unidirectional | 24mA | LVTTL | Mixed Signal | LVPECL | - | - | - | 1.48mm | 4.93mm | 3.94mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SY100EPT20VZG-TR Microchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | 100EPT | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | - | - | 40 | 100EPT20 | - | Not Qualified | Differential | - | 1 | - | 5V | -500mV | 20mA | - | 1 | 600 ps | 300 ps | Translator | - | - | - | COMPLEMENTARY | - | -50mA | Unidirectional | 50mA | LVPECL | Mixed Signal | LVCMOS, LVTTL | - | NONE | 0.6 ns | - | 4.93mm | 3.94mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SY100EPT23LKG Microchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-MSOP | - | -40°C~85°C TA | Tube | 2005 | 100EPT | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 100EPT23 | - | - | Non-Inverted | 3.3V | 2 | 1 | 3.6V | 3V | 30mA | - | 2 | 2.5 ns | 2.5 ns | Translator | - | - | - | - | - | -3mA | Unidirectional | 24mA | LVTTL | Mixed Signal | LVPECL | 2 | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |