- Series
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Base Part Number
- Mounting Type
- Package / Case
- Translator Type
- Channel Type
- Input Signal
- Output Signal
Attribute column
Manufacturer
Microchip Logic - Translators, Level Shifters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Number of Bits | Supply Current-Max | Output Polarity | Interface IC Type | Channel Type | Output Signal | Translator Type | Input Signal | Channels per Circuit | Output Latch or Register | Features | Delay-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SY100H606JZ-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | - | - | 0°C~85°C TA | Tape & Reel (TR) | 2006 | 100H | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | 100H606 | - | - | Differential | - | - | - | 1 | - | - | - | - | Unidirectional | PECL | Mixed Signal | TTL | 6 | - | - | - | - | ROHS3 Compliant | ||
![]() SY100H606JZ Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | - | - | 0°C~85°C TA | Tube | 2006 | 100H | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | 100H606 | - | - | Differential | - | - | - | 1 | - | - | - | - | Unidirectional | PECL | Mixed Signal | TTL | 6 | - | - | - | - | ROHS3 Compliant | ||
![]() SY10H601JZ Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | - | - | 0°C~85°C TA | Tube | 2006 | 10H | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | 10H601 | - | - | Tri-State, Non-Inverted | - | - | - | 1 | - | - | - | - | Unidirectional | TTL | Mixed Signal | ECL | 9 | - | Tri-State Input | - | - | ROHS3 Compliant | ||
![]() SY100H602JZ Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | - | - | 0°C~85°C TA | Tube | 2006 | 100H | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | 100H602 | - | - | Non-Inverted | - | - | - | 1 | - | - | - | - | Unidirectional | ECL | Mixed Signal | TTL | 9 | - | - | - | - | ROHS3 Compliant | ||
![]() SY10H606JZ Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | - | - | 0°C~85°C TA | Tube | - | 10H | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | 10H606 | - | - | Differential | - | - | - | 1 | - | - | - | - | Unidirectional | PECL | Mixed Signal | TTL | 6 | - | - | - | - | ROHS3 Compliant | ||
![]() SY10H607JZ Microchip Technology | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | - | - | 0°C~85°C TA | Tube | 2006 | 10H | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | 10H607 | - | - | Non-Inverted | - | - | - | 1 | - | - | - | - | Unidirectional | TTL | Mixed Signal | PECL | 6 | - | - | - | - | ROHS3 Compliant | ||
![]() SY10H607JZ-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | - | - | 0°C~85°C TA | Tape & Reel (TR) | 2006 | 10H | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | 10H607 | - | - | Non-Inverted | - | - | - | 1 | - | - | - | - | Unidirectional | TTL | Mixed Signal | PECL | 6 | - | - | - | - | ROHS3 Compliant | ||
![]() SY100H603JZ-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | - | - | 0°C~85°C TA | Tape & Reel (TR) | 2006 | 100H | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | 100H603 | - | - | Tri-State, Non-Inverted | - | - | - | 1 | - | - | - | - | Unidirectional | TTL | Mixed Signal | ECL | 9 | - | - | - | - | ROHS3 Compliant | ||
![]() SY100H601JZ-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | - | - | 0°C~85°C TA | Tape & Reel (TR) | 2006 | 100H | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | 100H601 | - | - | Tri-State, Non-Inverted | - | - | - | 1 | - | - | - | - | Unidirectional | TTL | Mixed Signal | ECL | 9 | - | Tri-State Input | - | - | ROHS3 Compliant | ||
![]() SY10H606JZ-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | - | - | 0°C~85°C TA | Tape & Reel (TR) | 2006 | 10H | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | 10H606 | - | - | Differential | - | - | - | 1 | - | - | - | - | Unidirectional | PECL | Mixed Signal | TTL | 6 | - | - | - | - | ROHS3 Compliant | ||
![]() SY100H601JZ Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | - | - | 0°C~85°C TA | Tube | - | 100H | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | 100H601 | - | - | Tri-State, Non-Inverted | - | - | - | 1 | - | - | - | - | Unidirectional | TTL | Mixed Signal | ECL | 9 | - | Tri-State Input | - | - | ROHS3 Compliant | ||
![]() SY100E417JY-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 100E | e3 | Obsolete | 2 (1 Year) | 28 | EAR99 | MATTE TIN | QUAD | J BEND | - | 5 | 5V | unknown | - | 100E417 | S-PQCC-J28 | Not Qualified | Differential | - | - | - | 1 | 1 | 20mA | COMPLEMENTARY | PECL TO LVPECL TRANSCEIVER | Bidirectional | PECL, LVPECL | Mixed Signal | LVPECL, PECL | 5 | NONE | - | - | - | ROHS3 Compliant | ||
![]() SY100S391JZ Microchip Technology | In Stock | - | Datasheet | 3 Weeks | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | - | - | 0°C~85°C TA | Tube | 2007 | 100S | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | 100S391 | - | - | Differential | - | - | - | 1 | - | - | - | - | Unidirectional | PECL | Mixed Signal | TTL | 6 | - | - | - | - | ROHS3 Compliant | ||
![]() SY100H603JZ Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | - | - | 0°C~85°C TA | Tube | 2006 | 100H | - | Obsolete | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | 100H603 | - | - | Tri-State, Non-Inverted | - | - | - | 1 | - | - | - | - | Unidirectional | TTL | Mixed Signal | ECL | 9 | - | - | - | - | ROHS3 Compliant | ||
![]() SY100S325JY-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | - | 100S | e3 | Obsolete | 2 (1 Year) | 28 | EAR99 | MATTE TIN | QUAD | J BEND | 245 | 6 | 5V | - | 40 | 100S325 | S-PQCC-J28 | Not Qualified | Non-Inverted | 5.5V | INDUSTRIAL | 4.5V | 1 | 1 | - | TRUE | - | Unidirectional | TTL | Mixed Signal | ECL | 6 | NONE | - | 3.7 ns | 4.57mm | ROHS3 Compliant | ||
![]() SY100EL91ZG-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 100EL | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | 100EL91 | - | - | Differential | - | - | - | 1 | - | - | - | - | Unidirectional | ECL | Mixed Signal | PECL | 3 | - | - | - | - | ROHS3 Compliant | ||
![]() SY10ELT21LZG-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 10ELT | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 10ELT21 | - | - | Non-Inverted | - | - | - | 1 | - | - | - | - | Unidirectional | LVTTL | Mixed Signal | LVPECL | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() SY100ELT28KG-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 100ELT | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 100ELT28 | - | - | Differential, Single-Ended | - | - | - | 1 | - | - | - | - | Unidirectional | TTL, PECL | Mixed Signal | PECL, TTL | 2 | - | - | - | - | ROHS3 Compliant | ||
![]() SY100H607JZ TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | - | - | 0°C~85°C TA | Tape & Reel (TR) | 2006 | 100H | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 100H607 | - | - | Non-Inverted | - | - | - | 1 | - | - | - | - | Unidirectional | TTL | Mixed Signal | PECL | 6 | - | - | - | - | ROHS3 Compliant | ||
![]() SY10H352JZ TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 20-LCC (J-Lead) | - | 20-PLCC (9x9) | - | - | 0°C~85°C TA | Tape & Reel (TR) | 2006 | 10H | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 10H352 | - | - | Differential | - | - | - | 1 | - | - | - | - | Unidirectional | PECL | Mixed Signal | CMOS | 4 | - | - | - | - | ROHS3 Compliant |