- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 93C66C-E/SN Microchip Technology | 25 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 93C66C | 8 | - | - | 5V | - | 5V | - | Serial | - | - | 4Kb 512 x 8 256 x 16 | 2mA | - | 3MHz | 200 ns | EEPROM | SPI | - | 256X16 | - | 16 | 2ms | - | 4 kb | 0.000005A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93C66A-E/MS Microchip Technology | 38 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93C66A | 8 | - | - | 5V | - | 5V | - | Serial | - | - | 4Kb 512 x 8 | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | - | - | 8 | 2ms | - | 4 kb | 0.000005A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA320AT-I/ST Microchip Technology | 26 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 25AA320A | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 32Kb 4K x 8 | 5mA | - | 10MHz | 50 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA256T-E/MNY Microchip Technology | 19518 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | e4 | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 1 | - | 0.5mm | - | - | 24AA256 | - | - | - | - | 5.5V | - | 1.7V | I2C, Serial | - | - | 256Kb 32K x 8 | 3mA | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 256 kb | 0.000005A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | NO | - | - | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() 47C16-I/ST Microchip Technology | 95 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 47C16 | - | R-PDSO-G8 | - | - | 5.5V | - | 4.5V | - | - | - | 16Kb 2K x 8 | - | SYNCHRONOUS | 1MHz | 400ns | EERAM | I2C | - | 2KX8 | - | 8 | 1ms | - | - | - | 16384 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() 93LC86B-I/SN Microchip Technology | 31 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 93LC86B | 8 | - | - | 5V | - | - | - | Serial | - | - | 16Kb 1K x 16 | 3mA | - | 3MHz | 100 ns | EEPROM | SPI | - | 1KX16 | - | 16 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT28C010-12FM/883 Microchip Technology | 2831 | - | Datasheet | 23 Weeks | Lead, Tin | Surface Mount | Surface Mount | 32-CFlatpack | - | 32 | - | Non-Volatile | Military grade | -55°C~125°C TC | Tube | 2003 | - | e0 | yes | Active | 3 (168 Hours) | 32 | - | - | Tin/Lead (Sn/Pb) | - | - | AUTOMATIC WRITE; DATA RETENTION: 10 YEARS | - | 4.5V~5.5V | DUAL | 240 | 1 | 5V | 1.27mm | 120GHz | 30 | AT28C010 | - | - | Not Qualified | 5V | - | 5V | - | - | - | - | 1Mb 128K x 8 | 80mA | ASYNCHRONOUS | - | 120ns | EEPROM | Parallel | - | 128KX8 | 3-STATE | 8 | 10ms | - | 1 Mb | 0.0003A | - | - | MIL-STD-883 | - | - | 5V | - | 10000 Write/Erase Cycles | 10ms | - | - | - | YES | YES | NO | - | - | 128words | - | - | - | - | - | - | 3.05mm | 20.85mm | 12.2mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 11LC160-E/SN Microchip Technology | 5000 | - | Datasheet | 6 Weeks | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 11LC160 | 8 | - | - | 5V | - | - | - | Serial | - | - | 16Kb 2K x 8 | 5mA | - | 100kHz | - | EEPROM | Single Wire | - | - | - | - | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 24AA04H-I/P Microchip Technology | 40710 | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 1 | - | 2.54mm | - | - | 24AA04H | 8 | - | - | 5V | - | - | 1.7V | I2C, Serial | - | - | 4Kb 256 x 8 x 2 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | 8 | 5ms | - | 4 kb | 0.000001A | - | - | ISO/TS-16949 | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | YES | - | - | - | - | 16words | - | - | - | 1010XXMR | NO | - | 5.334mm | 9.271mm | 6.35mm | No | - | ROHS3 Compliant | - | ||
![]() AT25020AN-10SU-2.7 Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | Non-Volatile | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | AT25020 | - | - | - | - | - | - | - | - | - | - | 2Kb 256 x 8 | - | - | 20MHz | - | EEPROM | SPI | - | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 24LC16BHT-I/MS Microchip Technology | 21 | - | Datasheet | 5 Weeks | Gold | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 24LC16BH | 8 | - | - | 5V | - | - | 1.7V | I2C, Serial | - | - | 16Kb 2K x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010MMMR | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() SST39VF1602C-70-4C-B3KE Microchip Technology | 45 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 48-TFBGA | YES | 48 | - | Non-Volatile | - | 0°C~70°C TA | Tray | 2000 | SST39 MPF™ | e1 | yes | Active | 3 (168 Hours) | 48 | - | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TOP BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 0.8mm | - | 40 | SST39VF1602C | 48 | - | - | 3.3V | 3.6V | - | 2.7V | - | - | - | 16Mb 1M x 16 | 18mA | - | - | 70ns | FLASH | Parallel | 16b | 1MX16 | - | 16 | 10μs | 20b | 16 Mb | 0.00002A | - | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 12131 | 8K4K16K32K | - | YES | TOP | YES | - | - | - | 1.2mm | 8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC46AX-I/SN Microchip Technology | 21 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 93LC46A | 8 | - | - | - | 5.5V | 3/5V | 2.5V | Serial | - | - | 1Kb 128 x 8 | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | - | - | 8 | 6ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C02B-TH-B Microchip Technology | 8431 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | 8-TSSOP | Non-Volatile | - | -40°C~85°C TA | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 1.8V~5.5V | - | - | - | - | - | 400kHz | - | AT24C02 | - | - | - | 5V | - | - | - | 2-Wire, I2C, Serial | 5.5V | 1.8V | 2Kb 256 x 8 | 3mA | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | - | 5ms | - | 2 kb | - | - | 400kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA64FT-I/MS Microchip Technology | 21 | - | Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 24AA64F | 8 | - | - | 5V | - | - | 1.7V | I2C, Serial | - | - | 64Kb 8K x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 25LC640AX-I/ST Microchip Technology | 10000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 25LC640A | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 64Kb 8K x 8 | 5mA | - | 10MHz | 100 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 93AA56CT-I/MC Microchip Technology | 21 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | 93AA56C | 8 | - | - | 5V | - | - | - | Serial | - | - | 2Kb 256 x 8 128 x 16 | 2mA | - | 3MHz | 200 ns | EEPROM | SPI | - | - | - | 16 | 6ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 11AA010T-I/MNY Microchip Technology | 3300 | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | 11AA010 | 8 | - | - | - | 5.5V | 2/5V | - | Serial | - | - | 1Kb 128 x 8 | 5mA | - | 100kHz | - | EEPROM | Single Wire | - | - | - | - | 5ms | - | 1 kb | 0.000005A | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 750μm | - | 2mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 11LC160T-E/TT Microchip Technology | 5000 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.95mm | - | 40 | 11LC160 | 3 | - | - | 5V | - | - | - | Serial | - | - | 16Kb 2K x 8 | 5mA | - | 100kHz | - | EEPROM | Single Wire | - | 2KX8 | - | 8 | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.12mm | 2.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() 25AA640A-E/ST Microchip Technology | 176 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2012 | - | e3 | - | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | - | 260 | - | - | - | - | 40 | 25AA640A | - | - | - | - | - | - | - | SPI, Serial | - | - | 64Kb 8K x 8 | - | - | 10MHz | 100 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 64 kb | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - |