- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24VL024H/ST Microchip Technology | 21 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C TA | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | 1.5V~3.6V | DUAL | - | 260 | 1 | 1.8V | 0.65mm | - | - | 40 | 24VL024H | 8 | - | Not Qualified | 3.3V | 3.6V | - | - | 1.5V | I2C, Serial | - | - | 2Kb 256 x 8 | - | 3mA | SYNCHRONOUS | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | 1010DDDR | - | - | 1.2mm | 4.4mm | 3mm | - | ROHS3 Compliant | - | ||
![]() AT49BV162AT-70TI Microchip Technology | 1249 | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | 48-TSOP | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TC | Tray | 1997 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | 2.65V~3.6V | - | - | - | - | - | - | - | 70GHz | - | AT49BV162 | - | - | - | - | - | - | - | - | Parallel | 3.6V | 2.65V | 16Mb 2M x 8 1M x 16 | - | 25mA | - | - | - | 70ns | FLASH | Parallel | 16b | - | - | - | 200μs | - | 16 Mb | - | - | - | - | Asynchronous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 24VL014H/MS Microchip Technology | 21 | - | Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C TA | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | 1.5V~3.6V | DUAL | - | 260 | 1 | 1.8V | 0.65mm | - | - | 40 | 24VL014H | 8 | - | Not Qualified | 3.3V | 3.6V | - | - | 1.5V | I2C, Serial | - | - | 1Kb 128 x 8 | - | 3mA | SYNCHRONOUS | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | 1010DDDR | - | - | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() SST25PF040CT-40I/NP Microchip Technology | 6000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 8-UFDFN Exposed Pad | YES | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | SST25 | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 2.3V~3.6V | DUAL | - | - | 1 | 3.3V | 0.5mm | - | - | - | SST25PF040C | - | R-PDSO-N8 | - | - | 3.6V | - | - | 2.3V | - | - | - | 4Mb 512K x 8 | - | - | SYNCHRONOUS | 40MHz | 0.015mA | - | FLASH | SPI | - | 4MX1 | - | 1 | 5ms | - | - | 0.00001A | 4194304 bit | - | SERIAL | - | - | - | 3.3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | NO | - | 0.6mm | 3mm | 2mm | - | ROHS3 Compliant | - | ||
![]() 25LC256X-E/ST Microchip Technology | 297 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 4.5V | 0.65mm | - | - | 40 | 25LC256 | 8 | - | - | 5V | - | - | - | - | SPI, Serial | - | - | 256Kb 32K x 8 | - | 6mA | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 256 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | 1.1mm | 4.4mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() 11LC080T-E/TT Microchip Technology | 3227 | - | Datasheet | 5 Weeks | Tin | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.95mm | - | - | 40 | 11LC080 | 3 | - | - | 5V | - | - | - | - | Serial | - | - | 8Kb 1K x 8 | - | 5mA | - | 100kHz | - | - | EEPROM | Single Wire | - | 1KX8 | - | 8 | 5ms | - | 8 kb | 0.000005A | - | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | 1.12mm | 2.9mm | - | No | ROHS3 Compliant | - | ||
![]() 93AA76CT-I/MS Microchip Technology | 6680 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | 93AA76C | 8 | - | - | - | 5.5V | 2/5V | - | - | Serial | - | - | 8Kb 1K x 8 512 x 16 | - | 3mA | - | 3MHz | - | 100 ns | EEPROM | SPI | - | 512X16 | - | 16 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | 8 | - | - | - | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() 24LC01B-E/P Microchip Technology | 21 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | - | 1 | - | 2.54mm | - | - | - | 24LC01B | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | I2C, Serial | - | - | 1Kb 128 x 8 | - | 3mA | - | 400kHz | - | 3500ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 1 kb | 0.000005A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | 1010XXXR | NO | - | 4.32mm | 9.27mm | 7.62mm | No | ROHS3 Compliant | Lead Free | ||
![]() AT25010A-10TU-2.7 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | 8-TSSOP | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | 20MHz | - | AT25010 | - | - | - | 5V | - | - | - | - | 2-Wire, SPI, Serial | 5.5V | 2.7V | 1Kb 128 x 8 | - | 10mA | - | 20MHz | - | 40 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 1 kb | - | - | 10MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC640XT-I/STG Microchip | In Stock | - | - | - | - | - | - | - | YES | 8 | - | 8 | 2 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 25LC640XT-I/STG | - | 1 | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, TSSOP-8 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Not Recommended | SOIC | 40 | 5.2 | Compliant | Yes | 5 V | - | - | Tape & Reel (TR) | - | - | e3 | Yes | - | - | - | EAR99 | MATTE TIN | 85 °C | -40 °C | - | 8542.32.00.51 | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.65 mm | compliant | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | - | INDUSTRIAL | 2.5 V | SPI, Serial | 5.5 V | 2.5 V | 8 kB | - | - | SYNCHRONOUS | - | - | 230 ns | - | - | - | 8KX8 | 1.2 mm | 8 | - | - | 64 kb | - | 65536 bit | 2 MHz | SERIAL | - | - | EEPROM | - | SPI | - | 5 ms | - | - | - | - | - | - | - | 4.4 mm | 3 mm | No | - | Lead Free | ||
![]() 11LC010-E/P Microchip Technology | 960 | - | Datasheet | 7 Weeks | Tin | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | 11LC010 | 8 | - | - | 5V | - | - | - | - | Serial | - | - | 1Kb 128 x 8 | - | 5mA | - | 100kHz | - | - | EEPROM | Single Wire | - | - | - | - | 5ms | - | 1 kb | 0.000005A | - | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | ROHS3 Compliant | - | ||
![]() 25C040/SN Microchip Technology | 200 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DATA RETENTION > 200 YEARS; 1M ENDURANCE CYCLES | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | 25C040 | 8 | - | - | 5V | - | 5V | - | - | SPI, Serial | - | - | 4Kb 512 x 8 | - | 5mA | - | 3MHz | - | 150 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 4 kb | 0.000002A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() 23LC512-E/P Microchip Technology | 38 | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) - annealed | - | - | - | - | - | 2.5V~5.5V | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | - | - | NOT APPLICABLE | 23LC512 | - | - | - | - | 5.5V | - | - | 2.5V | - | - | - | 512Kb 64K x 8 | 1 | 10mA | - | 16MHz | - | 32 ns | SRAM | SPI - Quad I/O | - | - | - | 8 | - | 16b | 512 kb | - | - | - | SERIAL | Synchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | 5.334mm | - | - | - | ROHS3 Compliant | - | ||
![]() 24FC128T-I/SN Microchip Technology | 396 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1000000 ERASE/WRITE CYCLES, HARDWARE WRITE PROTECT, DATA RETENTION > 200 YEARS | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 24FC128 | 8 | - | - | - | 5.5V | 2/5V | - | 1.7V | I2C, Serial | - | - | 128Kb 16K x 8 | - | 3mA | - | 1MHz | - | 400ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 128 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | 1010DDDR | - | - | 1.75mm | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() 25LC512T-E/MF Microchip Technology | 10000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | 8-DFN-S (6x5) | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | 20MHz | - | 25LC512 | - | - | - | - | - | - | - | - | SPI, Serial | 5.5V | 2.5V | 512Kb 64K x 8 | - | 5mA | - | 20MHz | - | 50 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 512 kb | - | - | 20MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 25LC010AT-E/MS Microchip Technology | 10000 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | 10MHz | - | 25LC010A | - | - | - | 5V | - | - | - | - | SPI, Serial | 5.5V | 2.5V | 1Kb 128 x 8 | - | 5mA | - | 10MHz | - | 100 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 1 kb | - | - | 10MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() AT25160B-SSPDGV-T Microchip Technology | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI, Serial | - | - | 16Kb 2K x 8 | - | - | - | - | - | - | EEPROM | SPI | - | - | - | - | 5ms | - | 16 kb | - | - | 5MHz | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 25AA160/SN Microchip Technology | 21 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 25AA160 | 8 | - | - | - | 5.5V | 2/5V | - | - | SPI, Serial | - | - | 16Kb 2K x 8 | - | 5mA | - | 1MHz | - | 475 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 16 kb | 0.000002A | - | - | - | - | - | - | - | SPI | 10000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 25LC640A-M/SN Microchip Technology | 157 |
| Datasheet | 1 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | 25LC640A | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | SPI, Serial | - | - | 64Kb 8K x 8 | - | 5mA | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | - | ||
![]() 93AA66AT-I/MS Microchip Technology | 1200 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | 93AA66A | 8 | - | - | - | 5.5V | 2/5V | - | - | Serial | - | - | 4Kb 512 x 8 | - | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | - | - | 8 | 6ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free |