- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Parallel/Serial | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Boot Block | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 93LC56A/ST Microchip Technology | 21 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | 0°C~70°C TA | Tube | 2000 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 0.65mm | - | 40 | 93LC56A | 8 | - | - | - | 6V | 3/5V | 2.5V | 2-Wire, Serial | - | - | 2Kb 256 x 8 | 500μA | - | 2MHz | 6 ms | EEPROM | SPI | - | - | - | 8 | - | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93AA66AT-I/MS Microchip Technology | 1200 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 93AA66A | 8 | - | - | - | 5.5V | 2/5V | - | Serial | - | - | 4Kb 512 x 8 | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | - | - | 8 | 6ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC08BHT-E/MS Microchip Technology | 21 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 24LC08BH | 8 | - | Not Qualified | 5V | - | - | - | I2C, Serial | - | - | 8Kb 256 x 8 x 4 | 3mA | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 8 kb | 0.000005A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010XMMR | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() AT24CS32-MAHM-E Microchip Technology | 8 | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.5mm | - | 40 | AT24CS32 | - | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | - | - | 32Kb 4K x 8 | - | SYNCHRONOUS | 1MHz | 550ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 32 kb | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() 24LC01BHT-E/MS Microchip Technology | 21 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 0.65mm | - | 40 | 24LC01BH | 8 | - | Not Qualified | 5V | - | - | - | 2-Wire, Serial | - | - | 1Kb 128 x 8 | 3mA | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010XXXR | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() 24AA08HT-I/OT Microchip Technology | 3000 | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | - | - | 40 | 24AA08H | 5 | - | - | 5V | - | - | 1.7V | I2C, Serial | - | - | 8Kb 256 x 8 x 4 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010XMMR | - | - | 2.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() SST25VF040B-50-4I-QAF Microchip Technology | 11 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 1998 | SST25 | e4 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | NOT SPECIFIED | SST25VF040B | 8 | - | Not Qualified | 3.3V | 3.6V | - | 2.7V | SPI, Serial | - | - | 4Mb 512K x 8 | 15mA | - | 50MHz | 50 ns | FLASH | SPI | 8b | 4MX1 | - | 1 | 10μs | 1b | 4 Mb | 0.00002A | - | - | - | - | Synchronous | 8b | 2.7V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24C02N-10SU2.7SL383 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT28C64B-15JU-T Microchip Technology | 18 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 32-LCC (J-Lead) | YES | - | - | Non-Volatile | - | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | e3 | - | Active | 2 (1 Year) | 32 | - | Matte Tin (Sn) - annealed | - | - | 100K ENDURANCE CYCLES; 10 YEARS DATA RETENTION; AUTOMATIC PAGE WRITE | - | 4.5V~5.5V | QUAD | 245 | 1 | 5V | 1.27mm | - | 40 | - | - | R-PQCC-J32 | - | - | 5.5V | - | 4.5V | - | - | - | 64Kb 8K x 8 | - | ASYNCHRONOUS | - | 150ns | EEPROM | Parallel | - | 8KX8 | - | 8 | 10ms | - | - | - | 65536 bit | - | - | - | - | - | 5V | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.556mm | 13.97mm | 11.43mm | - | - | ROHS3 Compliant | - | ||
![]() AT24CS16-STUM-T Microchip Technology | 99 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | AT24CS16 | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | - | - | 16Kb 2K x 8 | 3mA | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | - | 5ms | - | 16 kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SST39VF1602-70-4I-B3KE Microchip Technology | 38 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 48-TFBGA | YES | 48 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2000 | SST39 MPF™ | e1 | yes | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TOP BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 0.8mm | - | 40 | SST39VF1602 | 48 | - | - | 3.3V | 3.6V | - | 2.7V | - | - | - | 16Mb 1M x 16 | 18mA | - | - | 70ns | FLASH | Parallel | 16b | 1MX16 | - | 16 | 10μs | 20b | 16 Mb | 0.00002A | - | - | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 512 | 2K | - | TOP | YES | - | - | 1.2mm | 8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT25128AN-10SU-1.8 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | Non-Volatile | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 1.8V~5.5V | - | - | - | - | - | 20MHz | - | AT25128 | - | - | - | 5V | - | - | - | SPI, Serial | 5.5V | 1.8V | 128Kb 16K x 8 | 10mA | - | 20MHz | 80 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 128 kb | - | - | 5MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA128-I/SM Microchip Technology | 2220 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 25AA128 | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 128Kb 16K x 8 | 5mA | - | 10MHz | 160 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 128 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 2.03mm | 5.26mm | 5.25mm | No | - | ROHS3 Compliant | - | ||
![]() AT25128B-MAHL-E Microchip Technology | 1297 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 8-UFDFN Exposed Pad | YES | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | - | Active | 3 (168 Hours) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES AT MIN 1.8 V AT 5 MHZ | 8542.32.00.51 | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | - | - | R-PDSO-N8 | - | - | 5.5V | - | 4.5V | - | - | - | 128Kb 16K x 8 | - | SYNCHRONOUS | 20MHz | - | EEPROM | SPI | - | 16KX8 | - | 8 | 5ms | - | - | - | 131072 bit | - | - | SERIAL | - | - | - | SPI | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | - | - | Non-RoHS Compliant | - | ||
![]() AT24C256B-PU Microchip Technology | 12500 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-PDIP | Non-Volatile | - | -40°C~85°C TA | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 1.8V~5.5V | - | - | - | - | - | 1MHz | - | AT24C256 | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 5.5V | 1.8V | 256Kb 32K x 8 | 3mA | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | - | 5ms | - | 256 kb | - | - | 400kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 24LC04BHT-I/ST Microchip Technology | 7 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | - | 0.65mm | - | 40 | 24LC04BH | 8 | - | - | 5V | - | - | - | I2C, Serial | - | - | 4Kb 256 x 8 x 2 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | 8 | 5ms | - | 4 kb | 0.000005A | - | - | ISO/TS-16949 | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | YES | - | - | - | - | 16words | - | - | 1010XXMR | NO | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 24LC02BH-E/MS Microchip Technology | 93 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 0.65mm | - | 40 | 24LC02BH | 8 | - | Not Qualified | 5V | - | - | - | I2C, Serial | - | - | 2Kb 256 x 8 | 3mA | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010XXXR | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() AT28C010-12LM/883 Microchip Technology | 300 | - | Datasheet | 23 Weeks | Lead, Tin | Surface Mount | Surface Mount | 44-CLCC | - | 44 | - | Non-Volatile | Military grade | -55°C~125°C TC | Tube | 1998 | - | e0 | - | Active | 1 (Unlimited) | 44 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | - | - | AUTOMATIC WRITE; DATA RETENTION: 10 YEARS | 8542.32.00.51 | 4.5V~5.5V | QUAD | - | 1 | 5V | 1.27mm | 120GHz | - | AT28C010 | - | - | - | 5V | - | 5V | - | - | - | - | 1Mb 128K x 8 | 80mA | - | - | 120ns | EEPROM | Parallel | - | 128KX8 | 3-STATE | 8 | 10ms | - | 1 Mb | 0.0003A | - | - | MIL-STD-883 | - | - | - | 5V | - | 10000 Write/Erase Cycles | 10ms | - | - | - | YES | YES | NO | - | - | 128words | - | - | - | - | 2.74mm | 16.55mm | 16.55mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 25LC080-I/P Microchip Technology | 11 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | - | 1 | 3.3V | 2.54mm | - | - | 25LC080 | 8 | - | - | - | 5.5V | 3/5V | 2.5V | SPI, Serial | - | - | 8Kb 1K x 8 | 5mA | - | 2MHz | 230 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 10000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 4.32mm | 9.46mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93AA66CT-I/MS Microchip Technology | 10 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 93AA66C | 8 | - | - | - | 5.5V | 2/5V | - | Serial | - | - | 4Kb 512 x 8 256 x 16 | 2mA | - | 3MHz | 200 ns | EEPROM | SPI | - | 256X16 | - | 16 | 6ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free |