- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | I/O Type | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Output Enable | I2C Control Byte | Reverse Pinout | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24LCS52/SN Microchip Technology | 4000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | 0°C~70°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 1000K ERASE/WRITE CYCLES; HARDWARE WRITE PROTECT; DATA RETENTION > 200 YEARS | - | 2.2V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 40 | 24LCS52 | 8 | - | - | 5.5V | 3/5V | 2.2V | I2C, Serial | 2Kb 256 x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | 2 kb | 0.00003A | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 10ms | 200 | HARDWARE/SOFTWARE | - | - | - | 1010DDDR | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 25LC128-H/SN Microchip Technology | 163 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~150°C TA | Tube | 2009 | - | e3 | yes | Active | 3 (168 Hours) | 8 | 3A001.A.2.A | Matte Tin (Sn) | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 2.7V | 1.27mm | 40 | 25LC128 | 8 | - | 5V | - | - | - | SPI, Serial | 128Kb 16K x 8 | 5mA | - | 5MHz | 100 ns | EEPROM | SPI | - | - | 8 | 6ms | 128 kb | - | - | - | - | - | SPI | - | 6ms | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | ROHS3 Compliant | - | ||
![]() 25LC080D-I/MS Microchip Technology | 38 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | 40 | 25LC080D | 8 | - | 5V | - | - | - | SPI, Serial | 8Kb 1K x 8 | 5mA | - | 10MHz | 100 ns | EEPROM | SPI | - | - | 8 | 5ms | 8 kb | 0.000001A | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() 25LC256X-I/ST Microchip Technology | 10000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 0.65mm | 40 | 25LC256 | 8 | - | 5V | - | - | - | SPI, Serial | 256Kb 32K x 8 | 6mA | - | 10MHz | 50 ns | EEPROM | SPI | - | - | 8 | 5ms | 256 kb | 0.000001A | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | 1.1mm | 4.4mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() 24LC08B-E/MC Microchip Technology | 640 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | 40 | 24LC08B | 8 | - | - | 5.5V | 3/5V | 2.5V | I2C, Serial | 8Kb 256 x 8 x 4 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | 8 kb | 0.000005A | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | 1010XMMR | - | 1mm | 3mm | 2mm | No | ROHS3 Compliant | - | ||
![]() AT25640B-SSPDGV-T Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | - | Active | 3 (168 Hours) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 30 | - | - | R-PDSO-G8 | - | 5.5V | - | 2.5V | - | 64Kb 8K x 8 | - | SYNCHRONOUS | 5MHz | - | EEPROM | SPI | 8KX8 | - | 8 | 5ms | - | - | 65536 bit | - | SERIAL | - | SPI | - | 5ms | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | Non-RoHS Compliant | - | ||
![]() 25LC512T-I/MF Microchip Technology | 55 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 40 | 25LC512 | 8 | - | - | 5.5V | 2.5/5V | 2.5V | SPI, Serial | 512Kb 64K x 8 | 5mA | - | 20MHz | 50 ns | EEPROM | SPI | - | - | 8 | 5ms | 512 kb | 0.000001A | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | 1mm | 6mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() 93LC46B-E/P Microchip Technology | 21 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2.5V~5.5V | DUAL | - | 1 | 3V | 2.54mm | - | 93LC46B | 8 | - | - | 5.5V | 3/5V | 2.5V | Serial | 1Kb 64 x 16 | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | 64X16 | - | 16 | 6ms | 1 kb | 0.000005A | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | 5.334mm | 9.27mm | 7.62mm | No | ROHS3 Compliant | Lead Free | ||
![]() 24LC1026T-I/SN Microchip Technology | 1961 | - | Datasheet | 6 Weeks | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | - | 1.27mm | 40 | 24LC1026 | 8 | - | - | 5.5V | 3/5V | 2.5V | I2C, Serial | 1Mb 128K x 8 | 5mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | 1 Mb | 0.000005A | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | 1010DDMR | NO | 1.75mm | 4.9mm | 3.9mm | No | ROHS3 Compliant | - | ||
![]() 24LC025T-E/OT Microchip Technology | 55 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | - | 8542.32.00.51 | 2.5V~5.5V | DUAL | 260 | 1 | - | 0.95mm | 40 | 24LC025 | 6 | - | 5V | - | - | - | I2C, Serial | 2Kb 256 x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | 2 kb | 0.000005A | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | - | - | - | - | 10100DDR | - | 1.45mm | 2.9mm | 1.55mm | No | ROHS3 Compliant | - | ||
![]() 93AA66AX-I/SN Microchip Technology | 21 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | 40 | 93AA66A | 8 | - | - | 5.5V | 2/5V | - | Serial | 4Kb 512 x 8 | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | - | 8 | 6ms | 4 kb | 0.000001A | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() AT27C2048-90JU-T Microchip Technology | 388 | - | Datasheet | 20 Weeks | - | - | Surface Mount | 44-LCC (J-Lead) | YES | - | - | Non-Volatile | - | -40°C~85°C TC | Tape & Reel (TR) | 2017 | - | e3 | - | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) - annealed | - | - | 4.5V~5.5V | QUAD | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | - | - | S-PQCC-J44 | - | 5.5V | - | 4.5V | - | 2Mb 128K x 16 | - | ASYNCHRONOUS | - | 90ns | EPROM | Parallel | 128KX16 | - | 16 | - | - | - | 2097152 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.572mm | 16.586mm | 16.586mm | - | ROHS3 Compliant | - | ||
![]() 24LC01BT-I/MNY Microchip Technology | 38 |
| Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.5V~5.5V | DUAL | 260 | 1 | - | 0.5mm | 40 | 24LC01B | 8 | - | 5V | - | - | - | I2C, Serial | 1Kb 128 x 8 | 3mA | - | 400kHz | 3500ns | EEPROM | I2C | - | - | 8 | 5ms | 1 kb | 0.000005A | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | 1010XXXR | NO | 1mm | 2mm | 3mm | No | ROHS3 Compliant | - | ||
![]() 23LC1024-E/ST Microchip Technology | 1000 |
| Datasheet | 5 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | - | Volatile | Automotive grade | -40°C~125°C TA | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | 8542.32.00.41 | 2.5V~5.5V | DUAL | 260 | 1 | - | 0.65mm | 40 | 23LC1024 | 8 | R-PDSO-G8 | - | 5.5V | - | 2.5V | - | 1Mb 128K x 8 | - | SYNCHRONOUS | 16MHz | - | SRAM | SPI - Quad I/O | 128KX8 | 3-STATE | 8 | - | - | 0.000012A | 1048576 bit | 32 ns | SERIAL | COMMON/SEPARATE | - | - | - | - | - | 2.5V | - | NO | - | NO | 1.2mm | 4.4mm | 3mm | - | ROHS3 Compliant | - | ||
![]() AT25010AN-10SU-2.7 Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | Non-Volatile | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | AT25010 | - | - | - | - | - | - | - | 1Kb 128 x 8 | - | - | 20MHz | - | EEPROM | SPI | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 24AA02HT-I/MNY Microchip Technology | 26 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.5mm | 40 | 24AA02H | 8 | - | - | 5.5V | 2/5V | 1.7V | I2C, Serial | 2Kb 256 x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | 2 kb | 0.000001A | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | 1010XXXR | - | - | 3mm | 2mm | No | ROHS3 Compliant | Lead Free | ||
![]() AT45DB041D-SU Microchip | 3000 | - | Datasheet | - | - | - | - | - | - | 8 | - | - | - | - | - | 1997 | - | - | - | Discontinued | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512kB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 93LC76T-I/SN Microchip Technology | 19800 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | 2.5V~6.0V | DUAL | 260 | 1 | 3V | 1.27mm | 40 | 93LC76 | 8 | - | - | 6V | 3/5V | 2.5V | Serial | 8Kb 1K x 8 512 x 16 | 3mA | - | 3MHz | 3 μs | EEPROM | SPI | 512X16 | - | - | 5ms | 8 kb | 0.00003A | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | 8 | - | - | - | 1.75mm | 4.9mm | 3.91mm | No | ROHS3 Compliant | Lead Free | ||
![]() 47L16T-E/SN Microchip Technology | 8 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) - annealed | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | 40 | 47L16 | - | R-PDSO-G8 | - | 3.6V | - | 2.7V | - | 16Kb 2K x 8 | - | SYNCHRONOUS | 1MHz | 400ns | EERAM | I2C | 2KX8 | - | 8 | 1ms | - | - | 16384 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() 25LC080C-E/ST Microchip Technology | 10000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | 40 | 25LC080C | 8 | - | 5V | - | - | - | SPI, Serial | 8Kb 1K x 8 | 5mA | - | 10MHz | 100 ns | EEPROM | SPI | - | - | 8 | 5ms | 8 kb | 0.000001A | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | ROHS3 Compliant | - |