- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Boot Block | Common Flash Interface | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT24C32D-SSHM-B Microchip Technology | 5 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | 1997 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) - annealed | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | - | 1.27mm | - | 40 | AT24C32 | - | - | - | 5V | - | - | 1.7V | 2-Wire, I2C, Serial | - | - | 32Kb 4K x 8 | - | 3mA | - | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | - | 5ms | - | 32 kb | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 5.05mm | 3.99mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 24LC32A/P Microchip Technology | 2 | - | Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Non-Volatile | - | 0°C~70°C TA | Tube | 1996 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | 2.5V~5.5V | DUAL | - | 1 | 3.3V | 2.54mm | - | - | 24LC32A | 8 | - | - | 2.5V | 6V | 3/5V | - | 2-Wire, I2C, Serial | - | - | 32Kb 4K x 8 | - | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | 1010DDDR | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24CM01-SSHM-B Microchip Technology | 16852 | - | Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | AT24CM01 | - | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | - | - | 1Mb 128K x 8 | - | 3mA | - | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 1 Mb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | 1010DDMR | - | 1.75mm | 4.925mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() AT28C256-15PU Microchip Technology | 708 | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | - | - | Non-Volatile | Industrial grade | -40°C~85°C TC | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 28 | - | - | - | - | - | - | 4.5V~5.5V | DUAL | 245 | 1 | 5V | 2.54mm | 5MHz | - | AT28C256 | - | - | - | 5V | - | 5V | - | - | - | - | 256Kb 32K x 8 | - | 50mA | - | - | - | 150ns | EEPROM | Parallel | - | 32KX8 | - | - | 10ms | - | 256 kb | 0.0002A | - | - | - | - | - | - | 5V | - | 10000 Write/Erase Cycles | 10ms | 10 | HARDWARE/SOFTWARE | YES | YES | NO | - | - | 64words | - | - | - | 4.826mm | - | 37.34mm | 13.97mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT25256B-XHL-T Microchip Technology | 1486 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 1 | 2.5V | 0.65mm | - | - | AT25256 | - | - | - | - | 5.5V | - | - | SPI, Serial | - | - | 256Kb 32K x 8 | - | 10mA | - | - | 20MHz | 80 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 256 kb | - | - | - | - | - | - | - | - | SPI | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C02C-XHM-B Microchip Technology | 40 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 100 YEAR DATA RETENTION | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | AT24C02 | - | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | - | - | 2Kb 256 x 8 | - | 3mA | - | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AT24C02C-STUM-T Microchip Technology | 24675 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 3 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | Matte Tin (Sn) - annealed | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.95mm | - | 40 | AT24C02 | - | R-PDSO-G5 | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | - | - | 2Kb 256 x 8 | - | 3mA | - | - | 1MHz | 550ns | EEPROM | I2C | - | 256X8 | - | 8 | 5ms | - | 2 kb | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 2.9mm | 1.6mm | No | - | ROHS3 Compliant | - | ||
![]() SST39VF1601-70-4C-EKE Microchip Technology | 1571 | - | Datasheet | 7 Weeks | Tin | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | - | - | Non-Volatile | - | 0°C~70°C TA | Tray | 2004 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | - | - | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | SST39VF1601 | 48 | - | - | 3.3V | 3.6V | - | 2.7V | - | - | - | 16Mb 1M x 16 | - | 18mA | - | - | - | 70ns | FLASH | Parallel | 16b | 1MX16 | - | - | 10μs | 20b | 16 Mb | 0.00002A | - | - | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | YES | YES | YES | 512 | 2K | - | BOTTOM | YES | - | 1.1mm | - | 18.5mm | 12.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA256UID-I/SN Microchip Technology | 4564 |
| Datasheet | 6 Weeks | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 24AA256UID | - | - | Not Qualified | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | - | - | 256Kb 32K x 8 | - | - | SYNCHRONOUS | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | - | 0.000001A | 262144 bit | - | TS 16949 | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | - | - | - | - | - | - | - | - | - | 1010DDDR | 1.25mm | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 25LC640A-E/SN Microchip Technology | 14 | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 25LC640A | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 64Kb 8K x 8 | - | 5mA | - | - | 10MHz | 100 ns | EEPROM | SPI | - | - | TOTEM POLE | - | 5ms | - | 64 kb | 0.000005A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25LC128T-I/SN Microchip Technology | 4300 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 25LC128 | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 128Kb 16K x 8 | - | 5mA | - | - | 10MHz | 50 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 128 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST39VF010-70-4I-NHE Microchip Technology | 969 |
| Datasheet | 7 Weeks | Tin | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2000 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 32 | 3A991.B.1.A | - | - | - | - | - | 2.7V~3.6V | QUAD | 245 | 1 | 3V | 1.27mm | - | 40 | SST39VF010 | 32 | - | - | 3.3V | 3.6V | - | 2.7V | - | - | - | 1Mb 128K x 8 | - | 20mA | - | 20mA | - | 70ns | FLASH | Parallel | 8b | 128KX8 | - | - | 20μs | 17b | 1 Mb | 0.000015A | - | - | - | - | Asynchronous | 8b | 2.7V | - | - | - | - | - | YES | YES | YES | 32 | 4K | - | - | - | - | 2.84mm | - | 11.51mm | 14.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST26VF032BT-104I/SM Microchip Technology | 2170 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | SST26 SQI® | e3 | - | Active | 1 (Unlimited) | - | 3A991.B.1.A | Matte Tin (Sn) - annealed | - | - | - | - | 2.7V~3.6V | - | 260 | - | - | - | - | 40 | SST26VF032 | - | - | Not Qualified | 3V | - | - | - | SPI, Serial | - | - | 32Mb 4M x 8 | - | - | - | - | 104MHz | - | FLASH | SPI - Quad I/O | - | - | - | - | 1.5ms | - | 32 Mb | - | - | - | - | - | - | - | - | SPI | 100000 Write/Erase Cycles | - | - | HARDWARE/SOFTWARE | - | - | - | - | - | 256B | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AT27C1024-45PU Microchip Technology | 1000 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 40-DIP (0.600, 15.24mm) | - | 40 | - | 5.953513g | Non-Volatile | - | -40°C~85°C TC | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 40 | - | Matte Tin (Sn) - annealed | - | - | - | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | AT27C1024 | - | - | - | 5V | - | 5V | - | - | - | - | 1Mb 64K x 16 | 100μA | 30mA | - | - | - | 45ns | EPROM | Parallel | - | 64KX16 | 3-STATE | - | - | - | 1 Mb | 0.0001A | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.82mm | - | 52.57mm | 13.97mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AT24C02C-PUM Microchip Technology | 5000 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) - annealed | - | - | 100 YEAR DATA RETENTION | - | 1.7V~5.5V | DUAL | - | 1 | 2.5V | 2.54mm | - | - | AT24C02 | - | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | - | - | 2Kb 256 x 8 | - | 3mA | - | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | 5.334mm | 9.271mm | 7.62mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 25LC1024T-E/SM Microchip Technology | 11532 | - | Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2000 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 200 YEARS OF DATA RETENTION; 1000000 ENDURANCE CYCLES/WORD | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 25LC1024 | 8 | - | - | - | 5.5V | 3/5V | 2.5V | SPI, Serial | - | - | 1Mb 128K x 8 | - | 10mA | - | - | 20MHz | 50 ns | EEPROM | SPI | - | - | - | 8 | 6ms | - | 1 Mb | 0.000001A | - | - | - | - | - | - | - | SPI | 100000 Write/Erase Cycles | 6ms | - | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 2.03mm | 5.26mm | 5.25mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C08D-XHM-T Microchip Technology | 17000 | - | Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | 1.7V~3.6V | DUAL | 260 | 1 | 1.8V | 0.65mm | - | 40 | AT24C08 | - | - | - | - | 3.6V | - | 1.7V | 2-Wire, I2C, Serial | - | - | 8Kb 1K x 8 | - | - | SYNCHRONOUS | - | 1MHz | 4.5μs | EEPROM | I2C | - | - | - | 8 | 5ms | - | 8 kb | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SST25VF016B-50-4I-S2AF-T Microchip Technology | 483 |
| Datasheet | 22 Weeks | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | 8-SOIC | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | SST25 | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 2.7V~3.6V | - | - | - | - | - | 50MHz | - | SST25VF016B | - | - | - | 3.3V | - | - | - | SPI, Serial | 3.6V | 2.7V | 16Mb 2M x 8 | - | 15mA | - | - | 50MHz | 8 ns | FLASH | SPI | 8b | - | - | - | 10μs | 1b | 16 Mb | - | - | 50MHz | - | - | Synchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC1024-E/SM Microchip Technology | 2100 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 200 YEARS OF DATA RETENTION; 1000000 ENDURANCE CYCLES/WORD | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | - | 25LC1024 | 8 | - | - | - | 5.5V | 3/5V | 2.5V | SPI, Serial | - | - | 1Mb 128K x 8 | - | 10mA | - | - | 20MHz | 50 ns | EEPROM | SPI | - | - | - | - | 6ms | - | 1 Mb | 0.000001A | - | - | - | - | - | - | - | SPI | 100000 Write/Erase Cycles | 6ms | - | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 1.98mm | - | 5.26mm | 5.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC512-E/SN Microchip Technology | 4520 |
| Datasheet | 3 Weeks | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 1.27mm | - | 40 | 24LC512 | 8 | - | - | 5V | - | - | - | I2C, Serial | - | - | 512Kb 64K x 8 | - | 5mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 512 kb | 0.000005A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | 1010DDDR | 1.5mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free |