- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | RAM Size | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Number of Timers/Counters | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Core Architecture | Screening Level | I/O Type | Number of Programmable I/O | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25LC160AT-E/ST Microchip Technology | 26 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 1W | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 25LC160A | 8 | - | - | - | 5.5V | - | 2.5V | I2C, SPI, Serial, USART | - | - | 16Kb 2K x 8 | - | 6mA | 192B | - | - | 10MHz | 100 ns | EEPROM | SPI | 8b | - | - | 8 | 3 | 5ms | - | 16 kb | 0.000005A | - | PIC | - | - | 22 | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 34LC02-E/SN Microchip Technology | 29 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | - | -40°C~125°C TA | Tube | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | 2.2V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 34LC02 | 8 | - | Not Qualified | 5V | - | - | 2.2V | I2C, Serial | - | - | 2Kb 256 x 8 | - | 3mA | - | SYNCHRONOUS | - | 1MHz | 400ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.5mm | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 24AA044T-I/MS Microchip Technology | 5000 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | Automotive grade | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 24AA044 | - | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | - | - | 4Kb 256 x 8 x 2 | - | 400μA | - | SYNCHRONOUS | - | 1MHz | 400ns | EEPROM | I2C | - | - | - | 8 | - | 5ms | - | 4 kb | - | - | - | TS 16949 | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() SST38VF6403-90-5C-EKE Microchip Technology | 4700 |
| Datasheet | 19 Weeks | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | - | Non-Volatile | - | - | 0°C~70°C TA | Tray | - | SST38 | e3 | yes | Active | 3 (168 Hours) | 48 | - | 3A991.B.1.A | Matte Tin (Sn) - annealed | - | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | SST38VF6403 | 48 | - | - | 3.3V | 3.6V | - | 2.7V | - | - | - | 64Mb 4M x 16 | - | 18mA | - | - | 18mA | - | 90ns | FLASH | Parallel | 16b | 4MX16 | - | 16 | - | 10μs | 22b | 64 Mb | 0.00003A | - | - | - | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 1K | 4K | 4words | YES | BOTTOM | YES | - | - | - | 1.2mm | 18.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST39LF010-45-4C-NHE Microchip Technology | In Stock | - | Datasheet | 2 Weeks | - | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | - | Non-Volatile | - | - | 0°C~70°C TA | Tube | 2010 | SST39 MPF™ | e3 | yes | Obsolete | 3 (168 Hours) | 32 | - | 3A991.B.1.A | MATTE TIN | - | - | - | - | - | 3V~3.6V | QUAD | 245 | 1 | 3.3V | 1.27mm | - | 40 | SST39LF010 | 32 | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 1Mb 128K x 8 | - | 20mA | - | - | - | - | 45ns | FLASH | Parallel | 8b | 128KX8 | - | 8 | - | 20μs | 17b | 1 Mb | 0.000015A | - | - | - | - | - | Asynchronous | 8b | 3V | - | - | - | - | - | - | YES | YES | YES | 32 | 4K | - | - | - | - | - | - | - | 2.8448mm | 13.97mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93C56C-E/P Microchip Technology | 21 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | - | -40°C~125°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | 93C56C | 8 | - | - | 5V | - | 5V | - | Serial | - | - | 2Kb 256 x 8 128 x 16 | - | 2mA | - | - | - | 3MHz | 200 ns | EEPROM | SPI | - | - | - | 16 | - | 2ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 5.334mm | 9.271mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC66BX-E/SN Microchip Technology | 21 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | - | -40°C~125°C TA | Tube | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 93LC66B | 8 | - | - | - | 5.5V | 3/5V | 2.5V | Serial | - | - | 4Kb 256 x 16 | - | 2mA | - | - | - | 2MHz | 250 ns | EEPROM | SPI | - | 256X16 | - | 16 | - | 6ms | - | 4 kb | 0.000005A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC04BHT-I/MNY Microchip Technology | 26 | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | Automotive grade | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | - | 0.5mm | - | 40 | 24LC04BH | 8 | - | - | 5V | - | - | - | I2C, Serial | - | - | 4Kb 256 x 8 x 2 | - | 3mA | - | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | 8 | - | 5ms | - | 4 kb | 0.000005A | - | - | ISO/TS-16949 | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | YES | - | - | - | - | 16words | - | - | - | 1010XXMR | NO | - | - | 3mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() 24AA256T-E/ST Microchip Technology | 192 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | Automotive grade | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | - | 0.65mm | - | 40 | 24AA256 | 8 | - | Not Qualified | - | 5.5V | - | 1.7V | I2C, Serial | - | - | 256Kb 32K x 8 | - | 3mA | - | SYNCHRONOUS | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | - | 5ms | - | 256 kb | 0.000005A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | NO | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() 24LC16BHT-E/MS Microchip Technology | 21 | - | Datasheet | 16 Weeks | Gold | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 24LC16BH | 8 | - | Not Qualified | 5V | - | - | 1.7V | I2C, Serial | - | - | 16Kb 2K x 8 | - | 3mA | - | SYNCHRONOUS | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | - | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010MMMR | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() AT25DF021-SSHF-B Microchip Technology | In Stock | - | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | Non-Volatile | - | - | -40°C~85°C TC | Tube | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -40°C | - | - | - | 2.3V~3.6V | - | - | - | - | - | 50MHz | - | AT25DF021 | - | - | - | - | - | - | - | SPI, Serial | 3.6V | 2.3V | 2Mb 256K x 8 | - | 15mA | - | - | - | 50MHz | 6 ns | FLASH | SPI | 8b | - | - | - | - | 7μs, 5ms | 18b | 2 Mb | - | - | - | - | - | - | Synchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 24AA32A-I/P Microchip Technology | 10000 |
| Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | - | -40°C~85°C TA | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | - | 1.8V~5.5V | DUAL | - | 1 | 2.5V | 2.54mm | - | - | 24AA32A | 8 | - | - | - | 5.5V | 2/5V | 1.7V | 2-Wire, I2C, Serial | - | - | 32Kb 4K x 8 | - | 3mA | - | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 3.3mm | - | 9.4mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC080B-I/SNG Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 23A640-I/P Microchip Technology | 5288 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Volatile | - | - | -40°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | Not Applicable | 8 | Through Hole | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | - | 1.7V~1.95V | DUAL | - | 1 | 1.8V | 2.54mm | - | - | 23A640 | 8 | - | - | 1.8V | - | - | - | SPI, Serial | - | - | 64Kb 8K x 8 | 1 | 10mA | - | - | - | 20MHz | 32 ns | SRAM | SPI | - | - | 3-STATE | - | - | - | 1b | 64 kb | - | - | - | - | SEPARATE | - | Synchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3mm | - | 9.27mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25LC640AXT-E/ST Microchip Technology | 21 | - | Datasheet | 5 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | Non-Volatile | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 25LC640A | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 64Kb 8K x 8 | - | 5mA | - | - | - | 10MHz | 100 ns | EEPROM | SPI | - | - | - | 8 | - | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() AT28HC256-90FM/883 Microchip Technology | 2280 |
| Datasheet | 23 Weeks | - | - | Surface Mount | 28-CFlatPack | YES | - | - | Non-Volatile | Military grade | - | -55°C~125°C TC | Tube | 1997 | - | e0 | no | Active | 3 (168 Hours) | 28 | - | - | TIN LEAD | - | - | AUTOMATIC WRITE | - | - | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | AT28HC256 | - | R-CDFP-F28 | Not Qualified | - | 5.5V | 5V | 4.5V | - | - | - | 256Kb 32K x 8 | - | - | - | ASYNCHRONOUS | - | - | 90ns | EEPROM | Parallel | - | 32KX8 | 3-STATE | 8 | - | 10ms | - | - | 0.0003A | 262144 bit | - | MIL-STD-883 Class C | - | - | - | - | 5V | - | 10000 Write/Erase Cycles | 10ms | - | - | - | YES | YES | NO | - | - | 64words | - | - | - | - | - | - | 3.02mm | 18.285mm | 10.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 93AA66B-I/P Microchip Technology | 994 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | - | -40°C~85°C TA | Tube | 1997 | - | e3 | yes | Active | Not Applicable | 8 | - | EAR99 | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 1 | 2.5V | 2.54mm | - | - | 93AA66B | 8 | - | - | - | 5.5V | 2/5V | - | Serial | - | - | 4Kb 256 x 16 | - | 2mA | - | - | - | 2MHz | 250 ns | EEPROM | SPI | - | 256X16 | - | - | - | 6ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 3.3mm | - | 9.27mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 47C16-E/ST Microchip Technology | 14 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | - | Non-Volatile | Automotive grade | - | -40°C~125°C TA | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | IT ALSO HAS EEPROM BACKUP OF 2K X 8 BITS | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 47C16 | - | R-PDSO-G8 | - | - | 5.5V | - | 4.5V | - | - | - | 16Kb 2K x 8 | - | - | - | SYNCHRONOUS | - | 1MHz | 400ns | EERAM | I2C | - | 2KX8 | - | 8 | - | 1ms | - | - | - | 16384 bit | - | TS 16949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() 24LC01BT-E/LT Microchip Technology | 6680 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 70 | - | Non-Volatile | - | - | -40°C~125°C TA | Tape & Reel (TR) | 1999 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | - | 8542.32.00.51 | - | 2.5V~5.5V | DUAL | 260 | 1 | - | 0.65mm | - | 40 | 24LC01B | 5 | R-PDSO-G5 | - | 5V | - | - | - | I2C, Serial | - | - | 1Kb 128 x 8 | - | 3mA | - | - | - | 400kHz | 3500ns | EEPROM | I2C | - | 128X8 | - | 8 | - | 5ms | - | 1 kb | 0.000005A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010XXXR | NO | - | 1.1mm | 2mm | 1.25mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA04T-I/MC Microchip Technology | 19361 |
| Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | - | 0.5mm | - | 40 | 24AA04 | 8 | - | - | 5V | - | - | 1.7V | 2-Wire, I2C, Serial | - | - | 4Kb 256 x 8 x 2 | - | 3mA | - | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | - | 5ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010XXMR | NO | - | 1mm | 3mm | 2mm | No | - | Non-RoHS Compliant | Lead Free |