- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Parallel/Serial | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Boot Block | Common Flash Interface | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT28HC256-90JU-T Microchip Technology | 45 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 32-LCC (J-Lead) | YES | - | - | Non-Volatile | - | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | e3 | - | Active | 2 (1 Year) | 32 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | 4.5V~5.5V | QUAD | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | - | - | R-PQCC-J32 | - | - | 5.5V | - | 4.5V | - | - | - | 256Kb 32K x 8 | - | ASYNCHRONOUS | - | 90ns | EEPROM | Parallel | - | 32KX8 | 8 | 10ms | - | - | - | 262144 bit | - | - | - | - | - | 5V | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | 3.556mm | 13.97mm | 11.43mm | - | - | ROHS3 Compliant | - | ||
![]() 24AA16HT-I/MS Microchip Technology | 29 | - | Datasheet | 5 Weeks | Gold | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 24AA16H | 8 | - | - | 5V | - | - | 1.7V | I2C, Serial | - | - | 16Kb 2K x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | 1010MMMR | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C01A-10SU-2.7 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | AT24C01 | - | - | - | 5V | - | - | 2.7V | 2-Wire, I2C, Serial | - | - | 1Kb 128 x 8 | 3mA | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | - | 1 kb | 0.000004A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC46BT-E/SN Microchip Technology | 21 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 93LC46B | 8 | - | - | - | 5.5V | 3/5V | 2.5V | Serial | - | - | 1Kb 64 x 16 | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | 64X16 | 16 | 6ms | - | 1 kb | 0.000005A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC46BXT-I/SNG Microchip Technology | 21 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 93LC46B | 8 | - | Not Qualified | - | 5.5V | 3/5V | 2.5V | Serial | - | - | 1Kb 64 x 16 | 2mA | SYNCHRONOUS | 2MHz | - | EEPROM | SPI | - | 64X16 | 16 | 6ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AT93C86A-10TU-1.8 Microchip Technology | 30 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | - | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.7V | 0.65mm | - | 40 | AT93C86A | - | - | Not Qualified | 5V | - | - | - | Serial | - | - | 16Kb 2K x 8 1K x 16 | 2mA | SYNCHRONOUS | 2MHz | - | EEPROM | SPI | - | 1KX16 | - | 10ms | - | 16 kb | 1e-7A | - | - | - | PARALLEL | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 10ms | 100 | SOFTWARE | - | - | - | - | - | - | - | - | - | 1.05mm | - | 4.5mm | 3.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC080DT-H/SN Microchip Technology | 21 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~150°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | 3A001.A.2.A | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 2.7V | 1.27mm | - | 40 | 25LC080D | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 8Kb 1K x 8 | 5mA | - | 5MHz | 100 ns | EEPROM | SPI | - | - | 8 | 6ms | - | 8 kb | - | - | - | - | - | - | - | - | SPI | - | 6ms | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 24AA08H-I/ST Microchip Technology | 21 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 24AA08H | 8 | - | - | 5V | - | - | 1.7V | I2C, Serial | - | - | 8Kb 256 x 8 x 4 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | 1010XMMR | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 24VL025T/OT Microchip Technology | 1716 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | Non-Volatile | - | -20°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 8542.32.00.51 | 1.5V~3.6V | DUAL | 260 | 1 | 1.8V | 0.95mm | - | 40 | 24VL025 | 8 | R-PDSO-G8 | - | 3.3V | - | - | 1.5V | 2-Wire, I2C, Serial | - | - | 2Kb 256 x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | 1010DDDR | 1.3mm | - | 3.1mm | 1.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST39VF200A-70-4I-B3KE Microchip Technology | 27 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 48-TFBGA | YES | 48 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2000 | SST39 MPF™ | e1 | yes | Active | 2 (1 Year) | 48 | - | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 0.8mm | - | 40 | SST39VF200A | 48 | - | - | 3.3V | 3.6V | - | 2.7V | - | - | - | 2Mb 128K x 16 | 30mA | - | - | 70ns | FLASH | Parallel | 16b | 128KX16 | 16 | 20μs | 17b | 2 Mb | 0.00002A | - | - | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 64 | 2K | - | YES | - | - | 1.2mm | 8mm | - | No | - | ROHS3 Compliant | - | ||
![]() AT24C01B-TH-B Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | - | - | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 1 | 5V | 0.65mm | - | - | AT24C01 | - | - | - | - | 5.5V | - | - | 2-Wire, I2C, Serial | - | - | 1Kb 128 x 8 | 3mA | - | 1MHz | 550ns | EEPROM | I2C | - | - | 8 | 5ms | - | 1 kb | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC014HT-I/SN Microchip Technology | 21 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 1.27mm | - | 40 | 24LC014H | 8 | - | - | 5V | - | - | - | I2C, Serial | - | - | 1Kb 128 x 8 | 3mA | - | 1MHz | 400ns | EEPROM | I2C | - | - | 8 | 5ms | - | 1 kb | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 24AA02H-I/MS Microchip Technology | 29 | - | Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 1.7V~5.5V | - | - | - | - | - | 400kHz | - | 24AA02H | - | - | - | 2.5V | - | - | - | I2C, Serial | 5.5V | 1.7V | 2Kb 256 x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 5ms | - | 2 kb | - | - | 400kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SST39SF010A-55-4C-NHE Microchip Technology | 33000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | Non-Volatile | - | 0°C~70°C TA | Tube | 2010 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 32 | - | 3A991.B.1.A | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | QUAD | 245 | 1 | 5V | 1.27mm | - | 40 | SST39SF010A | 32 | - | - | 5V | - | 5V | - | - | - | - | 1Mb 128K x 8 | 25mA | - | - | 55ns | FLASH | Parallel | 8b | 128KX8 | 8 | 20μs | 17b | 1 Mb | 0.0001A | - | - | - | - | Asynchronous | 8b | 5V | - | - | - | - | - | - | YES | YES | YES | 32 | 4K | - | - | - | - | 3.556mm | 13.97mm | - | No | - | ROHS3 Compliant | - | ||
![]() 23LC512-E/SN Microchip Technology | 1000 | - | Datasheet | 19 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Volatile | Automotive grade | -40°C~125°C TA | Tube | 2012 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 23LC512 | - | R-PDSO-G8 | - | - | 5.5V | - | 2.5V | - | - | - | 512Kb 64K x 8 | - | SYNCHRONOUS | 16MHz | - | SRAM | SPI - Quad I/O | - | 64KX8 | 8 | - | - | - | - | 524288 bit | - | TS 16949 | SERIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 24AA044T-I/ST Microchip Technology | 10185 | - | Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 24AA044 | - | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | - | - | 4Kb 256 x 8 x 2 | - | SYNCHRONOUS | 1MHz | 400ns | EEPROM | I2C | - | - | 8 | 5ms | - | - | - | - | - | TS 16949 | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() 93LC46X/SN Microchip Technology | 60 | - | Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | 0°C~70°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 3 WIRE INTERFACE; AUTOMATIC WRITE; ERAL AT 4.5V TO 6.0V | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 93LC46 | 8 | - | - | - | 6V | 3/5V | 2V | 2-Wire, Serial | - | - | 1Kb 128 x 8 64 x 16 | 3mA | - | 2MHz | 10 ms | EEPROM | SPI | - | - | 8 | - | - | 1 kb | 0.00003A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | SOFTWARE | 16 | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA040T-I/SNG Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11AA160-I/MS Microchip Technology | 100 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 11AA160 | 8 | - | - | - | 5.5V | 2/5V | - | Serial | - | - | 16Kb 2K x 8 | 5mA | - | 100kHz | 5 ms | EEPROM | Single Wire | - | - | 8 | - | - | 16 kb | 0.000005A | - | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() SST39WF1601-70-4C-B3KE-T Microchip Technology | 38 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 48-TFBGA | YES | 48 | - | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2005 | SST39 MPF™ | - | - | Active | 3 (168 Hours) | 48 | - | - | - | - | - | - | - | 1.65V~1.95V | BOTTOM | - | - | 1.8V | 0.8mm | - | - | SST39WF1601 | - | - | - | 1.8V | - | - | - | - | - | - | 16Mb 1M x 16 | 10mA | - | - | 70ns | FLASH | Parallel | 16b | 1MX16 | 16 | 40μs | 20b | 16 Mb | 0.00004A | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | YES | YES | YES | 512 | 2K | BOTTOM | YES | - | - | - | - | - | No | - | ROHS3 Compliant | - |