- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT49BV802D-70TU Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | 48-TSOP | Non-Volatile | - | -40°C~85°C TC | Tray | 1997 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | 2.65V~3.6V | - | - | - | - | - | - | - | AT49BV802 | - | - | - | - | - | - | - | Parallel | 3.6V | 2.65V | 8Mb 512K x 16 | 15mA | - | - | - | 70ns | FLASH | Parallel | 16b | - | - | 120μs | - | 8 Mb | - | - | - | - | Asynchronous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SST25PF040CT-40I/SN Microchip Technology | 3338 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | SST25 | e3 | - | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) - annealed | - | - | - | 2.3V~3.6V | DUAL | 260 | 1 | 3.3V | 1.27mm | - | 40 | SST25PF040C | - | R-PDSO-G8 | - | - | 3.6V | - | 2.3V | - | - | - | 4Mb 512K x 8 | - | SYNCHRONOUS | 40MHz | 0.015mA | - | FLASH | SPI | - | 4MX1 | 1 | 5ms | - | - | 0.00001A | 4194304 bit | - | SERIAL | - | - | 3.3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | NO | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() AT29C040A-90JU Microchip Technology | 5 | - | Datasheet | - | - | - | Surface Mount | 32-LCC (J-Lead) | - | 32 | 32-PLCC (13.97x11.43) | Non-Volatile | - | -40°C~85°C TC | Tube | 1997 | - | - | - | Obsolete | 2 (1 Year) | - | - | - | 85°C | -40°C | - | 4.5V~5.5V | - | - | - | - | - | 90GHz | - | AT29C040 | - | - | - | - | - | - | - | Parallel | 5.5V | 4.5V | 4Mb 512K x 8 | - | - | - | - | 90ns | FLASH | Parallel | 8b | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 34LC02-I/SN Microchip Technology | In Stock |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | 2.2V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 34LC02 | 8 | - | - | 5V | - | - | 2.2V | I2C, Serial | - | - | 2Kb 256 x 8 | 3mA | - | 1MHz | - | 400ns | EEPROM | I2C | - | - | - | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 1010DDDR | - | 1.5mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC76A-E/SN Microchip Technology | 21 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 93LC76A | 8 | - | Not Qualified | 5V | - | - | - | Serial | - | - | 8Kb 1K x 8 | 3mA | SYNCHRONOUS | 3MHz | - | 100 ns | EEPROM | SPI | - | - | 8 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 24AA64X-I/ST Microchip Technology | 21 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 24AA64 | 8 | - | - | - | 5.5V | 2/5V | - | I2C, Serial | - | - | 64Kb 8K x 8 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | 1010DDDR | - | - | 1.1mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 93LC56CX-I/SN Microchip Technology | 29 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 93LC56C | 8 | - | - | - | 5.5V | 3/5V | 2.5V | Serial | - | - | 2Kb 256 x 8 128 x 16 | 2mA | - | 3MHz | - | 200 ns | EEPROM | SPI | - | - | 16 | 6ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST25PF040C-40I/MF Microchip Technology | 447 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2015 | SST25 | e3 | - | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) - annealed | - | - | - | 2.3V~3.6V | DUAL | - | 1 | 3.3V | 1.27mm | - | - | SST25PF040C | - | - | - | - | 3.6V | - | 2.3V | SPI, Serial | - | - | 4Mb 512K x 8 | - | SYNCHRONOUS | 40MHz | 0.015mA | - | FLASH | SPI | - | 4MX1 | 1 | 5ms | - | 8 b | 0.00001A | - | - | - | - | - | 3.3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | NO | - | - | 6mm | 5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() SST39SF020A-55-4C-NHE Microchip Technology | 84 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | Non-Volatile | - | 0°C~70°C TA | Tube | 2010 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 32 | 3A991.B.1.A | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | QUAD | 245 | 1 | 5V | 1.27mm | - | 40 | SST39SF020A | 32 | - | - | 5V | - | 5V | - | - | - | - | 2Mb 256K x 8 | 25mA | - | - | - | 55ns | FLASH | Parallel | 8b | 256KX8 | 8 | 20μs | 18b | 2 Mb | 0.0001A | - | - | - | Asynchronous | 8b | 5V | - | - | - | - | - | - | YES | YES | YES | 64 | 4K | - | - | - | - | 3.556mm | 13.97mm | - | No | - | ROHS3 Compliant | - | ||
![]() 24AA02HT-I/ST Microchip Technology | 21 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 24AA02H | 8 | - | - | 2.5V | 5.5V | 2/5V | 1.7V | I2C, Serial | - | - | 2Kb 256 x 8 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | 1010XXXR | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() SST26VF064B-104V/MN Microchip Technology | 106 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | 8 | - | Non-Volatile | - | -40°C~105°C TA | Tray | - | SST26 SQI® | e3 | - | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) - annealed | - | - | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | SST26VF064 | - | - | - | - | 3.6V | - | 2.7V | SPI, Serial | - | - | 64Mb 8M x 8 | - | SYNCHRONOUS | 104MHz | - | - | FLASH | SPI - Quad I/O | - | 64MX1 | 1 | 1.5ms | - | 64 Mb | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | 256B | - | - | - | - | - | 6mm | - | - | ROHS3 Compliant | - | ||
![]() 24LC08BHT-I/ST Microchip Technology | 21 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 24LC08BH | 8 | - | - | 5V | - | - | - | I2C, Serial | - | - | 8Kb 256 x 8 x 4 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | 8 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | 1010XMMR | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() SST25VF512-20-4C-SAE-T Microchip Technology | 2326 |
| Datasheet | 9 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2010 | SST25 | e3 | - | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) - annealed | - | - | - | 2.7V~3.6V | DUAL | - | - | - | 1.27mm | - | - | SST25VF512-20 | - | - | - | 3.3V | - | - | - | SPI, Serial | - | - | 512Kb 64K x 8 | 10mA | - | 20MHz | - | 20 ns | FLASH | SPI | 8b | - | 8 | 20μs | 1b | 512 kb | 0.000015A | - | - | - | Synchronous | 8b | - | SPI | 100000 Write/Erase Cycles | - | - | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC128-E/SM Microchip Technology | 30 | - | Datasheet | 5 Weeks | Tin | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1000000 ERASE/WRITE CYCLES, HARDWARE WRITE PROTECT, DATA RETENTION > 200 YEARS | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 1.27mm | - | 40 | 24LC128 | 8 | - | - | - | 5.5V | 3/5V | 2.5V | I2C, Serial | - | - | 128Kb 16K x 8 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | 8 | 5ms | - | 128 kb | 0.000005A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | 1010DDDR | - | - | 2.03mm | 5.26mm | 5.25mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC320AT-I/MNY Microchip Technology | 1280 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | 25LC320A | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 32Kb 4K x 8 | 5mA | - | 10MHz | - | 160 ns | EEPROM | SPI | - | - | 8 | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 3mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() SST25VF020B-80-4I-QAE-T Microchip Technology | 26 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | SST25 | e3 | yes | Active | 3 (168 Hours) | 8 | 3A991.B.1.A | Matte Tin (Sn) - annealed | - | - | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | SST25VF020B | - | - | - | 3.3V | 3.6V | - | 2.7V | SPI, Serial | - | - | 2Mb 256K x 8 | 20mA | - | 80MHz | - | 6 ns | FLASH | SPI | 8b | - | 8 | 10μs | 1b | 2 Mb | 0.00002A | - | - | - | Synchronous | 8b | 2.7V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 6mm | - | No | - | ROHS3 Compliant | - | ||
![]() 25LC160C-E/MS Microchip Technology | 10000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 25LC160C | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 16Kb 2K x 8 | 5mA | - | 10MHz | - | 100 ns | EEPROM | SPI | - | - | 8 | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 93C56A-E/P Microchip Technology | 420 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2008 | - | e3 | yes | Active | Not Applicable | 8 | - | - | - | - | 1000K ERASE/WRITE CYCLES; DATA RETENTION > 200 YEARS | 4.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | 93C56A | 8 | - | - | 5V | - | 5V | - | Serial | - | - | 2Kb 256 x 8 | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | - | 8 | 2ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | 5.334mm | 9.271mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA02E64-E/SN Microchip Technology | 21 |
| Datasheet | 9 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Tube | 2009 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | - | - | 100KHZ AVAILABLE @1.7V | 1.7V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 24AA02E64 | - | R-PDSO-G8 | Not Qualified | - | 5.5V | 1.8/5V | 2.5V | 2-Wire, I2C, Serial | - | - | 2Kb 256 x 8 | - | SYNCHRONOUS | 400kHz | - | 900ns | EEPROM | I2C | - | 256X8 | 8 | 5ms | - | - | 0.000005A | 2048 bit | TS 16949 | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | - | - | - | - | - | - | - | - | 1010XXXR | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() AT26DF321-SU Microchip Technology | 4000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | 8-SOIC | Non-Volatile | - | -40°C~85°C TC | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 2.7V~3.6V | - | - | - | - | - | 66MHz | - | AT26DF321 | - | - | - | 3.3V | - | - | - | SPI, Serial | 3.6V | 2.7V | 32Mb 256Bytes x 16384 pages | 15mA | - | 66MHz | - | 2 ns | FLASH | SPI | - | - | - | 6μs, 5ms | 1b | 32 Mb | - | - | - | - | Synchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - |