- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Output Enable | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24LC01BHT-E/OT Microchip Technology | 38 | - | Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | - | - | 40 | 24LC01BH | 5 | - | - | 5V | - | - | - | 2-Wire, Serial | - | - | 1Kb 128 x 8 | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | 128X8 | - | 8 | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1010XXXR | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() AT28HC64B-70SU-T Microchip Technology | 1108 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | Non-Volatile | - | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | e3 | - | Active | 2 (1 Year) | 28 | - | Matte Tin (Sn) - annealed | - | - | - | - | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | - | - | R-PDSO-G28 | - | - | 5.5V | - | 4.5V | - | - | - | 64Kb 8K x 8 | - | ASYNCHRONOUS | - | - | - | 70ns | EEPROM | Parallel | - | 8KX8 | - | 8 | 10ms | - | - | - | 65536 bit | - | - | - | - | - | - | - | 5V | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() 23LC1024-E/SN Microchip Technology | 221 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Volatile | - | -40°C~125°C TA | Tube | 2012 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) - annealed | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | - | 1.27mm | - | 40 | 23LC1024 | - | R-PDSO-G8 | Not Qualified | - | 5.5V | 3/5V | 2.5V | - | - | - | 1Mb 128K x 8 | - | SYNCHRONOUS | - | 16MHz | - | - | SRAM | SPI - Quad I/O | - | 128KX8 | 3-STATE | 8 | - | - | - | 0.000012A | 1048576 bit | - | - | 32 ns | SERIAL | COMMON/SEPARATE | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | NO | - | - | - | - | - | - | - | NO | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC160C-E/ST Microchip Technology | 29 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 25LC160C | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 16Kb 2K x 8 | 5mA | - | - | 10MHz | - | 100 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() AT21CS01-SSHM16-T Microchip Technology | 10 | - | Datasheet | 4 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TC | Tape & Reel (TR) | 2014 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.7V~3.6V | DUAL | 260 | 1 | 1.8V | 1.27mm | - | 40 | AT21CS01 | - | - | - | - | 3.6V | - | 1.7V | - | - | - | 1Kb 128 x 8 | - | SYNCHRONOUS | - | 125kHz | - | - | EEPROM | I2C, Single Wire | - | - | - | 8 | 5ms | - | - | - | 1024 bit | - | - | - | SERIAL | - | - | - | - | 1-WIRE | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() SST26VF016BT-104I/MF Microchip Technology | 2000 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | SST26 SQI® | e3 | - | Active | 3 (168 Hours) | 8 | 3A991.B.1.A | Matte Tin (Sn) - annealed | - | - | - | - | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | NOT SPECIFIED | SST26VF016B | - | - | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | - | - | 16Mb 2M x 8 | - | SYNCHRONOUS | - | 104MHz | 0.025mA | - | FLASH | SPI - Quad I/O | - | 16MX1 | - | 1 | 1.5ms | - | 16 Mb | 0.000025A | - | - | - | - | - | - | - | - | 2.7V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | 256B | - | BOTTOM/TOP | - | - | NO | - | - | 6mm | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC46AT-E/OT Microchip Technology | 3000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 0.95mm | - | 40 | 93LC46A | 6 | - | - | - | 5.5V | 3/5V | 2.5V | Serial | - | - | 1Kb 128 x 8 | 2mA | - | - | 2MHz | - | 250 ns | EEPROM | SPI | - | 128X8 | - | 8 | 6ms | - | 1 kb | 0.000005A | - | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | SOFTWARE | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45mm | 2.95mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC025-E/MS Microchip Technology | 29 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | - | 0.65mm | - | 40 | 24LC025 | 8 | - | - | - | 5.5V | 3/5V | 2.5V | I2C, Serial | - | - | 2Kb 256 x 8 | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() SST39VF802C-70-4C-EKE Microchip Technology | 38 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | Non-Volatile | - | 0°C~70°C TA | Tray | 2011 | SST39 MPF™ | e3 | - | Active | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) - annealed | - | - | TOP BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | - | 0.5mm | 5MHz | 40 | SST39VF802C | 48 | - | - | 3.3V | 3.6V | - | 2.7V | - | - | - | 8Mb 512K x 16 | 18mA | - | - | - | - | 70ns | FLASH | Parallel | 16b | 512KX16 | - | - | 10μs | 19b | 8 Mb | 0.00002A | - | - | - | - | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | - | YES | YES | YES | - | 256 | 2K | - | YES | TOP | YES | - | - | 1.05mm | - | 18.5mm | 12.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25LC160D-E/MS Microchip Technology | 10 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 25LC160D | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 16Kb 2K x 8 | 5mA | - | - | 10MHz | - | 100 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 93LC76C-E/P Microchip Technology | 38 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 1 | 3V | 2.54mm | - | - | 93LC76C | 8 | - | - | - | 5.5V | 3/5V | 2.5V | Serial | - | - | 8Kb 1K x 8 512 x 16 | 3mA | - | - | 3MHz | - | 100 ns | EEPROM | SPI | - | 512X16 | - | 16 | 5ms | - | 8 kb | 0.000005A | - | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.334mm | 9.27mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C512BW-SH25-T Microchip Technology | 2000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | 8-SOIC | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 2.5V~5.5V | - | - | - | - | - | 1MHz | - | AT24C512 | - | - | - | 3.3V | - | - | - | 2-Wire, I2C, Serial | 5.5V | 2.5V | 512Kb 64K x 8 | 3mA | - | - | 1MHz | - | 550ns | EEPROM | I2C | - | - | - | - | 5ms | - | 512 kb | - | - | 400kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 25LC080DT-I/MS Microchip Technology | 29942 | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 25LC080D | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 8Kb 1K x 8 | 5mA | - | - | 10MHz | - | 100 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() SST39VF040-70-4C-WHE-T Microchip Technology | 160 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 32-TFSOP (0.488, 12.40mm Width) | YES | 32 | - | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2010 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 32 | - | Matte Tin (Sn) | - | - | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | SST39VF040 | - | - | - | 3.3V | 3.6V | - | 2.7V | - | - | - | 4Mb 512K x 8 | 20mA | - | 20mA | - | - | 70ns | FLASH | Parallel | 8b | 512KX8 | - | 8 | 20μs | 19b | 4 Mb | 0.000015A | - | - | - | - | - | - | Asynchronous | 8b | - | - | - | - | - | - | - | - | YES | YES | YES | - | 128 | 4K | - | - | - | - | - | - | - | 1.2mm | 12.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC56C-E/ST Microchip Technology | 1000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93LC56C | 8 | - | - | - | 5.5V | 3/5V | 2.5V | Serial | - | - | 2Kb 256 x 8 128 x 16 | 2mA | - | - | 3MHz | - | 200 ns | EEPROM | SPI | - | - | - | 16 | 6ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC128-E/SM Microchip Technology | 38 | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | 8-SOIJ | Non-Volatile | - | -40°C~125°C TA | Tube | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | 2.5V~5.5V | - | - | - | - | - | 10MHz | - | 25LC128 | - | - | - | - | - | - | - | SPI, Serial | 5.5V | 2.5V | 128Kb 16K x 8 | 5mA | - | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 128 kb | - | - | 10MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 93C56CT-I/MS Microchip Technology | 21 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93C56C | 8 | - | - | 5V | - | 5V | - | Serial | - | - | 2Kb 256 x 8 128 x 16 | 2mA | - | - | 3MHz | - | 200 ns | EEPROM | SPI | - | - | - | 16 | 2ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC86CT-I/MS Microchip Technology | 21 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 0.65mm | - | 40 | 93LC86C | 8 | - | - | - | 5.5V | 3/5V | 2.5V | Serial | - | - | 16Kb 2K x 8 1K x 16 | 3mA | - | - | 3MHz | - | 100 ns | EEPROM | SPI | - | 1KX16 | - | 16 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA04HT-I/MNY Microchip Technology | 2732 | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | - | 0.5mm | - | 40 | 24AA04H | 8 | - | - | 5V | - | - | 1.7V | I2C, Serial | - | - | 4Kb 256 x 8 x 2 | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | 8 | 5ms | - | 4 kb | 0.000001A | - | - | ISO/TS-16949 | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | YES | - | - | - | - | - | 16words | - | - | - | 1010XXMR | NO | - | - | 3mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() AT24C16B-TH-B Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | 8-TSSOP | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 1.8V~5.5V | - | - | - | - | - | 1MHz | - | AT24C16 | - | - | - | 3.6V | - | - | - | 2-Wire, I2C, Serial | 5.5V | 1.8V | 16Kb 2K x 8 | 3mA | - | - | 1MHz | - | 550ns | EEPROM | I2C | - | - | - | - | 5ms | - | 16 kb | - | - | 400kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |