- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24LC16BH-E/P Microchip Technology | 12 | - | Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | - | NOT APPLICABLE | 1 | 2.5V | 2.54mm | - | NOT APPLICABLE | 24LC16BH | 8 | - | Not Qualified | 5V | - | - | - | 1.7V | I2C, Serial | 16Kb 2K x 8 | 3mA | SYNCHRONOUS | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010MMMR | - | - | 5.334mm | 9.271mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() 24VL024/SN Microchip Technology | 49 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | - | - | 1.5V~3.6V | DUAL | - | 260 | 1 | 1.8V | 1.27mm | - | 40 | 24VL024 | 8 | - | - | 3.3V | 3.6V | - | - | 1.5V | 2-Wire, I2C, Serial | 2Kb 256 x 8 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24AA08H-I/P Microchip Technology | 42 | - | Datasheet | 13 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | - | - | 1 | 2.5V | 2.54mm | - | - | 24AA08H | 8 | - | - | 5V | - | - | - | 1.7V | I2C, Serial | 8Kb 256 x 8 x 4 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010XMMR | - | - | 5.334mm | 9.27mm | 7.62mm | No | - | ROHS3 Compliant | - | ||
![]() 25AA160C-I/SN Microchip Technology | 21 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | 40 | 25AA160C | 8 | - | - | 5V | - | - | - | - | SPI, Serial | 16Kb 2K x 8 | 5mA | - | 10MHz | - | 160 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 93LC76BT-I/SN Microchip Technology | 5033 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | 40 | 93LC76B | 8 | - | Not Qualified | 5V | - | - | - | - | Serial | 8Kb 512 x 16 | 3mA | SYNCHRONOUS | 3MHz | - | 100 ns | EEPROM | SPI | - | 512X16 | - | 16 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 24LC014-E/SN Microchip Technology | 10000 | - | Datasheet | 13 Weeks | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2010 | - | - | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | - | 1 | - | 1.27mm | - | - | 24LC014 | - | - | - | 5V | - | - | - | - | I2C, Serial | 1Kb 128 x 8 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() AT21CS01-STUM13-T Microchip Technology | 358 | - | Datasheet | 3 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TC | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | 1.7V~3.6V | DUAL | - | 260 | 1 | 1.8V | - | - | 40 | AT21CS01 | - | R-PDSO-G3 | - | - | 3.6V | - | - | 1.7V | - | 1Kb 128 x 8 | - | SYNCHRONOUS | 125kHz | - | - | EEPROM | I2C, Single Wire | - | 128X8 | - | 8 | 5ms | - | - | - | 1024 bit | SERIAL | - | - | - | - | 1-WIRE | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.12mm | 2.9mm | 1.3mm | - | - | ROHS3 Compliant | - | ||
![]() 93LC56BX-E/SN Microchip Technology | 42 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | 40 | 93LC56B | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | Serial | 2Kb 128 x 16 | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | - | - | 16 | 6ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 11LC020-E/SN Microchip Technology | 8 |
| Datasheet | 6 Weeks | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | 40 | 11LC020 | 8 | - | - | 5V | - | - | - | - | Serial | 2Kb 256 x 8 | 5mA | - | 100kHz | - | - | EEPROM | Single Wire | - | - | - | - | 5ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 24LC04BT-I/MSG Microchip | In Stock | - | - | - | - | - | - | - | YES | - | 8 | 0.4 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24LC04BT-I/MSG | - | 1 | 512 words | 512 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.19 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | MSOP | 40 | 5.18 | Yes | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.65 mm | compliant | - | - | 8 | S-PDSO-G8 | Not Qualified | - | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | - | - | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | - | 512X8 | 1.1 mm | 8 | - | - | - | 0.000005 A | 4096 bit | SERIAL | - | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010XXMR | NO | - | - | 3 mm | 3 mm | - | - | - | - | ||
![]() 24LC01B-E/ST Microchip Technology | 20000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | - | 0.65mm | - | 40 | 24LC01B | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | I2C, Serial | 1Kb 128 x 8 | 3mA | - | 400kHz | - | 3500ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 1 kb | 0.000005A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010XXXR | NO | - | 1.2mm | 3mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA64-E/SM Microchip Technology | 42 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2012 | - | e3 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | NOT SPECIFIED | 1 | 2.5V | 1.27mm | - | NOT SPECIFIED | 24AA64 | - | - | - | - | 5.5V | - | - | 1.7V | I2C, Serial | 64Kb 8K x 8 | 3mA | SYNCHRONOUS | 400kHz | - | 900ns | EEPROM | I2C | - | 64KX1 | - | 1 | 5ms | - | 64 kb | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.03mm | 5.26mm | 5.25mm | - | - | ROHS3 Compliant | - | ||
![]() 25LC020A-I/ST Microchip Technology | 10000 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | DATA RETENTION > 200 YEARS; 1,000,000 ERASE/WRITE CYCLES | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | 40 | 25LC020A | 8 | - | - | 5V | - | - | - | - | SPI, Serial | 2Kb 256 x 8 | 5mA | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.05mm | - | 3.1mm | 4.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC128T-E/MF Microchip Technology | 12 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 1000000 ERASE/WRITE CYCLES, HARDWARE WRITE PROTECT, DATA RETENTION > 200 YEARS | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 4.5V | 1.27mm | - | 40 | 24LC128 | 8 | - | Not Qualified | 5V | - | - | - | - | I2C, Serial | 128Kb 16K x 8 | 3mA | SYNCHRONOUS | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 128 kb | 0.000005A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1mm | 6mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() 24LC025T-I/MC Microchip Technology | 12 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 4.5V | 0.5mm | - | 40 | 24LC025 | 8 | - | - | 5V | - | - | - | - | I2C, Serial | 2Kb 256 x 8 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1mm | 3mm | 2mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 25LC080D-E/P Microchip Technology | 10000 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | 2.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | 25LC080D | 8 | - | - | 5V | - | - | - | - | SPI, Serial | 8Kb 1K x 8 | 5mA | - | 10MHz | - | 100 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.334mm | 9.271mm | 7.62mm | No | - | ROHS3 Compliant | - | ||
![]() SST38VF6402-90-5C-B3KE Microchip Technology | 21 |
| Datasheet | 19 Weeks | - | - | Surface Mount | 48-TFBGA | YES | 48 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2010 | SST38 | e1 | yes | Active | 3 (168 Hours) | 48 | - | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | TOP BOOT BLOCK | 8542.32.00.51 | - | - | 2.7V~3.6V | BOTTOM | - | 260 | 1 | 3V | 0.8mm | - | 40 | SST38VF6402 | 48 | - | - | 3.3V | 3.6V | - | - | 2.7V | - | 64Mb 4M x 16 | 18mA | - | - | - | 90ns | FLASH | Parallel | 16b | 4MX16 | - | 16 | 10μs | 22b | 64 Mb | 0.00003A | - | - | Asynchronous | 16b | - | 2.7V | - | - | - | - | - | - | YES | YES | YES | 1K | 4K | 4words | YES | TOP | YES | - | - | - | 1.2mm | 8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93C56B-I/MS Microchip Technology | 42 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 0.65mm | - | - | 93C56B | 8 | - | - | 5V | - | - | - | - | Serial | 2Kb 128 x 16 | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | - | - | - | 2ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 950μm | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC08BH-I/P Microchip Technology | 29 | - | Datasheet | 13 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | 24LC08BH | 8 | - | - | 5V | - | - | - | - | I2C, Serial | 8Kb 256 x 8 x 4 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010XMMR | - | - | 5.334mm | 9.27mm | 7.62mm | No | - | ROHS3 Compliant | - | ||
![]() 24AA014H-I/ST Microchip Technology | 10000 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.65mm | - | 40 | 24AA014H | 8 | - | - | 5V | - | - | - | 1.7V | I2C, Serial | 1Kb 128 x 8 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 1 kb | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.05mm | - | 4.5mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Lead Free |