- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 11AA020T-I/MNY Microchip Technology | 2900 | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | 40 | 11AA020 | 8 | - | - | - | 5.5V | 2/5V | - | Serial | 2Kb 256 x 8 | - | 5mA | - | - | 100kHz | - | - | EEPROM | Single Wire | - | - | - | - | 5ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 730μm | - | 2mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 24AA08HT-I/ST Microchip Technology | 15 | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | 40 | 24AA08H | 8 | - | - | 5V | - | - | 1.7V | I2C, Serial | 8Kb 256 x 8 x 4 | - | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010XMMR | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 93LC56CT-E/MS Microchip Technology | 8 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 0.65mm | 40 | 93LC56C | 8 | - | - | - | 5.5V | 3/5V | 2.5V | Serial | 2Kb 256 x 8 128 x 16 | - | 2mA | - | - | 3MHz | - | 200 ns | EEPROM | SPI | - | 256X16 | - | 16 | 6ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 4.9mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 23K256-E/ST Microchip Technology | 10000 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Volatile | - | -40°C~125°C TA | Tube | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.65mm | 40 | 23K256 | 8 | - | Not Qualified | 3.3V | 3.6V | - | 2.7V | SPI, Serial | 256Kb 32K x 8 | 1 | 10mA | - | - | 20MHz | - | 25 ns | SRAM | SPI | - | - | 3-STATE | - | - | 1b | 256 kb | 0.000004A | - | - | SEPARATE | Synchronous | 8b | - | - | - | - | - | - | 2.7V | - | - | - | - | - | - | - | - | - | - | - | 1.05mm | - | 4.5mm | 3.1mm | - | - | ROHS3 Compliant | - | ||
![]() AT28HC256-12FM/883 Microchip Technology | 2199 |
| Datasheet | 23 Weeks | - | - | Surface Mount | 28-CFlatPack | YES | - | - | Non-Volatile | Military grade | -55°C~125°C TC | Tube | 2017 | - | e0 | no | Active | 3 (168 Hours) | 28 | - | - | TIN LEAD | AUTOMATIC WRITE | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | AT28HC256 | - | R-CDFP-F28 | Not Qualified | - | 5.5V | 5V | 4.5V | - | 256Kb 32K x 8 | - | - | ASYNCHRONOUS | - | - | 0.08mA | 120ns | EEPROM | Parallel | - | 32KX8 | 3-STATE | 8 | 10ms | - | - | 0.0003A | 262144 bit | MIL-STD-883 Class C | - | - | - | 5V | - | 10000 Write/Erase Cycles | 3ms | - | - | - | - | YES | YES | NO | - | - | 64words | - | - | - | - | - | 3.02mm | 18.285mm | 10.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 11LC010-E/MS Microchip Technology | 1200 | - | Datasheet | 7 Weeks | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | 40 | 11LC010 | 8 | - | - | 5V | - | - | - | Serial | 1Kb 128 x 8 | - | 5mA | - | - | 100kHz | - | - | EEPROM | Single Wire | - | - | - | - | 5ms | - | 1 kb | 0.000005A | - | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 950μm | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 93AA56CX-I/SN Microchip Technology | 42 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 40 | 93AA56C | 8 | - | - | - | 5.5V | 2/5V | - | Serial | 2Kb 256 x 8 128 x 16 | - | 2mA | - | - | 3MHz | - | 200 ns | EEPROM | SPI | - | - | - | 16 | 6ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA640AX-I/ST Microchip Technology | 205 |
| Datasheet | 6 Weeks | Tin | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | 40 | 25AA640A | 8 | - | - | 5V | - | - | - | SPI, Serial | 64Kb 8K x 8 | - | 5mA | - | - | 10MHz | - | 160 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24VL014/ST Microchip Technology | 8000 |
| Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -20°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | 1.5V~3.6V | DUAL | 260 | 1 | 1.8V | 0.65mm | 40 | 24VL014 | 8 | - | Not Qualified | 3.3V | 3.6V | - | 1.5V | I2C, Serial | 1Kb 128 x 8 | - | 3mA | SYNCHRONOUS | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() SST25PF020B-80-4C-QAE-T Microchip Technology | 18000 |
| Datasheet | 2 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | 8 | 10.886217mg | Non-Volatile | Automotive grade | 0°C~70°C TA | Tape & Reel (TR) | 2006 | SST25 | e3 | - | Active | 3 (168 Hours) | 8 | - | - | Matte Tin (Sn) - annealed | - | 2.3V~3.6V | DUAL | - | 1 | - | 1.27mm | - | SST25PF020B | - | - | - | - | 3.6V | 2.5/3.3V | 2.3V | SPI, Serial | 2Mb 256K x 8 | - | - | - | 12mA | 80MHz | - | - | FLASH | SPI | 8b | 2MX1 | - | 1 | 10μs | 1b | 2 Mb | 0.00002A | - | TS 16949 | - | - | - | 2.7V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | - | No | - | ROHS3 Compliant | - | ||
![]() 24AA04H-I/MS Microchip Technology | 42 | - | Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | 1.7V~5.5V | DUAL | 260 | 1 | - | 0.65mm | 40 | 24AA04H | 8 | - | - | 5V | - | - | 1.7V | I2C, Serial | 4Kb 256 x 8 x 2 | - | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | 8 | 5ms | - | 4 kb | 0.000001A | - | ISO/TS-16949 | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | YES | - | - | - | - | 16words | - | - | 1010XXMR | NO | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 24AA16-E/SN Microchip Technology | 20000 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 40 | 24AA16 | 8 | - | Not Qualified | - | 5.5V | 2/5V | - | 2-Wire, I2C, Serial | 16Kb 2K x 8 | - | 3mA | SYNCHRONOUS | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010MMMR | - | - | 1.75mm | 4.9mm | 3.91mm | - | - | ROHS3 Compliant | - | ||
![]() 24LC024H-I/ST Microchip Technology | 30 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 0.65mm | 40 | 24LC024H | 8 | - | - | 5V | - | - | - | 2-Wire, I2C, Serial | 2Kb 256 x 8 | - | 3mA | - | - | 1MHz | - | 400ns | EEPROM | I2C | - | - | - | - | 5ms | - | 2 kb | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.05mm | - | 3.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC32AF-E/P Microchip Technology | 5000 | - | Datasheet | 23 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | 2.5V~5.5V | DUAL | NOT APPLICABLE | 1 | 5V | 2.54mm | NOT APPLICABLE | 24LC32AF | 8 | - | Not Qualified | 5V | - | - | - | I2C, Serial | 32Kb 4K x 8 | - | 3mA | SYNCHRONOUS | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 32 kb | 0.000005A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 5.334mm | 9.271mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() AT28C256-20FM/883-815 Microchip Technology | 2680 |
| Datasheet | 23 Weeks | - | - | Surface Mount | 28-CFlatPack | YES | - | - | Non-Volatile | Military grade | -55°C~125°C TC | Tube | - | - | - | - | Active | 3 (168 Hours) | 28 | - | - | - | AUTOMATIC WRITE | 4.5V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | - | - | R-CDFP-F28 | - | - | 5.5V | - | 4.5V | - | 256Kb 32K x 8 | - | - | ASYNCHRONOUS | - | - | - | 200ns | EEPROM | Parallel | - | 32KX8 | - | 8 | 10ms | - | - | - | 262144 bit | MIL-STD-883 Class C | - | - | - | 5V | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.02mm | 18.285mm | 10.16mm | - | - | ROHS3 Compliant | - | ||
![]() SST49LF016C-33-4C-EIE-T Microchip Technology | 16500 | - | Datasheet | - | - | Surface Mount | Surface Mount | 40-TFSOP (0.724, 18.40mm Width) | - | 40 | - | Non-Volatile | - | 0°C~85°C TA | Tape & Reel (TR) | 2000 | SST49 | - | - | Obsolete | 3 (168 Hours) | 40 | - | - | - | - | 3V~3.6V | DUAL | - | - | 3.3V | 0.5mm | - | SST49LF016C | - | - | - | 3.3V | - | - | - | Parallel, SPI, Serial | 16Mb 2M x 8 | - | 18mA | - | - | 33MHz | - | 11 ns | FLASH | Parallel | 8b | 2MX8 | - | 8 | 10μs | 4b | 16 Mb | 0.0001A | - | - | - | Synchronous | 8b | - | - | - | - | - | - | - | - | NO | NO | - | 12131 | 16K8K32K64K | 128B | YES | TOP | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 93AA56B-I/P Microchip Technology | 1006 | - | Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | Not Applicable | 8 | - | EAR99 | - | - | 1.8V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | 93AA56B | 8 | - | - | - | 5.5V | 2/5V | - | Serial | 2Kb 128 x 16 | - | 2mA | - | - | 2MHz | - | 250 ns | EEPROM | SPI | - | - | - | - | 6ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 3.3mm | - | 9.27mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA160CT-I/MS Microchip Technology | 11 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | 40 | 25AA160C | 8 | - | - | 5V | - | - | - | SPI, Serial | 16Kb 2K x 8 | - | 5mA | - | - | 10MHz | - | 160 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC76AT-E/OT Microchip Technology | 5000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 0.95mm | 40 | 93LC76A | 6 | - | - | - | 5.5V | 3/5V | 2.5V | Serial | 8Kb 1K x 8 | - | 3mA | - | - | 3MHz | - | 100 ns | EEPROM | SPI | - | 1KX8 | - | 8 | 5ms | - | 8 kb | 0.000005A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45mm | 2.95mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93AA56CT-I/MS Microchip Technology | 42 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | 40 | 93AA56C | 8 | - | - | - | 5.5V | 2/5V | - | Serial | 2Kb 256 x 8 128 x 16 | - | 2mA | - | - | 3MHz | - | 200 ns | EEPROM | SPI | - | - | - | 16 | 6ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free |