- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Boot Block | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24C00T-E/SN Microchip Technology | 42 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | 40 | 24C00 | 8 | - | - | 5V | - | - | - | - | 2-Wire, I2C, Serial | 128b 16 x 8 | 2mA | - | 100kHz | - | 3500ns | EEPROM | I2C | - | - | - | - | 8 | 4ms | - | 128 b | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 4ms | 200 | - | - | - | - | - | - | - | - | - | - | 1010XXXR | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24C00T-E/ST Microchip Technology | 12 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | 40 | 24C00 | 8 | - | - | 5V | - | - | - | - | 2-Wire, I2C, Serial | 128b 16 x 8 | 2mA | - | 100kHz | - | 3500ns | EEPROM | I2C | - | - | - | - | 8 | 4ms | - | 128 b | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 4ms | 200 | - | - | - | - | - | - | - | - | - | - | 1010XXXR | - | - | 1.1mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC014H-E/P Microchip Technology | 29 | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | - | NOT APPLICABLE | 1 | 4.5V | 2.54mm | - | NOT APPLICABLE | 24LC014H | 8 | - | Not Qualified | 5V | - | - | - | - | I2C, Serial | 1Kb 128 x 8 | 3mA | SYNCHRONOUS | 1MHz | - | 400ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 1 kb | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.33mm | 9.27mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() 24LC08BH-E/P Microchip Technology | 15 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | - | NOT APPLICABLE | 24LC08BH | 8 | - | Not Qualified | 5V | - | - | - | - | I2C, Serial | 8Kb 256 x 8 x 4 | 3mA | SYNCHRONOUS | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 8 kb | 0.000005A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010XMMR | - | - | 5.334mm | 9.27mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() 93LC56B-E/ST Microchip Technology | 42 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | 40 | 93LC56B | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | Serial | 2Kb 128 x 16 | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | - | - | - | 16 | 6ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA256T-E/MS Microchip Technology | 12 | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | - | 0.65mm | - | 40 | 24AA256 | 8 | - | Not Qualified | - | 5.5V | - | - | 1.7V | I2C, Serial | 256Kb 32K x 8 | 3mA | SYNCHRONOUS | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 256 kb | 0.000005A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | NO | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() 93C56B-E/MS Microchip Technology | 49 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | 40 | 93C56B | 8 | - | - | 5V | - | 5V | - | - | Serial | 2Kb 128 x 16 | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | - | - | - | 16 | 2ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT28C256E-15JU-T Microchip Technology | 42 | - | Datasheet | 4 Weeks | - | - | Surface Mount | 32-LCC (J-Lead) | YES | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | e3 | - | Active | 2 (1 Year) | 32 | - | Matte Tin (Sn) - annealed | - | - | - | - | 4.5V~5.5V | QUAD | - | - | 1 | 5V | 1.27mm | - | - | - | - | R-PQCC-J32 | - | - | 5.5V | - | - | 4.5V | - | 256Kb 32K x 8 | - | ASYNCHRONOUS | - | - | 150ns | EEPROM | Parallel | - | 32KX8 | - | - | 8 | 10ms | - | - | - | 262144 bit | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.556mm | 13.97mm | 11.43mm | - | - | ROHS3 Compliant | - | ||
![]() 25LC080A-I/MSG Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | 8 | 10 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 25LC080A-I/MSG | - | 1 | 1024 words | 1000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | ROHS COMPLIANT, PLASTIC, MSOP-8 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Not Recommended | MSOP | 40 | 5.26 | Yes | 5 V | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | Matte Tin (Sn) | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.65 mm | compliant | - | - | 8 | S-PDSO-G8 | Not Qualified | - | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | - | - | - | SYNCHRONOUS | - | 0.006 mA | - | - | - | - | 1KX8 | - | 1.1 mm | 8 | - | - | - | 0.000001 A | 8192 bit | SERIAL | - | - | EEPROM | - | SPI | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 3 mm | - | - | - | - | ||
![]() AT25F1024N-10SI-2.7 Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TC | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | AT25F1024 | - | - | - | - | - | - | - | - | - | 1Mb 128K x 8 | - | - | 20MHz | - | - | FLASH | SPI | - | - | - | - | - | 100μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AT24MAC602-XHM-B Microchip Technology | 49 |
| Datasheet | 25 Weeks | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tube | 2011 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | - | 1 | 5V | 0.65mm | - | - | AT24MAC602 | - | R-PDSO-G8 | - | - | 5.5V | - | - | 1.7V | 2-Wire, I2C, Serial | 2Kb 256 x 8 | - | SYNCHRONOUS | 1MHz | - | 550ns | EEPROM | I2C | - | 256X8 | - | - | 8 | 5ms | - | 2 kb | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() 25LC160DT-I/SN Microchip Technology | 12 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | 40 | 25LC160D | 8 | - | - | 5V | - | - | - | - | SPI, Serial | 16Kb 2K x 8 | 5mA | - | 10MHz | - | 100 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 93C46A-E/SN Microchip Technology | 12 | - | Datasheet | 9 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | 40 | 93C46A | 8 | - | - | 5V | - | 5V | - | - | 2-Wire, Serial | 1Kb 128 x 8 | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | - | - | - | 8 | 2ms | - | 1 kb | 0.000005A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93C46BX/SN Microchip Technology | 1004 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 1000000 ERASE/WRITE CYCLES; DATA RETENTION > 200 YEARS | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | 40 | 93C46B | 8 | - | - | 5V | - | 5V | - | - | 2-Wire, Serial | 1Kb 64 x 16 | 2mA | - | 2MHz | - | 6 ms | EEPROM | SPI | - | 64X16 | 3-STATE | - | 16 | 2ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST26VF032BA-104I/MF Microchip Technology | 53 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2013 | SST26 SQI® | e3 | - | Active | 3 (168 Hours) | - | - | Matte Tin (Sn) - annealed | - | - | - | - | 2.7V~3.6V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | SST26VF032 | - | - | Not Qualified | 3V | - | - | - | - | SPI, Serial | 32Mb 4M x 8 | - | - | 104MHz | - | 3 ns | FLASH | SPI - Quad I/O | - | - | - | - | - | 1.5ms | - | 32 Mb | - | - | - | - | - | - | - | SPI | 100000 Write/Erase Cycles | - | - | HARDWARE/SOFTWARE | - | - | - | - | - | - | 256B | - | - | - | - | 750μm | - | 6mm | 5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93LC56C-E/MS Microchip Technology | 42 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3V | 0.65mm | - | 40 | 93LC56C | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | Serial | 2Kb 256 x 8 128 x 16 | 2mA | - | 3MHz | - | 200 ns | EEPROM | SPI | - | 256X16 | - | - | 16 | 6ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 4.9mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC160DT-H/SN Microchip Technology | 12 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 8 | 3A001.A.2.A | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 2.7V | 1.27mm | - | 40 | 25LC160D | 8 | - | - | 5V | - | - | - | - | SPI, Serial | 16Kb 2K x 8 | 5mA | - | 5MHz | - | 100 ns | EEPROM | SPI | - | - | - | - | 8 | 6ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 6ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 93C66BT-E/SN Microchip Technology | 156 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | 40 | 93C66B | 8 | - | - | 5V | - | 5V | - | - | Serial | 4Kb 256 x 16 | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | 256X16 | - | - | 16 | 2ms | - | 4 kb | 0.000005A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT25080B-MAHL-E Microchip Technology | 24 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 8-UFDFN Exposed Pad | YES | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | - | - | Active | 3 (168 Hours) | 8 | EAR99 | - | ALSO OPERATES AT MIN 1.8 V AT 5 MHZ | 8542.32.00.51 | - | - | 1.8V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 0.5mm | - | NOT SPECIFIED | - | - | R-PDSO-N8 | - | - | 5.5V | - | - | 4.5V | - | 8Kb 1K x 8 | - | SYNCHRONOUS | 20MHz | - | - | EEPROM | SPI | - | 1KX8 | - | - | 8 | 5ms | - | - | - | 8192 bit | SERIAL | - | - | - | - | SPI | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | - | - | Non-RoHS Compliant | - | ||
![]() SST39VF6401B-70-4I-B1KE-T Microchip Technology | 10 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | SST39 MPF™ | e1 | - | Active | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 2.7V~3.6V | BOTTOM | - | - | - | - | 0.8mm | - | - | SST39VF6401B | - | - | - | 3.3V | - | - | - | - | - | 64Mb 4M x 16 | 18mA | - | - | - | 70ns | FLASH | Parallel | 16b | 4MX16 | - | - | 16 | 10μs | 22b | 64 Mb | 0.00002A | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | - | YES | YES | YES | 2K | 2K | - | BOTTOM | YES | - | - | - | - | - | - | No | - | ROHS3 Compliant | - |