- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24AA014-I/MC Microchip Technology | 33000 |
| Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.5mm | - | 40 | 24AA014 | 8 | - | - | 5V | - | - | - | I2C, Serial | - | - | 1Kb 128 x 8 | - | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 950μm | - | 3mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() AT24C256BW-SH-B Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | - | 8-SOIC | Non-Volatile | - | -40°C~85°C TA | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | AT24C256 | - | - | - | - | - | - | - | - | - | - | 256Kb 32K x 8 | - | - | - | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 93AA76C-I/MS Microchip Technology | 937 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2004 | - | e3 | yes | Active | 2 (1 Year) | 8 | SMD/SMT | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 93AA76C | 8 | - | - | - | 5.5V | 2/5V | - | Serial | - | - | 8Kb 1K x 8 512 x 16 | - | 3mA | - | - | 3MHz | 100 ns | EEPROM | SPI | - | 512X16 | - | - | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24FC64-I/SM Microchip Technology | 20000 | - | Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 24FC64 | 8 | - | - | - | 5.5V | 2/5V | 1.7V | I2C, Serial | - | - | 64Kb 8K x 8 | - | 3mA | - | - | 1MHz | 400ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 2.03mm | 5.245mm | 5.23mm | No | - | ROHS3 Compliant | - | ||
![]() 24LC01BT-E/MC Microchip Technology | 19368 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | - | 0.5mm | - | 40 | 24LC01B | 8 | - | - | - | 5.5V | 3/5V | 2.5V | 2-Wire, I2C, Serial | - | - | 1Kb 128 x 8 | - | 3mA | - | - | 400kHz | 3500ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 1 kb | 0.000005A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010XXXR | NO | - | 1mm | 2mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC56CX-E/SN Microchip Technology | 29 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 93LC56C | 8 | - | - | - | 5.5V | 3/5V | 2.5V | Serial | - | - | 2Kb 256 x 8 128 x 16 | - | 2mA | - | - | 3MHz | 200 ns | EEPROM | SPI | - | - | - | 16 | 6ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | 8 | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 23LC512T-I/SN Microchip Technology | 7065 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 23LC512 | - | R-PDSO-G8 | Not Qualified | - | 5.5V | 3/5V | 2.5V | SPI, Serial | - | - | 512Kb 64K x 8 | 1, (3 LINE) | - | SYNCHRONOUS | - | 20MHz | - | SRAM | SPI - Quad I/O | - | 64KX8 | - | 8 | - | - | - | 0.000004A | 524288 bit | - | TS 16949 | - | SEPARATE | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC66A-E/P Microchip Technology | 12 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2003 | - | e3 | yes | Active | Not Applicable | 8 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 1 | 2.5V | 2.54mm | - | - | 93LC66A | 8 | - | - | - | 5.5V | 3/5V | - | Serial | - | - | 4Kb 512 x 8 | - | 2mA | - | - | 2MHz | 250 ns | EEPROM | SPI | - | - | - | 8 | 6ms | - | 4 kb | 0.000005A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 5.33mm | 9.27mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST39LF200A-55-4C-EKE Microchip Technology | 33 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | - | Non-Volatile | - | 0°C~70°C TA | Tray | 2000 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 48 | - | 3A991.B.1.A | Matte Tin (Sn) - annealed | - | - | - | 8542.32.00.51 | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.5mm | - | 40 | SST39LF200A | 48 | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 2Mb 128K x 16 | - | 30mA | - | 30mA | - | 55ns | FLASH | Parallel | 16b | 128KX16 | - | 16 | 20μs | 17b | 2 Mb | 0.00002A | - | - | - | - | - | Asynchronous | 16b | 3V | - | - | - | - | - | - | - | YES | YES | YES | 64 | 2K | - | YES | - | - | - | 1.2mm | 18.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93AA66BXT-I/SN Microchip Technology | 12 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 93AA66B | 8 | - | - | - | 5.5V | 2/5V | - | Serial | - | - | 4Kb 256 x 16 | - | 2mA | - | - | 2MHz | 250 ns | EEPROM | SPI | - | 256X16 | - | 16 | 6ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA025T-I/MS Microchip Technology | 12 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 24AA025 | 8 | - | Not Qualified | 2.5V | 5.5V | 2/5V | 1.7V | I2C, Serial | - | - | 2Kb 256 x 8 | - | 3mA | SYNCHRONOUS | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() AT25020AN-10SU-1.8 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | Non-Volatile | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 1.8V~5.5V | - | - | - | - | - | 5MHz | - | AT25020 | - | - | - | 5V | - | - | - | 2-Wire, SPI, Serial | 5.5V | 1.8V | 2Kb 256 x 8 | - | 10mA | - | - | 20MHz | 80 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 2 kb | - | - | 5MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA04HT-I/ST Microchip Technology | 1870 | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | - | 0.65mm | - | 40 | 24AA04H | 8 | - | - | 5V | - | - | 1.7V | I2C, Serial | - | - | 4Kb 256 x 8 x 2 | - | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | 8 | 5ms | - | 4 kb | 0.000001A | - | - | ISO/TS-16949 | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | YES | - | - | - | - | 16words | - | 1010XXMR | NO | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 25LC256T-H/SN Microchip Technology | 17 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~150°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | 3A001.A.2.A | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 2.7V | 1.27mm | - | 40 | 25LC256 | 8 | - | - | - | 5.5V | 2/5V | 2.5V | SPI, Serial | - | - | 256Kb 32K x 8 | - | 5mA | - | - | 5MHz | 100 ns | EEPROM | SPI | - | - | - | 8 | 6ms | - | 256 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 6ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 23A512T-I/ST Microchip Technology | 1000 | - | Datasheet | 5 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | - | Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | 1.7V~2.2V | DUAL | 260 | 1 | - | 0.65mm | - | 40 | 23A512 | - | R-PDSO-G8 | Not Qualified | - | 2.2V | 1.8/2V | 1.7V | SPI, Serial | - | - | 512Kb 64K x 8 | 1, (3 LINE) | - | SYNCHRONOUS | - | 20MHz | - | SRAM | SPI - Quad I/O | - | 64KX8 | - | 8 | - | - | - | 0.000004A | 524288 bit | - | TS 16949 | - | SEPARATE | - | - | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() 23A512T-E/ST Microchip Technology | 10 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | 1.7V~2.2V | DUAL | 260 | 1 | - | 0.65mm | - | 40 | 23A512 | - | - | - | 1.8V | 2.2V | - | - | - | - | - | 512Kb 64K x 8 | 1 | 10mA | - | - | 16MHz | 32 ns | SRAM | SPI - Quad I/O | - | - | - | 8 | - | 16b | 512 kb | - | - | - | - | SERIAL | - | Synchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() 24LC04BH-I/MS Microchip Technology | 12 | - | Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | - | 0.65mm | - | 40 | 24LC04BH | 8 | - | - | 5V | - | - | - | I2C, Serial | - | - | 4Kb 256 x 8 x 2 | - | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | 8 | 5ms | - | 4 kb | 0.000005A | - | - | ISO/TS-16949 | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | YES | - | - | - | - | 16words | - | 1010XXMR | NO | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() AT24C512C-SHM-T Microchip Technology | 51 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.32.00.51 | 1.7V~3.6V | DUAL | - | 1 | 2.5V | 1.27mm | - | - | AT24C512C | - | R-PDSO-G8 | Not Qualified | - | 3.6V | 1.8/3.3V | 1.7V | - | - | - | 512Kb 64K x 8 | - | - | SYNCHRONOUS | - | 400kHz | 900ns | EEPROM | I2C | - | 64KX8 | - | 8 | 5ms | - | - | 0.000001A | 524288 bit | - | - | SERIAL | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 2.16mm | 5.29mm | 5.24mm | - | - | Non-RoHS Compliant | - | ||
![]() 25LC020A-I/MS Microchip Technology | 10000 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | DATA RETENTION > 200 YEARS; 1,000,000 ERASE/WRITE CYCLES | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 25LC020A | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 2Kb 256 x 8 | - | 5mA | - | - | 10MHz | 50 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 950μm | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC08BHT-I/MS Microchip Technology | 8 | - | Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 24LC08BH | 8 | - | - | 5V | - | - | - | I2C, Serial | - | - | 8Kb 256 x 8 x 4 | - | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010XMMR | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - |